Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lovejoy, Inc.
Description: and speed change is accomplished quickly, while the drive is running Can be used as a highly efficient belt tensioner, with no adjustment necessary Offers a form of “soft start,” eliminating belt slip and premature wear On belt drives with inherent
- Output Shaft Speed: 1,750 rpm
- Drive Type: Belt and Chain Drives, Gear Drives / Differentials
- Speed Control: Electric
-
Supplier: Bando American, Inc.
Description: is no belt creep or slip to cause speed variation. HT belt drives are 99% efficient, leading to significant energy savings on high horsepower applications. HT belts are thin and flexible so they do not generate heat build up, delivering long service life.
- Belt Width: 3 to 170 mm
- Number of Teeth: 37 to 550
- Metric Pitch: HTD 14mm, HTD 20mm, HTD 3mm, HTD 5mm, HTD 8mm
- Belt Material: Neoprene
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Torque limiter mounts between a c-face motor and gear reducer NEMA Frame Torque Limiter is not suitable for belt drive (pulley output) applications. Consult engineering Applications Momentary overload protection Torque limiters are not recommended in continuous
- Torque Rating: 8.45 to 169.08 Ft-lbs
- Bore Diameter: 0.625 inch
- Keyway Width: 0.1875 inch
- Diameter: 6.5 inch
-
-
Supplier: Dorner Manufacturing Corp.
Description: Features & Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides provide
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
-
Supplier: Renold Canada
Description: Backstopping Inclined Conveyors Belt / Bucket Conveyors Screw Pumps / Pumps Escalators Gear Drives Ventilators / Fans An alternative application would be indexing where a push rod is connected to the torque arm slot. Clearance between slot and pin must be 1% of slot width. The REGV is
- Bore Diameter: 0.787402 to 4.724412 inch
- Diameter: 3.2677183 to 11.81103 inch
- Length: 1.3779535 to 4.330711 inch
- Weight: 2.8665 to 92.61 lbs
-
Supplier: Dorner Manufacturing Corp.
Description: costly pneumatic valves Low back pressure slip rollers can be used for full length with conventional pneumatic pallet stops Individual rollers can be replaced if damaged without affecting the remaining portion of the conveyor No belts, reducing product contact and debris Easily
- Maximum Load: 35 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Force Control Industries, Inc.
Description: and wire. The brake can be coupled, flange mounted, or connected through gear, belt, or chain drive. A major advantage for Positorq brakes is Oil Shear Technology. Oil Shear Technology provides smooth engagement, higher heat dissipation, negligible wear on friction discs, bearings, and
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Gilson Company, Inc.
Description: and displayed on the touch screen. The drive system consists of a unique, digitally controlled stepper motor turning a toothed belt and cogged drive wheel. Speed control is very accurate with no slippage under normal loads. If an accidental overload or blockage occurs,
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic System Maximum power and reliability are built into the machine's hydraulic system. In addition to providing power to the wheels, this system also provides the loader lift and tilt functions, powers the auxiliary circuit to drive work tools and drives the engine cooling fan.
- Horsepower: 61 HP
- Operating Weight: 5,822 lbs
- Travel Speed: 7.8999999999999995 miles/hr
- Type: Skid Steer Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic System Maximum power and reliability are built into the machine's hydraulic system. In addition to providing power to the wheels, this system also provides the loader lift and tilt functions, powers the auxiliary circuit to drive work tools and drives the engine cooling fan.
- Horsepower: 74 HP
- Operating Weight: 7,861 lbs
- Travel Speed: 7.4 miles/hr
- Type: Skid Steer Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic System Maximum power and reliability are built into the machine's hydraulic system. In addition to providing power to the wheels, this system also provides the loader lift and tilt functions, powers the auxiliary circuit to drive work tools and drives the engine cooling fan.
- Horsepower: 74 HP
- Operating Weight: 7,008 lbs
- Travel Speed: 7.700000000000001 miles/hr
- Type: Skid Steer Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic System Maximum power and reliability are built into the machine's hydraulic system. In addition to providing power to the wheels, this system also provides the loader lift and tilt functions, powers the auxiliary circuit to drive work tools and drives the engine cooling fan.
- Horsepower: 51 HP
- Operating Weight: 5,690 lbs
- Travel Speed: 7.8999999999999995 miles/hr
- Type: Skid Steer Loader
Find Suppliers by Category Top
Featured Products Top
-
Isotech belt drives and actuators are available in three different configurations, allowing engineers to select standard models for off-the-shelf availability, plug-and-play models for ready out-of-the-box automation, and customer built models that allow for a wide (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Product Overview 1000A High Current Slip Ring | Industrial-Grade High-Capacity Rotary Conductive Solution Ingiant high current slip ring is engineered for high-power rotating equipment, enabling stable transmission of 1000A ultra-high current to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview Our latest 150 mm inner?diameter through?hole slip ring delivers (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
conventional wet rotating system the electrical path is usually split across several devices: a power slip ring for the drive or heater load, a separate coupler or wireless link for the signal, and a sealed junction box to keep the water out of both. Each device adds a mounting face, a cable run, a leak path (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
& Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
DieQua’s Sesame Series PGW inline planetary gearheads are designed to bolt-on directly to linear actuator belt drive systems to shorten powertrain length. Dynamic balanced collar clamping mechanism to the actuator and motor shaft ensures interface concentricity and zero slip power (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
. · DIAMETERS- 14" through 85" wheel diameters. · TEMPERATURES - to 1,000°F. · BELT-DRIVE AND DIRECT-DRIVE · 9" to 49" inlet diameters (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
Conduct Research Top
-
White Paper Download: Belt Drives
Timing belts are parts of synchronous drives which represent an important category of drives. Characteristically, these drives employ the positive engagement of two sets of meshing teeth. Hence, they do not slip and there is no relative motion between the two elements in mesh. Due to this feature
-
Synchronous Belt Failures: Six Ways They Can Occur
Synchronous belts can transmit high torque without the potential for slip, due to positive engagement between the teeth of the belt and the grooves of the pulley. But the performance of synchronous belt drive systems can be affected by installation errors, unexpected application conditions
-
What Causes Synchronous Belt Noise and How Can It Be Reduced?
Synchronous belts are common in motion systems, providing smoother operation and better high-speed performance than chains and lacking the problems of slipping and stretching that can plague V-belts in precision applications. But one downfall of synchronous, or toothed, belts is the noise
More Information Top
-
A scanning device for the double beam leitz interference microscope
The connection between the micrometer screw and the shaft of the servo motor consists of two no-slip pulleys and a no - slip drive belt .
-
A simplified time‐lapse cinemicrographic unit
These two parts are connected together by means of a special belt recently introduced on the market (' No - Slip ' drive belt from PIC Design Corporation)*.
-
Gear Manufacturing Services
• Timing pulleys contain grooves that mate with complementary grooves on a belt for maintenance of speed and timing; there is no slip in the belt drive .
-
http://dspace.mit.edu/bitstream/handle/1721.1/59102/62214996-MIT.pdf?sequence=2
power was transmitted to the arm unit by means of a P.I.C. " no - slip " drive belt and P.I.C. toothed pulleys.
-
Experimental Robotics VII
• No slippage : unlike belt drive , the cables are terminated at each end and torque is transmitted to the pinion by several turns of cable to prevent slippage.
-
Multirotor centrifuge for dewatering low-particle-strength granulated materials
There is no slippage between the drive belt and the rotor during this time period.
-
CR4 - Thread: Generator-High Temperature
Also ensure that there is NO SLIP in the belt driving the coolant pump PULLEY.
-
CR4 - Thread: Power Loss, Step Up Ratios
As you apply more and more load it should remain at 650 rpm (shown as 60 Hz on a frequency meter, if there is no slip in the belt drive to the generator.
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > CHAINS
Chain transmission is positive and there is no slip present as in belt drives .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37711/30822306-MIT.pdf?sequence=2
2-8 Pulley and No - Slip Belt System and Driving Me Wall. . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.