-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's PS712B power strip offers reliable, convenient and cost-effective power distribution for applainces, power tools, lighting and other electrical equipment. PS712B offers 7 total outlets, 12 foot cord. Attractive black housing with keyhole mounting slots and 1
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: TelephoneStuff.com
Description: Surge Protected Power Strip Module features high-quality surge suppression and noise filtering to eliminate damaging electrical disturbances. Features: - High-quality surge suppression and noise filtering to eliminate damaging electrical disturbances -
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EMI O-STRIP TUBING ELAST EX FOOT Product overview: 8864-0238-89 from Laird - Performance Materials is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Glenair, Inc.
Description: EMI/RFI filter connectors incorporate electronic circuitry (capacitors) to strip line signals of unwanted RF or HRF noise that could potentially impact electronic equipment or system performance. Filter connectors may also be equipped with transient voltage suppression diodes to clamp
- Features: Board Mount Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty, Right Angle, Straight
- Category: D-Sub, Micro Connector and Nano Connector, Military Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Hammond Manufacturing Company Inc.
Description: RAL9011 Black Connections terminal strip 2 wires, 310mm long Noise Level (EN ISO 3741) 40 dB (A) Supplementary data - PF 32000 AC - PF 32000 DC - PFA 30000 Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F) Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158
- Application: Industrial/Commercial
-
Supplier: Allied Electronics, Inc.
Description: Noise Attenuation: 10-35 dB @ 500 kHz — 30 MHz. Molded from UL VO grade flame retardant plastic. Features: Lighted On/Off Switch MOV Protection in All 3 AC Modes (Max. Spike Energy Rating of 175 Joules EMI/RFI Line Filter 6’ Long Heavy-Gauge Wire Cord Surge Status Indicator 14 A Circuit
-
Supplier: Allied Electronics, Inc.
Description: Isobar Surge Suppressor, 12 Outlets All metal housing Isolated filter banks 1280 joule rating Offers network-grade surge and noise suppression in a versatile all-metal multi-mount cabinet.
-
Supplier: Visual Sound, Inc.
Description: Biamp Systems, Inc. CPA130 dual-channel power amplifiers are designed to supply reliable service in permanent installations. CPA130 amplifiers have complete short-circuit and thermal protection with automatic reset. Barrier strip input and 5-way binding post output connectors provide
-
Supplier: ValueTronics International, Inc.
Description: The 5335B is a power analyzer from BK Precision. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can
- Electrical Parameters: AC Voltage
- Phase: Single-Phase
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model RMX 850 is a 830 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model RMX 1450 is a 1400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean
-
Supplier: Visual Sound, Inc.
Description: virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. Three models that range in power from 170 watts to 450 watts
-
Supplier: Tripp Lite by Eaton
Description: transformer spaced outlet SUPPRESSION: AC: 150V RMS Clamping/450 joules/500V UL1449 3rd Edition Features 4 outlets 4-ft. cord Surge suppression rating: 450 joules EMI/RFI noise filtering 15 amp resettable circuit breaker Diagnostic LED confirms surge protection status Includes full
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Description: When properly installed into a standard EIA 19" Rack, this power strip provides for the reliable power distribution of up to 3.84 Kilowatts of power via eight NEMA 5-20R outlets available for power up to 120 VAC auxiliary appliances. The power strip's
-
Supplier: Curtron Products
Description: uniformity and exceptionally low noise levels. They operate quietly, effectively and efficiently. E-CFD units are available in single-phase and three-phase power levels with single-point electric connections. Each E-CFD air curtain has a filter installed on the intake to ensure clean
- Application: Commercial, Industrial
- Type: Strip Doors
-
Supplier: L-com, Inc.
Description: minimize power consumption and noise. The unit features provisions for connecting AC power, data or RF cables to the enclosure. Additional holes can be added to the enclosure for custom orders. The Enclosure is a rugged weatherproof design that is ideal for both indoor and
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: Curtron Products
Description: applications for Insect Back Door air curtains include service entries, restaurant doors, and food service entry doors. Curtron Produts™ Air Curtains are guaranteed to provide energy cost savings during both the heating and cooling seasons. Many sizes are in stock at 110 Volt/ 1 Phase/ 60 Hz
- Application: Commercial, Industrial
- Type: Strip Doors
-
Supplier: TelephoneStuff.com
Description: knob for each input - Output Level control knob for main and aux outputs - Sealed potentiometers for low noise, and long life - Heavy-duty construction - External power supply - Single-rack space
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: input - Pluggable terminal strip connections - Separate auxiliary input - Balanced inputs and outputs - Direct bus connection for cascading multiple mixers - MIC/Line switch for each input and main output - Gain/Trim control for each input - Low-Cut filter for each input - Switchable phantom
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: 6 Receptacle Isobar Surge Suppressor Constructed of high quality components, near indestructible all-metal case, and unique noise filtration system. The Isobar offers the highest level of protection attainable in a multi-outlet strip. Robust surge suppression circuits with sine-wave
-
Supplier: TMP Pro Distribution
Description: Response: 20 Hz - 20 kHz +/-0.25 dB @ 1 Watt Signal-to-Noise Ratio: 105 dB A-Weighted, below rated power(20 Hz - 20 kHz) Total Harmonic Distortion (THD): < 0.1%, at full rated power (20 Hz - 20 kHz) Input Connections: 2 x Balanced 3-Pin Terminal Block Connectors(one per channel)
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: Response: 20 Hz - 20 kHz +/-0.25 dB @ 1 Watt Signal-to-Noise Ratio: 105 dB A-Weighted, below rated power(20 Hz - 20 kHz) Total Harmonic Distortion (THD): < 0.1%, at full rated power (20 Hz - 20 kHz) Input Connections: 2 x Balanced 3-Pin Terminal Block Connectors(one per channel)
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading
- Type: Amplifier
-
Supplier: Tripp Lite by Eaton
Description: damage and performance problems due to transient surges. TLM606 offers 6 total outlets, a 6 foot power cord and diagnostic LED to warn of suppressor damage. AC surge suppression rated at 900 joules shields equipment from surges and line noise. Rugged metal housing offers convenient
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: strip SUPPRESSION: AC: 150V RMS Clamping/1340 joules/400V UL1449 3rd Edition Features 6 outlets 6 ft. cord Surge suppression rating: 1340 joules EMI/RFI noise filtering Diagnostic LED confirms suppressor "protection present" (green) Convenient keyhole slots allow secure mounting
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: L-com, Inc.
Description: and 12 VDC Vehicle power. Cooling Fan The NB141207-50F model includes thermostat controlled 12 VDC 6W Cooling Fan that is powered via the mounting plate terminal strip. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: L-com, Inc.
Description: power. Cooling Fans This model includes thermostat controlled 6W (12W total) Cooling Fans that is powered via the mounting plate terminal strip. The high airflow, low noise, thermostat controlled fans allow air to be circulated through the enclosure. Filters for both ports are
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Industrial Enclosures - 14x12x7 Inch 240 VAC Weatherproof Enclosure with Cooling Fan -- NB141207-20FSupplier: L-com, Inc.
Description: optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: Newport MKS
Description: for clean pulses at laser diode load levels provides a low noise pulsed current with fast rise times while maintaining overshoot of less than 5%. Testing and characterization can be automated with the LDP-3840B through the GPIB/IEEE interface. For basic system integration, a trigger can be
-
Supplier: Newport MKS
Description: for clean pulses at laser diode load levels provides a low noise pulsed current with fast rise times while maintaining overshoot of less than 5%. Testing and characterization can be automated with the LDP-3840B through the GPIB/IEEE interface. For basic system integration, a trigger can be
-
Supplier: Allied Electronics, Inc.
Description: provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets
-
Supplier: ValueTronics International, Inc.
Description: in a steel mill, vehicle, power plant or in the comfort of your own office, the Dash 8HF-HS is the data acquisition recorder for the job. Optional Strip Chart Recorder An optional strip chart recorder is available for real-time or post-capture strip chart output. It
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are (read more)
Browse Power Strips Datasheets for Interpower -
approaches to reducing noise in electronic equipment. Line filters reduce high-frequency noise conducted through power lines, helping ensure stable operation and EMC (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
instruments handle extremely weak signals at the microvolt to millivolt level, as well as minute photocurrents. Even slight power supply noise can degrade SNR, reduce A (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
use a power supply designed to minimize noise at its source. Daitron’s ultra-low-noise switching power supplies offer: Ripple noise as low as 1 mVp-p (RFS series) Compliance with medical standards (LFS and PFS series) Low leakage current design By reducing reliance on external filtering components, these solutions enable simpler and more reliable noise control. (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
— Side Effects of Adding Inductors — Adding inductors or ferrite beads is a common approach to suppressing power supply noise. However, in practice, the following issues are often encountered: Noise persists even after filters are added New (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
/CRAH), energy recovery ventilation (ERV), energy recovery units (ERUs), box- and roof-fans. It offers significant increases in energy efficiency and major reductions in operating noise levels compared to other backward curved fans. The E-Series features special airfoil blades made from glass (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The W3M series AC filter capacitors are engineered to provide stable voltage smoothing, reduced thermal stress, and long-term reliability in modern power systems (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Evaluation of Power Line Communication Equipment in Home Networks
It is recommended to plug the adapters directly to wall outlets and when this is impossible, to use a power strip without noise filter or surge protector and with as short ac cord as possible.
-
Environmental monitoring with remote sensing data from Chinese spacecraft
Therefore, we developed a method of destriping CMODIS data by power filtering [1], which can effectively remove strip noise existed in CMODIS data.
-
Time-frequency variations in cerebellar intention tremor and prediction of drug response limb loading resulted results
The power strip contains isolating filters between each pair of receptacles to reduce noise on the power lines.
-
Commercial-Off-the-Shelf DC-DC converters for high energy physics detectors for the sLHC upgrade
This test demonstrated that a reasonably good noise performance with proper filtering and shielding could be achieved in the silicon strip detector powered by the commercial DC-DC converter with an air core inductor.
-
CMOS wireless transceivers: the new wave
The variable gain amplifier and active channel-select filter in the IF strip must meet stringent requirements for noise and linearity at modest power consumption.
-
Method for eliminating the influence of the antenna — studied medium interface on accuracy in contact radiometric measurements of the medium temperature
The signal formed by the input circuit is supplied to a low- noise transistor amplifier with a strip filter , which ensures linear amplification of the signal in power in the 2.75−3.25 GHz band (microwave amplifier).
-
Book Reviews
…memory, rugged RFI enclosure w/slides for 19" rack mounting, backplane and card cage w/22 slot capacity, 2 filtered air fans, power supply w/extensive RFI and noise filter- ing , power panel w/cables, con- nectors, fuses, and termli al strip ; key lock power switch…
-
A Coherent Ka Band Transponder for Doppler Detection of Gravitational Waves
The first IF strip includes a filtering stage to reduce the noise bandwidth and to avoid saturation due to noise power , two S-band low noise amplifiers (G=24 dB), and a PIN attenuator controlled by a thermal compensation network for receiver…
-
Low power Bluetooth for headset applications
A solution based on filtering first followed by signal limiting was rejected due to the high power consumption required by a low noise , high dynamic range and high linearity filter preceding the limiting strip .
-
A 43mW Bluetooth transceiver with -91dBm sensitivity
A solution based on filtering first followed by signal limiting was rejected due to the high power consumption required by a low noise , high dynamic range and high linearity filter preceding the limiting strip .
Indicates content that may require registration and/or purchase.