-
Supplier: HydraCheck Inc.
Description: The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Monarch Instrument
Description: Basic non-contact Optical Tachometer Pocket Tach 99 is a digital, battery-powered portable non-contact optical tachometer (red LED), which operates up to 36 inches from a reflective tape target using an LED light source. The ergonomic design allows safe,
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 40 to 105 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: HydraCheck Inc.
Description: Specifications: Non-Contact/Contact Range: RPM Non-Contact: 6.0 – 99,999 RPM; RPM Contact: 6.0 – 25,000 RPM; Revolutions (total) Non-Contact & Contact: 1 – 99,999 Wheel Range: Speed Using 6″ Cir. Wheel: Meters/Min: 0.1 – 3809.8;
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger, Linear Speed / Length Measurement
- Sensor Technology: Contact, Non Contact
-
-
Supplier: HydraCheck Inc.
Description: DT-2100 tachometer is 2 units in 1 with the included 6″ circumference contact adapter utilized in linear rate measurement. Most impressive, the DT-2100 provides convenient switching between non-contact and contact operation with its auto-detect function that
- Rotational Speed Range: 6 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger
- Sensor Technology: Contact, Non Contact
-
Supplier: HydraCheck Inc.
Description: The DT-207LR tachometer incorporates laser technology yet retains Shimpo’s hallmark rugged construction and reliable quality components; the unit offers incredible value and versatility as it performs non-contact and contact applications via the included contact
- Rotational Speed Range: 6 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: InspectorTools
Description: Choice of Non-contact RPM measurements using visible light or laser light Make non-contact rpm measurements of rotating objects Use reflective tape on object to be measured and point the integral light beam or laser 461923 Laser model can measure up to 6.5ft (2m) away
-
Supplier: SKF/Global
Description: The SKF TMRT series includes two user-friendly and accurate tachometers utilising laser or contact for measuring rotational and linear speed: TMRT 1 and TMRT 1Ex. Equipped with laser and contact adaptor, both tachometers offer excellent speed measurement versatility in
- Rotational Speed Range: 3 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Linear Speed / Length Measurement, Timer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: ValueTronics International, Inc.
Description: readings Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements Accurate to 0.05% with max resolution of 0.1rpm in either photo or contact mode Narrow beam Laser photo tachometer for accurate non-contact RPM measurements
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The tachometer PCE-T 238 is a battery-powered hand-held device that allows mobile use. The handheld tachometer can perform a contact measurement as well as a non-contact measurement. It is also possible to perform a measurement of the surface velocity. The handheld
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: REED-Direct
Description: Non-contact function utilizes laser light beam for improved accuracy Recalls Max/Min and last values Large, easy to read display Autoranging with 0.05% accuracy Includes battery and carrying case SPECIFICATIONS: Photo Range: 5 to 99,999 rpm Contact Range: 5 to 19,999 rpm Surface
- Rotational Speed Range: 5 to 99,999 rpm
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital rotation meter for both contact and non-contact measurement PCE-T236 is a digital handheld tachometer or rotation meter for both contact and non-contact measurement. This tachometer measures rotation speed as well as linear or surface
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: InspectorTools
Description: Combines both contact and non-contact models for use in all applications Features: Characters on display reverse direction depending on contact or photo mode Uses a Laser for greater distance non-contact measurements up to 6.5ft (2m) Memory/readings button
-
Supplier: REED-Direct
Description: Microcomputer LSI circuitry provides accuracy to 0.05% and permits readings to a resolution of 0.1 RPM in either photo or contact mode ABS plastic housing assures years of maintenance free performance Designed to fit comfortably in either hand Includes 3 contact adapters (2 cones, 1
- Rotational Speed Range: 5 to 99,999 rpm
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with tips and wheel for rpm or linear surface speed Four 1.5V AA batteries Reflective tape Carrying case Combines both contact and non-contact models for use in all applications Characters on display reverse direction depending on
-
Supplier: InspectorTools
Description: Contact Tachometer includes a non-contact IR Thermometer for surface temperature measurements Built-in IR thermometer with laser measures remote surface temperature on motors and rotating parts Provides wide RPM (photo and contact) and Linear Surface Speed
-
Supplier: Electro-Sensors, Inc.
Description: Hand-Held Digital Tachometer Features • Measures speeds from 1-99,999 rpm • Accuracy of 0.02% with a resolution of 0.01 rpm • Easily converts from non-contact to contact operation with a rugged slide-in adapter • Non-contact sensing from up to 14" • Built-in
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Quality Bearings & Components
Description: etc. Rotational speeds can be measured either as contact or non-contact readings. Peripheral velocities and length measurements are only possible as contact readings. Specs: Display: 5 digit 18 mm LCD display Non-contact range of measurement: 2.5 - 99.999
- Rotational Speed Range: 0.5 to 99.999 rpm
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact
- Rotational Speed Range: 2 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
-
Supplier: Electro-Sensors, Inc.
Description: Digital Tachometer Features • Field programmable • Displays rates from 0-9,999 or time-in-process • Simple installation, panel mount meter • Bright 0.3 inch high efficiency LED displays • ETL approved to applicable UL and CSA standards The AP1000 Series Digital Tachometer is a complete
- Rotational Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Traceable® Products
Description: Labs use this high accuracy unit to check speeds of centrifuges, motors, or stirrers. Five digit LCD is a vivid ½-inch high display. Tachometer takes only three seconds for most readings. A unique memory feature permits recalling the highest, lowest, and last reading. Unit is extremely easy
- Rotational Speed Range: 0.1 to 99,999 rpm
- Features: Battery Powered, Linear Speed / Length Measurement
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The HHT12 is a digital, battery-powered portable optical tachometer. The unique design allows you safely view both the target and the display at the same time, while providing a no-slip rubber housing. HHT12 is the value leader of the world-class Pocket Tachometer from OMEGA. Features
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 39.2 to 104 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: Monarch Instrument
Description: Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals ACT-1B Panel Tachometer Economically priced 1/8 DIN sized 5 Digit LED display 5 to 99,999 RPM range Universal
- Rotational Speed Range: 5 to 99,999 rpm
- Outputs: Analog Voltage, Current Loop
- Features: Audible / Visual Alarm, Battery Powered
- Form Factor: Benchtop, Panel Mount
-
Supplier: OMEGA Engineering, Inc.
Description: no-slip rubber surface for single hand operation. The HHT13 is a 32 function Tachometer/Ratemeter, Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric rates. Support is built-in for the optional Remote Contact Assembly (RCA) and the plug-in Remote
- Rotational Speed Range: 0.5 to 200,000 rpm
- Operating Temperature: 41 to 104 F
- Features: Battery Powered, Counter / Totalizer, Timer
- Sensor Technology: Contact, Non Contact
-
Supplier: Monarch Instrument
Description: PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a
- Rotational Speed Range: 5 to 200,000 rpm
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Trumeter Company, Inc.
Description: The 4HT600 has eight measuring ranges and three modes. Mode change is effected by pressing the MODE button. The instrument can be operated in optical or direct contact modes (using adaptor supplied). The power turns off automatically 30 seconds after the last operation to conserve the
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: REED-Direct
Description: Last value, max and min values can be stored in memory automatically and recalled at the touch of a button For motion analysis, simply locate the actual speed and then turn the dial slowly up or down; this will give a slow motion effect, allowing complete inspection Battery-operated Includes hard
- Rotational Speed Range: 100 to 100,000 rpm
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: REED-Direct
Description: Provides Total measurements Built-in memory recalls maximum, minimum values as well as last value stored Highly visible 5-digit LCD with backlight Includes reflective tape, soft carrying case and batteries SPECIFICATIONS: Measruing Range: 2 to 99,999 rpm Accuracy: ±(0.05% rdg. + 1 dgt.) Resolution:
- Rotational Speed Range: 2 to 99,999 rpm
- Display Type: Digital
- Form Factor: Handheld
- Tachometer Type: Instrument / Sensor Package
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
- Interface / Control: Digital Front Panel
- Form Factor: Handheld
-
Supplier: OMEGA Engineering, Inc.
Description: The OMDC-DM8000 is an economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. With an on-board microcomputer coupled with sophisticated internal software and a quartz crystal controlled reference frequency, the OMDC-DM8000 is able to
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: Traceable® Products
Description: Touchless, no contact operation is safe and easy. Tachometer measures revolutions per minute with laser pin-point accuracy anywhere from two to seventy-eight inches away from any rotating object. Labs and plants use this high accuracy unit to read speeds of centrifuges, motors, and
- Rotational Speed Range: 0.1 to 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for peforming non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous
- Rotational Speed Range: 30 to 999,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: AI-TEK Instruments, LLC
Description: The TACHPAK 30 computing tachometer is a dual channel instrument. It measures input frequency and converts the resulting quantities to an analog output, utility RS485 communication, 2 solid state and 2 mechanical relay functions.
- Operating Temperature: 14 to 131 F
- Features: Application Software, Counter / Totalizer, Data Logger
- Interface / Control: Computer Programmable
- Outputs: Current Loop, Switch / Relay
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors / Robust ABS housing / RS232 interface / Storage of the last measured value as well as Min. and Max. memory The combined tachometer-stroboscope is a
- Rotational Speed Range: 0.5 to 99.99 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: AI-TEK Instruments, LLC
Description: TACHTROL® 20: The newest member of the AI-TEK Tachometer family. The TACHTROL® 20, is a single input digital instrument designed to provide the versatility and flexibility needed to accommodate virtually any rate measuring application. Configurable to display application-specific rate
- Operating Temperature: 32 to 140 F
- Interface / Control: Computer Programmable, Digital Front Panel
- Display Type: Digital
- Tachometer Type: Instrument / Sensor Package
Find Suppliers by Category Top
Featured Products Top
-
The laser-enabled DT-207LR has precise RPM measurement up to 20 feet. The Series DT-207LR digital tachometers incorporate laser technology yet retain our hallmark rugged construction and reliable quality components. Units offer incredible value and versatility as they can operate in non-contact (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
desired. The DT-2100 tachometer is 2 units in 1 with the included 6″ circumference contact adapter utilized in linear rate measurement. Most impressive, the DT-2100 provides convenient switching between non-contact and contact operation with its auto-detect function that instantly (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
industrial sectors. The tachometer also enables non-contact speed and vibration measurement: if the flash frequency of the tachometer matches the frequency of movement, the measured object appears stationary. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Tachometers Datasheets for PCE Instruments / PCE Americas Inc. -
years if power is lost. All of this at a great low price! Contact us to get a quote based upon your requirements and quantity. For additional information this electronic Timer, Counter and Tachometer visit (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
popular options such as thermal protection and a tachometer to monitor the rotation speed of the motor. In addition to standard products, ECOFIT fans can be built to specifically meet customers’ unique needs such as special finishes, voltages, or frequencies. About (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
Engineering Materials and Application
The rotational speed of the electric motor is measured using a non contact tachometer .
-
Experimental Highlight of Hysteresis Phenomenon in Rolling Contact
The rotative speed is measured using a non contact tachometer .
-
An experimental investigation on performance and exhaust emissions of compression ignition engine fuelled with palm oil methyl ester blends
Non contact tachometer is used to measure engine speed.
-
New experimental setup for studying the influence of surface material and topography on tribological behavior
The angular speed of driver and driven shaft was measured with two non contact tachometers .
-
The Thesis Committee for Roy George Eid
Certifies that this is the approved version of the following thesis:
Reverse Engineering Toolbox for Pedagogical Applic...
Non - contact tachometers can work using several principles, including magnetism and induction.
-
Programmable surfaces
B.3 Rotational Speed Using A Non - contact Tachometer . . . . . . . . . . .
-
Explorations in the History of Machines and Mechanisms
Non - contact tachometer tag .
-
Fabrication and Testing of Slurry Pot Erosion Tester
A non contact type tachometer , instead of magnetic pick up used earlier, is attached to measure the stirrer speed.
-
Robot Building for Beginners
Some non - contact tachometers , like those placed on car hoods during emissions testing, take advantage of the expected period of vibrations.
Indicates content that may require registration and/or purchase.