-
Supplier: UL Standards & Engagement
Description: This standard specifies the requirements for nonmetallic cable trays and associated fittings designed for use in accordance with the rules of the Canadian Electrical Code (CEC) Part 1, and the National Electrical Code® (NEC).
-
Supplier: Accuris
Description: Nonmetallic Cable Tray Systems
-
Supplier: Accuris
Description: UL Standard for Safety Nonmetallic Cable Tray Systems
-
-
Supplier: CSA Group
Description: Scope This Standard specifies the requirements for nonmetallic cable trays and associated fittings designed for use in accordance with the rules of the Canadian Electrical Code (CEC) Part 1, and the National Electrical Code® (NEC).
-
Supplier: UL Standards & Engagement
Description: (NEC). 1.2 These cables are rated 300 V but are not so marked. Cables for direct-burial are so marked. Jacketed Type ITC cables comply with one of the following 70,000 Btu/h (20.5 kW) vertical-tray flame tests: a) The UL test referenced in 1 - 2 of these requirements.
-
Supplier: UL Standards & Engagement
Description: Code, NFPA 70. Type NMC cable is for use in dry, moist, damp, and corrosive locations, and Type NM cable is for use in normally dry locations. Both types carry the suffix letter "-B" to designate the use of conductors with 90°C insulation. 1.2 A cable to which the designation
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cable carriers? LINK HEIGHT 1.05 inches (26.67 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables, and ribbon cables Non-metallic, light weight, high strength link type design Non-conductive Suitable for
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cable carriers? LINK HEIGHT 2.00 inches (50.80 mm) Non-metallic, light weight, high strength link type design Non-conductive, heavy duty fiber reinforced nylon Suitable for high-speed and long travel applications Integrated hinge bars open for
-
Supplier: UL Standards & Engagement
Description: enclose circuits operating at potentials not exceeding 600 V between conductors. 1.3 Nonmetallic raceways with metal covers are intended to enclose circuits operating at potentials in accordance with or . 1.4 These requirements do not cover surface metal raceways, cable trays, or
-
Supplier: Charles Industries, LLC
Description: technicians to mount splice trays and splitters securely with ample access to perform in-field splicing. BDO Pedestals feature a non-metallic construction that offers superior OSP protection against floods, fire, dirt, insects and impact. An expanded-capacity split base is
-
Supplier: Charles Industries, LLC
Description: around conduit-fed cable bundles in new construction (excludes 14” diameter pedestals). BDO pedestals are an ideal solution for rehabilitation of metallic enclosures, and protection of co-located copper/fiber distribution points. Product Features Non-metallic PVC
-
Description: unit Refrigeration gauges and hinged service panels for easy maintenance Non-metallic thermal break around the doorframe for thermal integrity Dew tray on the door to catch drips when opened Adjustable stainless steel shelf with heavy-duty support rails, supports 100 lbs. *
- Chamber Capacity: 4 cubic feet
- Temperature Range: -65 to 180 C
- Temperature Control: Cooling, Heating
- Type: Environmental Stability
-
Supplier: CSA Group
Description: flexible conduit, rigid metal conduit, and SERVICE-ENTRANCE HEADS; FITTINGS or box clamps referenced from other standards for armored cable, metal-clad cable, aluminum-sheathed cable, mineral-insulated cable, nonmetallic-sheathed cable, service-entrance
-
Supplier: ASTM International
Description: metallic tubing, non-metallic tubing, metallic conduit, non-metallic conduit, flexible metal conduit, cables, cable trays, bus ducts, insulated pipes, insulated tubing, insulated conduit, insulated and non-insulated ducts, and
-
Supplier: Charles Industries, LLC
Description: interchangeable feed and drop cable port plates, CFIT-Flex are especially efficient at meeting FTTX deployment challenges regardless of splicing technique, fiber type or the use of pre-connectorized cable. The CFIT-Flex Compact is the first offering in this new series of
- Length / Height: 15 inch
- Width/Diameter: 12 inch
- Depth: 5.5 inch
- Features: Knockouts, Locking
-
Supplier: CSA Group
Description: No. 9, wire ways as specified in CSA Standard C22.2 No. 26, or cable trays as specified in CSA Standard CAN/CSA-C22.2 No. 126. 1.3 The values given in SI (metric) units are the standard. The values given in parentheses are for information only.
-
Supplier: Legrand
Description: listed in a range of sizes. Like SpecMate wireway and cable tray, the enclosure line was designed to meet special size requirements. A range of sizes, from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm] tall and 3" to 24" [76mm to 610mm] deep is available
- Length / Height: 120 inch
- Width/Diameter: 48 inch
- Depth: 24 inch
- Material: Aluminum, Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
operating environments, including chemical processing, wire and cable, and more. Key Benefits of Using Fluon+ Compounds in Chemical Processing Fluon+ compounds are used to produce durable, chemically resistant parts and components that help reduce equipment failure (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
-sections are used in many industries that call for a lighter weight and gauge structural component where a I-beam or T-beam might be too heavy. Also, their shape makes them ideal for use as channels, cable trays, fencing and railings, reinforcements, brackets, etc (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products
More Information Top
-
Handling changes from divisions to zones
Two alternatives are compared: ■ for a cable system, Ex-e and/or Ex-ed plastic equipment would be used, with cables routing on non - metallic cable trays at 18-ft height; ■ for a conduit system, Ex-d cast aluminum copper-free …
-
Applications of UL type MC-HL cable: In the pulp and paper — Wood products industries
Conversely, for non - metallic sheath tray cable (Type TC), the polymeric sheathing layers, no matter what materials are used, have no industry governing standards.
-
Equipment Grounding for Reliable Ground-Fault Protection in Electrical Systems Below 600 V
WIRING METHOD: MULTI-CONDUCTOR, NON - METALLIC JACKETED CABLES IN CABLE TRAYS WITH CONDUIT DROPS TO POWER EQUIPMENT AND CONTROL DEVICES .
Indicates content that may require registration and/or purchase.