-
Supplier: Infinity Tapes, LLC
Description: Bleached Super-calendered Kraft (SCK) paper coated on one side with an easy release silicone coating ATTRIBUTES 42# & 53# Stock Available Printed or Unprinted Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48" Compatible with
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0635 mm
- Features: Low Transfer / Extractable
- Liner Type: Paper / Kraft Paper
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2"
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0254 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
Description: Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are
- Thickness: 2.3368 to 35.56 mm
- Liner Type: Film, Silicone-Coated
- Features: Low Transfer / Extractable
-
-
Supplier: Infinity Tapes, LLC
Description: Properties (UV Cured Silicones) Standard Printing (Remove Liner To Expose Adhesive) Bilingual And Trilingual Standard Print Available Custom Printing Colored Printing - Red, Blue, Black, or Custom Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s)
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.04064 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
Description: The Saint-Gobain Performance Plastics Release series, 4000, 7000, and 8000 are all based on Ultraviolet (UV) cured Silicone. These coatings are designed for easy and controlled release on multiple substrates. They exhibit good adhesion to base films, excellent solvent
- Thickness: 2.3368 to 58.42 mm
- Liner Type: Film, Silicone-Coated
- Features: Low Transfer / Extractable
-
Description: Saint-Gobain Performance Plastics 6000 series of film release liners are based on Platinum (Pt) Catalyzed Silicone. These coatings are designed for easy and controlled release for multiple films. This series of coatings are used in several markets and in various
- Liner Type: Film
- Features: Low Transfer / Extractable, Other
-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones)
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0508 mm
- Features: Low Transfer / Extractable, Other
-
Supplier: Mactac
Description: A 2.0 mil clear gloss topcoated polyester with a silicone adhesive and a 75# white PE coated Kraft liner.
- Thickness: 0.0508 mm
- Liner Type: Film, Silicone-Coated
-
Supplier: Mactac
Description: A 2.0 mil white gloss topcoated polyester with a silicone adhesive and a 75# white PE coated Kraft liner.
- Thickness: 0.0508 mm
- Liner Type: Film, Silicone-Coated
-
Supplier: Adhesive Applications
Description: coating, anodizing, wave soldering, and plating applications. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Good
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Mactac
Description: A 2.4 mil white topcoated polyimide with a high heat resistant silicone adhesive and a 2.0 mil polyester liner.
- Thickness: 0.06096 mm
- Liner Type: Film, Silicone-Coated
- Features: Low Transfer / Extractable
-
Supplier: Adhesive Applications
Description: powder coating, anodizing, wave soldering, and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from die cut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 0.125 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: powder coating, anodizing, wave soldering, and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from die cut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 0.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: coating, anodizing, wave soldering and plating applications. The fluorosilicone release liner provides a firm surface for kiss cutting and removes easily from diecut shapes. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thick
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 0.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Description: 76# release liner, silicone coated on two sides with a targeted 3:1 release differential. Liner is polycoated for environmental stability.
- Thickness: 0.14224 mm
- Liner Type: Polycoated, Silicone-Coated
-
Description: 96# release liner, silicone coated on one side. Can be used for medical converting. Liner is polycoated for environmental stability.
- Thickness: 0.1778 mm
- Liner Type: Polycoated, Silicone-Coated
-
Description: 80# Kraft release liner, silicone coated on two sides with a targeted 2:1 differential.
- Thickness: 0.10668000000000001 mm
- Liner Type: Differentially Coated, Paper / Kraft Paper, Silicone-Coated
-
Description: 12 pt Brown Kraft release liner silicone coated on both sides, with a 3:1 release differential. Polycoated for environmental stability.
- Thickness: 0.2921 mm
- Liner Type: Differentially Coated, Paper / Kraft Paper, Silicone-Coated
-
Supplier: Mactac
Description: A 2.0 mil white matte destructible non-vinyl film with a high performance permanent acrylic adhesive and a 45# blue glassine liner.
- Thickness: 0.0508 mm
- Liner Type: Film, Glassine
-
Description: MR1 MR Mold Release Chemfilm® MR is a family of films combining the chemical inertness and universal non-stick properties of PTFE polymers with maximum conformability and heat resistance.
- Thickness: 0.0254 to 0.0508 mm
- Liner Type: Film, Fluoropolymer
-
Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TC3008 is a high performance, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has excellent compression performance over a wide range of stack up tolerances with minimal force
- Thickness: 0.01968505 to 0.2755907 inch
- Operating Temperature: -65.2 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Custom Fabricating & Supplies
Description: Plating Clear release liner for use in plotters and vinyl cutting machines Custom sizes available for same day shipment Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Clear release liner Roll Length - 72 yards Specifications
- Width: 2 to 36 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester
-
Supplier: Can-Do National Tape
Description: Double Coated Carpet Tape, CDNT 440 Double-Coated Duct Tape CDNT 440 Double Coated Carpet Tape. Multi-Purpose Double-Coated Duct Tape. Cream color with Blue Film Liner. Woven cloth coated on both sides with a polymer based pressure sensitive adhesive and lined with either a paper liner
- Carrier / Backing: Cloth - Woven Fabric
- Type: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Description: Polyken 784 SINGLE-COATED SPLICING TAPE Silicone splicing tape on pol1ter backing with release liner. 0n-adhesive side of pol1ter is treated to accept anchorage of silicone coatings used in processing. Applications Silicone-coated materials. Paper coating. Paper
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated with a custom formulated pressure sensitive silicone adhesive. Silicone coated paper release on the exposed side, and specially treated polyester film on the liner side.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: tesa tape, inc.
Description: 7475 and 7476 are especially designed for the characterisation of silicone coated liners. A typical test method represents FINAT 10 and FINAT 11.For a comprehensive characterisation of release properties it is recommended to use both tapes. 7475 featur
- Adhesive: Acrylic, Rubber, Silicone
- Backing: Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly, and is perfect for extreme temperatures. The tape is non-toxic, odorless, tasteless for use in food processing, packaging, and handling. These properties make this tape superb
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE tapes on a liner are impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes
- Width: 0.5 to 6 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Surface and Corrosion Protection Products - Premium Foil Tape (Linered) - Heavy Duty -- Polyken® 347
Description: long-term bond performance. Silicone Paper Liner offers ease of release and ease of removal after die cutting.
-
Supplier: Crown Plastics Co., Inc.
Description: DuraSrf STS DuraSurf STS is a revolutionary product in that it not only possesses a Silicone Treated Surface, but is also available with an adhesive backing for easy installation. The very low coefficient of friction provides a lubricated surface that is virtually maintenance free. DuraSurf
- Thickness: 0.031 to 0.125 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Industry / Application: Manufacturing / Machinery, Plastic, Polyethylene - HDPE / UHMW
- Features: Other
-
Supplier: Budnick Converting, Inc.
Description: D293 is a 1mil polyester with a high tack silicone adhesive on both sides offers excellent strength splices on silicone release liners and various low energy substrates. Bright yellow color offers easy splice identification.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Mitsui Chemicals America, Inc.
Description: TPX® Film Opulent™ is a high performance heat resistant release film used for a wide range of applications including flex circuits. The non stickiness polymethyl pentene film is available in both single layer and multi layer and either may be selected according to the application. The
-
Description: Features PET non-woven carrier is breathable and conformable for maximum patient comfort Medical-Grade acrylic adhesive is ideal for long-term wear applications where resistance to perspiration-borne moisture is critical Release liner is easy to die-cut and convert Applications
- Thickness: 0.0227 inches
- Peel Strength / Adhesion: 6.875 lbs/in
- Temperature Resistance: 15.555555555555555 to 26.666666666666664 C
- Adhesive: Acrylic
-
Supplier: AGC Chemicals Americas, Inc.
Description: vegetables and more colorful flowers. Low surface energy gives F-CLEAN film non-stick and self-cleaning properties so greenhouses remain clean naturally with rain or snow. And snow will automatically slide off, saving the cost of labor-intensive and expensive snow removal. No condensation
- Thickness: 0.06 to 0.1 mm
- Liner Type: Film, Fluoropolymer
- Features: Transparent
Find Suppliers by Category Top
Featured Products Top
-
films are ideal for insulation, dielectric barriers, release liners, gaskets, and protective coverings. Available in skived, molded, and customized specifications, our PTFE film products can be tailored in thickness, width, and performance characteristics to meet your exact project requirements. Whether you need standard rolls or precision-converted solutions, we provide durable and high-performance PTFE films for demanding environments. (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
fabric’s key features are that it has low heat and smoke release and is used as a barrier to smoke and fire. ARMATEX® NF 14 CARGO TEX was designed for aircraft flexible cargo liners and smoke curtains (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
and smoke release and is used as a barrier to smoke and fire. ARMATEX® NWF CargoTex ARMATEX® NF 14 CARGO TEX was designed for aircraft flexible cargo liners and smoke (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
Where is Fabric Insulation Used on Ships? Container vessels, cruise liners, ferries, and naval ships of all stripes are complex structures with stringent requirements when it comes to design. All the (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
or silica base cloths and coated with silicone or intumescent layers, such fabrics perform reliably under continuous movement, abrasion, and heat. Silicone-coated variants offer the flexibility needed for insulation wraps and moveable components, while intumescent coatings expand when exposed to (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
analysis must target both legacy long-chain compounds and emerging ultra-short-chain PFAS that migrate readily through liners and treatment systems. Laboratories are responsible for adhering to EPA-approved testing standards while maintaining strict chain-of-custody procedures sufficient to (read more)
Browse Analytical Laboratory Services Datasheets for DOD Technologies Inc.
More Information Top
-
Practical Approach to Matching Fluorosilicone Compound Technology to Fabrication Processes and Equipment
In general, a non - silicone release liner works best.
-
Atmospheric DBD plasma Deposition of ECO‐Friedly Release Liners for Pressure Sensitive Adhesive Tapes
Abstract The presented paper reports on the development of eco‐friendly non ‐ silicone containing release liners on plastic foils for pressure sensitive adhesive tapes.
-
Brady Material B694 Technical Data Sheet
B-694 WHITE POLYESTER LABEL STOCK WITH PERMANENT, CLEANLY REMOVABLE ACRYLIC ADHESIVE MOUNTED ON A NON - SILICONE POLYESTER RELEASE LINER .
-
Contents: Contrib. Plasma Phys. 11/2009
The presented paper reports on the development of eco-friendly non - silicone containing release liners on plastic foils for pressure sensitive adhesive tapes.
-
TDS Search Results Page
B-694 WHITE POLYESTER LABEL STOCK WITH PERMANENT, CLEANLY REMOVABLE ACRYLIC ADHESIVE MOUNTED ON A NON - SILICONE POLYESTER RELEASE LINER .
-
Adhesives Research Debuts ARclean Adhesive & Tape Bonding Technology At DISKCON USA 2005
• ARclean® 90633 (1 mil) and ARclean® 90634 (2 mil), an acrylic acid-free, ultra-low outgassing transfer adhesives that use a slightly cross-linked adhesive with an easy and tight release liner system (low-extractable and non - silicone , respectively).
-
Surfactants in pressure sensitive adhesives
which provides effective wetting for medium viscosity adhe- sives on low energy silicone release liners with rnklimal effect on adhesive properties and low or no foam fommtion, This product is a non silicone surfactant based on modified acetylenic dials.
-
"Bioniche" poor prostheses
Has proved itself the liner technique imported few years ago by that a flexible Innenliner of silicone rubber over the poor stub is rolled and … … locked via a metal pin at the distal end of the rigid outer shaft in the practice.
-
Excipient Applications in Formulation Design and Drug Delivery
Ideally, the release liner will remain bonded well enough to the adhesive that it does not accidentally fall off over the patch’s expected shelf life, and then will remove easily enough when needed that it doesn’t remove any adhesive from the patch … Silicone release coatings are typically based on cross-linked PDMS chemistry and are used with many non - silicone adhesive systems (Belosinschi et al. 2012).
-
Vehicle Brake Noise Shims: A Tutorial for Continuous Product Improvements
Thin layers of release coatings based on silicone polymers, non - silicone polymers, or flurosilicone polymers are applied to the substrate of choice and cross-linked with a variety of cure agents and catalysts. Forces required to peel a liner off the adhesive are functions of many parameters including the flexibility …
Indicates content that may require registration and/or purchase.