Products/Services for Non-conductive Silicone Foam Rubber Insulation
-
Silicone Adhesives and Sealants - (336 companies)...that cure using heat or heat and pressure. Cured thermoset resins do not melt and flow when heated, but they may soften. RTV silicone rubbers are room-temperature vulcanizing materials. The vulcanizing agent is a crosslinking compound or catalyst. Sulfur...Compound TypeSubstrate / Material CompatibilityDissimilar Substrates -
Foams and Foam Materials - (581 companies)...that require superior chemical resistance. Styrene-isoprene-styrene (SIS) and styrene-butadiene-styrene (SBS) are used in pressure sensitive adhesive applications. Synthetic rubbers or elastomers are based on a variety of systems such as silicone, polyurethane... -
Plastic and Rubber Balls - (64 companies)How to Select Plastic and Rubber Balls. Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic... -
Dielectric Greases and Insulating Fluids - (104 companies)...and dissipate heat. Operation. Dielectric greases and insulation fluids seal and lubricate the nonconductive mating surfaces of electrical connections. They have high resistivity, which mitigates arcing when an electrical current is present... -
Adhesive Tapes - (933 companies)...or silicone sheets. Board liners are heavyweight paper liners that are usually measured in terms of points. The 12-point liner is the most common type. Other backing materials include cloth, foam, paper, plastic, rubber, silicone and urethane. Backing... -
Gaskets and Gasketing - (1427 companies)...of construction for gaskets and gasketing include beryllium copper, butyl, copper, cork, EDPM, fluoroelastomer (FKM-Viton), foam, graphite, neoprene, nitrile (NBR - Buna-N), non-asbestos, paper, PTFE, polyurethane or urethane, RTV silicone, silicone rubber...
-
Foam Insulation - (94 companies)...polypropylene, phenolic or silicone. Metal or metal alloys. Ceramics. Plant-based materials like corn, fungi or natural rubber. Elastomers or rubbers. Advanced plastics like thermoplastic and thermoset plastic. Many spray or pourable foam insulation...
-
Industrial Sealants - (978 companies)Composition. Cure Method. Material Compatibility. ***. ***. Ceramic. Concrete. Metal. Plastic. Porous. Rubber. Textiles. Acrylic. Various. x. Elastomer. Various. x. Epoxy. Room temp. x. x. Phenolic. Thermoset. x. Polymer. Hot-melt. x. x. x. x. Silicone...
-
Caulk, Grout, and Joint Compounds - (392 companies)...and joint compounds. Examples include: Acrylics. Animal glues and gums. Bituminous substances. Ceramic and inorganic cements. Elastomers. Epoxy resins. Natural and synthetic rubbers. Polyamides. Polyimides. Starches and starch pastes. Silicone...
-
Conductive Compounds - (230 companies)...with a vulcanizing agent, resulting in greatly increased strength, stability and elasticity in rubber-like materials. RTV silicone rubbers are room temperature vulcanizing materials. The vulcanizing agent is a crosslinking compound or catalyst. Sulfur...
Product News
-
Mid-Mountain Materials, Inc.
Silicone Insulation for Extreme Environments A deep dive into silicone-based insulation materials. In power generation, petrochemical processing, metal fabrication, and other heavy industrial applications, insulation materials are exposed to sustained high temperatures, rapid thermal cycling, abrasive contact, and corrosive atmospheres, often simultaneously. These conditions place extraordinary demands on thermal protection systems, and can lead to accelerated material degradation, loss of insulation efficiency, and increased risk... (read more)Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Fujipoly® America Corp.
Custom Silicone Rubber Extrusions Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. Quick turnaround and cost-effective tooling preparation for your proprietary needs. For engineering assistance and more detailed information, please contact customer service. APPLICATIONS: RFI/EMI gaskets and shielding. Electrostatic... (read more)Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
CHT USA Inc.
Silicone Foam for Battery Modules and Electronics Achieve your design requirements with CHT advanced silicones solutions. E-Mobility: Silicone Foam for Battery Modules and Electronics. In e-mobility applications, designing lighter weight components has widely become a key trend especially to reduce energy consumption and maximize the range of electric vehicles. CHT 's advanced Silicone Foam solutions are designed to reduce weight - as well as mitigate thermal runaway and provide protection from moisture, debris, vibration and shock... (read more)Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
BRIM Electronics, Inc.
B200 Silicone Rubber Covered Fiberglass Sleeving BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving. The Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic... (read more)Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
Fujipoly® America Corp.
Complex Custom Silicone Rubber Extrusions Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. APPLICATIONS: RFI/EMI gaskets and shielding. Electrostatic discharge (ESD). Electrical and Electronic parts used in: cameras. computers. switches. instrumentation. displays. controls (read more)Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
CHT USA Inc.
Silicone Foam for EV Batteries In the transportation sector, designing lighter weight components has widely become a key trend especially to reduce energy consumption and maximize the range of electric vehicles. CHT 's advanced Silicone Foam is designed to reduce weight - as well as mitigate thermal runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery packs. CHT 's silicone foam is also ideal where low smoke, flame and toxicity are required. CHT 's SilSo Lite... (read more)Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
APM Hexseal Corp.
Power of Silicone Rubber in Sealing Silicone rubber provides a number of advantages over other elastomeric materials. This sealing solution offers a robust combination of tensile strength, vibration and noise dampening, and thermal stability. Silicone rubber is also resistant to various chemicals, abrasions, and weathering. APM Hexseal has been developing advanced bonding and sealing solutions for a range of materials since 1947. Various industries rely on our silicone rubber bonding and sealing solutions to provide... (read more)Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
BRIM Electronics, Inc.
SILICONE RUBBER TUBING BRIMFLEXTM BSR SILICONE RUBBER TUBING-. MIL-R-5847 & ZZ-R-765 -- 200 C. BRIMFLEXTM BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric strengh,. flame resistance and corona resistance. BSR meets MIL-R-5847 and Fed Spec. ZZ-R-765/9, Class 2b. OPER. VOLT. 28AWG to 5/8": 300V... (read more)Browse Rubber Tubing Datasheets for BRIM Electronics, Inc. -
BRIM Electronics, Inc.
HI-VOLTAGE SILICONE RUBBER LEAD WIRE BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1. One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150 C, UL VW-1. Silicone rubber is ozone resistant & provides limited radiation & abrasion resistance, plus flexibility. It can also be autoclaved. Uses include high voltage power supplies or other high voltage electronic equipment applications. RoHS compliant. OPER. TEMP.: -40 C to +150 C.*. OPER. VOLTAGE: 20KVDC, 30KVDC... (read more)Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
CHT USA Inc.
Silicone Foam: Driving Efficiency in Manufacturing Are you looking to optimize performance and safety in your battery module design? The SAE AeroTech Conference takes place on June 2-4 in West Palm Beach, Florida. You 'll have the opportunity to hear from CHT Group's Kate Sincerbox, Applications Manager, as she discusses key performance attributes and sustainability considerations, demonstrating how CHT silicone foam technologies are supporting evolving requirements for safety, weight reduction, and long-term reliability. Learn more about... (read more)Browse Foams and Foam Materials Datasheets for CHT USA Inc.
-
International Conference on Advancements of Medicine and Health Care through Technology; 5th – 7th June 2014, Cluj-Napoca, Romania
The stimulator units further carry 2 conductive rubber electrodes (9 x 14 cm, Schuhfried Medizintechnik, Vienna, Austria), touch pro- tected by a non - conductive silicone insulation layer, and applied via water soaked foam sheet pockets and soft elastic bands with Velcro fixation.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… worker_bee_N|1 closed_chain_N|1 opal_N|2 prevacid_N|1 prilosec_N|1 calcium_oxide_N|1 adsorbent_J|1 calcium_hydroxide_N|4 hypochlorite_N|2 bleach_N|7 oxidant_N|1 copper_sulfate_N|2 neem_seed_N|1 solvent_N|7 sheep_dip_N|1 bone_fat_N|1 boric_acid_N|2 boric_J|1 silicic_acid_N|2 silicone _polymer_N|1 shock-absorbent_J|1 bottom_fermentation_N|1 hydrobromic_acid_N|2 ionic_J|2 buffer_solution_N|1 synthetic_ rubber _N|6 butylene_N|1 remover_N|3 celluloid_N|3 … … glucoside_N|2 amygdalin_N|1 glycoside_N|3 soapy_J|3 foam _V|2 conjugated_protein_N|3 cytotoxic_t_cell_N|1 porphyrin_N|1 … … change_shape_V|2 mutineer_N|1 wipe_out_V|3 do_away_with_V|7 polishing_N|1 make_pure_V|1 post-communist_J|1 consonance_N|3 finish_up_V|1 follow_through_V|1 get_into_V|5 incorrectly_R|18 insulating _material_N|1 weatherstrip_V|1 keep_away_V|2 … … fetter_N|1 manacle_N|1 tether_N|2 scarf_joint_N|1 rabbet_joint_N|1 swaddling_clothes_N|1 shut_up_V|2 cinch_V|1 untie_J|1 unfasten_J|1 stably_R|1 drydock_N|1 batten_N|2 strickle_N|2 wear_away_V|1 turn_up_V|1 root_crop_N|1 scoop_up_V|2 searchingly_R|3 exhaustively_R|1 look_for_V|1 busily_R|2 mower_N|1 reap_V|1 pollard_N|1 machete_N|1 tomahawk_N|2 entangled_J|2 snag_N|1 sew_together_V|4 overcast_J|1 backstitch_N|1 prick_N|1 hemstitch_N|1 coif_N|1 thermally_R|1 non - conducting _J|1 pall_N|1 clapboard_N|1 blinder_N|1 …
-
Non-intrusive measurements of transitional and turbulent convective heat transfer in a rectangular microchannel
… was computed based on the combined surface area of the copper bottom and side walls of the microchannel as . q = Q (W + 2H)L , . (1) . since the top surface was considered non - conductive compared to the copper … … than the copper) and insulated . Finally, to reduce heat loss to the ambient, the entire test section was insulated by casting a 25.4 mm thick layer of a low-thermal-conductivity elastomer (3120 Silicone RTV Rubber , Dow Corning) all around the assembled test section. … layer of insulation was provided by a 19 mm thick layer of polyurethane foam around the first …
-
Plastics
… leichtfliessende filled 229, 48 Hostaform pallet 510 HOY 810 HTV elastomers 1137 HTV silicone natural rubbers 1136 … … resin 1156 saturants 1056 impregnating station of the pultrusion process 1111 impregnation 1076 impregnation of the fibers 1110 In -Line Compounding 104 In … … instant-foodstuffs 1275 integral foam material 66, 1170, 1178 … … 1403 Intrinsically polymer intrinsically conductive to Conducting of polymer (ICP … … irradiated UHMWPE 211 Isochrone 52 Isochrone voltage-expansion lines 916 in the time stand-tensile test 776 isocyanate 14, 1172 isocyanate chemistry 1173 isocyanates 1036 isocyanate resins 1171 insulation properties 308 insulation materials … … isoprene content 1240 isoprene rubber 8 isopropanol 686 Isopropylidenrest …
-
Landolt-Börnstein
Silicone resin: [W 16]; s. a. [D 19]. Polyurethane foam (Moltopren): [F 10, H 42]. … polyvinyl chloride and Polyvinylcarbazol foam materials no electrical information could be found fiir in the Schrifttum however … Brings the foam rubber that is here with aufgefiihrt Fiir the attachment of os ken [0 6 … itself for Umspritzen of lines and cables fiir the high frequency technology and gives together a low-loss insulation .
-
Material customer for engineers
… angular grain boundary 30 ff Grübchenbildung 396 base bodies 390 cupric acetate 223 rubber 75, 79, 315 … irreversible deformation 71f insulation resistance 286 insulator 295, 339 215 isotropically 314 isomorphically 248 Isoprene-Rubber 272 … … crystal curing 42 110 ff, 167, 259 mixing crystal solidification 99 ff, sodium aluminate 234 Natural-Rubber 272, 283, 286 ff nominal voltage 116, 119 new scrap 376 non -ferrous metal 221 ff … … nitrifying layer 188 n- conductors 339 normal annealing 162 … … recrystallization 64 sandwiches 313 oxygen corrosion 348 shaft furnace 221, 383 injury analysis 389, 403f damage assessment 403 cause of damage 403f Schaefflerdiagramm 156f acoustic emission test 131 foams 279 layer composite 313f … … silicate ceramics 296 ff silicone 273 Silizierung, 185 sensitization …
-
Development of a Labor‐Vakuumkontakttrockners with mechanical mixing
For medienführenden lines , the vacuum hoses of rubber showed or the silicone as best is suited with light plus points for the silicone hoses. … when they had been fixed about with the curvature radius, they showed that in the delivery state. To the by high heating temperatures in spite of insulation of dry heating resulting temperature changes in the cabin to balance and to extend the usable system pressure range by up boiling product moistures simultaneously upwardly a temperaturgeregelte interior heating of the … By the drying good, the product easily inclining for foam formation acted itself it about a wasserfeuchtes …
-
Table of contents
Partial Discharge Patterns in Conducting and Non - Conducting Electrical Trees The Influence of Water Trees on Permittivity and Loss Factor of Medium Voltage Cables Polyethylene Insulation … Impact of Different Alkali Ion Concentrated Hollow Glass Microspheres on the Electrical Breakdown Mechanism of Syntactic Foam Effect of Temperature on Electrical Tree in Silicone Rubber .
-
Material sciences and production technique
… 447, 452 graphite, 324 gray casting, 66 interface energy 65- 67, 29, 225 26, 260 interfacial tension, 66 large angular grain boundary, of basic steels, 43 greenhorns, 35 rubber elasticity 446-449, 2 … … classification 4, 20 properties in the comparison, 446 fairy … … 284 donors 283 GaAs 282 InSb, 282 germanium, 282 Kongrenzeinfluss, 284 doping, 288 line mechanism Handlaminieren 282 … … 26 InSb, 359 inner oxidation, 204 internal stresses, 282 Insert, 0, 22 integral foams 225 Invar, 379 … … removal, 386 history, 5 production, 336 heavy-duty ceramics, 465 hydrolysis, 94, 98 insulation properties, 279 kaolinite … … recycling, 9 foams, 379, 469 welding, Sheet molar thing Compound, 379, 468 SI, silicone , 04 voltage-expansion …
Indicates content that may require registration and/or purchase.