Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clippard
Description: accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Features: Air, Brass / Bronze, Gas, Regulator (general), Water
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, SANDWICH TYPE, W/ MANUAL ADJUST, NO GAUGE, SINGLE PRESSURE, FOR NON PLUG-IN/REMOTE AIR VALVES. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Plug Valves, Regulator (general)
-
-
Supplier: Radwell International
Description: PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, METAL BOWL WITH SIGHT GLASS, METAL MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 4
- Features: Air, Drain Valves, Regulator (general)
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features Ideal for use at
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and
- Valve Size: 0.15625 to 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Mile-X Equipment, Inc.
Description: ram movement. Dual-palm push buttons must be engaged before the ram will move and cannot be mechanically by-passed. Polyurethane rod wiper protects cylinders from dust and contaminants. Air filter/regulator combination assembly ensures clean and continuous air flow to press.
-
Supplier: Mile-X Equipment, Inc.
Description: ram movement. Dual-palm push buttons must be engaged before the ram will move and cannot be mechanically by-passed. Polyurethane rod wiper protects cylinders from dust and contaminants. Air filter/regulator combination assembly ensures clean and continuous air flow to press.
-
Supplier: Radwell International
Description: PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: ASCO
Description: pilot provides fast response Pilot light indicates when power is supplied to solenoid Valve unit to base integral wiring plug Flush non-locking manual override Lightweight magnesium alloy valve body Multi-purpose - 5 ported, 4 way, 2 and 3 position Time proven lapped spool and sleeve assembly
- Pressure Rating: 14.5 to 120 psi
- Media Temperature: -10 to 115 F
- Number of Ports/Ways: 5
- Power: 24 volts
-
Supplier: Honeywell International, Inc.
Description: SINGLE UNION TYPE 3/4 INCH NOMINAL SIZE ASSE 1003, IAPMO, UPC, CSA (CANADA AND US), CSA B356 APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, POTABLE WATER, RESIDENTIAL APPLICATION 180 DEG F (WATER), 158 DEG F (AIR) TEMPERATURE RATING CALIBRATED ADJUSTMENT DIAL, FABRIC REINFORCED
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Media Temperature: 158 to 180 F
- Port Size: 0.75 inch
-
Supplier: AGI - American Grippers Inc.
Description: Dynamically Variable Trip Points - Use air regulator to adjust the breakaway moment. Being able to program your collision sensor offers protection at all speeds of operation. The breakaway threshold adjusts to match the working forc ranges of your robot/application. High Reliability -
- Angular Compliance (+ / -): 5 degrees
- Rotary or Torsional Compliance (+ / -): 360 degrees
- Axial Compliance: 204.99999999999997 mil
- Repeatability: 0.0005 mil
-
Supplier: AGI - American Grippers Inc.
Description: Dynamically Variable Trip Points - Use air regulator to adjust the breakaway moment. Being able to program your collision sensor offers protection at all speeds of operation. The breakaway threshold adjusts to match the working forc ranges of your robot/application. High Reliability -
- Tool Weight: 0.4375 lbs
- Nominal Operating Pressure: 90 psi
- Applications: Assembly, Material Handling, Pick and Place
- Options: External Utilities, Internal Utilities
-
Supplier: Mountz, Inc.
Description: use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
-
Supplier: Mountz, Inc.
Description: should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
-
Supplier: Mountz, Inc.
Description: should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
-
Supplier: Mountz, Inc.
Description: use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
-
Supplier: Mile-X Equipment, Inc.
Description: Lightweight for easy portability. Safe and easy to use. Tamperproof air regulator. Preset safety pressure valve. Translucent sight tube on side for easy viewing of fluid level. Quick-release “lift-lock” drain tube for easy use. Description A portable waste oil drain and fluid dispenser
-
Supplier: Terra Universal, Inc.
Description: override vacuum timer. Other standard features include a jaw-closing/heat-only safety circuit; vacuum-seal sequence switch, seal only switch, and vacuum gauge. The Backflush model includes a gas-vacuum-seal sequence switch and gas pressure regulator and gauge. Requires compressed air
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
-
Supplier: CSA Group
Description: components, intended for use on natural gas powered vehicles, as listed in Table 1, below: Table 1 - Fuel system components - (See Clauses 1.1 and 1.5.) - Check valve - Manual valve - Manual container valve - Automatic valve - Gas injector - Pressure indicator - Pressure regulator - Gas flow
-
Supplier: CSA Group
Description: Part 8: Pressure indicator ? Part 9: Pressure regulator ? Part 10: Gas-flow adjuster ? Part 11: Gas/air mixer ? Part 12: Pressure relief valve (PRV) ? Part 13: Pressure relief device (PRD) ? Part 14: Excess flow valve ? Part 15: Gas-tight housing and ventilation hose ? Part 16: Rigid
-
Supplier: FX PCB Co., Ltd.
Description: regulators, etc. 4. Communication electronic equipment: The high-frequency amplifier `filtering appliance` transmission circuit. 5. Automation equipment: Motor drivers, etc. 6. Automotive: Electronic regulator, igniter, power controller, 7. Computer: CPU board, floppy disk drive, power
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
brush of the automatic transformer to move, adjusts the tap position of the transformer, and changes the output voltage amplitude to achieve voltage stabilization. This type of voltage regulator adopts a continuous voltage regulation mode, with a smooth and impact free voltage regulation process, and (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
, including multiple adjustment styles, relieving or non-relieving configurations, a range of outlet pressure settings, and a selection of body and O-ring materials. The PR3HP is an ideal choice for applications where the working fluid is supplied from a compressed gas cylinder. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Global engineering technologies company, Renishaw, will showcase its second-generation NC4+ Blue non-contact tool setting solution at EMO Milano 2021. The new system will be one of many smart factory process control solutions (read more)
Browse Tool Presetters Datasheets for Renishaw -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
99.999% filtration for sub-micron particles like PM2.5. Low Resistance (Energy Saving): PP media allows air to pass through with very (read more)
Browse Filter Media Datasheets for Harbory Filtration -
output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. Fixed set point style switches are widely used where basic on/off switching is required. The non adjustable fixed set point feature (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
). The state-of-the-art PSA molecular sieve removes water and produces air with a dew point of less than -30°C. An adjustable drain interval negates the potential of excess water build-up. The Series 7000 is available with an optional dew point transmitter (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
The Basics of Pressure Regulators
systems to regulate compressed air, in engines to regulate fuel pressure, and in fuel cells to regulate hydrogen. Although the applications vary considerably, the pressure regulators provide the same function. Pressure regulators reduce a supply pressure to a lower outlet pressure and they maintain
More Information Top
-
House technique
…a shunt for fuse of an uniform and not to high warm air temperature at the vorderseitig located air outlet opening (short circuit line) and an adjustable flap, that through a in the emerging warm air mounted regulator is actuated added the…
-
32. Main assembly of the Germans Bunsen‐Gesellschaft for applied physical chemistry
Regelungsvorriehtung fiir of Rektitirierapparate fur fliissige gas mixtures dad, in particular air ,. gek. provided the ZufluB of the gas mixture to rectify an adjustable regulator dai3 fur is, that of the pressure in the bottom part of the column is controlled daD…
-
Patent reportings on chemisch‐technische apparatuses
Regelungsvorriehtung fiir of Rektitirierapparate fur fliissige gas mixtures dad, in particular air ,. gek. provided the ZufluB of the gas mixture to rectify an adjustable regulator dai3 fur is, that of the pressure in the bottom part of the column is controlled daD…
Indicates content that may require registration and/or purchase.