Products/Services for Non Aspirating Syringes

  • Syringes and Needles-Image
    Syringes and Needles - (225 companies)
    Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. A syringe is a device used to inject medications or other liquids into body tissues or other...
    Configuration
    Reusable
    Injection Method
  •  
    Aspirators - (11 companies)
    Aspirators are suction devices used to remove mucus and other bodily fluids from a patient. Aspirators are medical devices commonly used to remove bodily fluids, such as mucus, from a patient via a vacuum mechanism. The aspirator's portability lends...
  • Syringe Pumps-Image
    Syringe Pumps - (66 companies)
    ...bear. Syringe pump media include acids, chemicals, coolants, combustible fluids, corrosive agents, gasoline or diesel fuel, non-liquid gas or air, ground water, hazardous materials, high viscosity fluids, liquid metal, oils, potable water, salt water...
  • Nozzles-Image
    Nozzles - (664 companies)
    Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
  • Filtration Equipment-Image
    Filtration Equipment - (1217 companies)
    Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
  •  
    Nondestructive Testing (NDT) Services - (595 companies)
    Non-destructive testing (NDT) services use test methods to examine an object, material or system without impairing its future usefulness. Non-destructive testing services (NDT) use test methods to examine an object, material or system without...
  •  
    Noncontact Safety Interlock Switches - (92 companies)
    Noncontact safety interlock switches are machine safety products that provide a compact, non-contact way to interlock doors, guards, gates, and covers. The switch can be tripped by a simple action such as opening a door. Tripping the switch can turn...
  •  
    NVRAM - (58 companies)
    NVRAM memory chips (Non-volatile RAM) is used to store configuration information that can be changed through modem commands. NVRAM chips do not lose information when the main power is turned off. NVRAM is an acronym for non-volatile random access...
  •  
    MRAM - (19 companies)
    Magnetoresistive random access memory (MRAM) stores bits of data by using magnetic charges. MRAM is designed for high density, high speed, and non-volatile devices and has the potential to replace DRAM and Flash (EEPROM) memory. Magnetoresistive...
  •  
    Infrared Thermometers - (155 companies)
    Infrared Thermometers are non-contact temperature devices that use infrared radiation to infer the temperature of an object. Infrared thermometers --similar to their conventional cousins --are devices that measure temperature without requiring...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire