-
Supplier: Microchip Technology, Inc.
Description: 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: 802.1p QoS packet classification with 4 priority queues Programmable rate limiting at ingress/egress ports Switch Management Capabilities 10/100Mbps Ethernet switch basic functions: frame buffer management, address look-up table, queue management, MIB counters Non-blocking
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: ease of management with an easy to use Web-GUI. * 26-port managed Gigabit Ethernet switch * 24-Gigabit Ethernet ports and 2 SFP optical ports * Non-blocking, up to 52 Gbps switching capacity * Link aggregation, LLDP and LLDP.MED * 802.1Q tagged and
- Number of Ports: 26 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
-
Supplier: Patton Electronics Co.
Description: The Model 6511 Matrix Switch is an integrated multimedia switching engine complete with a digital access cross-connect, high-speed STM-1/OC-3 trunk interface, wire-speed Ethernet packet switch, and GUI management system. The Model 6511’s flexible channel switching fabric allows
- Data Rate: 0.000064 Gbps
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: ELMA Electronic Inc.
Description: backplane I/O options Marvell® 88E6390 based Gigabit Ethernet switch (in use 8 x GbE MAC/PHY 1000BASE-T, 1 x GbE MAC/SerDes) High performance, non-blocking, Gigabit Ethernet Optional Gigabit Ethernet Controller Intel® I210-IS Gigabit
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that
- Number of Ports: 5 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 6-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
- Network Equipment: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Easy and Reliable Gigabit Network Expansion Just plug and play, the GS-105B/GS-108B, 5/8-Port Desktop Gigabit Ethernet Switch can easily connect your networked devices like PCs and network storages to your home network and fulfilling your demands of online gaming and multimedia
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: and emerging fast Ethernet and Gigabit Ethernet applications where the port 5 GMAC can be configured to any of GMII, RGMII, MII and RMII modes. The KSZ8795CLX product is built upon Microchip's industry-leading Ethernet latest analog and digital technology, with features
- Network Equipment: Switch
-
Description: XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Six 40GBASE-KR4 Gigabit Ethernet ports Six 10GBASE-KR Gigabit Ethernet ports Two 10GBASE-T Gigabit Ethernet ports One front panel optical Ethernet port
- Features: Ruggedized
- Network Equipment: Switch
-
Supplier: Ubiquiti Networks, Inc.
Description: Fully Managed Gigabit Switch The UniFi Switch 8-port models feature Gigabit Ethernet ports in a compact form factor. The switches are fully manageable, delivering robust performance and intelligent switching for your networks. 8-Port Managed Gigabit Switches
- Number of Ports: 8 #
- Data Rate: 16 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Description: support Layer 3 routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Six 100GBASE-KR4 Ethernet ports Six 25GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports One front panel optical Ethernet port
- Features: Ruggedized
- Network Equipment: Switch
-
Description: extensive IEEE protocol and IETF RFC support Layer 3 routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) One 40GBASE-KR4 Ethernet port Six 10GBASE-KR Ethernet ports Four 10GBASE-T Ethernet ports Up to eight
- Features: Ruggedized
- Network Equipment: Switch
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended temperature capability -20C to +65C Conduction cooled versions available Up to 10 ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire
- Number of Ports: 10
- Protocol / Network: Gigabit Ethernet
-
Description: First Slot I/O (XChange3031) Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2 Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2's high-speed inserts One RS-232 port from
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Cisco
Description: gas field sites City surveillance programs With improved overall performance, a more comprehensive feature set, and enhanced hardware, 4010 Series switches offer: Superior bandwidth and capacity – 56-Gbps non-blocking switching capacity with 28-Gigabit-Ethernet
- Number of Ports: 28 #
- Data Rate: 0.01 to 1 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: Ubiquiti Networks, Inc.
Description: Managed PoE+ Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ delivers robust performance, PoE+ support and intelligent switching for growing networks. Powerful Enterprise Switch Models The EdgeSwitch™ delivers the forwarding capacity to
- Number of Ports: 8 to 48 #
- Data Rate: 20 to 140 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Ubiquiti Networks, Inc.
Description: Managed Gigabit Switches with SFP Available with 24 or 48 RJ45 Gigabit ports, the UniFi® Switch is a fully managed Gigabit switch, delivering robust performance and intelligent switching for your growing networks. Powerful Enterprise Switch Models The UniFi® Switch offers
- Number of Ports: 8 to 48 #
- Data Rate: 52 to 140 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: D-Link Systems, Inc.
Description: dispersed switches with fewer distance limitations through a single IP address. Non-Blocking Switching The DES-3528 provides a non-blocking switching solution for 10/100 Fast Ethernet connections. The DES-3528 supports 24 10/100Mbps ports, with 4
- Number of Ports: 24 #
- Data Rate: 12.8 Gbps
- Network Equipment: Switch
-
Supplier: NETGEAR Inc.
Description: Available with 5 ports to 48 ports, these switches also support energy saving technologies to help you save power and money. Choice of Fast Ethernet and Gigabit Ethernet connectivity Energy-efficient technology for power savings Auto-MDI/MDIX eliminates the need for
- Number of Ports: 5 to 48 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: NETGEAR Inc.
Description: reliability to higher speed and performance. The 10-Gigabit Smart Managed Pro Switch series from NETGEAR presents the right solution for this requirement; delivering unprecedented non-blocking 10-Gigabit bandwidth at an affordable cost. The NETGEAR XS708T, XS712Tv2,
- Number of Ports: 10 to 48 #
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: 300 watts and non-blocking data switching performance, the FGSW-1822VHP fulfills the demand of sufficient PoE power for HD IP surveillance. It offers a desktop-sized, reliable and visible power solution for small and medium-sized businesses and system integrators deploying Power over
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: 300 watts and non-blocking data switching performance, the FGSW-2622VHP fulfills the demand of sufficient PoE power for HD IP surveillance. It offers a desktop-sized, reliable and visible power solution for small and medium-sized businesses and system integrators deploying Power over
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Volktek Corporation
Description: to Fast and Gigabit Ethernet speeds. It is used with multi-axis robots and their peripherals such as PLCs, HMIs, and legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The switch optimizes
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Volktek Corporation
Description: transmissions that adapt to Fast and Gigabit Ethernet speeds. It is used with industrial devices such as PLCs, HMIs, and legacy devices. The switch offers various in-built traffic optimization and network performance features to prioritize important data packets, prevent the loss of
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Volktek Corporation
Description: ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center. To keep a stable transmission of video and data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: ELMA Electronic Inc.
Description: Features: Conduction cooled and extended temperature version available 9 Ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K MAC addresses Auto
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
-
Supplier: Volktek Corporation
Description: ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
transmitting Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) signals across a continuously rotating interface. Designed to eliminate cable twist and ensure uninterrupted data flow, this component is essential for modern industrial automation systems, high-definition video surveillance platforms (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
) and doesn't need a specialized skill set for installation and management. To compare with aggregating multiple Gigabit Ethernet links, it can help reducing the cost and increasing manageability efficiently. SNMP Remote Management The industrial switch supports remote management through (read more)
Browse Network Switches Datasheets for Volktek Corporation -
PLCs, HMIs, and legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The switch optimizes traffic with Storm, and Flow Control, and QoS - it prioritizes industrial data packets, prevents the loss of data during (read more)
Browse Network Switches Datasheets for Volktek Corporation -
distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil, Germany (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
sensors, receive serial data, generate PWM waveforms, or transfer blocks of information to displays and external memories. The integrated CRC calculation unit can be used to check firmware blocks, stored configuration data, or communication packets. A factory (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Abstract: Cascaded TCP: BIG Throughput for BIG DATA Applications in Distributed HPC
The testbed comprises nine end hosts connected together via a non - blocking Gigabit Ethernet switch .
-
File Creation Strategies in a Distributed Metadata File System
Each node has a Tigon3 Gigabit Ethernet NIC and are connected by a single non - blocking Gigabit Ether- net switch .
-
Design and implementation of PVFS-PM: a cluster file system on SCore
network ¯ NIC: 3Com 3C996B Gigabit Server NIC ¯ Switch: 3Com SuperStack 3 4924 ( non - blocking Gi- gabit Ethernet switch ) Gigabit Ethernet driver ¯ Broadcom Gigabit Ethernet Driver bcm5700 with Broadcom NIC Extension (NICE), ver.
-
Lattice QCD Calculations on Commodity Clusters at DESY
via a non - blocking GigaBit - Ethernet switch .
-
Impact of topology and link aggregation on a PC cluster with Ethernet
In particular, with the use of layer-2 non - blocking switches of Gi- gabit Ethernet (GbE) and standardization of 10GBASE-T with twisted-pair cable (IEEE 802.3an-2006), Ethernet has seen widespread application as interconnects in high-performance computing (HPC), and…
-
interface port-channel
Usage Guidelines Jumbo frames are supported on non - blocking Gigabit Ethernet ports, switch virtual interfaces (SVI), and EtherChannels.
-
A tandem queue
distribution
strategy for data
subscription
oriented nodes
A non - blocking full duplex Gigabit Ethernet switch which can handle 2 Gbit/s for each port.
-
A Comparison of Virtualization Technologies for HPC
The E1200 switches are fully non - blocking gigabit ethernet using 48port copper line cards.
-
Switchs / Interfaces / Ethernet
The Base Interface is served by a high-capacity, non - blocking Ethernet switch fabric with 24 Gigabit Ethernet ports and two 10-Gigabit Ethernet ports.
-
NAT MicroTCA Carrier Hub (NAT-MCH)
Gigabit Ethernet Switch and 10GbE (XAUI) Support The Gigabit Ethernet Switches incorporated in the NAT-MCH both provide a layer 2, non - blocking , low-latency Gigabit Ethernet switches , supporting VLAN as well as a port based rate control.
Indicates content that may require registration and/or purchase.