-
Supplier: Ubiquiti Networks, Inc.
Description: Fully Managed Gigabit Switch The UniFi Switch 8-port models feature Gigabit Ethernet ports in a compact form factor. The switches are fully manageable, delivering robust performance and intelligent switching for your networks. 8-Port Managed Gigabit Switches The
- Number of Ports: 8 #
- Data Rate: 16 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Ubiquiti Networks, Inc.
Description: Managed Gigabit Switch with SFP Available with 24 or 48 RJ45 Gigabit ports, the EdgeSwitch™ Lite delivers robust performance and intelligent switching for growing networks. Powerful Enterprise Switch Models The EdgeSwitch™ Lite simultaneously processes traffic on all ports at line rate
- Number of Ports: 24 to 48 #
- Data Rate: 52 to 140 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Ubiquiti Networks, Inc.
Description: copper connectivity, the EdgeSwitch Fiber offers four Gigabit RJ45 ports. Powerful Switching Performance The EdgeSwitch Fiber offers the forwarding capacity to simultaneously process traffic on all ports at line rate without any packet loss. For its total, non‑blocking
- Number of Ports: 12 #
- Data Rate: 32 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
-
Supplier: Black Box
Description: The LGB505A is a compact gigabit Ethernet switch with four 10/100/1000 Mbps RJ45 ports and an SFP slot for a gigabit fiber uplink. The switch delivers line rate, non blocking throughput.
- Features: Switch
-
Supplier: Ubiquiti Networks, Inc.
Description: Managed Gigabit Switches with SFP Available with 24 or 48 RJ45 Gigabit ports, the UniFi® Switch is a fully managed Gigabit switch, delivering robust performance and intelligent switching for your growing networks. Powerful Enterprise Switch Models The UniFi® Switch offers
- Number of Ports: 8 to 48 #
- Data Rate: 52 to 140 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Black Box
Description: The LGB424A is a gigabit Ethernet switch with 24 10/100/1000 Mbps RJ45 ports. The switch delivers line rate, non blocking throughput. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Black Box
Description: The LGB416A is a gigabit Ethernet switch with 16 10/100/1000 Mbps RJ45 ports. The switch delivers line rate, non blocking throughput. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
- Features: Switch
-
Supplier: NETGEAR Inc.
Description: reliability to higher speed and performance. The XS708Ev2,XS716E 10-Gigabit Smart Managed Plus Switches and the GS110EMX Gigabit Switch with 10-Gigabit/Multi-Gigabit uplinks from NETGEAR present the right solution for this requirement; delivering unprecedented
- Number of Ports: 8 to 16 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Black Box
Description: The LGB408A-R2 is a compact gigabit Ethernet switch with eight 10/100/1000 Mbps RJ45 ports. The switch delivers line rate, non blocking throughput. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: 802.1p QoS packet classification with 4 priority queues Programmable rate limiting at ingress/egress ports Switch Management Capabilities 10/100Mbps Ethernet switch basic functions: frame buffer management, address look-up table, queue management, MIB counters Non-blocking
- Features: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: ease of management with an easy to use Web-GUI. * 26-port managed Gigabit Ethernet switch * 24-Gigabit Ethernet ports and 2 SFP optical ports * Non-blocking, up to 52 Gbps switching capacity * Link aggregation, LLDP and LLDP.MED * 802.1Q tagged and port-based VLANs *
- Number of Ports: 26 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Patton Electronics Co.
Description: The Model 6511 Matrix Switch is an integrated multimedia switching engine complete with a digital access cross-connect, high-speed STM-1/OC-3 trunk interface, wire-speed Ethernet packet switch, and GUI management system. The Model 6511’s flexible channel switching fabric allows
- Data Rate: 0.000064 Gbps
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees
- Number of Ports: 5 #
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 6-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
- Features: Switch
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees
- Number of Ports: 8 #
- Features: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Easy and Reliable Gigabit Network Expansion Just plug and play, the GS-105B/GS-108B, 5/8-Port Desktop Gigabit Ethernet Switch can easily connect your networked devices like PCs and network storages to your home network and fulfilling your demands of online gaming and multimedia
- Features: Switch
-
Supplier: NETGEAR Inc.
Description: reliability to higher speed and performance. The 10-Gigabit Smart Managed Pro Switch series from NETGEAR presents the right solution for this requirement; delivering unprecedented non-blocking 10-Gigabit bandwidth at an affordable cost. The NETGEAR XS708T, XS712Tv2,
- Number of Ports: 10 to 48 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: ELMA Electronic Inc.
Description: backplane I/O options Marvell® 88E6390 based Gigabit Ethernet switch (in use 8 x GbE MAC/PHY 1000BASE-T, 1 x GbE MAC/SerDes) High performance, non-blocking, Gigabit Ethernet Optional Gigabit Ethernet Controller Intel® I210-IS Gigabit Ethernet controller
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Microchip Technology, Inc.
Description: account. Additional Features Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
- Features: Switch
-
Description: XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Six 40GBASE-KR4 Gigabit Ethernet ports Six 10GBASE-KR Gigabit Ethernet ports Two 10GBASE-T Gigabit Ethernet ports One front panel optical Ethernet port Ruggedized Enhanced Design Implementation
- Features: Ruggedized, Switch
-
Description: MODA3-16.4.16-1-F2C-(6E18/24E15)-(5E15,1E6-E6)
and MODA3-16.4.16-1-F2C-(6E18/24E15)-(6E15,1E6-E6) . Contact factory for details and other supported AMPS profiles. Features Non-blocking, full wire-speed Ethernet switch Layer 2 switching with extensive IEEE - Features: Ruggedized, Switch
-
Description: control, port mirroring, port authentication (IEEE 802.1x), Quality of Service (QoS), ACL, IGMP, and LLDP. The XChange3031 can also optionally host an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. Features Non-blocking, full wire-speed Ethernet switch
- Features: Ruggedized, Switch
-
Supplier: D-Link Systems, Inc.
Description: to 40Gbps of stacking backplane. Furthermore, the xStack switch provides comprehensive security for edge access such as Access Control List, DHCP server screening and DoS attack prevention. Non-Blocking Switching The xStack DGS-3450 provides non-blocking switching
- Number of Ports: 44 #
- Data Rate: 136 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: Warranty** Ordering Information Part Number Description DGS-3426P xStack Layer 2+ 24-Port Gigabit PoE Switch with 4 Combo SFP Ports and 2 10Gigabit Slots DGS-3427 xStack Layer 2+ 24-Port Gigabit Switch with 4 Combo SFP Ports and 3 10Gigabit Slots DGS-3450 xStack Layer 2+ 48-Port
- Number of Ports: 20 #
- Data Rate: 88 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: D-Link Systems, Inc.
Description: dispersed switches with fewer distance limitations through a single IP address. Non-Blocking Switching The DES-3528 provides a non-blocking switching solution for 10/100 Fast Ethernet connections. The DES-3528 supports 24 10/100Mbps ports, with 4 gigabit
- Number of Ports: 24 #
- Data Rate: 12.8 Gbps
- Features: Switch
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended temperature capability -20C to +65C Conduction cooled versions available Up to 10 ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K
- Number of Ports: 10
- Protocol / Network: Gigabit Ethernet
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge
- Number of Ports: 52 #
- Data Rate: 176 Gbps
- Features: Switch
-
Description: IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router XMC Ethernet Switch Features IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 and SyncE
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: L-com, Inc.
Description: Extendable Two Gigabit Uplink Solution The FGSW-1822VHP provides 2 extra Gigabit TP/SFP combo interfaces supporting 10/100/1000BASE-T RJ45 copper for surveillance network devices such as NVR, video streaming server or NAS to facilitate surveillance management. Or through these
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: L-com, Inc.
Description: Extendable Two Gigabit Uplink Solution The FGSW-2622VHP provides 2 extra Gigabit TP/SFP combo interfaces supporting 10/100/1000BASE-T RJ45 copper for surveillance network devices such as NVR, video streaming server or NAS to facilitate surveillance management. Or through these
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Radwell International
Description: GIGABIT NETWORK DESKTOP SWITCH, 5-PORT 10/100/1000MBPS, SWITCHING CAPACITY: 10 GBPS (NON-BLOCKING), JUMBO FRAME: 16 KB, FANLESS. FREE 2 YEAR RADWELL WARRANTY
- Features: Router, Switch
-
Supplier: NETGEAR Inc.
Description: Available with 5 ports to 48 ports, these switches also support energy saving technologies to help you save power and money. Choice of Fast Ethernet and Gigabit Ethernet connectivity Energy-efficient technology for power savings Auto-MDI/MDIX eliminates the need for crossover cables
- Number of Ports: 5 to 48 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: ELMA Electronic Inc.
Description: Features: Conduction cooled and extended temperature version available 9 Ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K MAC addresses Auto learning
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
-
Supplier: NETGEAR Inc.
Description: The NETGEAR ProSAFE® 10 Gigabit Stackable Managed Switch, M7300 XSM7224S, allows for a flexible top-of-rack infrastructure. All 24 ports of 10 Gigabit SFP+ interfaces are Gigabit/10 Gigabit capable and deliver wired speed performance with ultra low latency. Four shared
- Features: Layer 3 Capable, Switch
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
NKK’s LP01 Series pushbutton switches offer a compact, tamper-resistant solution with a short 14.0mm body, ideal for space-constrained designs. Available in illuminated and non-illuminated versions, they feature a smooth, concave cap for comfortable actuation and a snap-action mechanism (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The ONE Series is a multifunctional device – switch, gage, and transmitter – that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
to default factory settings if an issue arises after configuration. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Features Robust Electrical and Electromagnetic Safeguard (read more)
Browse Network Switches Datasheets for Volktek Corporation -
) and doesn't need a specialized skill set for installation and management. To compare with aggregating multiple Gigabit Ethernet links, it can help reducing the cost and increasing manageability efficiently. SNMP Remote Management The industrial switch supports remote management through (read more)
Browse Network Switches Datasheets for Volktek Corporation -
reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Features Resistant to Industrial Environments This device is tested and certified for safe use in demanding conditions, engineered (read more)
Browse Network Switches Datasheets for Volktek Corporation -
) cameras on drones or gimbals, where cable winding would otherwise limit rotation. 1000Mbps (Gigabit) Capability: Through non-standard customization, the internal structure can be adapted for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Handbook of Data Intensive Computing
Nodes were interconnected through a non - blocking Gigabit switch backplane using 1 Gbps connections.
-
Abstract: Cascaded TCP: BIG Throughput for BIG DATA Applications in Distributed HPC
The testbed comprises nine end hosts connected together via a non - blocking Gigabit Ethernet switch .
-
File Creation Strategies in a Distributed Metadata File System
Each node has a Tigon3 Gigabit Ethernet NIC and are connected by a single non - blocking Gigabit Ether- net switch .
-
Design and implementation of PVFS-PM: a cluster file system on SCore
network ¯ NIC: 3Com 3C996B Gigabit Server NIC ¯ Switch: 3Com SuperStack 3 4924 ( non - blocking Gi- gabit Ethernet switch ) Gigabit Ethernet driver ¯ Broadcom Gigabit Ethernet Driver bcm5700 with Broadcom NIC Extension (NICE), ver.
-
Impact of topology and link aggregation on a PC cluster with Ethernet
In particular, with the use of layer-2 non - blocking switches of Gi- gabit Ethernet (GbE) and standardization of 10GBASE-T with twisted-pair cable (IEEE 802.3an-2006), Ethernet has seen widespread application as interconnects in high-performance computing (HPC), and…
-
Shopping - Best Prices On The Linksys SR2024 Ethernet Switch - 2 Slot - Big Bruin
The 24-Port 10/100/1000 Gigabit Switch provides non - blocking , wire speed switching for your 10, 100, and 1000 megabit network clients.
-
Lattice QCD Calculations on Commodity Clusters at DESY
via a non - blocking GigaBit -Ethernet switch .
-
A Comparison of Virtualization Technologies for HPC
The E1200 switches are fully non - blocking gigabit ethernet using 48port copper line cards.
-
interface port-channel
Usage Guidelines Jumbo frames are supported on non - blocking Gigabit Ethernet ports, switch virtual interfaces (SVI), and EtherChannels.
-
A tandem queue
distribution
strategy for data
subscription
oriented nodes
A non - blocking full duplex Gigabit Ethernet switch which can handle 2 Gbit/s for each port.
Indicates content that may require registration and/or purchase.