2-packed pipette tips are shown. a) Flow-through, showing the two non -phosphorylated peptides that were not retained; (b …
Products/Services for Non Class A Pipettes
-
Pipettes and Tips - (335 companies)Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital. Pipettes and tips are used for accurate liquid handling in many lab applications. They are either...ConfigurationPipette TypeTips Included -
Syringes and Needles - (225 companies)Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe. -
Scales and Balances - (947 companies)...to calculate weight in divisions of 5,000, and therefore it would display a weight in intervals of 4 kg; this is also known as resolution. Using these considerations, scales are separated into scale classes. The precision of a scale's resolution often... -
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Nondestructive Testing (NDT) Services - (595 companies)Non-destructive testing (NDT) services use test methods to examine an object, material or system without impairing its future usefulness. Non-destructive testing services (NDT) use test methods to examine an object, material or system without... -
Burettes - (69 companies)Brezinski Racing. Types of Burettes. ASTM details two specifications for manual glass burettes: Class A (precision grade) and Class B (general purpose grade). Manufacturers sometimes use these classifications for plastic burettes. Digital or bottletop...
-
Calibration and Test Weights - (71 companies)...measurements can vary due to density-buoyancy factors and local gravitational variations. Types of Calibration and Test Weights. Class designation indicates the uncertainty or adjustment tolerances for reference weights. Balances, weight scales...
-
Noncontact Safety Interlock Switches - (92 companies)Noncontact safety interlock switches are machine safety products that provide a compact, non-contact way to interlock doors, guards, gates, and covers. The switch can be tripped by a simple action such as opening a door. Tripping the switch can turn...
-
Washers - (1243 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material...
-
Nondestructive Testing (NDT) Equipment - (1158 companies)Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety...
Product News
-
Hamilton Company
SoftGrip ™ Manual Pipettes & Pipette Accessories SoftGrip TM Manual Pipettes and Pipette Accessories from Hamilton. Comfortable feel without compromise. The SoftGrip pipette sets new standards in pipette technology with its award-winning*, innovative design. Using our expertise in precision fluid measurement, we've developed the highest quality pipette with an emphasis on minimizing the hand strain, fatigue and injuries caused by other pipettes. Please use the links to the right for additional information, ask a question or to request... (read more)Browse Pipettes and Tips Datasheets for Hamilton Company -
IMI Life Science
OEM Pipetting Solution This OEM pipetting solution from IMI Life Science is a self-contained air-displacement pipetting module that requires no external pressure source. It improves pipetting flexibility thanks to its infinite volume range and compact and lightweight design, allowing 9mm tip-to-tip distance. Its frictionless and tubeless design enhances reliability and reduces maintenance. Self-contained pipetting module - No external pressure source required. Fully solid-state FAS CHIPSOL solenoid valves... (read more)Browse Syringes and Needles Datasheets for IMI Life Science -
Hamilton Company
Precision Pipetting and Syringe Drives When inertness, accuracy, and high duty cycles matter, Hamilton is your clear choice. From precision syringe pumps to valves to pipetting modules, as a long-time supplier to top automation manufacturers, we 've built a reputation on exceeding customer expectations. Partner with us today and put our project experiences to work for you. (read more)Browse Pipettes and Tips Datasheets for Hamilton Company -
Portescap
Technologies for Next-Gen Electronic Pipettes Innovative Motion Technologies for Next-Gen Electronic Pipettes. A pipette is a laboratory tool used in chemistry and biology to aspirate and dispense measured volumes of liquid. In molecular biology and analytical chemistry, electronic pipettes ensure accurate and repeatable delivery of samples and reagents while reducing the risk of repetitive-strain injury. Whether designing a single or multi-channel electronic pipette, size, weight, and ergonomics are critical factors for design engineers... (read more)Browse DC Motors Datasheets for Portescap -
IMI Life Science
Enhance Efficiency with Our OEM Pipetting Module OEM Pipetting Solution. A self-contained air-displacement pipetting module that requires no external pressure source. It improves pipetting flexibility thanks to its infinite volume range and compact & lightweight design, allowing 9mm tip-to-tip distance. Its frictionless and tubeless design enhances reliability and reduces maintenance. Self-contained pipetting module - No external pressure source required. Fully solid-state FAS CHIPSOL solenoid valves and piezoelectric air pump - Broad dynamic... (read more)Browse Pipettes and Tips Datasheets for IMI Life Science -
Hamilton Company
Next-Level Pipetting: ZEUS X1 Delivers Hamilton, a leading global manufacturer of precision measurement devices, automated liquid handling workstations, and sample management systems, is excited to announce the release of its latest innovation, ZEUS X1. Designed for seamless OEM integration, ZEUS X1 (Z-Excursion Universal Sampler TM - eXchange Series 1 mL) combines Hamilton's advanced CO-RE (R)II (compressed O-ring expansion) technology with revolutionary air displacement pipetting technology. This automated pipetting module... (read more)Browse Robots Datasheets for Hamilton Company -
IMI Life Science
OEM Pipetting Module: Smaller. Smarter. Stronger. IMI 's OEM Pipetting Module: Smaller. Smarter. Stronger. Designing next-gen lab automation? Our new pipettor module is built to make it easier: 40% smaller and 25% lighter than traditional systems. Self-contained with closed-loop pressure control, no external pumps. Wide dispense range from 1? uL to 1?mL and more. This means simpler architecture, reduced footprint, and lower costs without compromising performance. Follow us on: YouTube. LinkedIn. Facebook. We are IMI. A global leader in fluid... (read more)Browse Pipettes and Tips Datasheets for IMI Life Science -
IMI Life Science
Enhance Efficiency with Our OEM Pipetting Module Big impact can come in small packages. OEM pipetting module is a great example -- a fully self?contained design that helps OEMs save space, cut weight, and boost performance in life?science systems. It 's 40% smaller, 25% lighter, and needs no external pressure source, all while offering precise dispensing and built?in detection for clogs, bubbles, and liquid levels. Innovation doesn 't always mean bigger. Sometimes, it means smaller, smarter, and simpler. Follow us on: YouTube. LinkedIn... (read more)Browse Pipettes and Tips Datasheets for IMI Life Science -
VICFUSE
VJF Class J Fast-Acting Fuse Vicfuse The VJF series from VICFUSE is a Class J fast-acting current-limiting fuse engineered for advanced industrial circuit protection applications requiring high interrupting performance, low I ^2t characteristics, and rapid fault-clearing response. Designed according to UL248-8 standards, the VJF fuse series combines the low I ^2t performance typically associated with semiconductor protection fuses and the branch circuit protection capability of a Class J fuse. This makes the VJF series an ideal... (read more)Browse Fuses Datasheets for VICFUSE -
Tecmark Corporation
30 Amp Portable Class A UL Listed GFCI reset models. Open neutral protection (on applicable models only). Dual indication lights displaying power and fault status. Grounded neutral protection (on applicable models only). Meets UL 943 self test requirements. 1 O cULus listed to UL 943, exception 277 VAC (nonUL). 3 O UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC 3 O - cCSAus only). Product Overview. The LineGard (R) 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
-
Federal Register > Friday, March 27, 2009 > [74 FR 13436] Deeming Notice for the College of American Pathologists (CAP) as an Accrediting Organization Under th...
• Laboratories accredited by the CAP must verify all non - class A volumetric glassware and pipettes for accuracy and reproducibility before use, and must recheck them periodically.
- Cell Research - Establishment of customized mouse stem cell lines by sequential nuclear transfer
-
Analysis of protein glycosylation by mass spectrometry : Article : Nature Protocols
… non-porous graphitized carbon (Alltech).
- Pack 200-μl filter pipette tips with approximately 5 mg of non -porous graphitized carbon.
REAGENT SETUP a >).
- Leukemia - Minimal residual disease quantification using consensus primers and high-throughput IGH sequencing predicts post-transplant relapse in chronic lymph...
… sequence reads that is used to determine the number of CLL-associated and non -CLL IGH sequences. The precision of the assay, including the effects of minute pipetting errors (a reality affecting all molecular quantification approaches … … middle;" alt="greater than or equal to" class ="glyph" />3 × … … 5.< a href="#bib13">13- In vitro functional imaging in brain slices using fast voltage-sensitive dye imaging combined with whole-cell patch recording : Article : Nature Protocols
If desired, these trials can be interleaved with non -stimulus trials to subtract the effects of dye … 2 a >)9.- Points from … … point 16 are related to Simultaneous blind patchFill the pipette with intracellular solution, place …
- Titanium dioxide as a chemo-affinity solid phase in offline phosphopeptide chromatography prior to HPLC-MS/MS analysis : Article : Nature Protocols
… "/nprot/journal/v2/n5/fig_tab/nprot.2006.280_F1.html">
a >- Versicherungsrechtliche medicine
All difficulties w ~ reindeer iiberwunden, when the B a n gsehe disease as occupational disease of einsehlggigen professional classes (animal ~ rzte, butchers, growers, meat conveyors, of all industries, process raw milk) erkl ~ irt wiirde. By eigentliehen laboratory infections, where in the rule grol] taken up e from amounts of Brucella through pipetting or stitch violation is warden the fact of the accident mostly readily clearly.- States > Maine > State > Regulations > 10 - Department of Health and Human Services > 10-144 - Department of Health and Human Services - General > [144 CofMR 2...
(b) equipment such as filter funnels, bottles, non - Class A glassware, and other marked containers must be calibrated once per lot prior to first use; and (c) the volume of the disposable volumetric equipment such as sample bottles, disposable pipettes , and micropipette tips …- States > Minnesota > State > Regulations > Health‚ Department of > [MNR 4740] 4740 - Laboratories; Accreditation Requirements
1) equipment with movable parts, such as automatic dispensers, dispensers/diluters, and mechanical hand pipettes , must be calibrated … 2) equipment such as filter funnels, bottles, non - Class A glassware, and other marked containers must be calibrated once per lot prior to first use; and .
Product Announcements
Indicates content that may require registration and/or purchase.