-
Supplier: Newark, An Avnet Company
Description: 2-IN-1 NON-CONDUCTIVE ALIGNMENT TOOL, 7"; Accessory Type:2-in-1 Non-Conductive Alignment Tool; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Non Conductive Precision Screwdriver Set; Kit Contents:Screwdriver Set(Phillips, Slotted), Storage Case; Product Range:- RoHS Compliant: NA
-
Supplier: TelephoneStuff.com
Description: tools
-
-
Supplier: RYCO Hydraulics, Inc.
Description: tools, such as loppers and chain saws, and other applications requiring two hoses. TP8TN is used where electrical non-conductivity is required (for use in applications where there is potential for contact with high voltage sources). Suitable for use with mineral, vegetable and most
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: tools, such as loppers and chain saws, and other applications requiring two hoses. TP7TN is used where electrical non-conductivity is required (for use in applications where there is potential for contact with high voltage sources). Suitable for use with mineral, vegetable and most
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Ideal Industries, Inc.
Description: FIBERGLASS MATERIAL 120 FOOT NON-CONDUCTIVE EYELET END TYPE 3/16 INCH WIDTH X 0.094 INCH THICKNESS TAPE SIZE VOLT-GUARD[TM] BRAND PULLING STRENGTH 350 POUND
-
Supplier: Ideal Industries, Inc.
Description: 100 FOOT TAPE LENGTH 500 POUND TENSILE STRENGTH FULL-PERIMETER HANDLE CASE TYPE NYLON JACKETED FIBERGLASS TAPE MATERIAL 3/16 INCH DIAMETER TAPE SIZE 12 INCH REEL DIAMETER S-CLASS[R], TUFF-GRIP[TM] PRO BRAND TAPE END TYPE NON-CONDUCTIVE EYELET
-
Supplier: All-Spec Industries
Description: Adjustable elastic band with a non-slip latch and stretch-woven design that eliminates rolling. The buckle is backed by a stainless steel contact plate. Conductive fibers are woven continuously through the interior surface of the band. The outer layer is non-conductive.
- Tool Type: ESD Wrist / Footwear Strap
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
-
Supplier: All-Spec Industries
Description: Adjustable elastic band with a non-slip latch and a stretch-woven design that elimates rolling. Silver coated conductive interior surface. Standard 4mm snap with 1-megohm resistor in the tinsel wire coilcord. Made and tested to industry specifications.
- Tool Type: ESD Wrist / Footwear Strap
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
-
Supplier: Industrial Magnetics, Inc.
Description: light-weight, non-conductive nylon handle and has an easy, side-roll release feature. It's available in three different types of magnetic material for a variety of affordable options based on magnetic strength and/or heat tolerance. Securely grips heavy/hot/sharp parts Lightweight,
- Holding Force: 50 lbs
- Weight: 2.6 lbs
- Width: 2.1875 inch
- Length: 7.5 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: Handle (53134) for left or right hand use. * Vacuum Shroud captures airborne contaminants such as Hexavalent Chromium. An essential tool for nuclear plants, aerospace, wind energy, and marine markets. For use on non-ferrous surfaces such as Carbon Fiber, Composites, Fiberglass,
- Rotary Speed: 6,000 rpm
- Power: 1.3 HP
- Type: Disc Sander, Sander
-
Supplier: Transcat, Inc.
Description: Fluke accessory test clips Can stay connected much longer than solenoid type tester Auto off mode to conserve battery life Fluke 1AC-A1-II Non-Contact Voltage Tester Fits in a shirt pocket for convenience Detects 90 to 1000 VAC All outer surfaces are non-conductive for safety
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Skipper Plus moisture meter Professional pin-type moisture meter Hand held electrode w/3" pins Digital hygrometer Infrared Surface Thermometer Meter batteries Instructions Foam lined carrying case Skipper Plus moisture meter A pocket size, non-destructive
-
Supplier: InspectorTools
Description: moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials.
-
Supplier: InspectorTools
Description: measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials. In wood, the instruments measure the material’s actual percent moisture content (%H2O).
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: introduce current from an external power source into the rotor winding, or to lead out the current generated by the rotor winding. Power tools: Many power tools, such as hand drills, angle grinders, electric saws, etc., also use carbon brush slip rings in their internal motors.
- Maximum Voltage: 690 to 2,500 volts
- Maximum Current: 480 to 720 amps
- Operating Temperature: -40 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
Designing Reusable Powered Surgical Tools for the Modern Sanitization Process The sanitization process for reusable surgical instruments and hand tools requires a multi-step procedure designed to ensure their safe use on patients, adhering to stringent standards. At (read more)
Browse Brushless Motors Datasheets for Portescap -
future fastener availably concerns with warehouse / release options National Bolt & Nut Corp an ISO 9001:2015 Certified manufacturer of custom non standard and standard fasteners. Vendors long lead times causing line down situations are eliminated. Your warehoused parts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. Quick turnaround and cost (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
heavier cabinet doors, while engineered plastic quick-release hinges provide a lightweight, non-conductive, and corrosion-resistant alternative with dual hinge points for added stability. Spring-loaded retractable pin designs lock into the retracted position for (read more)
Browse Hinges (industrial) Datasheets for Southco -
The modular nature of the measurement tool allows either straight-on or right-angle measurement tips. The measurement is fundamentally non-contact, but for hand-held use, a measurement tip is used to aid the user in positioning the object at the focus of the THz beam. An easy to use (read more)
Browse Thickness Gages Datasheets for Luna Innovations -
satisfy every application needs to detect surface-open cracks, small porosities as well as to verify the correctness of heat treatment on any conductive material (steel, cast iron, aluminum, brass, copper, etc.). In addition to NDT eddy current probes, to check material integrity and (read more)
Browse Nondestructive Testing (NDT) Probes Datasheets for Marposs Corp -
. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These bolts have an extended head in the shape of a T, allowing for hand tightening or loosening. T-SLOT This type of bolt has (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
tool for professionals working with sensitive electronic components. Whether you are performing PCB repairs, assembling semiconductor circuits, or handling high-temperature tasks, these tweezers enhance efficiency, accuracy, and safety (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
operation by right or left handed users. Suitable for R&D, to Q.A., all the way down to production sites, this instrument has an array of applications and features for a plethora of industries. Switch the CM-26d to simple mode and eliminate confusion at the bottom of the chain by removing non (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
Electrical Isolation: Non-conductive option available for grounding protection Performance Data: (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 2003 > [FDBK DOL osha.loi] 10/...
Re: Use of hydro-vacuum or non - conductive hand tools to locate underground utilities; §1926.651(b)(2) and (b)(3).
-
Risk Level Based Management System: a control banding model for occupational health and safety risk management in a highly regulated environment
Employees are hand digging with non - conductive tools while locating underground utilities .
-
Einweiser orientation of hospitals
So, the Verantwortlichen in the clinic lines a tool must be passed to the hand with a help of which they can optimally use Einweiser its limited resources for the Kundenstakeholder.
-
Chernobyl
Also I only touch the chips with non - conductive tools - not directly with my hands .
Indicates content that may require registration and/or purchase.