Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Product Highlights The testo 616 professional moisture meter provides you with a precise and non-destructive means of measuring moisture in wood and building materials, and of monitoring the drying process after water damage. Simply select the characteristic curve, and
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Transcat, Inc.
Description: investigate insulation and moisture issues Pinless technology for fast non-contact measurements External pin probe included for contact moisture measurements Easy targeting with laser pointer and display cross-hairs PORTABLE, TOUGH AND DURABLE. Industry-leading
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Meter 9v Battery Instructions Zipper Carrying Pouch The newly designed Tramex MRH III is a high performance multifunctional hybrid of the ever popular Moisture Encounter Plus. It operates on the principle of non-destructive impedance measurement.
-
-
Supplier: Kett US
Description: This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Measures moisture content. Multiple filters provide additional stability and increases robust nature of calibration. Includes Tracker software for
- Moisture Content Range: 0 to 100 %
- Display: Digital Readouts
- Technology: Infrared
- Form Factor: Meter / Indicator
-
Supplier: InspectorTools
Description: *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch The Moisture Encounter PLUS is the fully upgraded replacement version of the world’s most popular and successful non-destructive
-
Supplier: Kett US
Description: Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: 0 to 110 F
- Electrical Outputs: Analog Current
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure Humidity, Air Temperature (with built-in probe) plus non-contact Infrared Temperature Painless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage Remote pin-type probe (MO290-P) for
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Transcat, Inc.
Description: Product Highlights The MO300 is a pinless moisture meter with Bluetooth. This meter transmits key environmental readings to Android mobile devices. The MO300 measures moisture, humidity, temperature, vapor pressure and dew point. Quickly indicates the moisture
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: InspectorTools
Description: upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring
-
Supplier: InspectorTools
Description: insulated pins Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range for wood 0 to 100 reference scale for
-
Supplier: Kett US
Description: Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid
- Spectral / Wavelength Range: 1,450 to 1,940 nm
- Operating Temperature: 0 to 120 F
- Operating Humidity: 0 to 90 %
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: Kett US
Description: This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Measures moisture content. Multiple filters provide additional stability and increases robust nature of calibration. Includes Tracker software for
- Spectral / Wavelength Range: 1,450 to 1,940 nm
- Operating Temperature: 0 to 120 F
- Operating Humidity: 0 to 90 %
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: OMEGA Engineering, Inc.
Description: The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor. Remote
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
Supplier: KPM Analytics
Description: The Instant Moisture Profiling System (IMPS) is a non-contact RF moisture profiling system, typically used in board manufacturing plants, built in a customizable multi-sensor arrayed framework.
- Moisture Content Range: 0 to 25 %
- Moisture Content Accuracy: 0.02 to 0.1 ±%
- Form Factor: Analyzer
- Features: Datalogger, Other
-
Supplier: KPM Analytics
Description: The NIR-6000 Series are continuous on-line near infrared (NIR) analyzers that deliver reliable non-contact moisture measurements directly in process environments for monitoring and controlling almost any production line. This series is especially suited for high-throughput
- Moisture Content Range: 0 to 95 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: -4 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: ValueTronics International, Inc.
Description: The DCM330 (1000-219) is a 1 kV, 200 A clamp meter from Megger. Additional Features: 200.0 A ac Open Jaw current measurement 0.1 V to 1000 V auto-ranging ac and dc voltage measurement 0.1 Ω to 20.00 MΩ resistance range Continuity buzzer and diode check Non-contact detection of
-
Supplier: Cole-Parmer
Description: • Combines the functions of a humidity meter, type K thermometer, and infrared gun in to one meter • USB interface with Windows
compatible software • 2% Relative Humidity accuracy Measure humidity, dew point, wet bulb, and temperature (non-contact/IR, air and type K - RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -14 to 100 F
- Display: Digital Readouts
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: These modular process analyzers enable non-contact moisture and multicomponent analysis of liquid, pasty and solid substances right in your laboratory. In addition to the traditional measurement of concentration, the PMD 500 features procedures for completeness controls and
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders, Moisture in Fuels / Liquids
-
Supplier: Cole-Parmer
Description: • Monitor relative humidity, temperature, wet bulb, and dew point • IR thermometer allows quick non-contact surface temperature measurements • Meter can be calibrated in the field using optional salt standards Thermohygrometer simultaneously displays relative humidity, surface
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 3 %
- Operating Temperature: -4 to 122 F
- Display: Digital Readouts
-
Supplier: OMEGA Engineering, Inc.
Description: relative humidity and dew point once every second. If any of the readings reach an alarm threshold, the unit generates an alarm by turning on a beeper and a dry relay contact. The relay can be connected to a telephone dialer, light or bell. The delayed alarm feature can reduce false alarms by
- Relative Humidity Range: 0 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 95 %
-
Description: using non-contact detection, the longest detection distance is 22mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE
- Operating Distance: 0.393701 to 0.8661422 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: signal. The organic combination system of the frequency signal. 2. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers,our factary covers an area of more than 6000 square meters of scientific research & production space and with a professional
- Number of Circuits: 17
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: patents, 1 invention patent), we also provide both OEM and ODM services for world famous brands and customers,covers an area of more than 6000 square meters of scientific research & production space and with a professional design & manufacturing team of more than 100 staffs, strong R&D
- Number of Circuits: 20
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: gold-to-gold contact to transmit signal;Able to integrate up to 135 channels;Module design, guarantees consistency of the products;Compact structure, small size;Adopt special soft wire ;Long life, maintenance-free, easy to install, more stable performance and 360°continuous rotation to
- Number of Circuits: 25
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: particularly suitable for high-speed signal, large information capacity, high precision, and long-distance transmission. The optical fiber slip ring is fully sealed, and the optical signal is non-contact and independently propagated. It will not interfere with electrical signals and is
- Number of Circuits: 36
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Description: using non-contact detection, the longest detection distance is 22mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE
- Operating Distance: 0.393701 to 0.8661422 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Description: using non-contact detection, the longest detection distance is 22mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE
- Operating Distance: 0.393701 to 0.8661422 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Description: using non-contact detection, the longest detection distance is 22mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE
- Operating Distance: 0.393701 to 0.8661422 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER CMS safety switches are magnetic (non-contact) read heads that sense a coded magnetic actuator. The read heads only respond to specifically coded actuator types to pervent tampering. CMS evaluation units can be chosen depending on the number of read heads used and the overall
- Operating Temperature: -4 to 140 F
-
Supplier: Visual Sound, Inc.
Description: quality of the TTM 56 qualifies it for use in the most demanding live venue, recording studio or live broadcast applications. Non-Contact Crossfader and Channel Faders: Rane's patented magnetic fader is the fastest, most accurate, and long lasting on the planet. The design uses
-
Supplier: Titebond
Description: Titebond 771-Step Adhesive, Moisture & Sound Control combines the superior properties of a moisture cure adhesive with the ability to be used as a moisture and sound control system, primarily for wood floor installations. This product enables the installer to protect the floor
- Viscosity: 125,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: probe (ASTM F2170) Acceptable conditions of wood substrates are a moisture reading of less than 12% or be no more than 4% different from the flooring being installed when using a Tramex, Delmhorst or equivalent wood moisture meter. If subfloor moisture conditions do not
- Viscosity: 100,000 cP
- Features: Specialty / Other
-
Supplier: L-com, Inc.
Description: resistant to oils, chemicals, weld spatter, moisture and UV (sunlight) as well as continuous motion flex rated to 1 and 10 million cycles at 10 and 20 times the cable OD; it is also PoE and channel rated up to 70m (230ft) ix A key is intended for Ethernet use; ix B key is intended for
- Cable Length: 32.808416666666666 ft
- Features: Cable Assembly
- Cable Shielding: Foil Braid
- Standards / Certifications: IEC
-
Supplier: L-com, Inc.
Description: is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches.
- Cable Length: 24.6063125 ft
- Features: Cable Assembly
- Cable Shielding: Foil Braid
- Standards / Certifications: IEC
-
Supplier: L-com, Inc.
Description: use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Cable Shielding: Foil Braid
- Standards / Certifications: IEC
Find Suppliers by Category Top
Featured Products Top
-
Panametrics offers Tunable Diode Laser Absorption Spectroscopy (TDLAS) to measure the moisture concentration in common gases. The TDLAS portfolio, featuring the Aurora product line, consists of industrial analyzers with intuitive interfaces and patented technology for (read more)
Browse Moisture Meters Datasheets for Panametrics -
PCE-MA 100 is an oven-drying moisture analyzer for weighing and heating material samples to determine moisture content. The heating chamber is heated by halogen lamps up to 199 °C. In this chamber, the moisture analyzer or moisture balance dries the sample to be weighed, and then calculates (read more)
Browse Moisture Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Our Moisture Balance PCE-UX 3081 is specifically engineered for reliable moisture determination in materials such as wood shavings, animal feed, granulates, and other low-density samples — making it ideal for industries including raw material extraction, production, research, recycling, agriculture, wood, and plastics. (read more)
Browse Moisture Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The new moisture analyzer packaged solution simplifies the selection and installation of your moisture analyzer. Only a few simple steps; install the moisture transmitter, and connect your loop power and sample gas or liquid to the inlet fitting and you are ready to measure. Other (read more)
Browse Moisture Meters Datasheets for Panametrics -
Reliable trace moisture measurement is essential for maintaining process safety, product quality and asset protection in industrial gas and liquid processing. Even small amounts of water can cause corrosion, hydrate formation or catalyst degradation (read more)
Browse Moisture Meters Datasheets for BARTEC -
Type 4X/IP67 enclosure Options • Integral display with user interface • English or metric fittings • External display available with loop-powered supply and alarm contacts • Power supply • Wall mount kit (read more)
Browse Moisture Meters Datasheets for Panametrics -
Moisture and gas impurities can compromise performance and safety in power generation environments. Panametrics analyzers—including the dew.IQ, PM880, and XMTCpro—deliver fast, stable, and accurate measurements for a (read more)
Browse Moisture Meters Datasheets for Panametrics -
Panametrics Aurora RM rack-mount analyzer uses tunable diode laser absorption spectroscopy (TDLAS) to accurately measure moisture in a variety of background gases. The Aurora RM analyzer is suitable for installation in safe areas and operates over a wide range of environmental (read more)
Browse Moisture Meters Datasheets for Panametrics -
. It is used in conjunction with Moisture Image® Series (MIS), TF and M Series moisture probes for applications including: • Natural gas • Chemical and petrochemical gases • Non-aqueous liquid applications • Air separation plants • Tanker preparation and (read more)
Browse Moisture Meters Datasheets for Panametrics -
The Hidden Threat to Data Center Uptime Diesel fuel degradation is a silent menace that can compromise the reliability of backup power systems. From the moment it enters your storage tanks, diesel fuel begins a steady process of deterioration—forming sediment, absorbing moisture, and fostering microbial growth. For data centers with Tier III or Tier IV uptime requirements, this presents an unacceptable risk. (read more)
Browse Liquid Flow Meters Datasheets for Kaydon Filtration Corporation
Conduct Research Top
-
Cloud-Based Apps Transforming Grain Storage
that allow for non-intrusive,. non-contact measurement of the contents of storage. bins and process vessels. Instrumentation is designed. for precise measurement in very dusty environments with. little or no maintenance of the sensor being required. Radar using the 80 GHz range is among the most popular
More Information Top
-
Analyzing the Distribution of Moisture Content in Kiln-dried Lumber Using Goodness of Fit Techniques – with Procedures
The moisture content of solid wood is often measured in kiln-drying facilities using in- line, non - contact moisture meters .
-
Moisture / Sensors / Line
DT-126 - 3 in 1 Non - Contact Moisture Meter with Laser Level & AC Voltage Finder .
-
Moisture / Moisture Meters
DT-126 - 3 in 1 Non - Contact Moisture Meter with Laser Level & AC Voltage Finder .
-
Microwave Moisture Measurements in the Industry by Cavity Resonator Technique
A two-sided non - contacting meter for moisture contents between 40 and 70 "Jo is working since about two years in a craft paper machine.
-
DEVELOPMENT OF MOISTURE SENSOR TECHNOLOGY TO ENHANCE
CONVEYANCE AND FIELD DISTRIBUTION OF BROILER LITTER
They used a non - contact , infrared-type of moisture meter , with emitter and receptor located on the same side of the target, in this study.
-
ARS | Publication request: Performance of a Microwave Bale Moisture Content Meter
A non - contact microwave-based bale moisture meter , Vomax 851-B (Vomax Instrumentation through Samuel Jackson, Lubbock, TX) has been commercially available but independent verification of these measurements has not been available.
-
Moisture harvesting and water transport through specialized micro-structures on the integument of lizards
Measuring the apparent contact angle of the non - moisture harvesting lizards such as S. scincus was simply performed by using a commercially available contact angle meter and gave an apparent contact angle of 76 ± 5° (n = 7) on the dorsal and…
-
Borrow evaluation for AHG pipeline, Yukon, Canada
The equipment used was a single operator portable Geonics EM-31 non - contacting terrain conductivity meter that measured apparent conductivities to a depth of approxi- mately 6 m under average soil moisture conditions.
-
Basic fibroblast growth factor accelerates and improves second‐degree burn wound healing
For moisture meter analyses, the effective contact coeffi- cient was significantly higher than the nonwounded skin value (control) in both bFGF and non -bFGF–treated groups, and there was a significant difference between bFGF-treated .
-
Measuring soil moisture content non‐invasively at intermediate spatial scale using cosmic‐ray neutrons
[15] The cosmic-ray soil moisture probe has many useful features: it measures soil moisture at an intermediate scale of hundreds of meters with minimal dependence on soil type; it is non -invasive and non- contact ; it does not contain a radioactive…
Indicates content that may require registration and/or purchase.