-
Supplier: Munters DH
Description: and controls to operate as a stand alone dehumidifier. Many times an HCD dehumidifier is combined with other HVAC components like cooling and heating coils, filters or fans, etc. Pre-designed modules are available as part of our HCD plus product allowing Munters to provide you with a
- Air Volume: 4,500 to 12,000 SCFM
- Moisture Removal: 240 lbs/hr
- Dew Point: -55 F
- Desiccant Reactivation: Electric, Gas Fired, Steam
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Industrial Duty - Dry desiccant dehumidifier Series 1000 units are self contained, with all necessary blowers, controls, filters and drive components to assure the safe and automatic operation of the dehumidifier.
- Air Volume: 150 to 600 SCFM
- Desiccant Reactivation: Electric
- Features: Integral Control Panel, NEMA Rated, UL Listed
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Aggreko
Description: 2000 cfm Desiccant Dehumidifier High humidity levels can be rough on your business, causing condensation and corrosion to your critical operations. When critical processes are threatened due to power or temperature interruptions, trust Aggreko experts to help you recover quickly. Features
- Air Volume: 2,000 SCFM
- Desiccant Reactivation: Electric
- Features: Portable
- Removal Technique: Solid Desiccant Rotor
-
-
Supplier: Aggreko
Description: 1000 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points than refrigerative systems, Aggreko systems include fridge-drying packages available to
- Air Volume: 1,000 SCFM
- Desiccant Reactivation: Electric
- Features: Portable
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Aggreko
Description: 800 cfm Desiccant Dehumidifier- High humidity levels can be rough on your business, causing condensation and corrosion to your critical operations. When critical processes are threatened due to power or temperature interruptions, trust Aggreko experts to help you recover quickly. Features
- Air Volume: 800 SCFM
- Desiccant Reactivation: Electric
- Features: Integral Control Panel, Portable
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Aggreko
Description: 3000 cfm Desiccant Dehumidifier High humidity levels can be rough on your business, causing condensation and corrosion to your critical operations. When critical processes are threatened due to power or temperature interruptions, trust Aggreko experts to help you recover quickly. Features
- Air Volume: 3,000 SCFM
- Desiccant Reactivation: Electric
- Features: Portable
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Stulz Air Technology Systems, Inc.
Description: DESICAiR dry desiccant industrial dehumidifiers provide precision humidity and/or temperature control (humidity levels from 60° F [15.6° C] dew point to as low as minus 40° F [-40° C] dew point) of either a room or process air stream. DESICAiR dehumidifiers solve critical humidity
- Air Volume: 750 to 24,000 SCFM
- Desiccant Reactivation: Electric, Gas Fired, Steam
- Features: Integral Control Panel, NEMA Rated, UL Listed
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Compact - Lightweight - Versatile- Rugged - Desiccant unit developed specifically for military storage applications and are ideal for a multitude of industrial applications; Storage closets-storage rooms - electrical & electronic vaults, glove-box assembly, water damage restoration, and other small
- Air Volume: 50 to 100 SCFM
- Moisture Removal: 1.189999999999998 to 2.6999999999999997 lbs/hr
- Desiccant Reactivation: Electric
- Features: Portable
-
Supplier: Munters DH
Description: Munters HCE series dehumidifiers are designed to efficiently dehumidify across a broad range of moisture levels. HCE series are available in nominal airflows of 15,000 to over 40,000 CFM. Features: - Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air
- Air Volume: 9,000 to 40,000 SCFM
- Moisture Removal: 1,060.000000000002 lbs/hr
- Dew Point: -55 F
- Desiccant Reactivation: Electric, Gas Fired, Steam
-
Supplier: Terra Universal, Inc.
Description: Extends shelf life of pharmaceuticals, semiconductor components, food products, and other sensitive materials Provides the humidity stability required by FDA and other regulating agencies Regenerating silica gel desiccant system produces dry air flow between 50 and 300 CFM (85 m³/hr and 510 m³/hr).
- Air Volume: 300 SCFM
- Moisture Removal: 1.8 to 6.6000000000000005 lbs/hr
- Relative Humidity: 10 to 50 %
- Desiccant Reactivation: Electric, Positive Temperature Coefficient (PTC) Heater
-
Supplier: Munters DH
Description: needs to continuously satisfy desired supply air conditions, these units are also available as split systems, water and chilled water cooled versions. All configurations can include winter heating options utilizing gas, electric, hot water and steam. When 100% outside air is not required, the
- Air Volume: 2,000 to 16,000 SCFM
- Features: Control Sensor, Integral Control Panel, Integral Cooling, Microprocessor Control, NEMA Rated, Other, Process Air Filter, UL Listed, Variable Blower Configuration, Weather Tight
- Desiccant Reactivation: Electric, Gas Fired
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Munters DH
Description: Munters HC series are off-the-shelf desiccant dehumidifiers that combine state-of-the-art desiccant technology with dependability and long operating life for humidity control at virtually any temperature. Munters HC series industrial dehumidifier units are often used to maintain low
- Air Volume: 150 to 300 SCFM
- Moisture Removal: 7.900000000000019 lbs/hr
- Features: Control Sensor, Integral Control Panel
- Desiccant Reactivation: Electric
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Series 6000 Dryhandler Plus 750 CFM to 15,000 SCFMA modular desiccant dehumidification system for commercial and industrial applications with unique dehumidification requirements. Industrial design offers precision humidity/temperature control. The Modular concept provides design flexibility for a
- Air Volume: 750 to 15,000 SCFM
- Desiccant Reactivation: Electric, Gas Fired, Steam
- Features: Integral Control Panel
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Thermocold Costruzioni Srl
Description: Ambient and swimming pool dehumidifiers with heat transfer to the air and to the water or to the air only. DA - Dehumidifier transfering heat to the air only (without water condenser). DAW - Dehumidifier transfering heat to the air (55%) and to the water (45%). • Compressors
- Air Volume: 1,056.05235 to 11,150.03016 SCFM
- Moisture Removal: 1.83015 to 17.92665 lbs/hr
- Relative Humidity: 65 %
- Dew Point: 80.6 F
Find Suppliers by Category Top
More Information Top
-
Electronics Come of Age: A Taxonomy for Miscellaneous and LowPower Products
Air cleaner, mounted Air cleaner, portable Air conditioning, evaporative cooler Ceiling fan Dehumidifier Exhaust fan Fan, portable Fan, rangehood Fan, whole house Fan, window Furnace fans Heating, fireplace electric Humidifier Space heater, portable (electric) Space heater, portable ( non -electric .
-
Electronics Come of Age: A Taxonomy for Miscellaneous and LowPower Products
Air cleaner, mounted Air cleaner, portable Air conditioning, evaporative cooler Ceiling fan Dehumidifier Exhaust fan Fan, portable Fan, rangehood Fan, whole house Fan, window Furnace fans Heating, fireplace electric Humidifier Space heater, portable (electric) Space heater, portable ( non -electric .
-
Federal Register > Friday, February 28, 2014 > [79 FR 11426] Agency Information Collection Extension
… 16) Water closets; (17) Urinals; (18) ‡Ceiling fans; (19) Ceiling fan light kits; (20) Torchieres; (21) Compact fluorescent lamps; (22) Dehumidifiers ; (23) Class A external power supplies; (24) Non -class A external power … … base incandescent lamps; (27) Electric motors; (28) Small electric …
-
Federal Register > Tuesday, December 24, 2013 > [78 FR 77668] Certification Reports, Compliance Statements, Application for a Test Procedure Waiver, and Record...
… 16) Water closets; (17) Urinals; (18) Ceiling fans; (19) Ceiling fan light kits; (20) Torchieres; (21) Compact fluorescent lamps; (22) Dehumidifiers ; (23) Class A external power supplies; (24) Non -class A external power … … base incandescent lamps; (27) Electric motors; (28) Small electric …
-
Federal Register > Friday, January 30, 2015 > [80 FR 5099] Energy Efficiency Program for Consumer Products and Commercial and Industrial Equipment: Information...
… 16) Water closets; (17) Urinals; (18) Ceiling fans; (19) Ceiling fan light kits; (20) Torchieres; (21) Compact fluorescent lamps; (22) Dehumidifiers ; (23) Class A external power supplies; (24) Non -class A external power … … base incandescent lamps; (27) Electric motors; (28) Small electric …
Indicates content that may require registration and/or purchase.