Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s new product line of Non-Magnetic ball slides provides the ideal solution for applications where magnetic interference cannot be tolerated. These lightweight Non-Magnetic ball slides are the perfect solution for medical, semiconductor, military and laser
- Stroke or X-Axis Travel: 3 inch
- Carriage Load: 4.2 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 3.375 inch
-
Supplier: THK America, Inc.
Description: THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also
- Bearing Type: Linear Motion Guide
- Features: Other / Custom
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s new product line of Non-Magnetic ball slides provides the ideal solution for applications where magnetic interference cannot be tolerated. These lightweight Non-Magnetic ball slides are the perfect solution for medical, semiconductor, military and laser
- Stroke or X-Axis Travel: 0.75 inch
- Carriage Load: 4.5 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 1.25 inch
-
-
Supplier: Isotech, Inc.
Description: Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to 0.0000040″ per inch
- Stroke or X-Axis Travel: 0 to 7.87402 inch
- Carriage Load: 0 to 1,102.5 lbs
- Base Width: 0.50000027 inch
- Base Height: 0.24803163 inch
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and
- Bore Size: 0.53149635 to 2.29133982 inch
- Outside Diameter: 0.8661422 to 3.3464585 inch
- Overall Width: 0.2362206 to 0.7480319 inch
- Bore: 0.53149635 to 2.29133982 inch
-
Description: Thus downtimes due to maintenance or repair can be reduced to a minimum. High-tech torque transmission GERWAH Magnetic Clutches do not transmit torques through mechanical connections like their mechanical counterparts but by using magnetic forces. It has to be distinguished between
- Bore Diameter: 0.1181103 to 1.1023628 inch
- Coupling Diameter: 2.4409462 to 6.6141768 inch
- Coupling Length: 2.1653555 to 5.118113 inch
- Rated Torque: 0.884955752212389 to 44.2477876106195 In-lbs
-
Supplier: Jilson Group (The)
Description: bearings are created equal It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application -
-
Supplier: Magnus Mobility Systems, Inc.
Description: Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your
- Features: Flat Race Thrust Ball, Glass, Inch
- Material / Plating: Plastic
- Primary Bearing Category: Thrust Bearing
-
Supplier: igus® inc.
Description: anti-magnetic bearings need no oil or grease and compensate for misalignment. Special properties: Compensation for misalignment Totally corrosion resistant Self-lubricating- and maintenance-free Non-magnetic and washable Predictable lifetime Compact design Lightweight
- Shaft Size: 0.3149608 to 0.4724412 inch
- Overall Height from Mounting Surface: 0.61023655 to 0.92519735 inch
- Mtg Configuration: 2-Bolt, 4-Bolt
- Shaft Securing: None
-
Supplier: Gurley Precision Instruments
Description: The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability.
- Resolution (lines per revolution): 4,096 (lines/revolution)
- Diameter or Width: 0.3149608 inch
- Maximum Mechanical Shaft Speed: 30,000 rpm
- Operating Temperature: -40 to 185 F
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF, ECTFE Performance: 2-14 gpm Features LEAK-PROOF, NON-METALLIC DESIGN • Flows to 12 gpm or 24 ft. TDH @ 60 Hz • Non-metallic solution contact PP, CPVC, PVDF or ECTFE • Continuous duty design • Quiet, economical, centrifugal • Low maintenance No spindles,
- Pump Type: Magnetic Drive Pumps
-
Description: SMX Series pumps are non-metallic, magnetically driven and self-priming. SMX pumps have no mechanical seals or packing to maintain, which will provide years of trouble-free operation. SMX features our self-radiating bearing structure and our proven non-contact dry-run capability
- Maximum Discharge Flow: 5.3 to 132 GPM
- Discharge Size: 1.5 inch
- Horsepower: 5 HP
- Pump Type: Magnetic Drive Pumps, Self-Priming Pump
-
Supplier: JTEKT North America, Inc.
Description: for the rotary anode X-ray tube of the CT scanner because the bearing is used in a vacuum at high temperatures. Bearing for MRI ultrasonic motor A ceramic bearing not affected by magnetic fields is used for the motor bearing used in the magnetic resonance
- Application: Medical /Dental
- Features: Two Row Roller
-
Supplier: JTEKT North America, Inc.
Description: specification is adopted. Bearing for CMP equipment The bearing of the CMP equipment is used in the environment exposed to the abrasive and therefore those made of ceramics resistant to corrosion and those coated with PTFE are adopted. Bearing for inspection equipment A
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: igus® inc.
Description: Special properties at a glance: Totally corrosion resistance Lubrication- and maintenance Non-magnetic and washable Predictable lifetime Compact design Low weight Electrically insulating Temperature range: xiros B180, -40° F to +176° F xiros A500, -40° F to +248° F The pivoting option
- Nominal Shaft / Bore Size: 0.25984266 to 0.4724412 inch
- Maximum Load: 18.9 to 33.08 lbs
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: Niimi Ceramics Co., Ltd.
Description: Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications High wear and corrosion resistance; compatible with medical fluids Mirror polishing finish to reduce friction Non-contact drive mechanism using magnetic force reduces seal wear and fluid
- Ring: Ceramic Races
- Features: Thrust Washer
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: allows water to be fed back into the boiler. This helps maintain a constant water temperature within the system. Varying the voltage supplied to the pump will change its speed and thus vary the flow rate output. The impeller is driven by a non-contact magnetic connection which avoids
- Media Temperature: 208.4 F
- Water Temperature: 208.4 F
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive, Water Pumps
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Magnetic mixer drive unit generates the rotation of the single-use magnetic impeller coupled to a non-shedding ceramic bearing, enabling Flexel® for Magnetic Mixer to efficiently dissolve and disperse powders, suspensions, solutions or mix emulsions. The
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
- Operating Environment: Laboratory
-
Supplier: KMS Bearings, Inc.
Description: KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages Inch and metric sizes Corrosion resistant No-lube Light weight - low start up torque Hygienic Can run in liquids
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.1023628 inch
- Overall Width: 0.3149608 inch
- Dynamic Radial Load: 55 lbs
-
Supplier: igus® inc.
Description: The xiros® C160 material used for ball bearings is highly media-resistant yet, at the same time, low cost. xiros® C160 can be used in the temperature range of up to +176°F. Lubrication-, maintenance-free Corrosion- and chemical-resistant Non-magnetic and washable Predictable
- Outside Diameter: 19 to 26 inch
- Overall Width: 19 to 26 inch
- Dynamic Radial Load: 6.3 to 21.38 lbs
- Features: Conrad / Deep Groove, Metric
-
Supplier: igus® inc.
Description: Special properties at a glance: Totally corrosion resistance Lubrication- and maintenance Non-magnetic and washable Predictable lifetime Compact design Low weight Electrically insulating Temperature range: xiros B180, -40° F to +176° F xiros A500, -40° F to +248° F
- Nominal Shaft / Bore Size: 0.21653555 to 0.787402 inch
- Maximum Load: 15.75 to 66.15 lbs
- Bearing Type: Ball Bearing
- Features: Other
-
Description: slip through in a jolting manner. High-tech torque transmission GERWAH Magnetic Clutches do not transmit torques through mechanical connections like their mechanical counterparts but by using magnetic forces. It has to be distinguished between synchronous- and hysteresis clutches
- Torque Rating: 0.884955752212389 to 110.619469026549 Ft-lbs
- Bore Diameter: 0.1181103 to 1.2598432 inch
- Diameter: 2.4409462 to 9.055123 inch
- Length: 2.1653555 to 5.7480346 inch
-
Supplier: NSK Americas
Description: methods of lubrication are unsuitable High temperature applications up to +400 °C. NSK's range of SPACEA Bearings include: stainless steel ball bearings, ceramic ball bearings, aqua bearings, hybrid ball bearings, ceramic hybrid ball bearings.
- Application: Agriculture, Instrument / Miniature, Medical /Dental
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plated, Stainless Steel
- Features: Cylindrical, Other, Prelubricated, Single-Row Tapered
-
Supplier: Serfilco, Ltd.
Description: or 50 CPS. These powerful magnets create a balancing field which eliminates loading on bearing surfaces, thus providing an extended life span of the bushing compared to that of many standard magnetic coupled pumps. This same "balancing" gives the pump its ability to run dry for 10
- Pump Type: Magnetic Drive Pumps
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial/radial bearings with integral measuring system comprise: an axial/radial bearing YRTM with a dimensional scale and a MEKO/U electronic measuring system. The electronic measuring system contains two measuring heads, a set of shims and an electronic evaluation system.
-
Supplier: NationSkander California Corporation
Description: R1038 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 3/8" inch, outer diameter is 5/8" inch and the width is 5/32" inch, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: R1038 Ball Bearing Type:
-
Supplier: H2W Technologies
Description: is guided by 5 flat magnetically preloaded non-contact porous carbon air bearings (flat air bearing) floating on a granite base with excellent flatness and straightness specifications. There are also provisions that allow customer cables to be routed within the cable carrier. It
- Stroke or X-Axis Travel: 12.25 inch
- Carriage Load: 15 lbs
- Motor Continuous Power: 1.77311156922643 HP
- Bearing Type: Air Bearing
-
Supplier: Tolomatic
Description: Large bearing surface contact area optimizes stress distribution
- Stroke or X-Axis Travel: 205 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Non-rotating, Other, Shock Absorbers
- Mounting Type: Floating Mount Bracket, Foot
- Actuation Type: Pneumatic
-
Supplier: Tolomatic
Description: Best in many vertical applications, permanently lubricated internal bearing
- Stroke or X-Axis Travel: 206 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Non-rotating, Other, Shock Absorbers
- Mounting Type: Floating Mount Bracket, Foot
- Actuation Type: Pneumatic
-
Description: Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to an
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 8 g
-
Supplier: Tolomatic
Description: Large bearing surface contact area optimizes stress distribution
- Stroke: 61 to 120 inch
- Actuation: Electrical
- Mounting: Floating Mount Bracket
- Cylinder Configuration: Guided
-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless Sintered Silicon Carbide SSiC Sleeve Bearing Silicon Carbide sleeve bearing is mainly used for shielding pump and magnetic pump for conveying medium, and can also be used for other. The utility model relates to a shaft sleeve for a silicon carbide sliding
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: NationSkander California Corporation
Description: 61803 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 61803 Ball Bearing Type: Full Ceramic
-
Supplier: NationSkander California Corporation
Description: Silicon Nitride Full Ceramic 61802 Ball Bearings, the inner diameter is 15, outer diameter is 24 and the width is 5, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 61802 Ball bearings Type: Silicon Nitride Full
-
Supplier: ASTM International
Description: This test method deals with the acceptance criteria for the magnetic particle examination of forged steel crankshafts and forgings having large main bearing journal or crankpin diameters. Covered here are three classes of forgings, which shall be evaluated under two areas of
Find Suppliers by Category Top
Featured Products Top
-
Cutting edge technology support by THK-NM1
- MRI Scanner
- Electron Microscope
- NMR Spectrometer
- Electron Beam Lithography System
Learn More
(read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also highly corrosion-resistant being comparable to titanium alloys. (read more)
Browse Linear Bearings Datasheets for THK America, Inc. -
transfer of dynamic loads to the bearings and supporting structure. To limit the negative effects of rotor vibration, ISO and API standards set balancing criteria and acceptance levels for residual rotor unbalance. Whether magnetic or fluid film bearings are used in the machine, a prerequisite (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
Special alloy for high-performance bearings resistant to magnetization THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also highly corrosion-resistant being comparable to titanium alloys. (read more)
Browse Linear Bearings Datasheets for THK America, Inc. -
Robots emerged in the early 1960s as a way to automate the monotonous and dangerous tasks in factories around the world. As time passed and new technologies emerged, these robots have taken a place outside of the industrial market and alongside humans in manufacturing and non (read more)
Browse Linear Bearings Datasheets for THK America, Inc. -
Shafts of high-performing rotating equipment experience a certain mass unbalance distribution resulting from manufacturing tolerances, component assembly and material non-homogeneities. The residual unbalance generates unbalance forces on the rotor as it spins, resulting in vibrations and (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
, twin bearing design, that forms a 70 degree v-angle. The Modern Linear MJ187 journal is a direct interchange to competing brands. It is available in eccentric (adjustable) and concentric (non-adjustable) versions. These are the kinds of projects Modern (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
, as many of our customers take advantage of getting exactly what works best. Retaining rings and wave springs are often the last design consideration in an assembly and commonly have to fit in restrictive spaces and need to provide critical operating characteristics. Having the ability to easily specify non-standard sizes, offers a preferred option designers will often follow. (read more)
Browse Datasheets for Smalley -
Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
, light duty, free-draining, blind-bore, V-grooved or conical bearings, for any standard pipe or tubing from 1 1/4″ 20 gauge tube through 6″, schedule-40 pipe are also available. Non-standard pipes can also be accommodated. Custom sizes available upon request. (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries
Conduct Research Top
-
Innovative Bearing Technology: Non-Contact Magnetic Solutions
The concept of non-contact bearings traces its roots back to the early 20th century when the theory of magnetic levitation and the utilization of magnetic fields to support loads gained prominence. However, it was not until the latter half of the century that significant advancements in magnetic
-
Guide to Linear Motion Systems
, linear roller, magnetic â€" linear slides make linear motion possible. On the X and Y-axis, movement is provided for machine slides, stages and tables via linear motion bearings.
More Information Top
-
Rotor dynamics
The " gleicheG'Rotor in magnetic bearings however acts compact because deposits become thick and wide to provide necessary bearing-surfaces image 1.7.
-
In the suspension: Superconducting magnetic bearing
In magnetic bearings , this effect ensures a well desired attenuation of vibrations of the axis.
-
Electrical and magnetic fields
Can so e.g. magnetic rings are magnetized axially (how in loudspeakers - see Abb. 3.27 - and in other dipping winding systems), or radially (how in magnetic bearings , - see Abb. 3.28 and Abb. 3.29) by which the axial magnetization is…
-
Roloff / Matek machine elements
Image 14-2 b (rolling movement the between the tracks arranged rolling body) and in magnetic bearing , s.
-
Construction lesson
The modified behavior is sensed and recognized of the signals of the modified field behavior in the magnetic bearing or through sensors.
-
Roloff / Matek machine elements
Image 14-2 b (rolling movement the between the tracks arranged rolling body) and in magnetic bearing , s.
-
Power System Protection 1: Principles and components
Coil Non magnetic bearing and fixing plates .
-
Storage technique for turbopumps
The Abb.4 shows the cross-section of a permanent magnet bearing in the upper region of a turbopump rotor.
-
Energy storage - the technologies, integration, Need
Abb. 9.59 magnetic bearings in flywheel storages Fv .
-
No panic before control technique!
This Koeffizient allows itself herleiten[8] from the energy transducer equations for electromagnets. a) Describes the magnetic bearing in form of a state space representation. b) The path x as well as the current i are measured.
Indicates content that may require registration and/or purchase.