Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Arnold Magnetic Technologies
Description: Arnold Magnetic Technologies is the leading worldwide manufacturer for permanent magnets and precision magnetic assemblies. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including: Samarium Cobalt (SmCo) Neodymium Iron Boron Alnico
- Material: AlNiCo (Aluminum-Nickel-Cobalt), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Industrial Magnets: Magnetic Assembly
-
Description: magnetic storage channels that model the reading of data from the magnetic disc of a hard drive. Includes detailed worked examples for each coding scheme to supplement the concepts described in this book Focuses on the encoding, decoding and performance of both block and
-
Description: hard disk drives of tribology, which deals with reliability, corrosion, and wear-resistance of the head and media. Next, the book provides an overview of the emerging technologies, such as heat-assisted magnetic recording and bit-patterned media recording. Non-volatile
-
-
Supplier: Park Systems, Inc.
Description: Hard Disk Drive (HDD) manufacturers can now reliably depend on Park Systems’ XE-PTR, a fully automated industrial in-line AFM for automatic Pole Tip Recession measurements on rowbar-level sliders. As most HDD manufacturers are turning to PMR (Perpendicular Magnetic Recording),
- Applications: Data Storage / Memory, Semiconductor Wafers
- Measurements: Defects / ADC
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Transcat, Inc.
Description: noisy signals in VFD motors and drive controllers. METERLiNK Compatibility Embed electrical measurements into thermal images captured by METERLiNK-enabled FLIR IR cameras for easier documentation. Bluetooth Connectivity Connect to iOS™ and Android™ devices for remote diagnostics in
-
Supplier: Transcat, Inc.
Description: When productivity is on the line and you need to solve problems fast, the Fluke 87V multimeter delivers the accuracy and advanced troubleshooting capabilities you need. Designed specifically to handle complex signals, it takes the guesswork out of drive system troubleshooting—even in loud,
-
Supplier: ValueTronics International, Inc.
Description: intermittent and hard-to-find power quality issues more easily than ever. The included Energy Analyze plus software quickly assesses the quality of power at the service entrance, substation, or at the load, according to national and international standards like EN 50160 and IEEE 519. An
- Phase: Three-Phase
-
Supplier: RS Components, Ltd.
Description: Samsung MZ-VAP4T0CW SSD
- Device Type: Hard Drive
- Mounting Options: Integrally Mounted
-
Supplier: Advantech
Description: SG Enterprise 3.5" 8TB 7KRPM SATA 256MB 3.5" SATA Interface 7200 RPM spindle speed. High instantaneous (burst) data-transfer rates (up to 600MB per second) State-of-the-art cache and on-the-fly error-correction algorithms Support for S.M.A.R.T. drive monitoring and reporting
- Capacity: 8,000 GB
- Width: 4.009844685 inch
- Length: 5.7874047 inch
- Height: 1.02755961 inch
-
Supplier: Advantech
Description: Seagate 2.5" 4TB SATAIII 5KRPM 128MB HDD 4 TB Storage 5K RPM 128MB Cache Ideal for General Storage purpose SATA Interface 3 years warranty
- Capacity: 4,000 GB
- Operating Temperature: 32 to 140 F
- Device Type: Hard Drive
- Features: Other
-
Supplier: Advantech
Description: Seagate AV 3.5" 4TB SATAIII 5KRPM 256MB HDD 24x7 continuous operation ImagePerfect firmware Low power management High workload up to 180 TB per year Support for S.M.A.R.T.
- Capacity: 4,000 GB
- Width: 4.00000216 inch
- Length: 5.787010999 inch
- Height: 1.027953311 inch
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.02 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Verbatim Corporation
Description: Store 'n' Go SuperSpeed USB 3.0 Portable Hard Drive - 500GB Experience transfer speeds up to 10x faster with the new SuperSpeed USB 3.0! This Verbatim compact external portable hard drive features a sleek finish and comes with the fastest USB connectivity available.
- Capacity: 500 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
- Interface: USB
-
Supplier: TapeOnline.com
Description: Seagate - Barracuda 2TB Internal Hard Drive - ST2000DM001 7200rpm 64MB cache 3.5" form factor SATA 6.0 Gbps Acu-Trac TechnologySeagate's Barracuda drives incorporate 1TB per disk technology, which stores 340,000 tracks in one inch.This storage density allows for higher storage
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6 GB/S, TLC NAND, 960GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Interlink Electronics by SMK-Link Holds up to 1GB Memory. Can be used as a receiver for VP4450 and VP4910. Operates via USB port. Store your documents, even the PowerPoint Viewer in case you have to use someone elses computer! Don't email your presentation, bring it with you!
- Device Type: Hard Drive
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: MagicRAM, Inc.
Description: With its small size and JEDEC MO-297 standard compliant,MagicRAM Slim SATA III SSD is an ideal solution for business-critical embedded,networking and industrial applications. MagicRAM Slim SATA III SSD offers a wide range of features such as S.M.A.R.T.based Life Time Monitoring, TRIM, advanced Wear
- Capacity: 1 to 256 GB
- Transfer Rate: 0.195 to 0.53 GB/sec
- Width: 1.5354339 inch
- Length: 2.1259854 inch
-
Supplier: Hewlett Packard Enterprise
Description: ProLiant drives for Gen8 and Gen9 ProLiant Servers. Total support can grow up to 96 LFF or 200 SFF drives. Capacity 960 TB maximum, depending on drive capacity and form factor Drive description 96 HPE LFF SAS/MDL SAS/SSD or 200 HPE SFF SAS/SATA/SSD, Maximum, depending on
- Capacity: 960,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei FusionStorage fully converged cloud storage features massive scale-out capabilities designed for cloud-based architectures. The on-board storage system software combines the local storage resources of standard x86 servers into fully distributed storage pools, allowing a single system to
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 120 GB
- Transfer Rate: 0.06 GB/sec
- Width: 4.5 inch
- Length: 7.25 inch
-
Supplier: Global American, Inc.
Description: The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers
- Capacity: 8 GB
- Width: 8.012 inch
- Length: 8.465 inch
- Height: 2.795 to 3.17 inch
-
Supplier: M. Farris & Associates
Description: 3.5"
- Capacity: 1.08 GB
- Width: 3.5 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: The DMP40 series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology. With capacities up to 4GB, the DMP40 series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data transfer rate
- Capacity: 1 to 8 GB
- Device Type: Hard Drive
- Interface: IDE
-
Supplier: Visual Sound, Inc.
Description: RAID management is perfect for small business users such as doctors or graphic designers to easily manage and store large amounts of data such as images, video, etc. Storage capacity is drive dependent with two hot swappable hard drive bays. The N2B1D with and HDDs (N2B1DD2)
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 40 GB
- Transfer Rate: 0.035 GB/sec
- Width: 3.54 inch
- Length: 5.91 inch
-
Supplier: TapeOnline.com
Description: Seagate Momentus 5400.6 500GB - ST9500325ASThe Seagate Momentus ST9500325AS hard drive is ideal for laptop computers. The fast 3.0Gbps SATA connection fits most laptops. Momentus' 500GB of storage capacity makes it ideal for storing entire music libraries or for editing video.Momentus
- Device Type: Hard Drive
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline hard
- Capacity: 14,400 GB
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.011 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: IC Realtime, LLC
Description: NSS8016 is a network storage device specifically designed for high performance CCTV IP applications. IPSAN / NAS integration solutions High-performance, scalability, easy for data storage and file sharing Fault-tolerant data protection mechanisms for IC Realtime DVR's and NVR's Supports various
- Capacity: 2 GB
- Width: 17.716545 inch
- Length: 25.590565 inch
- Height: 5.2362233 inch
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 960GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: Want the fastest SSDs that Corsair makes? Choose Force Series GT. Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Built for speed. You probably already know that solid-state
- Device Type: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
Guaranteed Data Eradication The HDT02-UST Hard Drive Puncher offers a secure and efficient solution for the destruction of magnetic and SSD hard drives. The physical destruction of outdated or unwanted hard drives is a critical step in data (read more)
Browse Knife Mills and Shredders Datasheets for U-Reach Data Solutions Inc. -
air cushion forms automatically - and thus without further energy input. Magnetic bearing: An electric current is needed so that the coils arranged circularly around the drive shaft can develop their forces during operation and have the shaft rotating free from mechanical friction (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
quality. In addition, Niimi’s magnetic pumps utilize a non-contact drive mechanism based on magnetic force, significantly reducing seal wear and minimizing the risk of fluid leakage. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
44-Turn Magnetic Encoders Novotechnik, U.S. introduces the MC-1 2800 44-Turn magnetic encoder with IO-Link output interface. Patented non-volatile technology retains turn count even when power is lost and reports correct (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
range of industrial motion controllers and drive systems. With their compact dimensions, low energy requirements, and robust magnetic sensing design, the new 20 mm IXARC multiturn encoders are well suited for applications such as robotics, medical instrumentation, compact (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
. Essen Magnetics hard ferrite industrial magnets are manufactured through precision pressing and sintering to provide strong magnetic force, mechanical stability, and consistent magnetic performance. Their inherent electrical insulation makes them suitable for applications where electrically non (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
Transformers are non-concentrically wound-with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs for standard PC board transformers, the split bobbin winding and low capacitive coupling eliminates costly electrostatic shielding. These devices are offered in a dual (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
hard or soft encapsulation materials with thermal conductivity. We handle all known state-of-the-art magnetic core materials, including: Electrical grade steel laminations Ferrites Nickel-iron alloys Amorphous metal strip-wound cores (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Jitter (12KHz~20MHz): 0.1 pSec @ 155MHz Operating Temperature: -20°C ~ +70°C -40°C ~ +85°C -40°C ~ +125°C Applications Network adapter cards, Test Instrumentation 40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel Portable Multimedia Devices, Hard Disk Drives GPS/Navigation, Bluetooth, 802.11a/b/g WiFi (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Good resistance to rust and oxidation Suitable for non-magnetic or low-magnetic applications Designed for long (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
is leaving the EDA vendor. Tzero readies mobile UWB chip Startup Tzero Technologies hopes 2009 will be the year ultrawideband establishes a foothold and sketched out plans for a new mobile chip that is the latest part of its two-pronged strategy. First 2-terabyte hard drive arrives The new WD Caviar
More Information Top
-
The future of control [programmable automation controllers]
When it comes to reliability with rotating magnetic hard drives and non -industrially hardened components, such as power supplies, PCs were more prone to failure.
-
Roadmap for traceable calibration of a 5-nm pitch length standard
Optical disk (e.g. Blu- Ray) and magnetic hard disk drives use removable and non -removable media, respectively.
-
Spin Accumulation at Ferromagnet/Non-magnetic Material Interfaces
The magnetic read-head of a hard drive contains a thin non - magnetic layer sand- wiched between two ferromagnetic layers.
-
Improving GMR Magnetometer Sensor Uncertainty by Implementing an Automatic Procedure for Calibration and Adjustment
… general field detection in implantable medical devices, wheel speed sensing for ABS brake applications, transmission gear speed sensing, low field sensing in currency applications, current sensing, magnetic encoder detection, non destructive evaluations, read heads in hard drives , magnetic random access memory (MRAM …
-
Heusler Alloys
… of GMR was the greatest achievement in spin- tronics that became a strong motivation for a lot of subsequent extensive researches through the historically-important application as magnetic read sensor for hard disk drives (HDD).GMReffectusuallyoccursinthefilmconsistingofalternatelystacking non - magnetic (NM) and ferromagnetic (FM …
-
http://dspace.mit.edu/bitstream/handle/1721.1/39538/174039990-MIT.pdf?sequence=2
Conventional MTJs such as those used in MRAM and as read heads in hard drives comprise of two FMs separated by a non - magnetic insulator (NMI), such as A12 0 3 .
-
Recent Advances in Spin Torque MRAM
Spin Torque [1] Magnetic Random Access Memory (MRAM) combines the non -volatility of hard disk drives with the speed and reliability of solid state semiconductor memory.
-
Magnetic recording technology-advances through the year 2000 and beyond
Magnetic hard disk drives have been shownto be a key product design for non volatile data storage and have become a dominant factor for all information processing applications.
-
Nanospintronics Based on Magnetologic Gates
This non - volatility has been extensively used for robust information storage in magnetic hard drives and magnetic random access memory (MRAM) devices [7].
-
A spectrophotometric method for determining linear and predicting nonlinear optical properties of glass substrates
Glass substrate magnetic recording media is used in hard disk drives for desktop personal computer and non -personal computer applications.
Indicates content that may require registration and/or purchase.