Products/Services for Non Magnetic Vises
-
Vises - (273 companies)...magnetic clamps, V blocks, bench vises, swivel vises, angle or tilting vises, parallel clamps, drill press or table vises, and pin vises. Types of Vises There are many different types of vises. Air vises use pneumatic power to operate the vise...Vise TypeVise MountingVise Actuation -
Magnetic Chucks - (37 companies)...centering and working with small workpieces more difficult because they lack sufficient surface area. Vises can hold smaller parts as well as non-ferrous materials, however, and simply placing several vises on a magnetic chuck and pushing a button...
-
Hammers and Mallets - (187 companies)How to Select Hammers. Hammers are simple, usually hand-held tools intended to deliver impact force to an object using a non-rotary force. They can be powered or manually-driven. Types of Hammers. Hammers can be classified as either hand-powered... -
Vise Jaws - (40 companies)Magnetic vise jaws use a strong nitrile magnet to hold jaw inserts in place. Oversized plate jaws are designed to hold fixtures or oversized plates. Toothed vise jaws have sturdy teeth that penetrate the workpiece. They are designed to hold parts... -
Magnetic Bearings - (17 companies)Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications. Magnetic bearings use an electromagnet to provide non-contacting, friction-free motion in rotary applications. They are constructed... -
Magnetic Couplings - (23 companies)Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another. Magnetic couplings are non-contact couplings that use a magnetic field to transfer torque, force or movement from one...
-
Magnetic Shielding - (65 companies)Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from...
-
Magnetic Field Instruments - (157 companies)Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux. How to Select Magnetic Field Instruments. Image Credit: MicroSense, Ohio Semitronics, Extech...
-
Magnetic Field Sensors - (75 companies)Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field...
-
Magnetic Locks - (27 companies)Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to hold or cut off, allowing the door or gate to be opened. These devices are used in commercial applications as well...
Product News
-
Knowles
Non-Magnetic Variable Inductors With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any... (read more)Browse Inductors, Coils, and Chokes Datasheets for Knowles -
THK America, Inc.
Completely Non-Magnetic Products Cutting edge technology support by THK-NM1. MRI Scanner. Electron Microscope. NMR Spectrometer. Electron Beam Lithography System. Learn More (read more)Browse Roller Bearings Datasheets for THK America, Inc. -
Novotechnik U.S., Inc.
Non-contacting magnetic encoder MC1-2800 Series. Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state. Follow us on: YouTube. LinkedIn. Novotechnik - the technique of being better. Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard... (read more) -
MPF Products, INC.
Manufacturing Non Magnetic Viewports A wide variety of laboratory experimentation requires optical viewports in UHV chambers. Some of these situations also require that the viewport and chamber be nonmagnetic. This precludes the use of common techniques using magnetic materials that are commercially available. In our work on the design of atomic fountain clock vacuum chambers, we have pursued two weld-in designs and a mechanically sealed design. We will discuss our designs and results in producing these viewports. WELD-IN DESIGNS... (read more) -
Isotech, Inc.
Lightweight, Non-Magnetic Linear Slides Discover Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern. Isotech's president, Joe Casillo, highlights the growing demand for these components: "From sensitive electronics and medical equipment to semiconductor and liquid crystal manufacturing, the applications are vast.". Key features of Isotech's non-magnetic ball slides include: Silicon Nitride Ceramic Ball Bearings: Ensure durability... (read more)Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Knowles
Non-Magnetic Components for Medical Imaging Healthcare professionals and patients rely on magnetic resonance imaging (MRI) technology to examine soft tissues and organs in the body to detect a variety of issues, from degenerative diseases to tumors, in a non-invasive manner. To do this, the MRI machine uses a strong magnetic field and computer-generated radio waves to produce cross-sectional images. Thus, the quality of the MRI depends on the uniformity of the magnetic field - even the smallest trace of magnetism inside an MRI scanner... (read more)Browse Capacitors Datasheets for Knowles -
Knowles
Non-Magnetic, High Power RF Capacitors & Trimmers Our half turn and single turn trimmer ranges offer low magnetic content, resulting in a cost effective solution suitable for many MRI applications. Due to the severe non-magnetism requirements in the magnetic resonance industries, we only use high purity metals that exhibit no measurable magnetism. We do not use commercial brass and plating. materials are carefully selected. Our strict traceability and testing regimes ensure this essential parameter. (read more)Browse Capacitors Datasheets for Knowles -
THK America, Inc.
Special alloy - makes non-magnetic products real THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also highly corrosion-resistant being comparable to titanium alloys. (read more)Browse Linear Bearings Datasheets for THK America, Inc. -
Novotechnik U.S., Inc.
MB1-3600 Series Non-Contacting Magnetic Sensors Novotechnik U.S. announces the MB1-3600 Series of non-contacting multi-turn magnetic sensors for industrial and mobile machinery, including a heavy-duty model. The sensors measure up to 44 turns, or 15,840 degrees, and continue counting turns while unpowered. They maintain position accuracy, retain the position value for years, and report it when power is restored. The MB1-3600 Series is an economical alternative to geared and optical encoders. Its magnetic design has no gears, optics... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S., Inc.
Non-contacting magnetic encoder MZ1-2200 Download MZ1 brochure. MZ1-2200 Series. Non-contacting magnetic encoder series measures up to 44 turns in a compact 22 mm diameter housing with 16-bit resolution over the entire measurement range and detects position even in unpowered state. Follow us on: YouTube. LinkedIn. Novotechnik - the technique of being better. Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
-
Magnetic Chucks
Vises can hold smaller parts as well as non -ferrous materials, however, and simply placing several vises on a magnetic chuck and pushing a button to secure all the vises at once is a time-saver.
-
H-mode properties of JT-60 U discharges in different collisionality regimes
… collision in terms of the normalized viscosity coefficient, considering the ion distributionfunction is non -Maxwellian in the … … included hereafter for the estimate of the ion collisionality at the transition, and we denote as vises . SLICE code expands the measured quantities on the magnetic flux surfaces separately obtained by an equilibrium solver …
-
Maxwellian approximation to general relativity
… dette problemet. hvor gravitasjonelle 4-krefter benyttes. er i konflikt med ekvivalensprinsippet Videre vises at deres 4vektor … … moving particle is acted upon by force components similar to the electric and magnetic forces acting on … … tational field locally (in aregion of spacetime so smallthattidaleffectscannot . be measured). by goingintoafreelyfalling. non -rotatingreference frame.Howevera4 …
-
http://www.ctemag.com/pdf/2005/0507-Workholding.pdf
A rare-earth magnetic chuck allows a user to hold ferrous parts that are dif- ficult or impossible to secure any other way, even with a non -rare-earth mag- netic chuck. Vises and other workholders limit the cutting tool’s access to a part’s surfaces.
-
https://www.duo.uio.no/bitstream/handle/10852/28422/Master-MdK-Svendsen.pdf?sequence=2
I Kapitel 4 vises resultaterne og i Kapitel 5 diskuteres bl.a. faldgruber og konsekvenser af de … … ment of chronic nonspecific low back pain, 2006), og inddeles i specifikke og non -specifikke lænderygsmerter (Manek … … vævsforandringer som f. eks. diskusdegeneration, diskusprolaps og modic-forandringer, synliggjort ved hjælp af Magnetic Resonance Imaging (MRI …
-
04.17.09 -- Governments Urged To Support Global Deal For Aviation
It is designed to magnetically separate steel shot from sand or ferrous from non -ferrous material via its magnetic rotating drum followed by the removal of fine waste material by the air-wash system Steritool provides various different sizes and types of clamps, including "C" clamps, locking clamps, and bench vises .
-
Unitized IVS generators with ShT stands for emission spectral analysis
… within limits of 20 mm with a lever which protrudes beyond the housing and is used for precise movement of the sample in the vertical plane; water-cooled vises for clamping rod-shaped … … a carbon electrode with magnetic stabilization of the arc … … is designed for rapid and marker analyses of samples of steels, cast irons, non - ferrous alloys, metal …
-
Bone marrow necrosis
Montserrat E, Brugues RM, Vises Corrons JL, Rozman C. Bone marrow necrosis in chronic lymphocytic leukemia. Bone marrow necrosis in lymphoma studied by magnetic resonance imaging. Autologous peripheral blood progenitor cell transplantation for non - Hodgkin’s lymphoma with extensive bone marrow necrosis.
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Ampco WS155 - Safety Tools : 5920 - WRENCH, 12 POINT STRIKING BOX METRIC 155MM Non-Sparking, Non - Magnetic , Corrosion-Resistant 12 Point, Striking Box Wrench Rated: 0/10 0 Reviews Posi Lock manufactures pulling jaws, vises , and specialty tools.
-
Features :: NASA Tech Briefs
The vises feature SHCS for mounting and 5/8" dowel holes for mounting on risers using sine keys. Magnetic Gyro Multi-Purpose Non -Contact Position/Displacement Sensing .
Indicates content that may require registration and/or purchase.