-
Supplier: Amphenol PCD
Description: Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK— a very strong, non-conductive/non-corrosive, and lightweight material - designed to
- Outside Diameter / Width: 1.7 inch
- Body Length / Working Height: 0.3 to 2 inch
- ANSI (English) Size: 10-32 / No. 10
- Material: Plastic / Polymer
-
Supplier: TFC Ltd.
Description: Positive locking and easy removal of PCB Provides accurate spacing between PCB and chassis Non-corrosive Non-conductive Material: Nylon 66 (UL) Colour: Natural
- Material: Nylon (Polyamide)
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Plated Through Holes (PTH) type universal PCB with a 2.54mm hole-to-hole pitch. Inexpensive and economical PCB made using robust, heat-resistant and non-conductive glass epoxy. Easily mounted onto bosses or standoffs via the mounting holes at each corner. Environmentally friendly lead-free
-
-
Supplier: MicroSense, LLC
Description: products, all MicroSense sensors are designed so that the full measurement range is available without contacting the target. Even at the near standoff position, there is always a gap between the probe face and the target. Patent design provides means of reliably measure even poorly grounded
- Measurement Range: 0.004 to 0.008 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: Current: 40-100 amps. Manufacturer's literature available upon request. Kinked lead option is available for board standoff. Contact Allied for details.
-
Supplier: Allied Electronics, Inc.
Description: Current: 40-100 amps. Manufacturer's literature available upon request. Kinked lead option is available for board standoff. Contact Allied for details.
-
Supplier: Allied Electronics, Inc.
Description: Current: 40-100 amps. Manufacturer's literature available upon request. Kinked lead option is available for board standoff. Contact Allied for details.
-
Supplier: Allied Electronics, Inc.
Description: Current: 40-100 amps. Manufacturer's literature available upon request. Kinked lead option is available for board standoff. Contact Allied for details.
Find Suppliers by Category Top
More Information Top
-
Electromagnetic Shielding
Nonconductive standoff .
-
Using a 77 K SQUID to measure magnetic fields for NDE
For example, high sensitivity allows standoff to be increased, for inspection through noncon- ductive surface coatings or contamination, or ac excitation fields to be reduced, increasing the ease with which novel excitation schemes can be studied [8].
-
Imaging of Compact Objects Buried in Underwater Sediments Using Electrical Impedance Tomography
The object was raised above the sand floor using a nonconductive support rack and the array was positioned at various standoff distances above the object.
-
The Role of Open Hole Memory Logging and Wireless Conveyance Systems in the Evaluation of Horizontal Wells
Casing eccentralisers reduce the density window standoff , and the induction tool locates in the electrically non- conductive GRE nose.
-
Field Testing Of An Advanced Lwd Imaging Resistivity Tool
A mandrel instrumented with AFR transmitters and receivers was placed into a water tank and covered with perforated, non- conductive pipe. … to test the limits of vertical and azimuthal resolution, as well as the tool’s sensitivity to standoff .
-
High-Definition Resistivity Imaging of Low-Resistivity Formations Drilled with Nonconductive Mud Systems for Near-Wellbore Geological and Petrophysical Reservo...
… the capacitive coupling between the transmitter/receiver and the borehole through a layer of nonconductive mud or mud … … translated into capacitance values Cmud, which are eventually converted to an image of standoff between the pad …
-
An induction gradiometer for conductivity contrast detection: Experimental development
nonconductiveair gapmimickeda layer of noncon- ductive oil base mud. Standoff was always mea- .
-
Influence of dispersive soil electromagnetic properties on hand‐held time domain electromagnetic sensors
Thus, in theory, for instantaneous source current termina- tion, the impulsive response is infinite.1 In practice, of course, the response is finite for finite termination time, finite stand- off and practical coil configurations. The main finding, how- ever, is that a nonconductive and non-dispersive magnetic soil yields no sustained …
-
Development of laser cutting/welding depth control using laser spectroscopy and open architecture control of a robotic system
As a result, both conductiveand nonconductive workpieces can be detected. For this deployment, the Standoff Sensoris encapsulatedinside a dense plastic ( D e b @ )housing with a …
-
Capacitive tool standoff sensor for dismantlement tasks
As a result, both conductive and nonconductive workpiecescanbe detected. For theD&D applications,the Standoff Sensor is encapsulated inside a dense plastic (Delrin? housing with a 6 …
Indicates content that may require registration and/or purchase.