Products/Services for Norpro Generator
-
Signal Generators - (411 companies)Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...Device TypeForm FactorGenerator Type -
Packet Generators - (5 companies)Packet generators create a discrete chunk of communication in a pre-defined format. Packet generators create a discrete chunk of communication in a predefined format. A packet is a data block containing a header that includes a destination address... -
Pulse Generators - (105 companies)Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate... -
RF Generators - (92 companies)RF generators and high frequency power supplies provide the power required for plasma generation, induction heating, and radar or communications applications. RF Generators Information. RF generators provide power for thin film processing equipment... -
Plasma Generators - (13 companies)Plasma generators are special generators that produce the needed RF power to ignite and maintain plasma in plasma chambers and similar devices. Plasma generators produce the needed radio frequency (RF) power to create and maintain plasma in plasma...
-
Comb Generators - (25 companies)Comb generators create harmonic frequencies from which one frequency can be selected with a narrow filter and filtered out. Comb generators create harmonic frequencies from which one frequency can be selected with a narrow filter and then filtered...
-
Electrical Power Generators - (961 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
-
Mesh Generators - (11 companies)Mesh generators are software systems that generate a mesh in order to simulate a geometric field. They use various algorithms such as the finite element method (FEM). Mesh generators are software programs for generating polygonal or polyhedral...
-
Steamers and Steam Generators - (118 companies)Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
-
Alternative Power Generators - (1181 companies)Alternative power generators produce electricity from renewable energy sources, such as wind, flowing water, solar energy and biomass, which create less environmental damage and pollution than fossil fuels. Alternative power generators produce...
Product News
-
Cryo H&I Co.,Ltd.
LN2 Generator Cryo H &I: On-site LN2 Generator. Produce high-purity liquid nitrogen anywhere with Cryo H &I. Our generator provides a reliable, continuous supply, eliminating the need for complex delivery logistics. Key Benefits: On-Demand: Constant LN2 supply without waiting for deliveries. Cost Saving: Lower long-term costs by producing your own nitrogen. High Purity: Over 99% purity for medical and lab use. Plug & Play: Compact design with fully automated operation. Applications: Medical & Bio: Sample... (read more)Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
Festo Corporation
Custom Venturi Vacuum Generators Festo Corporation manufactures custom venturi vacuum generators to match your specifications. Vacuum generators according to the venturi principle in various performance categories (read more)Browse Venturi Vacuum Generators Datasheets for Festo Corporation -
Uni-Trend US
Arbitrary Waveform Generator UTG4202A UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator. The UNI-Trend UTG4202A Performance-Series arbitrary waveform generator takes your test bench to the next level. Affordably produce 200MHz signals in a variety of modulations. Revolutionize Your Testing Experience with the UNI-T UTG4202A Waveform Generator. Attention, electrical engineers! It's time to elevate your testing capabilities with the UNI-T UTG4202A waveform generator -a true game-changer for your engineering... (read more)Browse Signal Generators Datasheets for Uni-Trend US -
C.I. Analytics, Inc.
Digital Calibration Blend Generator Automated multiple standard gas dilution unit for generation of in-house calibration standards. A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This dynamic unit can also be fully integrated in your process analyzer at the time of purchase - ensuring space maximization and cost savings. The 960 AMF Digital Calibration Blend Generator can dilute multiple compounds from different... (read more) -
SiTime Corporation
MEMS Clock Generators Cascade TM MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to create a clock-system-on-a-chip and eliminate all quality and reliability issues associated with traditional quartz-based clocks. Always-accurate clock synthesis by eliminating crystal capacitive mismatch... (read more) -
SiTime Corporation
Chorus Automotive Clock Generators Highest Integration. FailSafe technology. Chorus TM Automotive is the industry 's first fully-integrated clock with built-in, end-to-end fault monitoring --simplifying system timing architecture and accelerating functional safety development time by up to six weeks. (read more) -
Corech Microwave
RF Signal Generators The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching ( >=100 MHz). With typical phase noise of -112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing. 9 kHz to 20 GHz (21.5 GHz... (read more)Browse Signal Generators Datasheets for Corech Microwave -
Festo Corporation
Custom Vacuum Pumps and Vacuum Generators Festo Corporation manufactures custom vacuum pumps and vacuum generators to match your specifications. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Festo Corporation -
Isotech, Inc.
IBC-Compliant Seismic Isolation for Generators When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event -- so your critical power systems are ready when they're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's... (read more) -
Isotech, Inc.
Seismic Mounts & Isolators for Power Generators When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event -- so your critical power systems are ready when they're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
-
A novel CO{sub 2} separation system
l Inert gas generator … extended cycling at 1050oC l Transfer technology to a commercial vendor Saint- Gobain NorPro Corporation (formerly Norton …
-
Vinyl Acetate Monomer
… process to produce acetylene from calcium carbide in a two-stage high-efficiency generator (which became commercial … Zirconia Norpro XZ 16075 Feed composition (mol%) Oxygen .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6681/1/Carrier_Andrew_J_201108_PhD.pdf
Silicon-Germanium Thermoelectric Generators . Amorphous silica pellets were provided by Saint-Gobain NorPro (Akron, .
-
Bio-Based Adipic Acid
… nm) gold and platinum particles on an inorganic titanium oxide substrate (Saint Gobain Norpro ST3119) in which … … product at 1,000 psia is directed through a two-phase hydraulic turbine generator for the purpose …
-
Novel Sorbent-Based Process for High Temperature Trace Metal Removal
An associated generator supplies power from the turbine to the electric transmission grid. … manufactured at a cost approximately $5/lb, based on a preliminary estimate provided by Saint Gobain NorPro Corporation.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
& Each dimple works as a vortex generator that intensifies the rate of convective heat transfer (Source: Saint Gobain Norpro .) .
-
Oncologic and Cardiologic PET/CT-Diagnosis
2007) The 68Ge/68Ga generator has high potential, but when can we use 68G- labeled tracers in clinical … 1991) Assessment of 2 l-(18)-fluoro-16 alpha- ethyl-19- norpro - gesteron as a positron-emitting …
-
Handbook of Industrial Catalysts
It has been convenient to use a low temperature selective catalytic reduction catalyst operating in the range 160°–190°C after the heat recovery steam genera- tor in a gas turbine. Norton Chemical Processes (St. Gobain NorPro .
-
States > Texas > State > Register > 2005 > [TexReg 2005-0527is] 05/27/2005
… Chapter 335, Sub- chapter C of this title (relating to Standards Applicable to Generators of Hazardous Waste). Saint-Gobain Norpro ; DOCKET NUMBER: 2005-0095-AIR-E; IDENTIFIER: Air Account Number BM0026Q, RN100213859; LOCATION: Bryan …
-
http://naldc.nal.usda.gov/download/36963/PDF
… the coast of Japan Sea, at a pull-off called Chusa Park, south of the windmill generators . Pedigree - Norpro *Kato.
Indicates content that may require registration and/or purchase.