-
Supplier: Chromalox
Description: 3-1/2" Barrel Dia. 1-1/2 - 6" Widths 500 - 5,000 Watts 120 to 600 Volts 18 - 40 W/In² Ceramic Fiber Insulated Up to 1600°f Band Operating Temp. Corrosion-Resistant Alloy Shell
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 5 kW
- Watt Density: 18 to 40 W/in²
-
Supplier: Chromalox
Description: 3 - 12" Barrel Dia. 650 - 2,000 Watts 120 and 240 Volt 24 - 44 W/In² 3 - 12" Barrel Dia. INCOLOY® Sheath Up to 1200°F Max. Sheath Temp. Up to 900°F Max. Barrel Temp.
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.65 to 2 kW
- Watt Density: 24 to 44 W/in²
-
Supplier: Chromalox
Description: 1 - 6-1/8" Nozzle Dia. 100 - 300 Watts (MB-1) 120 and 240 Volt Up to 800°F Max. Sheath Temp. Up to 600°F Max. Barrel Temp. Heavy Duty Anti-torque Post Terminal (type P) Type A Leads
- Maximum Operating (Sheath) Temperature: 800 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 0.3 kW
- Watt Density: 19 to 58 W/in²
-
-
Supplier: Chromalox
Description: 6-1/2 -* 11-1/2" Barrel Dia. 1,525 -3,250 Watts 240 - 480 Volt 30 - 36 W/In² Chrome Steel Sheath Up to 1200°F Max. Sheath Temp. Up to 800°F Max. Barrel Temp. Third-party certifications: UL Recognized, CSA, VDE, CE
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 1.525 to 3.25 kW
- Watt Density: 30 to 36 W/in²
-
Supplier: Watlow®
Description: Led by the high performance MI (mineral insulated) Band heater, the patented, flexible THINBAND® heater and the standard mica band heater for specialized constructions, Watlow's band and nozzle heaters are ideal for every type of plastics
-
Supplier: Tempco Electric Heater Corporation
Description: Tubular Nozzle Band heaters are recommended for heating applications where premature nozzle band heater burn-out on plastic injection molding machines is a constant problem due to contamination from plastic overflow or contaminants. Incoloy® sheath .315
- Maximum Operating (Sheath) Temperature: 1,000 F
- Watt Density: 40 W/in²
- Maximum Operating Temperature: 1,000 F
- Features: Band Heater, Electric
-
Supplier: OMEGA Engineering, Inc.
Description: HBA Series 1" to 6" (3 to 15 cm) Wide One-Piece Nozzle Heaters • Nozzle Temps to 1000°F • 42" (107 cm) Leads Standard • Stainless Steel Clamp Included
- Maximum Operating (Sheath) Temperature: 1,500 F
- AC Voltage Required: 120 to 240 volts
- Watt Density: 12 to 53 W/in²
- Inside Diameter: 1 to 4 inch
-
Supplier: OMEGA Engineering, Inc.
Description: HB Series band heaters are used to heat the barrels and nozzles of plastic injection molders and extruders. They are also used on autoclaves and for heat treating large diameter piping. Heater elements are high temperature, tight fitting, and provide uniform heat
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 240 volts
- Inside Diameter: 5 to 20 inch
- Thickness: 1.5 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THINBAND HEATER, BARREL AND NOZZLE, 240 VOLTS, 750 WATTS, VARIABLE CONNECTION, LEAD/TERMINAL CONNECTION CAPABILITY, (5359179). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DME Company
Description: Where Heater Band Clearance is a problem!- Ideal for recessed sprues. APPLICATIONS: Use where recessed sprue bushings and similar obstructions create limited space for nozzle heater band. These bands require only 3⁄8” to 1⁄2” diameter clearance. (3⁄16” to
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 1 kW
- Heating Capacity: 0.1 to 1 kW
- Features: Band Heater, Electric, Other
-
Supplier: OMEGA Engineering, Inc.
Description: FEATURES Fast heatup and uniform heat distribution is provided by smalldiameter tubular element properly located and silver brazed to stainless-steel band. Heater is slipped over nozzle and integral tabs are drawn tight by stainless steel bolts and nuts. Leads are protected by
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 240 volts
- Inside Diameter: 1.5 to 2.25 inch
- Band Width: 1.25 to 2.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Response One-Piece Construction provides maximum nozzle coverage in tight spaces.
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 1 kW
- Watt Density: 30 to 42 W/in²
-
Supplier: Radwell International
Description: NOZZLE BAND HEATER 950WATT 240VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Mica Nozzle Heater Standard Features Oxidation resistant metal sheath Protective sleeving where leads exit the heater Stainless steel clamping strap with barrel nuts and 6-32 screw 10" High temperature leads with our without SS braid covering 1" to 3" diameters
- AC Voltage Required: 240 volts
- kWatts: 0.4 kW
- Inside Diameter: 1.5 inch
- Heating Capacity: 0.4 kW
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Mica Nozzle Heater Standard Features Oxidation resistant metal sheath Protective sleeving where leads exit the heater Stainless steel clamping strap with barrel nuts and 6-32 screw 10" High temperature leads with our without SS braid covering 1" to 3" diameters
- AC Voltage Required: 120 volts
- kWatts: 0.5 kW
- Inside Diameter: 2 inch
- Heating Capacity: 0.5 kW
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Mica Nozzle Heater Standard Features Oxidation resistant metal sheath Protective sleeving where leads exit the heater Stainless steel clamping strap with barrel nuts and 6-32 screw 10" High temperature leads with our without SS braid covering 1" to 3" diameters
- AC Voltage Required: 120 volts
- kWatts: 0.2 kW
- Inside Diameter: 2 inch
- Heating Capacity: 0.2 kW
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Mica Nozzle Heater Standard Features Oxidation resistant metal sheath Protective sleeving where leads exit the heater Stainless steel clamping strap with barrel nuts and 6-32 screw 10" High temperature leads with our without SS braid covering 1" to 3" diameters
- AC Voltage Required: 240 volts
- kWatts: 0.4 kW
- Inside Diameter: 2 inch
- Heating Capacity: 0.4 kW
-
Supplier: DME Company
Description: Heavy Duty Nozzle Bands with Flange Lock-up Far superior to low cost alternatives -These bands provide the most economical option in the long term. • Premium Quality Natural Mica Insulation. • Reinforced lead exit for long life. • High Watt Density. • Ultra-smooth I.D. bore
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.075 to 1 kW
- Heating Capacity: 0.075 to 1 kW
- Features: Band Heater, Electric, Other
-
Supplier: Invotec Solutions Ltd.
Description: Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with
- kWatts: 0.18 kW
- Heating Capacity: 0.18 kW
- Features: Band Heater, Electric, OEM / Custom
-
Supplier: Powell Electronics, Inc.
Description: Electric Heaters: Band, Barrel, Nozzle H
- Features: Band Heater
-
Supplier: Newark, An Avnet Company
Description: Electric Heaters: Band, Barrel, Nozzle Heaters
-
Supplier: DME Company
Description: immediately installed and put into operation. Needless to say, the appropriate heater bands and thermocouples are also included in the scope of supply. In this way, you receive a tailor-made, all-inclusive system from a single source of supply.
- Application: Fuel Injection
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: Nexthermal Corporation
Description: The Maxi Coil heater is designed to provide maximum service life to difficult applications. Maxi Coil’s 4.6x8.6 heater is robust enough to improve heater life in applications such as zinc diecasting. The maxi coil can be incorporated into sealed inside ID/OD assemblies or
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: The Maxi Coil heater is designed to provide maximum service life to difficult applications. Maxi Coil’s 4.6x8.6 heater is robust enough to improve heater life in applications such as zinc diecasting. The maxi coil can be incorporated into sealed inside ID/OD assemblies or
-
Supplier: Invotec Solutions Ltd.
Description: Removable tip nozzles are used by 1000's of moulders world-wide. INVOTEC nozzles are proven to save you time and money time and time again. All removable tip nozzles are manufactured by Invotec and offer top quality at unbelievable prices. Fast Tool Changes Standardise
- Orifice Size: 260 mil
- Form: In-line
- Media: Plastics
-
Supplier: Durex Industries
Description: Durex Industries introduces a mini coil heater with a unique clamping band which allows the heating element to maintain full clamping force at elevated temperatures. Unlike conventional cam-locking designs, this wedge-locking mechanism compensates for thermal expansion. The tubular
- AC Voltage Required: 240 volts
- kWatts: 0.149 kW
- Coil Inner Diameter: 0.75 inch
- Coil Width: 1.2 inch
-
Supplier: Acrolab Ltd.
Description: Under the band style thermocouples and RTDs are a variety of surface measurement sensors. They are commonly used in pipes and held in place with the use of a pipe clamp, or on barrels and nozzles under a band heater. Acrolab offers these with a brass shim as a standard,
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
- Features: J, K, RTD, T, Thermocouple, Ungrounded Thermocouple
Find Suppliers by Category Top
Conduct Research Top
-
Injection Molding 101
The cycle begins with the extruder plasticizing the resin and accumulating it in the forward section of the barrel. The heater bands maintain the melt's temperature as the shot it built up. The mold is closed. The cycle is typically timed so that there is minimal time between the closing
More Information Top
-
Hydrogen Production for Fuel Cells Via Reforming Coal-Derived Methanol
External heating was applied to the superheater using four nozzle band heaters (2.5 cm (1 in) I.D., 5.1 cm (2 in) width), each with a 120 V, 275 W rating.
-
Hydrogen Production For Fuel Cells Via Reforming Coal-Derived Methanol
External heating was applied to the superheater using four nozzle band heaters (2.5 cm (1 in) I.D., 5.1 cm (2 in) width), each with a 120 V, 275 W rating.
-
Band Heaters for Injection Moulding Machines | Cast Heaters for Extrusion
Ihne & Tesch GmbH – Nozzle Band Heaters , Cast Heaters, ZAK Compact Heaters .
-
HYDROGEN PRODUCTION FOR FUEL CELLS VIA REFORMING COAL-DERIVED METHANOL
External heating was applied to the superheater using four nozzle band heaters (2.5 cm (1 in) I.D., 5.1 cm (2 in) width), each with a 120 V, 275 W rating.
-
Journal of Propulsion and Power > Hydrogen from Steam Reforming of Coal-Derived Methanol
In the case of reactor A, eight nozzle band heaters [2.5 cm (1 in.) inner diameter (ID), 5.1 cm (2 in.) width], with a 120 V, 275 W rating were used as the external heat source.
-
Hydrogen Production for Fuel Cells Via Reforming Coal-Derived Methanol
2 nozzle band heaters (2.5 cm (1 in) I.D., 5.1 cm (2 in) width), each with a 120 V, 275 W rating were used for external heating.
-
http://www.plastics-technology.com/plasticsadmin/upload/productspec_pdf/1386141148ihne-tesch.pdf
With these nozzle band heaters , which also have all the advantages of the aluminum compact version, operating temperatures of up to 550°C are possible.
-
Hydrogen Production for Fuel Cells Via Reforming Coal-Derived Methanol
Nozzle Band Heaters .
-
Hydrogen Production for Fuel Cells Via Reforming Coal-Derived Methanol
Nozzle Band Heaters .
-
HYDROGEN PRODUCTION FOR FUEL CELLS VIA REFORMING COAL-DERIVED METHANOL
Nozzle Band Heaters .
Indicates content that may require registration and/or purchase.