Products/Services for Np Gas Turbines
-
Steam and Gas Turbines - (79 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines There are two basic types of steam turbines: impulse and reaction. Impulse turbines... -
Impellers - (140 companies)Impellers are rotating devices that force liquids, gases and vapors in a desired direction. They are widely used in pumping, blowing, and mixing applications. Impellers (also spelled impellors or impellars) are rotating devices designed to alter... -
Turbine Repair and Maintenance Services - (114 companies)Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
-
Turbine Pumps - (249 companies)Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet. Turbine pumps... -
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind... -
Turbine Flow Meters - (268 companies)...liquid or gas flow. Measuring the flow of liquids and gases is a critical need in many industrial plants. Some types of liquid turbine flow meters can accommodate liquids with suspended solids (slurries), while some liquid and gas turbine flow meters...
-
Gas Sensors - (602 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
-
Hydro Turbines - (56 companies)Hydro turbines are used to transmit mechanical power and produce electricity. Hydro turbines convert water pressure into mechanical shaft power that can be used to drive an electricity generator, grind a mill, or move some other device. Hydro...
-
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
-
Gas Flow Meters - (456 companies)Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage. How to Select Gas Flow Meters. Image Credit: OMEGA Engineering Inc., Aalborg Instruments, Clark Solutions. Gas flow meters are used...
Product News
-
Aichi Tokei Denki Co., Ltd.
Turbine Gas Meters for Flow Management Turbine meters in the TBZ and TBX series were developed for controlling the gas consumption of each piece of equipment such as compact boilers and various industrial furnaces. Features. The products realize a smart design with a lightweight and compact body and support a wide range of measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control... (read more)Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
AMETEK Programmable Power
Critical Test Instruments Enhance Gas Turbines This white paper explores the role of gas turbines in the evolving power and energy industry, emphasizing their reliability and versatility in various applications, including grid stability alongside renewable sources, backup power for industrial complexes, and even microturbines for residential use. Highlights include: Efforts to reduce carbon emissions in gas turbines by using alternative fuels and carbon capture technologies. The critical role of temperature measurements in optimizing gas... (read more) -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal E-Seal (W-Ring) for Gas Turbine Industry Revolutionizing Sealing Solutions in the Gas Turbine Industry. Sonkit Industry Technology Co., Ltd. is proud to announce the launch of our latest innovation in sealing technology --the Metal E-Seal (W-Ring Seal), specifically engineered for the demanding environments of the gas turbine industry. Why Metal E-Seal (W-Ring Seal) for Gas Turbines?. Gas turbines operate under extreme conditions, including high temperatures, high pressures, and corrosive environments. These conditions demand sealing... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Technetics Group
Improved turbine performance with FELTMETAL™ Seals FELTMETAL TM Abradable Seals. Experience the future of sealing solutions with Technetics Group 's FELTMETAL TM Abradable Seals! These seals are engineered to provide superior clearance control in blade tip and labyrinth seal applications, even in temperatures up to 1400F [760C]. With over 30 years of successful operation and over 1,000,000,000 hours of operation, it 's no wonder that major gas turbine manufacturers have adopted FELTMETAL TM Abradable Seals for flow path efficiency improvements... (read more)Browse Dynamic Seals Datasheets for Technetics Group -
Conax Technologies
Custom-designed EGTs for FT8/GG8 turbines Conax solution for FT8 turbines outperforms OEM parts. FT8/GG8 frame turbine users are choosing Conax Technologies ' exhaust gas temperature (EGT) sensors over OEM sensors. Here 's why: Superior design and quality. Proven higher reliability than OEM sensors. Hermetically sealed for high accuracy and long life. Simple, quick installation that saves time. Interchangeable with OEM equipment - four-post connector adaptable to an existing cable harness. Improved design. Superior performance. Conax... (read more)Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Technetics Group
Abradable seals designed for small turbine engines FELTMETAL TM Abradable Seals. Experience the future of sealing solutions with Technetics Group 's FELTMETAL TM Abradable Seals! These seals are engineered to provide superior clearance control in blade tip and labyrinth seal applications, even in temperatures up to 1400F [760C]. With over 30 years of successful operation and over 1,000,000,000 hours of operation, it 's no wonder that major gas turbine manufacturers have adopted FELTMETAL TM Abradable Seals for flow path efficiency improvements... (read more)Browse Dynamic Seals Datasheets for Technetics Group -
Dickow Pump Company, Inc.
TPM sealless mag-drive turbine pumps Turbine Pumps Type TPM. The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the flow and head are easily controlled due to the steep nature of the performance curve. The ablity of the tubrine pump to handle entrained vapor makes it ideal for pumping volatile fluids near their boiling point to ensure there is no vapor lock. The hermetically sealed design of the TPM offers a superior... (read more)Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Waukesha Bearings
Transforming Wind Turbine Performance Waukesha Bearings is transforming the future of wind turbine performance with the new NordAlign TM main shaft fluid film bearing!. Inspired by Njord, the Norse god of wind and sea, NordAlign is engineered to bring strength and resilience to modern wind turbines operating in the most demanding environments. Watch our video to learn more. (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
Atlas Copco Industrial Technique AB
Turbine Air Motor TZB Boost your productivity and save energy. The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
ExxonMobil Chemical Company - Synthetic Base Stocks
Wind Turbine Grease As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while maximizing equipment reliability and productivity. To help you manufacture wind turbine grease that can meet these challenges, we provide world-class synthetic base stocks, including SpectraSyn Elite TM... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks
-
RANS and LES Modeling of the GE10 Burner
We present the result of RANS numerical simulations of two versions on the NP GE10 gas turbine combustion system, which use non-premixed and premixed pilot flames.
-
Melt Infiltrated Ceramic Composites (Hipercomp) for Gas Turbine Engine Applications
NP had several small gas turbine engines in their portfolio, ranging in power output from 2 to 25 MW.
-
Electro-mechanical transients of small plant generators connected to a transmission grid
On the other hand, in Plant NP one is gas - turbine type and the other two are steam-turbine, the governor systems of the generators operate in droop mode.
-
European Commission - PRESS RELEASES - Press release - COMMISSION APPROVES ACQUISITION OF NUOVO PIGNONE BY GENERAL ELECTRIC
Both GE and NP have activities in the gas turbine market.
-
LV100 gas turbine control: a case study
Similarly, Figures 8, 9, and 10, present the outputs: Power turbine speed ( Np ), gas generator speed (.Vg), and exhaust temperature (Ts)-also .
-
Multi-Variable Control of the GE T700 Engine using the LQG/LTR Design Methodology
Accordingly, the second system definition (System B) explores the simultaneous control offree turbine , speed, Np and gas generator speed, Ng.
-
Engine displays
Displayed parameters include: Torque (TQ); Inter Turbine Temperature (ITT); power turbine rpm ( NP ); gas generator rpm per cent of maximum (NG); VACuum suction (VAC); oil temperature/pressure; fuel quantity; Fuel Flow (FF); Fuel At Destination (FAD); Time To Destination (TTD); and Outside Air…
-
The effect of falling market concentration on prices, generator behaviour and productive efficiency in the England and Wales electricity market
Second, since 1995, there has been a process of divestiture by NP and PG of coal plants and peaking gas turbines partly at the behest of the regulator.
-
Towards Simultaneous Performance: Application of Simultaneous Stabilization Techniques to Helicopter Engine Control
For the purposes of feedback control, we can modulate the main fuel flow WF, variable compressor geometry yV, and sense the gas generatr speed NG and power- turbine speed Np .
-
Lead the fleet: a structured approach to predicting helicopter failures
Time Indicated Airspeed Pressure Altitude Radar Altitude Headina Latitude Longitude Pitch Angle Roll Anale Yaw Anale Engine Torque Gas Producer Speed (NG) Power Turbine Speed ( NP ) Turbine GasTemo (TGn Aircra A W A X X X X X X X X X - .
Indicates content that may require registration and/or purchase.