-
Supplier: Appleton Electric
Description: STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 39-13/16 INCH 39.8125 WIDTH IN INCH 6-3/16 INCH 6.1875 HEIGHT IN INCH 6-5/16 INCH 157.162 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 3-1/2 INCH NPT INCLUSION
- Length / Height: 6.1875 inch
- Width/Diameter: 39.8125 inch
- Material: Steel
-
Supplier: Neo-Dyn
Description: Explosion Proof Junction Box with terminal strip electrical connections. Suitable for Div 1 hazardous areas when used in conjunction with any Enclosure 6 electrical used on Neo-Dyn® Pressure or Temperature Switches. Specifications Electrical Connection: 3/4” NPT female conduit
-
Supplier: Neo-Dyn
Description: Weather Proof Junction Box with terminal strip electrical connections. Suitable for Div 2 hazardous areas when used in conjunction with any Enclosure 6 electrical used on Neo-Dyn® Pressure or Temperature Switches. Specifications Electrical Connection: 1/2-14 NPT female conduit
-
-
Supplier: Conax Technologies
Description: MHM series fitting available for use with multiple probes * Service temperature upper limit: 300°F (150°C) * Size (reference): 4.75″ W x 6.5″ L x 2.25″ H, 1.35 lb. * Conduit port 3/4″ NPT
- Features: Terminal and Junction Boxes
-
Supplier: Powell Electronics, Inc.
Description: PDC-AL Enclosure, 22mm, 2PB, NPT
- Features: Terminal and Junction Boxes
-
Supplier: R. STAHL, Inc.
Description: Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy Powder coated to RAL 7032 Available in 3 different sizes With DIN rail for standard terminals Enclosure with 3, 4 or 5 hubs with metric or NPT threads Drilled holes in the enclosure enable quick and easy mounting In
- Length / Height: 4.1732306 to 6.1417356 inch
- Width/Diameter: 1,653.937901 to 6.1417356 inch
- Depth: 3.4645688 to 4.9606326 inch
- Material: Aluminum
-
Supplier: Radwell International
Description: ANGLE JUNCTION BOX, METAL BOX WITH NYLON ANGLE, 1IN NPT. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: Radwell International
Description: ELECTRICAL BOX, JUNCTION BOX, W/ METAL ANGLE, 1-1/2 INCH NPT INLET. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: RAWELT S.A. de C.V.
Description: MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester polymerized coating. For wet location when gasketed cover are used. NEMA 4,4X NPT threaded for use with RIGID and IMC conduit. Furnished with 5 tapped holes and 4 threaded close-up plugs. Hub sizes: 1/2 (12.7), 3/4
- Material: Aluminum
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Shape: Round
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: RAWELT S.A. de C.V.
Description: FINISH: Electrostatic powder epoxy/polyester coating. Green ground screw included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be installed to accommodate
- Material: Aluminum
- Shape: Rectangular
- Features: Terminal and Junction Boxes
-
Supplier: RAWELT S.A. de C.V.
Description: MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be
- Material: Aluminum
- Shape: Square
- Features: Terminal and Junction Boxes
-
Supplier: R. STAHL, Inc.
Description: Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy Powder coated to RAL 7032 Available in 3 different sizes Enclosure with 3, 4 or 5 hubs with metric or NPT threads Drilled holes in the enclosure enable quick and easy mounting Die neuen, druckfesten Gehäuse der Reihe
- Material: Aluminum
- Features: Explosion Resistant, Terminal and Junction Boxes
- Shape: Round
- Mounting Type: Wall Mount
-
Supplier: Galco Industrial Electronics
Description: Junction Box, Metal, 2in.NPT Inlet
-
Supplier: Radwell International
Description: JUNCTION BOX, 1 INCH NPT, LS&RS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, JUNCTION BOX, POLY, 1/2 INCH NPT ENTRY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Electrical Products
Description: 5-15/64 INCH W SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/2-WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 1 HUB(S) UL, CSA, FM APPROVAL
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: Process Sensing Technologies USA
Description: certified apparatus such a Flameproof (Ex d) junction box, Increased Safety (Ex e) junction box or Flameproof (Ex d) gas detector instrument housing. Features: Stainless steel housing For use with suitable separately certified industry standard junction boxes ATEX Ex d
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 95 %
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature Transmitter DIN B Head Mount 4–20 mA with digital signal based on HART Protocol Universal Head (Junction Box) Aluminum 1/2-inch NPT Sensor Specified Separately and Assembled to Transmitter
-
Supplier: Red Lion Controls, Inc.
Description: 56C Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or Low Speed Applications Cast Aluminum Ring with .5" NPT Conduit Junction Box
- Design: English
-
Supplier: Red Lion Controls, Inc.
Description: Hess Sensor 182TC Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or Low Speed Applications Cast Aluminum Ring with .5" NPT Conduit Junction Box
- Design: English
-
Supplier: Red Lion Controls, Inc.
Description: Hess Sensor 213TC Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or Low Speed Applications Cast Aluminum Ring with .5" NPT Conduit Junction Box
- Design: English
-
Supplier: Transcat, Inc.
Description: Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals U - Enclosure: Universal Head (Junction Box) IP66/68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT NS - No Sensor F6 - 60 Hz line Voltage Filter
-
Supplier: Red Lion Controls, Inc.
Description: Ring Adapter with Magnetic Pickup 182TC Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or Low Speed Applications Cast Aluminum Ring with .5" NPT Conduit Junction Box
- Design: English
-
Supplier: RAWELT S.A. de C.V.
Description: MATERIAL: - Body: Diecast aluminum. - Cover: Sheet aluminum. - Screws: Galvanized steel. FINISH: Electrostatic powder epoxy/polyester coating. NPT threaded for use with RIGID and IMC conduit. Cover and screws assembled. GASKET: Provide rain tight. Manufactured in compliance with: UL 514 A
- Conduit Size: 0.5 to 3 inch
- Material: Aluminum
- Fitting Type: Pull / Junction Box, Pull Elbow
-
Supplier: Transcat, Inc.
Description: Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof J6 - Universal Head (junction box), aluminum alloy with 50.8 mm (2-in.) SST pipe bracket (1/2–14 NPT entries)
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: United Technologies Corporation
Description: ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL, CSA APPROVAL 24 VAC 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 75 RPM
-
Supplier: Transcat, Inc.
Description: = 0 to 800 psia (0 to 55,15 bar) 2: 316L SST E12: Coplanar flange, Size = 1/4–18 NPT, Material = SST, and Drain Vent = 316 SST A: 4–20 mA with digital signal based on HART protocol 2A: Junction Box housing KA: ATEX and CSA Flameproof, Intrinsically Safe, Division 2
- Pressure Measurement: Gauge
-
Supplier: Hartell Pumps
Description: INSTALLATION SAVES TIME NO MAIN STACK VENT CONNECTION REQUIRED TAKES UP ZERO FLOOR SPACE ALLOWS SINK INSTALLATION WITH OUT BREAKING CONCRETE Information: SPECIFICATIONS LTA MOTOR: (hp @ rpm) 1/8 @ 1670 ELECTRICAL 115V 2.2A INLET SIZE 1-½" NPT FEMALE DISCHARGE SIZE 1" NPT MALE RESERVOIR
- Maximum Discharge Flow: 600 to 1,650 GPM
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Features: Other
-
Supplier: Macro Sensors
Description: dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.
- Measurement Range: -7.5 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -65 to 300 F
- Features: Current Balance DC-DC
-
Supplier: Conductix-Wampfler
Description: through a 1" NPT hub cast into side of the entrance ring. The shaft runs on double-ball bearings. The unit can be mounted using the standard shaft provided - or Conductix can design a special mounting arrangement. Sealing: NEMA 4 (water and dust tight) and NEMA 9 (Explosion-Proof) Max. Speed:
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Oil-Rite Corp.
Description: strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. A low level switch inside
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
More Information Top
-
Hall Effect
Used with all JV-CG-Ex and JV-KG-Ex meters Hall effect sensor Amplified pulse output (0-2000 Hz capability) 3/8" NPT threaded meter connection EX junction box with terminal block connection point 1/2" NPT conduit entry .
-
Hall Effect / Sensors
Used with all JV-CG-Ex and JV-KG-Ex meters Hall effect sensor Amplified pulse output (0-2000 Hz capability) 3/8" NPT threaded meter connection EX junction box with terminal block connection point 1/2" NPT conduit entry .
-
Project W-320, 241-C-106 sluicing electrical calculations, Volume 2
When used with a VIPAK enclosure, the LPD2 provides the convenience of an external junction box with a 314" NPT connection.
-
33-34043-972 - Meltric - Pin and Sleeve Receptacles | Galco Industrial Electronics
Junction Box , Metal, 1" NPT Inlet .
-
61-3A023-12 - Meltric - Electrical Box | Galco Industrial Electronics
61-3A023-12, Meltric, Electrical Box, Junction Box , Poly, 1/2" NPT Entry .
-
61-3A023-34 - Meltric - Electrical Box | Galco Industrial Electronics
61-3A023-34, Meltric, Electrical Box, Junction Box , Poly, 3/4" NPT Entry .
-
Shopping Cart
Junction Box , Poly, 1/2" NPT Entry .
-
Shopping Cart
Junction Box , Poly, 1/2" NPT Entry .
-
OleumTech Unveils Wireless Thermocouple Transmitter for Industrial Automation Applications
This transmitter also offers excellent installation versatility, which is facilitated by the new junction box design that has a flexible NPT opening which can be mounted in any direction.
-
Fire protection design criteria
The waterproof models are furnished with leads through a plastic 1/2 inch NPT hub that screws into a standard waterproof junction box cover, The shell is epoxy coated and offers strong resistance to corrosive atmospheres, .
Indicates content that may require registration and/or purchase.