-
Supplier: Advanced Technology Products
Description: Only the highest-quality materials go into manufacturing our Surethane Polyurethane tubing. Different Compounds and Durometers are available upon request. Made in the USA.
- Application: Chemical, General Purpose
- Design Units: English
- Type: Plastic Tubing
- Features: Polyurethane (PU)
-
Supplier: Advanced Technology Products
Description: Only the highest-quality materials go into manufacturing our Surethane Polyurethane tubing. Different Compounds and Durometers are available upon request. Made in the USA.
- Application: Chemical, General Purpose
- Design Units: Metric
- Type: Plastic Tubing
- Features: Polyurethane (PU)
-
Supplier: Newark, An Avnet Company
Description: MWDM1L-51NSF
-
-
Supplier: Powell Electronics, Inc.
Description: MICRO-D CONNECTORS - MICRO-D CONNECTORS
- Connector Type: D-Sub, Micro Connector and Nano Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Nihon Inter Electronics Corporation Win Source Part Number: 1232246-NSF03A40 Manufacturer Homepage: www.niec.co.jp Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
-
Supplier: NewAge Performance Products | NAPP
Description: Phthalate-, DEHP- and BPA-free REACH and RoHS compliant Glass-like clarity lets users see fluid flow Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing Raw materials meet California Proposition 65 Listed with NSF-51 for food and beverage
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.732 inch
- Working Pressure: 110 psi
- Temperature Range: 175 F
-
Supplier: Cole-Parmer
Description: • Ensure safe temperatures of food and food holding areas Determines if correct internal temperature has been met.|Dial features a scale for various meats. Dishwasher safe
- Fahrenheit Scale: 120 to 212 F
- Celsius Scale: 49 to 100 C
- Dial Diameter: 2.75 inch
- Thermometer Type: Bimetal
-
Supplier: Electri-Flex Company
Description: accordance with Article 356 of the NEC (ANSI/NFPA-70) for Flexible Liquidtight Nonmetallic Conduit (LFNC-B or FNMC-B). This conduit can be used for “Splash Zone” food and beverage contact per FDA CFR21 and NSF 51/61 requirements. It is intended for a variety of wiring applications on
- Conduit Size: 0.75 inch
- Units: English Size
- Flexibility: Flexible Conduit
-
Supplier: ARKPLAS
Description: extruded from 100% virgin Linear Low-Density Polyethylene resin. Ethelplas™ Tubing is manufactured with non-toxic ingredients formulated specifically for the food and beverage industry. Ark-Plas® NSF-51/ 61 Polyethylene Tubing is manufactured with 55 Durometer resin that is natural in
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish White Weight of Item (g) 11.1 Length or Depth of Item when closed (mm) 19.9 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 51 Height of Item (in) 2.0625 Width of Item (mm) 51 Width of Item (in) 2.0625 Round Bore Dimensions (mm) 44.2
- Inside Diameter: 1.5625 inch
- Overall Thickness: 2.0625 inch
- Material: Plastic
- Shape: Round
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish Black Weight of Item (g) 11.1 Length or Depth of Item when closed (mm) 19.9 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 51 Height of Item (in) 2.0625 Width of Item (mm) 51 Width of Item (in) 2.0625 Round Bore Dimensions (mm) 44.2
- Inside Diameter: 1.5625 inch
- Overall Thickness: 2.0625 inch
- Material: Plastic
- Shape: Round
-
Supplier: Sugatsune America, Inc.
Description: Material 304 Stainless Steel Finish Nickel Weight of Item (g) 85 Length or Depth of Item when closed (mm) 7.2 Length or Depth of Item when closed (in) 0.3125 Height of Item (mm) 51 Height of Item (in) 2.0625 Width of Item (mm) 116 Width of Item (in) 4.625 Load Capacity (kg/pr) 28 Load
- Length: 0.3125 inch
- Number of Holes: 0
- Hinge Type: Butt Hinge, Weld-on Hinge
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish Creme Weight of Item (g) 11.1 Length or Depth of Item when closed (mm) 19.9 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 51 Height of Item (in) 2.0625 Width of Item (mm) 51 Width of Item (in) 2.0625 Round Bore Dimensions (mm) 44.2
- Inside Diameter: 1.5625 inch
- Overall Thickness: 2.0625 inch
- Material: Plastic
- Shape: Round
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads, Lathe
- Inside Diameter (ID): 0.097 to 0.107 inch
- Cross-section: 0.048 to 0.054 inch
- Outside Diameter (OD): 0.204 inch
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
-
Supplier: Cole-Parmer
Description: • Polypropylene and EPDM materials meet NSF 51, and NSF 61 requirements for food-grade applications, and is FDA compliant Push-to-connect fittings offer secure connections and quick disconnection. Simply push tubing past the O-ring to the internal tube stop—steel teeth on the
- Material: Polypropylene (PP)
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Union
-
Supplier: Cole-Parmer
Description: fittings. Transparent. • Certifications: FDA compliant; meets USP Class VI and NSF 51 requirements. • Temperature range: –51 to 165
F (–46 to 74 C) • Sterilize: Autoclave or ethylene oxide. Especially designed to be used with Masterflex - Outside Diameter / Size: 0.096063044 inch
- Maximum Inside Diameter / Size: 0.020078751 inch
- Temperature Range: 165.2 F
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: Snap-tight, positive-lock lids are made of FDA compliant High-Density PolyEthylene (HDPE) and can be frozen, boiled, or chemically sterilized. Bain Marie HDPE containers are sold separately. NSF certified.
-
Supplier: EMS-GRIVORY America
Description: Food Contact NSF 51, EU Requirements, FDA Water contact NSF 61, KTW, WRAS, ACS, DVGW W270
- Use Temperature: 284 to 482 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 536 F
- Coeff. of Thermal Expansion (CTE): 27.77777777777778 µin/in-F
- Tensile Strength (Break): 30,457.73626501137 to 31,908.10465858334 psi
-
Supplier: Radwell International
Description: PIPE FITTING, 1/2 IN PIPE SIZE, 1/2 IN TUBE SIZE, 1/2 IN THREAD SIZE, 150 PSI, FDA, NSF-51, COMPRESSION X MNPT CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Compression Fitting
-
Supplier: U.S. Plastic Corporation
Description: These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61
-
Supplier: Kuriyama of America, Inc.
Description: A High Purity Non-Conductive NSF Certified, Phthalate Free Hose with Colored Jacket which is Ideal for Potable water and Deionized water transfer Made with Phthalate Free PVC compounds certified under NSF-51/NSF-61. White or gray jacket to reduce tendency for algae growth
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.938 inch
- Working Pressure: 100 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A High Purity Non-Conductive NSF Certified, Phthalate Free Hose with Colored Jacket which is Ideal for Potable water and Deionized water transfer Made with Phthalate Free PVC compounds certified under NSF-51/NSF-61. White or gray jacket to reduce tendency for algae growth
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.031 inch
- Working Pressure: 150 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A High Purity Non-Conductive NSF Certified, Phthalate Free Hose with Colored Jacket which is Ideal for Potable water and Deionized water transfer Made with Phthalate Free PVC compounds certified under NSF-51/NSF-61. White or gray jacket to reduce tendency for algae growth
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.594 inch
- Working Pressure: 225 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A High Purity Non-Conductive NSF Certified, Phthalate Free Hose with Colored Jacket which is Ideal for Potable water and Deionized water transfer Made with Phthalate Free PVC compounds certified under NSF-51/NSF-61. White or gray jacket to reduce tendency for algae growth
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.031 inch
- Working Pressure: 150 psi
- Temperature Range: 150 F
-
Supplier: NewAge Performance Products | NAPP
Description: Phthalate-, DEHP- and BPA-free USP Class VI and NSF-51 compliant Raw materials meet California Prop 65 and UL94 HB burn rating REACH and RoHS compliant Made from non-toxic ingredients conforming to FDA standards Glass-like clarity lets users see fluid flow Listed with
- Outside Diameter / Size: 2.25 inch
- Maximum Inside Diameter / Size: 2 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 25 psi
-
Supplier: CoorsTek
Description: variety of medical applications. USP CLASS VI COMPLIANT MATERIALS CoorsTek offers a broad range of high-performance ceramic materials that meet USP Class VI standards for medical applications. NSF/ANSI 51 CeraPure medical-grade ceramics meet NSF/ANSI 51 standards.
- Density: 3.719997652207343 g/cc
- Thermal Conductivity: 24.7 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.2 µm/m-C
- MOR / Flexural Strength: 51,923.1884898765 psi
-
Supplier: Novaflex Group
Description: Novaflex 162RL. Red PVC Braided Hose with red trace yarn. Heavy duty clear PVC tube and cover with polyester reinforcement. Excellent for potable water and food transfer. FDA-NSF 51 Certified to 100°F Construction: Tube: PVC clear Reinforcement: Polyester Cover: PVC Clear Length: see
- Inside Diameter: 0.375 to 1.5 inch
- Outside Diameter: 0.565 to 1.8 inch
- Working Pressure: 65 to 150 psi
- Temperature Range: -20 to 150 F
-
Supplier: Novaflex Group
Description: Novaflex 164LL. PVC Braided Hose with blue trace yarn. Heavy duty white PVC tube with polyester reinforcement. Excellent for potable water and food transfer where a clear hose is not desirable. FDA-NSF 51 certified. Construction: Tube: White PVC Reinforcement: Polyester Cover: Clear
- Inside Diameter: 0.375 to 0.75 inch
- Outside Diameter: 0.565 to 0.95 inch
- Working Pressure: 100 to 150 psi
- Temperature Range: -20 to 150 F
-
Supplier: R. S. Hughes Company, Inc.
Description: per case, comes in white and meets ANSI Cut Level 2, EPA, FDA, NSF/ANSI Standard 51, USDA standards.
- Clothing Type: Shirt, Sleeves
-
Supplier: Grayline, Inc.
Description: Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing.
- Temperature Range: -90.4 to 159.8 F
- Application: Food Processing / Beverage
- Color / Clarity: Multi-colored, Solid
- Features: Nylon / Polyamide
-
Supplier: R. S. Hughes Company, Inc.
Description: per case, comes in black and meets ANSI Cut Level 2, EPA, FDA, NSF/ANSI Standard 51, USDA standards.
- Clothing Type: Shirt, Sleeves
-
Supplier: Eastman Chemical Company
Description: is certified to NSF/ANSI Standard 51 for Food Equipment Materials and is also certified to NSF/ANSI Standard 61 - Drinking Water System Components-Health Effects.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 177.8 F
- Tensile Strength (Break): 7,541.91564657424 psi
- Elongation: 7 %
- Chemical System: Polyester (PET, PBT)
-
Supplier: Grayline, Inc.
Description: Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing.
- Temperature Range: -90.4 to 176 F
- Color / Clarity: Clear, Multi-colored
- Application: Food Processing / Beverage
- Type: Plastic Tubing
Find Suppliers by Category Top
Featured Products Top
-
Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing Raw materials meet California Proposition 65 Listed with NSF-51 for food and beverage equipment materials Non-toxic raw materials conform to USP Class VI and FDA standards (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Phthalate-, DEHP- and BPA-free USP Class VI and NSF-51 compliant Raw materials meet California Prop 65 and UL94 HB burn rating REACH and RoHS compliant Made from non-toxic ingredients conforming to FDA standards Glass-like clarity lets (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
. The flexible PVC is made from an FDA approved compound formulated for “Splash Zone” food and beverage contact per FDA CFR21 and NSF 51/61 requirements. Type NMFG is a Certified Component for NSF/ANSI 169 special purpose food equipment or devices. Standard color is white with other (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
weatherability properties — resists U.V., ozone, gases, and moisture Listed by the National Sanitation Foundation (NSF-51) for food equipment materials* Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials) Free of BPA, latex and (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
materials Listed by the National Sanitation Foundation (NSF-51) for food equipment materials Substantially increased pressure capabilities over unreinforced tubing Nonreactive to body tissues and fluids Will not support bacteria growth Ability to (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
conforming to FDA standards Listed by the National Sanitation Foundation for food equipment materials (NSF-51) Glass-like clarity lets users see fluid flow Mirror-smooth surfaces (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Foundation lists Clearflo 70 as well suited for food and beverage applications (NSF-51), including non-fatty aqueous, milk, and alcoholic beverages (less than or equal to 15% ABV) It’s manufactured from a clear, flexible Shore A74 non-phthalate PVC compound with added (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
. Features: Peroxide-cured Able to resist extreme temperatures Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
-derived ingredients Available in FDA or industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
meet California Proposition 65 Listed with NSF-51 for food and beverage equipment materials Non-toxic raw materials conform to USP Class VI and FDA standards Offers much greater pressure capabilities than unreinforced PVC tubing Corrosion and abrasion resistant (read more)
Browse Datasheets for NewAge Performance Products | NAPP
More Information Top
-
VERSILIC Silicone Tubing - Pipe and Tubing - Grainger Industrial Supply
…3/4 In, Outside Dia 1 1/8 In, Wall Thickness 3/16 In, Tensile Strength 1000 psi, Max Pressure 91 PSI, Temp Range -80 To 350 Deg F, Material of Construction Silicone, Length 50 Feet, Hardness Shore A: 65, Color Yellow, Standards NSF 51 .
-
Nylon Pipe Fittings - Pipe Fittings and Couplings - Grainger Industrial Supply
• Reducer Bushing, Thread Size 1 x 3/4 In, Threaded Connection, Material of Construction Nylon, Temp Range -50 To 275 Deg F, Max Pressure 150 PSI, Color Natural, Standards NSF 51 , NSF 61 .
-
VERSILIC Silicone Tubing - Pipe and Tubing - Grainger Industrial Supply
…Dia 5/8 In, Outside Dia 31/32 In, Wall Thickness 11/64 In, Tensile Strength 1000 psi, Max Pressure 116 PSI, Temp Range -80 To 350 Deg F, Material of Construction Silicone, Length 50 Feet, Hardness Shore A: 65, Color Yellow, Standards NSF 51 .
-
ATP Polyurethane Tubing - Pipe and Tubing - Grainger Industrial Supply
Range (F) -40 to 160 Degrees F, Material of Construction Polyurethane, Length 100 ft., Hardness Shore A 98, Color Black, Standards NSF 51 And 61 .
-
Grainger.com
Range -50 Degrees to 275 Degrees F, Standards NSF 51 And 61 Certified, Package Quantity 10 .
-
Grainger.com
• Reducer Bushing, Thread Size 1/2 x 1/4 In, Threaded Connection, Material of Construction Nylon, Temp Range -50 To 275 Deg F, Max Pressure 150 PSI, Color Natural, Standards NSF 51 , NSF 61 .
-
Polyurethane Tubing - Pipe and Tubing - Grainger Industrial Supply
Range (F) -40 to 160 Degrees F, Material of Construction Polyurethane, Length 100 ft., Hardness Shore A 98, Color Black, Standards NSF 51 And 61 .
-
150 Plumbing - Grainger Industrial Supply
Pressure (PSI) 150Material of Construction Polyurethane, Length 100 ft., Hardness Shore A 98, Color Black, Standards NSF 51 And 61 .
-
Grainger.com
• Hex Cap, Thread Size 1/4 In, Threaded Connection, Material of Construction Nylon, Temp Range -50 To 275 Deg F, Max Pressure 150 PSI, Color Natural, Standards NSF 51 , NSF 61 .
Indicates content that may require registration and/or purchase.