Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Category: Sensors, Transducers -Temperature Sensors -NTC Thermistors Series: NCP02 Package: Tape & Reel (TR)\ Cut Tape (CT) Operating Temperature: -40°C ~ 125°C Package / Case: 0201 (0603 Metric) Base Product Number: NCP03X Product
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 887751-NTCS0805E3103HLT Series: Automotive, AEC-Q200, NTCS0805E Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories:
- Operating Temperature: -40 to 150 C
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 844102-NTCS0603E3104FXT Series: Automotive, AEC-Q200 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 100k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories:
- Operating Temperature: -40 to 150 C
- Sensor Type: Temperature Sensor
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 850575-NTCS0805E3473JHT Series: Automotive, AEC-Q200, NTCS0805E Features: NTC Thermistor Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity
- Sensor Type: Temperature Sensor
-
Supplier: Heilind Electronics, Inc.
Description: FL LOW PROFILE NTC TEMPERATURE SENSOR
-
Supplier: Angst+Pfister Sensors and Power
Description: Customized temperature sensor Technology, sensor housing/material, cable properties as well as connector can be customized as you like. Please contact us!
- Temperature Range: -40 to 85 C
- Sensor Type: Temperature Sensor
-
Supplier: PMC Engineering LLC
Description: NTC1 Series of fluid temperature sensors are designed to withstand the most demanding of environments. They are available in a wide selection of materials, sensing elements ( PT1000 or NTC) and a range of metric threads (See separately the NPT1 for a 1/8" NPT threaded version).
- Sensed Temperature: -20 to 300 F
- Diameter or Width Range: 0.13 to 0.31 inch
- Sensitive Length: 0.2 to 0.47 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. PFA Insulated Lead Wire Maximum Operating
- Sensor Type: Temperature Sensor
-
Supplier: Littelfuse, Inc.
Description: environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to
- Sensor Type: Temperature Sensor
-
Supplier: Littelfuse, Inc.
Description: environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to
- Sensor Type: Temperature Sensor
-
Supplier: Littelfuse, Inc.
Description: Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe
- Sensor Type: Temperature Sensor
-
Supplier: Chief Enterprises LLC
Description: Sensor, Temperature, NTC
-
Supplier: Newark, An Avnet Company
Description: NTC TEMPERATURE SENSOR, AEC-Q200, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:FL Series; Thermistor Mounting:SMD; Beta Value (K):3936K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors NTC SENSOR OVERMOULD
-
Supplier: Honeywell International, Inc.
Description: 3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE UL 94-HB, CE, FCC APPROVAL NETWORK SENSOR APPLICATION WALL MOUNT MOUNTING 45 TO 99 DEG F OPERATING TEMPERATURE 55 TO 85 DEG F (SETPOINT) TEMPERATURE RANGE -40 TO 150 DEG F STORAGE TEMPERATURE SENSOR TYPE 20
- Sensed Temperature: 55 to 85 F
-
Supplier: Galco Industrial Electronics
Description: Immersion Well Sensor, NTC 100K OHM
- Features: Thermocouple
-
Supplier: Parker Sporlan Division
Description: Sporlan Temperature Sensors are ideally suited for Kelvin II series, S3C, and legacy controllers. They are available in 2K, 3K, 10K, and 98.6K resistance ratings. NTC Temperature Probes are also available for our PSK line of controllers. Markets: • Industrial
- Type: DC Voltage Input
- Standards and Compliance: Other
- Control Signal: Serial / Digital
-
Supplier: Belimo Americas
Description: Outdoor temperature sensor passive, NTC10k2, NEMA 4X / IP65
- Features: Thermistor
-
Supplier: Belimo Americas
Description: Cable temperature sensor passive, NTC10k3, Cable 6 ft [2 m] plenum
- Sensitive Length: 2 inch
- Features: Thermistor
-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication Adjustable depth (2", 4", 8" probes) 1/2” NPT conduit entry (steel body) NTC or PT100 RTD versions - continuous temperature
-
Supplier: 4B Components, Ltd.
Description: Surface mount installation 5/16” to 1/2” bolt entry 1/2” NPT conduit entry NTC type thermistor Continuous temperature monitoring
-
Supplier: 4B Components, Ltd.
Description: Screw in installation Fully adjustable Quick fit bayonet adapter Continuous temperature monitoring NTC type thermistor Flexible and adjustable to 8”
-
Supplier: 4B Components, Ltd.
Description: Screw in installation Grease zerk for bearing lubrication Wiring connector NTC version - continuous temperature PTC or contact versions – trip points from 122°F to 194°F PT100 version available
-
Supplier: RS Components, Ltd.
Description: NTC Thermistor 0402 10K 1%
- Operating Temperature: -40 to 125 C
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Temperature Sensor Development Tools NTC Eval Board Temp Sensing
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Micro enclosure Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and
-
Supplier: Chief Enterprises LLC
Description: Sensor, Temperature, NTC
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Flying lead temperature sensor 1800mm (6'') plenum rated cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Flying lead temperature sensor 1800mm (6'') plenum rated cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. Flying lead temperature sensor 1800mm (6'') plenum rated cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor
-
Supplier: Pelonis Technologies, Inc.
Description: The DTC-N series NTC 4-Phase Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input and provides four temperatures of 40 ºC, 45 ºC, 50 ºC, 55 ºC. The temperature can be customized for each phase and time control can be set to 1, 2, 4, and
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Temperature: Heating Control
- Control: Limit / Set Point Control
-
Supplier: PMC Engineering LLC
Description: NPT2 1/8” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat insulating PEEK ISOTIP™. The high temperature non-metallic tip helps prevent heat soak from the
- Sensed Temperature: -20 to 300 F
- Diameter or Width Range: 0.24 inch
- Sensitive Length: 0.39 inch
- Reference Resistance: 1000 Ohms
-
Supplier: ODG (Origin Data Global)
Description: THERMISTOR NTC 100KOHM 0805
- Operating Temperature: -55 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Microchip Technology, Inc.
Description: TC620 and TC621 are programmable logic output temperature detectors designed for use in thermal management applications. The TC620 features an on-board temperature sensor, while the TC621 connects to an external NTC thermistor for remote sensing applications. Both devices
- Features: Other
-
Supplier: Rittal North America LLC
Description: NTC sensor to regulate Blue e+ cooling units according to an individual measurement point within the enclosure (control based on an external sensor), and according to the cold air outlet from the cooling unit inside the enclosure (control based on outlet temperature). For
- Features: Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
switching on a motor or turning on the lights in your home. Specialized sensors such as NTC (negative temperature coefficient) thermistors, are used to measure ambient temperature using temperature-sensitive resistive elements. These devices can be implemented in IoT, HVAC systems, industrial (read more)
Browse Sensor Chips Datasheets for DigiKey -
addition to Cernox, the Model 224 supports other NTC RTDs, PTC RTDs such as platinum sensors, and diodes such as the Lake Shore DT-670 Series. In cryogenic applications, the monitor is an ideal addition to any university or commercial low-temperature research lab requiring measurement flexibility (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
transfer and prevent overheating. These benefits are enabled by contact temperature sensing capability, an accessory that enables equipment operators to monitor a connector’s contact temperature over time. This feature, the industry-exclusive Negative Temperature Coefficient (NTC) sensor, helps (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
Isabellenhütte USA's BSS series analog sensors incorporate highly accurate bus bar shunts with an integrated NTC. This addition allows for precise current and temperature measurement for many high-current applications (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
• Temperature range from 50°C below zero to 80°C • Supports NTC and molded sensors • IP65 front protection • Frequency (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
-0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications: Excellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis. Benefit: Low cost and small active area size (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
or PT1000 sensors, keeping temperature fluctuations within ±0.5°C to protect delicate biopharmaceuticals and reagents from degradation. Extreme (read more)
Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd.
Conduct Research Top
-
Thermistor Temperature Sensing with MCP6S2X PGA
This application note shows two circuits that use a precise, negative temperature coefficient (NTC) thermistor for temperature measurement. The thermistor is placed in a resistive divider to linearize the voltage response to temperature. This voltage is then processed in the analog domain
-
Thermistors in Single Supply Temperature Sensing Circuits
There is a variety of temperature sensors on the market all of which meet specific application needs. The most common sensors that are used to solve these application problems include the thermocouple, Resistive Temperature Detector (RTD) thermistor, and silicon-based sensors. This application note
More Information Top
-
Gasoline Engine Management
NTC temperature sensor : Characteristic curve2 .
-
10k ntc - offers from 10k ntc manufacturers, suppliers, exporters & wholesalers
Sell NTC Temperature Sensor .
-
Automotive Mechatronics
NTC temperature sensor : characteristic curve .
-
Bosch Automotive Electrics and Automotive Electronics
NTC temperature sensor : characteristic curve .
-
Optoelectronics Engineering and Information Technologies in Industry
Based on the NTC temperature sensor as the core, through the whole system framework construction and the software control system design, a quick and accurate intelligent digital electronic thermometer was prepared.
-
copper tube - offers from copper tube manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Copper tube NTC thermistor, Thermistor Temperature Sensor, NTC temperature Sensor , Thermistor temperature probe ] .
-
f12 - offers from f12 manufacturers, suppliers, exporters & wholesalers
F12 Series NTC Temperature Sensor for Refrigerator .
-
LTCC based bioreactors for cell cultivation
A temperature control based on buried NTC temperature sensors is .
-
Diesel Engine Management
NTC temperature sensor : Characteristic curve2 .
-
Temperature Sensor - Temperature Sensor Manufacturers, Suppliers
Related Searches : sensor, thermocouple, temperature transmitter, temperature control, ntc thermistor, ntc, thermistor, measurement instrument, temperature, pt100, ntc temperature sensor , rtd, thermostat, temperature sensors, temperature probe, thermal resistor, thermal protector, pressure sensor, temperature transducer, temperature switch More..
Indicates content that may require registration and/or purchase.