-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. The TPS-VIDL-1 is a video digitizer card that installs in an Isys lectern/wall mount touchpanel model TPS-6000L, TPS-5000L, or TPS-4500L to enable display of full-motion video in a scalable window or full screen. The TPS-VIDL-1 supports NTSC/PAL
-
Supplier: Visual Sound, Inc.
Description: TV One with Genlock, PIP, Keying, Mixing, Edge Blending. C2-260 PCI/ISA Card Video Scaler is based on TV One's exclusive CORIO2™ technology and provides high quality Up-Conversion from standard video formats (NTSC, PAL or SECAM) to Computer or HDTV signals. It also
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Express Mini Card Interface Dual Channel Video Capture with Conexant CX23885 NTSC/ PAL Video Format Support
- Form Factor: Mini Card
- Features: Other
-
-
Supplier: Moxa Inc.
Description: Features and Benefits Three simultaneous video streams for H.264 and MJPEG Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution Video latency under 200 ms 2 Ethernet ports for cascade and Ethernet port redundancy Local storage capability
- Number of Video Inputs: 1
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10base2 Ethernet, Fast Ethernet
- Features: Audio Capability, External Device Control, Other, Other / Proprietary
-
Supplier: Titan Tool Supply, Inc.
Description: 4. Battery: Rechargeable Li-Polymer Battery (3.7V) 5. Video Out Format: NTSC 6. Recording Medium: SD card 1G Supplied (capacity can be up to 32G) 7. Compression Format: MPEG4 8. Still Image Storage Format: JPEG (720 X 625) 9. 5X Digital Zoom 10. Video Recording Format:
- Tube or Sheath Diameter: 5.7 mm
- Working Length: 1 to 3 m
- Field of View: 100 degrees
- Operating Temperature: 23 to 150 F
-
Supplier: Thinklogical
Description: cards Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Features: 80 Fiber Ports In and Out for 80 x 80 Non-Blocking Matrix Switching Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization
- Video Inputs: 80
- Video Outputs: 80
- Type: 115 VAC, 230 VAC
- Mounting: Rack Mount
-
Supplier: Moxa Inc.
Description: VPort 354 can automatically record video on an SD card, and once the network is back up, the recorded video can be downloaded via FTP access.
- Number of Video Inputs: 4
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10baseT Ethernet, Fast Ethernet
- Features: Audio Capability, External Device Control, Other, Switching Capability
-
Supplier: AXIS Communications, Inc.
Description: 16-channel solution AXIS M7010 Video Encoder is an easy-to-use 16-channel video encoder with good video performance. It can simplify migration to network video without upgrading existing camera systems. Affordable, yet powerful AXIS M7010 provides edge storage through
-
Supplier: SFCable.com
Description: GeoVision 4 camera input capture card w/30pf/s recording and Display w/ 1 Audio Software include 4 BNC Input, Total 30fps (NTSC) Recording Rate @ 320x240 Resolution. Full D1 Video Resolution, Mpeg4 / H264 Compression Formate, OS Support: WIndow XP / Window Vista / Window 7 /
- Number of Video Inputs: 4
- Maximum Image Capture Rate: 240 images per second
- Video Format: NTSC
-
Supplier: SFCable.com
Description: Geo Vision 8 camera in-put capture card w/30pf/s recording and Display w/ 1 Audio Software include 8 BNC Input, Total 30fps (NTSC) Recording Rate @ 320x240 Resolution. Full D1 Video Resolution, Mpeg4 / H264 Compression Formate, OS Support: WIndow XP / Window Vista / Window 7 /
- Number of Video Inputs: 8
- Maximum Image Capture Rate: 240 images per second
- Video Format: NTSC
-
Supplier: SFCable.com
Description: Geo Vision 16 camera in-put capture card w/30pf/s recording and Display w/ 1 Audio Software include 16 BNC Input, Total 30fps (NTSC) Recording Rate @ 320x240 Resolution. Full D1 Video Resolution, Mpeg4 / H264 Compression Formate, OS Support: WIndow XP / Window Vista / Window 7 /
- Number of Video Inputs: 16
- Maximum Image Capture Rate: 240 images per second
- Video Format: NTSC
-
Supplier: Moxa Inc.
Description: Three simultaneous video streams for H.264 and MJPEG Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution Video latency under 200 ms 2 Ethernet ports for cascade and Ethernet port redundancy Local storage capability with SD card
- Digital I/O Channels: 1 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, Networkable System, Other Input, Other Output
- User Interface: Computer Programmable
-
Supplier: REED-Direct
Description: card Rechargeable lithium-ion battery Includes video borescope, imager head, magnet, hook and mirror attachments, 3.7V lithium battery, DC power supply, USB cable, video output cable, user manual and hard carrying case SPECIFICATIONS: Viewing Distance: 15 to 25 cm (5.9 to 9.8")
- Tube or Sheath Diameter: 17.000000000000004 mm
- Working Length: 1 m
- Flexibility: Flexible
-
Supplier: Titan Tool Supply, Inc.
Description: Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD Camera, 1.1
- Tube or Sheath Diameter: 8 mm
- Working Length: 1 to 2 m
- Field of View: 45 degrees
- Operating Temperature: 14 to 140 F
-
Supplier: AAEON Electronics, Inc.
Description: Mini-PCIe Video Capture Module Main Feature PCI Express Mini Card Interface Dual Channel Video Capture with Conexant CX23885 NTSC/ PAL Video Format Support
-
Supplier: Tradeport Electronics Group
Description: LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC. Graphics SDK. Create complex patterns based on your specifications using C++ software development kit. HDMI and DVI. 882C provides full single-link HDMI 1.1 and DVI (165 MHz) in same connector.
-
Supplier: Advance Security Products
Description: (REAL TIME!!) Memory: SD Card (SD Card available separately, 32Gb max) USB 2.0 for downloading standard AVI files Audio and video Recording Audio/Video Output: 3 RCA jacks (1 video, 1 left audio, 1 right audio) Audio/Video Input: 2 RCA jacks (1 video,
-
Supplier: REED-Direct
Description: 10cm Light Source: 4 white LEDs, 0-275 lux/4cm Display: 3.5" TFT LCD monitor, 320x240 pixels Interface: Mini USB 1.1/AV Out/AV In Video Out Format: NTSC & PAL Recording Medium: SD card (512MB, upgradeable to 2GB) Power Supply: 110-220 VAC to 5.5 VDC Dimensions: 5.5mm tip diam. x
- Tube or Sheath Diameter: 5.5 mm
- Working Length: 1 m
- Field of View: 67 degrees
-
Supplier: InspectorTools
Description: the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages Ideal applications: water restoration, HVAC and refrigeration, electrical inspection, automotive, pest control Complete with 4 AA batteries, microSD memory
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. The C2N-MMS-SC is an optional internal scan converter card for the C2N-MMS Video/RGB switcher. Adding the scan converter card enables down-conversion of RGB input signals to NTSC/PAL composite or S-Video so that the scan converted signal
-
Supplier: InspectorTools
Description: Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages: English, Chinese, German, French, Spanish, Portuguese, Italian, Japanese, Dutch, and Russian Ideal
-
Supplier: Visual Sound, Inc.
Description: Panasonic Down converter Card for AK-HC1500G and AK-HC1800G HD Camera. Outputs standard definition in either SDI or analog NTSC. Simultaneous HD-SDI and down converted output.
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: viewed due to its dimensions and resolution. The endoscope allows the recording of pictures and videos, whereby the videos are additionally stored with an audio recording. The clear resolution is also clear when the images are stored in the endoscope by touching the stylus on the
- Horizontal Resolution: 480 lines
- Width / Diameter: 9.448824 inch
- Height: 6.0629954 inch
- Length: 1.8503947 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VIDEO CAPTURE CARD, DVR CARD, PCI COMPATIBLE PORT, REAL TIME MONITORING, SIMULTANEOUSLY RECORD ALL CAMERAS, NTSC 480FPS, PAL 400FPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: included 8 GB SD card memory, allowing easy transfer to a PC. The 3 m / 9.8' cable length and small 4.5 mm / 0.18" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: Security Camera Warehouse
Description: 1 channel Video Server Hardware System CPU: 500 MHz; Flash: 16M; RAM: 64M DDR Video Compression : H.264 / MPEG4 / MJPEG Input Analog composite video BNC input, NTSC/PAL auto-sensing Output Analog composite video BNC output Image Resolution and Frame Rate
- Camera Function: Video
-
Supplier: ELMA Electronic Inc.
Description: capable GPU. The GRA111 is designed to serve many of the most common video applications. Dual, independent channels mean that it is capable of driving RGB analog component video, digital DVI 1.0, and HDMI standards. The GRA111’s video input capability allows integration of
-
Supplier: Clinton Electronics Corporation
Description: Portable Compact Size, Built-in 420 TVL Resolution CCD (Super HAD) Camera, Continuous, Time, and Motion Detection Recording, Removable 2GB Flash Memory Card, User Friendly Operation, DC12V or 4 x AA Batteries (4 hours & 45 mins. Average battery life), 2 GB SDHC Card, Wall Mount
- Maximum Image Capture Rate: 12 to 30 images per second
- Operating Temperature: 41 to 104 F
- Image: Color
- Features: Data Compression, Event / Motion Detection
-
Supplier: ZGC, Inc.
Description: Canon XF300 High Definition Camera 3 Native 1920 x 1080 CMOS Sensors 50Mbps MPEG-2 Recording 4:2:2 Color Sampling 60p/60i, 30p, 24p MXF File Format Dual CF Card Slots 18x HD L-Series Zoom Multiple Bit Rates Dual XLR Inputs HDMI, Component, Composite Outputs The Canon XF300 Professional
- Maximum Frame Rate: 24 to 60 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: ELMA Electronic Inc.
Description: GPU Dual independent A/D converters providing drive capability for two displays simultaneously with independent resolution and refresh rates. Two DVI and one LVDS interface (single or dual link) Two analog interfaces configured as RGB, composite or S-Video (NTSC/PAL) VITA XMC compliant
-
Supplier: ZGC, Inc.
Description: Canon XF305 High Definition Camera 3 Native 1920 x 1080 CMOS Sensors 50Mbps MPEG-2 Recording 4:2:2 Color Sampling 60p, 60i, 30p, 24p MXF File Format Dual CF Card Slots 18x HD L-Series Zoom Multiple Bit Rates, Resolutions Dual XLR Inputs HD/SD-SDI, SMPTE Time Code, Genlock The Canon XF305
- Maximum Frame Rate: 24 to 60 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark. The borescope stores the recorded images and videos directly to an SD card
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: ZGC, Inc.
Description: Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses) Package Includes 35mm, 50mm & 85mm lenses With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock, Timecode SxS Memory Card Slots CASH BACK REBATE ON PURCHASE OF PMW-F3K Leasing Options SONY PMW-F3 HIGHLIGHTS: Uses
- Maximum Frame Rate: 23.98 to 59.94 fps
- Shutter Speed: 0.0004999999999999998 to 0.03124999999999998 seconds
- Sensitivity: 2,000 Lux
- Operating Temperature: 32 to 104 F
-
Supplier: ZGC, Inc.
Description: Canon C300 Cinema EOS Camera PLACE YOUR ORDER NOW New Canon Super 35mm CMOS Sensor Canon DIGIC DV III Image Processor Canon XF Codec Fully Compatible with New & Existing EF-mount Lenses Ergonomics & Design CF Memory Card Recording Multiple Recording Formats and Advanced Recording Connectivity
- Maximum Frame Rate: 23.98 to 59.94 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
Find Suppliers by Category Top
Featured Products Top
-
Accommodates SD cards up to 32 GB AV output NTSC / PAL Audio input Built - in microphone Brightness setting Adjustable, 10 levels Run time per battery charge 5 hours (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Implementation and analysis of PCC (parallel connection control)
Each terminal adapter has a control processor, executing the VxWorks operating system, an ATM network interface card, an audio card, and an NTSC video card .
-
Distance learning partnerships for underserved learners
Macintosh 2ci Computer (w/8,24 video card ) NTSC Converter Board .
-
Video Database Systems
IM1002 - SBUS NTSC Video output card .
-
Brain-Inspired Information Technology
Each avoidance behavior was fed into a computer through an NTSC video capture card (SIM-PCI, DETECT) and saved as successive still video frames.
-
Design issues for stereo vision systems used on tele-operated robotic platforms
Because we would be sending the 3D video back on a single multiplexed video stream, the NTSC video input card performs a demultiplex step to extract the left and right view from the single video input.
-
A Three-year Study of Lecture Multimedia Utilization in the Medical Curriculum: Associations with Performances in the Basic Sciences
The workstation contained an inexpensive video capture card ( NTSC ) which received composite video and audio feeds from the lecture hall audiovisual equipment.
-
Novel architecture for using HDTV as the home terminal of a remote computer server
Some manufacturers computer video cards with NTSC output circuitry can be used for gaming applications, however the bandwidth of the connection is very high and not suitable for remote computing.
-
The Internet for Physicians
Microsoft Netmeeting 2.1 (a free software package) Fast Internet connection—64kbps or faster (i.e.: ISDN, T-1, or cable mo- dem on both sides) Pentium 300 MHz or better Any PCI based video capture card Any NTSC video camera .
-
The world's first practical implementation of an optical network as a TV broadcast center backbone network
The functional diagram for the TX and RX cards for NTSC video signals are shown in Fig.3 and 4.
-
Optical video/audio signal distribution network for a broadcast center using WD/TD/SD hybrid multiplexing
The fiinctional diagram for the transmitter (TXj and receiver (RX) cards for NTSC video signals are shown in Fig. 5 and Fig. 6, respectively.
Indicates content that may require registration and/or purchase.