Products/Services for NVRAM 8051 SPI
-
NVRAM - (58 companies)NVRAM memory chips (Non-volatile RAM) is used to store configuration information that can be changed through modem commands. NVRAM chips do not lose information when the main power is turned off. NVRAM is an acronym for non-volatile random access... -
EEPROM - (178 companies)...write circuit (a bit), which connects to data input/output lines of the chip. Common choices for bus type include parallel, serial, serial-1wire, serial-2 wire, serial-3 wire, I2C, Microwire, SPI, and serial-uPort. Production status can be active... -
Microcontrollers (MCU) - (442 companies)...of input and output ports is important if you plan to drive many devices with the MCU. Also, the type of port is essential, because this will allow you to drive specific devices. Some of the port types include: CAN, controlled area network. SPI., serial... -
Memory Chips - (677 companies)...is not a read-only (ROM) chip, as described below. Most RAM is classified as volatile; special types of non-volatile RAM (NVRAM), such as ferroelectric RAM (FRAM), are non-volatile. RAM types include: Dynamic RAM (DRAM). Static RAM (SRAM). Non-volatile RAM (NVRAM... -
Stepper Motors (rotary) - (469 companies)Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. -
SCSI Extenders - (8 companies)An SCSI Extender is a device (a stand alone module or a card) used to extend the distance at which peripheral devices may be placed from the host computer.
-
SCSI Switches - (7 companies)SCSI switches connect test points or devices to instruments for the testing, measuring, or monitoring industrial systems. Small computer system interface (SCSI) is an intelligent peripheral bus with a standard, device-independent protocol that allows many peripheral devices to be connected to the SCSI port.
-
Bus Expanders - (57 companies)Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard.
-
IC Bus Interfaces and Controllers - (184 companies)IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
-
SCSI Terminations - (40 companies)SCSI terminations are electrical circuits placed at each end of a SCSI cable for impedance matching. They are an important part of any small computer system interface (SCSI) that uses hard drives, CD-ROMs, scanners, tape drives, or other SCSI peripherals controlled by a SCSI bus.
Product News
-
LadyBug Technologies LLC
Power Sensor with SPI & I2C Connectivity LadyBug Technologies ' LB5900 Power Sensors span onerational frequencies up to 50Ghz and are available with a variety of connectors and options. In addition to the sensors USB connection, optional direct TTL connectivity, utilizing either SPI (Serial Peripheral Interface) or I2C (Inter Integrated Circuit) interfaces is available. This allows direct connection to microcontrollers, FPGA 's and more. The sensor has a dynamic range of -60 dBm to 26 dBm allowing users measurement flexibility... (read more) -
ERSAELECTRONICS PTE. LTD.
Winbond W25Q128JVSIQ 128Mb SPI NOR Flash The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins, and power consumption are important considerations. Supporting Standard SPI, Dual SPI, and Quad SPI operation, the device offers significantly higher read performance than conventional single-I/O serial Flash while retaining a compact eight-pin interface... (read more)Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
LadyBug Technologies LLC
RF Power Meter w/ SPI&I2C for Defense Applications LB5900 Series SPI & I2C General Information. LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the rear bulkhead with a 10-pin connector. The sensor 's internal calibration tables and patented thermal stability assure reliable, accurate measurements regardless of the interface method. The SPI Option allows either SPI or I2C... (read more) -
Mouser
Bosch BMI423 Inertial Measurement Units BMI423 IMUs offer a measurement range of +-32g and +-4000dps while maintaining low power consumption. Designed for always-on sensing applications, these IMUs feature advanced on-sensor functionality, including voice activity detection, gesture recognition, and step counting. I3C, I ^2C, and SPI interfaces make the BMI423 ideal for wearables, hearables, and robotics applications. (read more) -
Qorvo
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator Qorvo 's QPC0045 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.01 to 48 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. The QPC0045 also offers multiple control options including parallel, SPI, or I2C as well as the ability to control multiple DSAs simultaneously using either addressing or daisy chaining. The QPC0045 is housed in a 3.5 x 3.5 mm on laminate-based package... (read more)Browse RF Attenuators Datasheets for Qorvo -
Qorvo
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator Qorvo's QPC5330 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 15 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. The QPC5330 also offers multiple control options including parallel, SPI, or I2C as well as the ability to control multiple DSAs simultaneously using either addressing or daisy chaining. The QPC5330 is housed in a 3.5 x 3.5 mm on laminate-based package... (read more)Browse RF Attenuators Datasheets for Qorvo -
Qorvo
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator Qorvo's QPC5430 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 30 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. The QPC5430 also offers multiple control options including parallel, SPI, or I2C as well as the ability to control multiple DSAs simultaneously using either addressing or daisy chaining. The QPC5430 is housed in a 3.5 x 3.5 mm on laminate-based package... (read more)Browse RF Attenuators Datasheets for Qorvo -
Siglent Technologies NA, Inc.
SDS2000X Plus Super Phosphor Oscilloscopes 100 MHz, 200 MHz, 350 MHz ( upgradable to 500 MHz ) models. Real-time sampling rate up to 2 GSa/s. Record length up to 200 Mpts. Serial bus triggering and decoder, supports I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S and MIL-STD-1553B. Provide 10 bit mode, Vertical and Horizontal Zoom. Capacitive touch screen supports multi-touch gestures. Starting at $999 (read more) -
Angst+Pfister Sensors and Power
52 Series Pressure Sensor Has Versatile Solutions The 52 Series is a miniature, robust pressure sensor with calibrated and temperature-compensated SPI, I2C, or analog output. A variety of output configurations, including resolution, sampling rate, and output interface are available to provide a simple and ready-to-use solution for a wide range of applications. Available in either a 3.3V or 5V supply version, the 52 Series can be ordered as a differential, gauge, or absolute. Features. Small package with either top or side ports. Various ranges... (read more)Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Tronics Microsystems
Vibration tolerant accelerometer for railway AXO (R)315 closed-loop accelerometer features high linearity (80ppm) and strong vibration rejection (20 ug/g ^2) for precise acceleration and tilt measurements under railway vibrations. It provides a 1mg composite bias repeatability and 600ppm composite scale-factor repeatability over 1 year. Its 24bit SPI interface features a continuous self-test for safety applications. Vibration tolerant digital MEMS accelerometer for railway. Precise acceleration / deceleration and tilt measurements... (read more)
-
Building Embedded Systems
See Resource acquisition is initialization (RAII) Random access memory (RAM) DDR SDRAM, 50–53 NVRAM , 47 QDR SRAM … SCLK), 82 Serial data line (SDA), 81 Serial links, 226 Serial peripheral interface ( SPI ), 82 SGMII interface .... 1T 8051 , 238, 240 TCP/IP over Ethernet, 94 TDMA timing tracking, 253 Temperature compensated crystal oscillator (TCXO…
-
Materials Science and Information Technology II
…as well as standard and advanced communication interfaces: up to two I2Cs and SPIs , three USARTs, an .... By integrating the USB2.0 transceiver, enhanced 8051 microcontroller, SIE(Serial Interface Engine), and a programmable peripheral .... Keywords: disk array cache; NVRAM ; copy; data recovery; data consistency.
-
Junk Box Arduino
Press F1 to run NVRAM setup..........NV 0x000480 :RAM Setup Menu:..f - Change first floppy type..g .... You could add an SD card interface using SPI , which would take three pins out of port .... The PJRC website, http://www.pjrc.com/tech/ 8051 /ide/index.html#lba, goes into great detail about how to…
-
Using the MCS-51 Microcontroller
• 128-KB external NVRAM with battery backup (can hold data for 1 week). .... IP( 8051 ). .... For example, Motorola's Serial Pe- ripheral Interface ( SPI ), Philips' Inter-Integrated Circuits (PC), National Semiconductor's Microwire, and…
-
Information Technology Applications in Industry II
NVRAM . .... is smart, anti-jamming and consumption, and its instruction code is fully compatible with the traditional 8051 . .... including the IO port initialization between chip and ARM, LD3320 interruption initialization, LD3320 SPI initialization, LD3320 speech…
-
Wireless Communications, Networking and Applications
It communicates with TF card memory through the SPI interface to complete data storage. .... GHz CC2530 chip which is fully compatible with ZigBee protocol and adopts enhanced 8051 CPU, 256kB programmable … physical memory information and hard driver information on the physical host by researching nvram , vmdk, vmx, vmxf…
-
CAN System Engineering
…on the 32-bit TriCore controllers and last but not least on the 8051 -based family, the .... ripheral Interface ( SPI ) bus for inter-ECU communication, e.g. to connect an external SPI EEPROM device .... atile RAM manager ( NVRAM -Manager) is a core module of the memory ser- vices.
-
Introduction to Embedded Systems
…is in fact a volatile memory with a battery backup; for this reason, NVRAMs are not used … Instruments MSP430 series uses a Von Neumann architecture while Microchip PIC and Intel’s 8051 utilize Harvard archic-. .... They use different protocols such as serial peripheral interface ( SPI ), univer- sal serial bus (USB), and many…
-
Advanced Design and Manufacturing Technology III
• to configure CC2530 chip and start up the SPI . .... The programmable valve controlled by an 8051 microprocessor and the magnitude of pneumatic force controlled by a … 32K×32 bit on-chip RAM, 128K×8 bit EPROM storing fixed programs, 512K×8 bit NVRAM charged to maintain…
-
Embedded Software Design and Programming of Multiprocessor System-on-Chip
…Microchip [103], or the 32-bit ARM Cortex-M3 or the 8-bit 8051 [6] or those .... The NVRAM (non-volatile RAM) is an SRAM memory with a battery backup. .... SPI .
Indicates content that may require registration and/or purchase.