-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(hexamethylene sebacamide)
- Index of Refraction: 1.565
- Chemical System: Polyamide / Nylon
- Type: Thermoplastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2392 Hole Size: #10 Length: .250 [6.4] Material: Nylon OD: .500 [12.7] Shape: Round Style: Retaining Spacer
- Outside Diameter / Width: 0.5 inch
- Body Length / Working Height: 0.25 inch
- Material: Nylon (Polyamide), Plastic / Polymer
- Mounting: Retaining
-
Supplier: Plasco Inc.
Description: THERM.EXP: D-696 10(-5) "/"F 4.0 THERMAL COND: C-177 btu-ft2/hr"F 1.7 DEFORMATION UNDER LOAD: D-621 % 1.4 HDT 66: D-648 F 455 HDT 264: D-648 F 194 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15
- Thermal Conductivity: 2.94224916 W/m-K
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 410 ksi
- Elongation: 60 %
-
-
Supplier: Essentra Components
Description: electronic applications. They are made of nylon with brass inserts and are rated UL94 V-2.
- Material: Brass, Metal, Nylon (Polyamide), Plastic / Polymer
- Type & Shape: Female / Female Standoff, Standoff
- Features: Specialty / Other
-
Supplier: Plasco Inc.
Description: THERM.EXP: D-696 10(-5) "/"F 4.0 THERMAL COND: C-177 btu-ft2/hr"F 1.7 DEFORMATION UNDER LOAD: D-621 % 1.4 HDT 66: D-648 F 455 HDT 264: D-648 F 194 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15
- Thermal Conductivity: 2.94224916 W/m-K
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 410 ksi
- Elongation: 60 %
-
Supplier: Plasco Inc.
Description: 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 167 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^13 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR:
- Tensile Strength (Break): 7,250 psi
- Elongation: 50 %
- Water Absorption: 1.6 %
- Chemical System: Polyamide / Nylon
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8847 Length: 10mm [.394] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
- Body Length / Working Height: 0.393701 inch
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
-
Supplier: Teknor Apex Company
Description: MDT10 is a modified nylon 6 that offers ultra high impact strength coupled with good rigidity, with this impact resistance being retained at sub-zero temperatures. The excellent impact performance also means that it may be possible to use mouldings prior to any conditioning. Material
- Tensile Strength (Break): 6,090 psi
- Tensile Modulus: 247 ksi
- Type: Molding Resin, Thermoplastic
- Chemical System: Polyamide / Nylon
-
Supplier: Nylatech, Inc.
Description: ROD: Rod ¼” dia to 6”dia in stock. PLATE: ¼” through 2” in 4 x 10’ 2 ¼” through 4” in 2 x 4’ Custom sizes available to improve part yield and reduce material cost.
- Chemical System: Acetal
- Type: Casting Resin, Thermoplastic
- Industry: Industrial
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Other Extrusion Delivery form Granules Additives Plasticizer Special Characteristics Improved heat resistance Regional Availability North America, Europe, Asia Pacific, South and Central America, Near East/Africa Product Attributes Flexible, High viscosity, Masterbatch
- Use Temperature: 176 to 302 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 116.6 F
- Tensile Strength (Break): 6,381.620931716668 to 6,671.694610431062 psi
- Tensile Modulus: 62.36584092359471 to 136.33462899576517 ksi
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Forms Pellets Processing Method Injection Molding
- Tensile Strength (Break): 24,000 psi
- Melt Flow Index (MFI): 5 g / 10 minutes
- Filler: Fiber Glass
- Type: Molding Resin, Thermoplastic
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Other Extrusion, Profile Extrusion Delivery form Granules Special Characteristics High impact or impact modified, Light stabilized or stable to light, Improved UV resistance (outdoor use), Improved heat resistance Regional Availability North America, Europe, Asia Pacific,
- Use Temperature: 230 to 320 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 131 F
- Coeff. of Thermal Expansion (CTE): 61.11111111111111 µin/in-F
- Tensile Strength (Break): 5,801.47357428788 to 8,702.21036143182 psi
-
Supplier: Essentra Components
Description: These self-retaining spacers snap into the board and maintain spacing even when the screw is removed. Avaialble in many spacing, screw and panel thickness options
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 790 Hole Size: #10 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
- Outside Diameter / Width: 0.3125 inch
- Body Length / Working Height: 0.25 inch
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: Round, Spacer (Clear Hole / Unthreaded)
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 25530 Length: 10mm [.394] Material: Nylon 6/6 V-2 OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
- Outside Diameter / Width: 0.2362206 inch
- Body Length / Working Height: 0.393701 inch
- Type & Shape: Female Standoff, Hex, Standoff
- Metric Size: M4
-
Supplier: RS Components, Ltd.
Description: Essentra HTSN-M3-10-6-1
- Outside Diameter / Width: 0.2362206 inch
- Body Length / Working Height: 0.393701 inch
- Type & Shape: Hex, Standoff
- Metric Size: M3
-
Supplier: RS Components, Ltd.
Description: Essentra RTSN-M3-10-6-1 Spacer
- Inside Diameter: 0.1181103 inch
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: Spacer (Clear Hole / Unthreaded)
- Features: Specialty / Other
-
Supplier: Pollack
Description: Color: milk Weight: 19 3/4 ounces per linear yard, 610 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by Jenia Myagkov and the Pollack Studio
- Overall Width / OD: 118 inch
- Material: Acrylic / Modacrylic, Synthetic / Polymer
- Applications: Home Furnishings / Carpeting
-
Supplier: Automation24, Inc.
Description: ÖLFLEX® 190 4G0.5 10/4C is a multi-conductor cable, Highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor
- Features: Cable Assembly, Multiconductor Cable
- Application: Industrial / Instrumentation and Control
-
Supplier: Haida International Equipment Co., Ltd.
Description: Functions and applications: Vicat softening point temperature tester is mainly applied to thermal deformation temperature and Vicat softening point temperature determination of plastic, hard rubber, nylon, electrical insulating material, fibre reinforced composite, high strength thermosetting
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Vibration Isolators and Machine Mounts - Spring Mount - Elliptic Leaf Type (Inch) -- V10Y15-39210013Supplier: Advanced Antivibration Components - AAC
Description: LEAVES: 304 Stainless Steel WASHERS: Nylon and Stainless Steel DAMPING COMPOUND: Polymer TEMPERATURE RANGE: +50°F to +86°F (+10°C to +30°C) FEATURES: The 6 kg Mount is designed to isolate lightweight equipment (i.e. computers, printers, electronics panels etc.) from shock
- Maximum Load Capacity (Per mount): 13.2 lbs
- Height or Thickness (Before loading): 3.23 inch
- Mounting Size (To Machine): 0.3149608 inch
- Mounting Size (To Support Structure): 0.3149608 inch
-
Supplier: Win Source Electronics
Description: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4051
- Voltage Rating: 50 volts
- Current Rating: 0.5 amps
-
Supplier: Lapp Tannehill
Description: Thermoplastic Polymer NOMINAL OD (IN) : 0.498 NOMINAL OD (MM) : 12.6 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -25 to 90.0000000000001 C
- North American (AWG): 10 AWG
-
Supplier: Win Source Electronics
Description: Type: Tapered Housing Material: Polyamide (PA) , Nylon, Glass Filled Actuator Material: Liquid Crystal Polymer (LCP) , Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 1 Mating Cycles: 5 Mounting Type: Through Hole Temperature Range -
- Voltage Rating: 125 volts
- Current Rating: 1 amps
-
Supplier: Streamlight, Inc.
Description: positive identification Limited lifetime warranty Super-tough, non-conductive nylon polymer with non-slip rubberized comfort grip 3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times
- # of Batteries: 3
- Length: 8.07 inch
- Diameter: 1.76 inch
- Lumen: 45 to 185 lm
Find Suppliers by Category Top
Featured Products Top
-
diameter is Φ6mm (for mass production) Spur Quality Grade JIS N5~JIS N12 (AGMA Equivalent 11~5) Materials Available: 4115, 4140, 1045, 303 or 304 Steels Nylon 901 & 907 Acetal/POM Sintered Metal Bronze (read more)
Browse Gears Datasheets for KHK USA, Inc. -
UNISTOLE™ P is a unique line of liquid primers created to coat and bond engineering plastics and rubber materials that are otherwise difficult to coat and bond. Substrates including PP, TPO, TPE, EPDM, Nylon 6, RIM Urethane, PBT, FRP, ABS, EVA, Polyimide, Modified PPO and their blends can (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
materials including acrylates, methacrylates, epoxies, polyesters, nylon, ABS and other resin compounds. Easy dispersion within a polymer matrix. Prevention of soft polymer blocking in powder fusion processes. Active chemical surface facilitating strong chemical bonding (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Effects of corona treatment on composite formation. Adhesion between incompatible polymers
Corona treatment has been shown to greatly improve the adhesive bonding between the inherently incompatible polymers nylon 6 10 and polypropylene.
-
Thermal properties of Nylon 6,10 (NYLON610)
Thermal properties of Nylon 6,10 (NYLON610) Name Nylon 6 , 10 Polymer Class Aliphatic Poly(amide)s Polymer Code NYLON610 Glass transition temperature Tg 323 K Melting temperature Tm 506 K Temperature range of experimental heat capacity data 230 …
-
Inclusion Polymers
These methyl-β-CD- nylon - 6 , 10 polymers show thermal degra- dation characteristics very similar to pure nylon-6,10, and are more rapidly dyed to higher dye levels than pure nylon-6,10, as indicated in Fig. 31.
-
http://etd.auburn.edu/bitstream/handle/10415/2416/Vinod%20Radhakrishnan%20-%20Dissertation%20Final%20Dec%202010.pdf?sequence=2
Kim et al. reported that the acid chloride groups attached to MWNTs helped graft nylon - 6 , 10 polymer to the MWNT by reaction between the acid chloride group and the terminal amino group of the polymer (62).
-
Electrochemical properties of sputtered iridium oxide films
Iridium oxide fdms previously used in association with WO3 and a proton conducting electrolyte in electrochromic devices, have been directly sputtered on both sides of an anhydrous membrane of a new proton conducting polymer electrolyte ( nylon 6 - 10 , 2H3PO4).
-
A generalized equation of state for polymers
A similar check was also made for a condensation polymer , 6 - 10 nylon ,12 since all of the polymers used in the correlation as well as high density polyethylene and polyisobutylene were of the addition type.
-
Rheograms of filled polymer melts from melt‐flow index
… Plaskon 8201 Plaskon 8205 Plaskon 8205 Plaskon 8205 Nylon 6 Nylon 6 Nylon 6 Nylon 6 Zytel 42NClD Zytel 42NC10 Zytel 101NC10 Zytel 101NC10 Zytel 101NClO Nylon 66 Nylon 66 Maranyl 100 Nylon 6 , 10 Nylon co- polymer Fiber Grade IV = 0 …
-
Phosphoric acid functional UV-cured proton conducting polymer membranes for fuel cells
1995) Proton conducting polymer electrolyte—the Nylon 6 - 10 /H3PO4 blends.
-
Preparation and properties of ethylene vinyl acetate-clay hybrids
But some recent studies showed that small amounts of montmorillonite clay minerals with proper intercalation can drastically improve the mechanical, thermal and barrier properties of acrylonitrile butadi- ene rubber [14], nitrile rubber [17], nylon 6 [ 10 ] and many other polymers [5–13].
-
Thermally induced solid state polycondensation of nylon 66, nylon 6‐10 and polyethylene terephthalate
The foregoing solutions were tested with experimental data for three separate polymer systems: 66 nylon , 6 - 10 nylon and polyethylene terephthalate.
Indicates content that may require registration and/or purchase.