-
Supplier: BRIM Electronics, Inc.
Description: 6/6 Nylon for strength, fungus, chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with
- Length: 3 to 32 inch
- Operating Temperature: 85 C
-
Supplier: BRIM Electronics, Inc.
Description: 6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with
- Length: 4.5 inch
- Operating Temperature: 85 C
- Diameter: 0.75 inch
- Material: Nylon® / Polyamide
-
Supplier: BRIM Electronics, Inc.
Description: 6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with
- Length: 8.875 to 15.625 inch
- Operating Temperature: 85 C
-
-
Supplier: BRIM Electronics, Inc.
Description: 6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with
- Length: 6 to 21.25 inch
- Operating Temperature: 85 C
-
Supplier: Allied Electronics, Inc.
Description: PVC⁄Stainless Steel Handle, Universal Slittting⁄Stripping Tool Adjustable cutting depth Laser-trimmed, stainless steel blades Precision Stripping and Slitting of Rubber, PVC, Nylon and Most Insulation Materials Adjustable Depth of Cut Circumferential, Longitudinal and Spiral Cuts Slits and
-
Supplier: Allied Electronics, Inc.
Description: PVC⁄Stainless Steel Handle, Universal Slittting⁄Stripping Tool Adjustable cutting depth Laser-trimmed, stainless steel blades Precision Stripping and Slitting of Rubber, PVC, Nylon and Most Insulation Materials Adjustable Depth of Cut Circumferential, Longitudinal and Spiral Cuts Slits and
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F • 204°C
- Features: Adhesive Backed, Custom Gasket, Gasket Strip, Other, Tadpole Gasket, Tape, Window Gasket
- Type: Edge Trim, Trim Seal
- Material: Silicone Rubber
-
Supplier: Device Technologies, Inc.
Description: Trim-Fast™ S Series PVC Edge or Door Trim – A PVC gasket with a steel/aluminum substratefor durability and strength providing low cost and lower weight options over rubber. Key Benefits A better, cleaner and faster way to protect your critical equipment from wire and cable
- Type: Edge Trim
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Edge Seal D Series SiliconeA better, cleaner, faster way to protect your equipmentfrom environmental issues such as dust, low and high temperatures and moisture. Key Benefits Long term performance protects your critical equipment 100’s of COTS (Commercial Off The Shelf) variations
- Type: Edge Trim
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Edge Seal D Series PVC/EPDMA better, cleaner and faster way to protect your equipment from environmental conditions;dust, low and high temperatures and moisture. Seal-Fast Features Greater flexibility for tight corners Smaller profile Excellent grip strength Excellent resistance to
- Type: Edge Trim
-
Supplier: Device Technologies, Inc.
Description: Trim-Fast™ S Series EPDM Edge or Door Trim – An EPDM gasket with steel or stainless steel wirefor durability and strength, while providing a lower cost alternative in broad array of applications and environments. Key Benefits Fast easy application to protect your critical
- Type: Edge Trim
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Custom Gasket, Gasket Strip, Other, Tape, Window Gasket
- Type: Edge Trim, Trim Seal
- Material: Silicone Rubber
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these edge trims? Wide range of uses, from edge protection to weatherproofing windows and doors Made from high quality 70 durometer SBR for durability Available in a wide range of sizes to meet any need Can be used with adhesive for a watertight,
- Type: Edge Trim
-
Supplier: Trim-Lok, Inc.
Description: Plastic Sewable J-Clip.
- Width: 1.102 inch
- Type: Edge Trim
- Features: Other
-
Supplier: Daemar Inc.
Description: Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to
- Width: 0.22 inch
- Grip Size: 0.07 to 0.121 inch
- Type: Edge Trim
- Material: Polyethylene (PE)
-
Supplier: Trim-Lok, Inc.
Description: Carpet Trim is a flexible PVC trim with a peel n' stick carpet edge to prevent carpet frays while providing a finished look.
- Width: 0.7 inch
- Thickness: 0.225 inch
- Operating Temperature: -20 to 150 F
- Type: Edge Trim
-
Supplier: Trim-Lok, Inc.
Description: Rubber edge trim is a highly flexible trim made of dense neoprene rubber for edging applications with excellent wear and ozone resistance that fits most tight radius applications.
- Width: 0.1875 to 1 inch
- Operating Temperature: -40 to 225 F
- Type: Edge Trim
- Material: Ethylene Propylene (EPDM), Neoprene
-
Supplier: Trim-Lok, Inc.
Description: Size Ranged Edge Trims are flexible PVC trims with steel clips and gripping tongues. They are made to fit a range of edges rather than one size of edge.
- Width: 0.367 to 1 inch
- Operating Temperature: -20 to 158 F
- Grip Size: 0.015625 to 0.75 inch
- Type: Edge Trim
-
Supplier: EMKA Incorporated
Description: steel spring core
- Width: 0.3543309 to 0.41338605 inch
- Operating Temperature: -20 to 212 F
- Grip Size: 0.0393701 to 0.17716545 inch
- Type: Edge Trim
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyurethane / Urethane, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyethylene (PE), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyvinyl Chloride (PVC), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Neoprene, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
Find Suppliers by Category Top
Featured Products Top
-
clients so that it is delivered pre-protected, ready to support the products OEMs want to build. It helps that, in comparison to nylon and its required adhesive, DTI solutions reduce your assembly time & costs. Wire Protection for All Edge Types The new product is (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc.
More Information Top
-
Sell Nylon Backing Pad Flap Disc, with 5/8 and 7/8Hole
Trimmed edge , nylon wears away with abrasive- for longer life.
-
Nuclear shuttle system definition study. Phase III. Final report. Volume III. Program support requirements. Part A. Class 1 hybrid RNS
STACK INTERFACE SHEET DAM-NR LAYERS AND OUTERFACE SHER INSTALL NYLON BUTTONS AND FINAL TRIM EDGES .
-
United Shield Level III and IV Shield and Trolley
The ballistic viewport is 4" x 10" and is finished in black ballistic nylon with a hard wearing rubber edge protector trim .
-
Federal Register > Thursday, August 11, 2005 > [70 FR 46743] Airworthiness Directives; Robinson Helicopter Company Model R-22 Series Helicopters
Note: The installation of nylon adjustment screws and the trimming of door assembly edges are important maintenance actions that may reduce the strength of a door assembly if not done properly.
-
CR4 - Thread: Fabric Calender - Cutter Set Adjustment
Depending on the mechanics of the cutting/slitting mechanism, could be possible to 'walk' the slitter into the edge trim material until it contacts the edge of the nylon cord, then back it off an acceptable distance?
-
Non‐operative Treatment of Scoliosis in Cerebral Palsy: Preliminary Report on the Use of a Plastic Jacket
The jacket is trimmed , the edges are lined with moleskin, and nylon straps are attached (Fig. 1).
-
EATB: Standards for banking of biologic skin substitutes (BSS)
It should be spread out on either a nylon netting or fine mesh gauze, and all tattered edges should be trimmed .
-
Heat‐induced tissue fusion for microvascular anastomosis
For each anastomosis, the adventitia was trimmed from the vessel edges , and three sutures of 10-0 nylon were placed at 120”intervals around the circumference.
-
Clinical Ophthalmic Oncology
The graft is then trimmed to size and sutured to the edges of the defect with inter- rupted 7/0 nylon or silk sutures [7].
-
Glaucoma Surgery
The edges are trimmed as necessary and anchored to the limbus region, using a continuous nylon suture, which pre- vents the conjunctiva from retracting.
Indicates content that may require registration and/or purchase.