-
Supplier: Bunting Bearings, LLC
Description: Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full
- Inside Diameter: 0.1875 to 3 inch
- Outside Diameter: 0.3125 to 1.25 inch
- Length: 0.25 to 1.25 inch
- Operating Temperature: -20 to 250 F
-
Supplier: Triangle Manufacturing Company
Description: At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron and is manufactured in 16-gauge galvanized steel.
- Shaft Size: 0.75 inch
- Overall Height from Mounting Surface: 0.812 inch
- Mtg Configuration: 2-Bolt
- Bearing: Iron - Sintered
-
Supplier: Triangle Manufacturing Company
Description: Our miniature center flange mounted bearings are designed for lighter duty applications or where smaller types of equipment impose space limitations. This design is somewhat stronger than side flange mountings, but requires a hole in the mounting panel so the assembly may
- Shaft Size: 0.4375 inch
- Overall Height from Mounting Surface: 0.5 inch
- Mtg Configuration: 2-Bolt
- Features: Other
-
-
Supplier: Bunting Bearings, LLC
Description: Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full
- Inside Diameter: 0.1875 to 1 inch
- Outside Diameter: 0.3125 to 1.25 inch
- Length: 0.3125 to 1.5 inch
- Operating Temperature: -20 to 250 F
-
Supplier: Triangle Manufacturing Company
Description: At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 14-gage galvanized steel, this mount has more alignment variation possibilities than our FL (1/2”-7/8”) series mounted
- Shaft Size: 0.75 inch
- Overall Height from Mounting Surface: 0.81 inch
- Mtg Configuration: 2-Bolt
- Features: Other
-
Supplier: RegalRexnord
Description: 1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing, Stainless Steel Insert
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
- Shaft Securing: Setscrew
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing, Stainless Steel Insert
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
- Shaft Securing: Setscrew
-
Supplier: RegalRexnord
Description: 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing, Stainless Steel Insert
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
- Shaft Securing: Setscrew
-
Supplier: RegalRexnord
Description: 1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing, Stainless Steel Insert
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
- Shaft Securing: Setscrew
-
Supplier: Bunting Bearings, LLC
Description: Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full
- Bore: 0.125 to 0.75 inch
- Outside Diameter: 0.1875 to 2 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.1875 to 2 inch
-
Supplier: TFC Ltd.
Description: bronzed bearings Material: Nylon 6 Colour: Natural
- Bushing Type: Flanged
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: National Precision Bearing, Inc.
Description: National Precision Bearing supplies all types of journals also known as sleeves or bushings. Available in metallic, non-metallic (nylon, teflon or plastic) TFE lined, molded, or machined specials.
- Inside Diameter: 0.15625 to 3 inch
- Bushing Type: Flanged, Sleeve
- Design Units: Inch
-
Supplier: Radwell International
Description: BALL BEARING, FLANGE BLOCK, FB220 SERIES, 1.3750 IN BORE, 1 1/2 DEGREE MISALIGNMENT ANGLE, 3500 RPM, FOUR BOLT FLANGE, CAST IRON, ECCENTRIC COLLAR, NYLON, GRAY PAINT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: NYLON CONNECTOR HOUSING ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: .093 NYLON PLUG ROHS COMPLIANT: YES 15P2
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: Newark, An Avnet Company
Description: BULKHEAD ADAPTOR MOULDING, 45DEG, NYLON; Accessory Type:Bulkhead Adaptor Moulding; For Use With:Flange Mounting Connector PX0941; Connector Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
-
Supplier: Berliss
Description: Berliss offers a variety of roller bearings designed to carry varying dynamic and static loads. At Berliss, roller bearings are available: In approximately 4,000 different sizes In high, low carbon, stainless steel and nylon With precision ground solid inner and outer races With
- Bore: 1.375 inch
- Outside Diameter: 2 inch
- Type: Needle Roller and Cage Assembly
-
Supplier: Boston Gear
Description: Overview Boston Gear stocks a wide selection of plain cylindrical, flanged, and roll-end bearings in four different materials: Nylon, which offers good chemical and corrosion resistance, excellent abrasion resistance, and low surface friction for long wear without lubrication. Delrin®
- Bushing Type: Sleeve
-
Bearing Rings, Housings, and Flanges - Backshell, 20Pos, Nylon, Blk; Product Range Molex -- 88AH3349Supplier: Newark, An Avnet Company
Description: BACKSHELL, 20POS, NYLON, BLK; Product Range:MX150 34951 Series; Gender:-; No. of Positions:20Positions; For Use With:Molex MX150 33472 Series Female Sealed Connector Assembly; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Bore Diameter: 0.6692917 inch
- English: B / 5L
- Style: Idler
- Material: Plastic
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: Hudson Bearings, Inc.
Description: The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications.
- Maximum Load: 250 lbs
- Mounting: Flange Mount
- Ball Material: Stainless Steel
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Belt Width: 0.5 inch
- Material: Nylon, Steel
- Flanges: One Flange
- Component Type: Timing Pulley
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Belt Width: 0.375 inch
- Material: Nylon, Steel
- Flanges: One Flange
- Component Type: Timing Pulley
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Belt Width: 0.5 inch
- Material: Nylon, Steel
- Component Type: Timing Pulley
- Flanges: Two Flanges
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Belt Width: 0.375 inch
- Material: Nylon, Steel
- Component Type: Timing Pulley
- Flanges: Two Flanges
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron
- Stroke: 55 to 225 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: flange on the shoulder washer is used to positively locate the bushing when it is installed or to provide a thrust bearing surface. Use our Quick Search below to source fiberglass shoulder washers, fibre (fiber) shoulder washer, phenolic shoulder washers, nylon shoulder washers,
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron
- Stroke: 75 to 220 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Wyandotte Industries, Inc.
Description: Wyandotte Industries has been manufacturing special nuts and fasteners since 1959! All Metal Locknuts Bearing Nuts Castle Nuts Coupling Nuts Flange Nuts Jam Nuts Nylon Insert Locknuts Shear Nuts Slotted Nuts Stake Nuts Spanner Nuts Wheel Nuts
- Major Thread Diameter: 1.5354339 inch
- Locknut Width: 1.5354339 inch
- Locking Style: None
- Thread Direction: Right Hand Thread
-
Supplier: Wyandotte Industries, Inc.
Description: Wyandotte Industries has been manufacturing special nuts and fasteners since 1959! All Metal Locknuts Bearing Nuts Castle Nuts Coupling Nuts Flange Nuts Jam Nuts Nylon Insert Locknuts Shear Nuts Slotted Nuts Stake Nuts Spanner Nuts Wheel Nuts
- Major Thread Diameter: 2 inch
- Locknut Width: 2.406 inch
- Locking Style: None
- Thread Direction: Right Hand Thread
-
Supplier: Wyandotte Industries, Inc.
Description: Wyandotte Industries has been manufacturing special nuts and fasteners since 1959! All Metal Locknuts Bearing Nuts Castle Nuts Coupling Nuts Flange Nuts Jam Nuts Nylon Insert Locknuts Shear Nuts Slotted Nuts Stake Nuts Spanner Nuts Wheel Nuts
- Major Thread Diameter: 1.125 inch
- Locknut Width: 0.641 inch
- Locking Style: None
- Thread Direction: Right Hand Thread
-
Supplier: jbj Techniques Limited
Description: Dentex ® torsionally rigid, power transmission couplings which transmit torque between two steel gear hubs and the internal toothing of a nylon drive sleeve. The coupling is designed to release neighboring shaft bearings from non-controlled additional bearing loads. Maximum
- Bore Diameter: 3.93701 inch
- Angular Misalignment: 1.5 degrees
- Rated Torque: 21,238.938053097343 In-lbs
- Rated Speed: 8,000 rpm
-
Supplier: DeZURIK, Inc.
Description: rating of the valve. BOS-CL Valves provide bubble tight shutoff and can be used on dead end service with an attached downstream flange. For high strength and corrosion resistance, three disc material choices are available: Ductile Iron Nylon Coated, 316 Stainless Steel and Aluminum
- Valve Type: Butterfly Valves
Find Suppliers by Category Top
Featured Products Top
-
. How Does the HC Seal Model Work The HC Seal replaces standard waste pack housings. It is made with a heavy, metal or FDA nylon housing that cannot be crushed by an over-tightened flange bearing. Two replaceable stainless steel stationary seal faces (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Semi-finished hex: Six-sided nut with only the thread and bearing surface machined Serrated hex flange: (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area. PLOW A plow bolt (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
loosening by hand. Instead, the T shape of this bolt fits into a slot in the attachment surface so that the bolt will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
2.007 Design and Manufacturing I, Spring 2005
For a flanged nylon bearing drill hole using an M drill bit (0.295" diameter).
-
Design and prototype : a manufacturing system for the soft lithography technique
Nylon Bearing Flanged , for 112" Shaft Dia, 518" Od, 314" Length ( 5 Pack ) .
-
Desktop interferometer for optical synthesis imaging
The bearing and large nylon flange used here are items 60355K19 and 6389K556 from the McMaster-Carr catalog, http://www.mcmaster.com/.
-
ELECTRO-OPTIC BEAM POSITION AND PULSED POWER MONITORS FOR THE SECOND AXIS OF DARHT.
The Pockels cell window is captured by a counter- bored flange and held in place with nylon -tipped set screws.
-
Optical sensors for accelerator diagnostics. Final report for the period September 15, 1998 - September 14, 2001
The Pockels cell window is captured by a counter- bored flange and held in place with nylon -tipped set screws.
-
A graduate level treatment of the design of a machine for the 1999 2.007 contest
10 Flanged Nyliner bearings , 1/4" bore 20 Nylon washers 1/4" I.D.
-
Problems in Sea-Water Circulating Systems
A 250-gallon, low-density polythene cylindrical mixing tank mounted in a robust box-steel frame and fitted with a 2 in (5 cm) Vulcathene Saunders valve flanged in nylon to a !in (2 cm) bore outlet.
-
Sell Centrifugal Shutter System Exhaust Fan with CE certification
The nylon oriented poles inner steel fitting install in the flange increasing the security avoid the stretching change when Nylon system operates and guarantee total concentricity of front and back bearings .
-
A plasma jet as cathode for an argon laser
Magnetic fields of up to 620 G are produced by a solenoid made from copper tube of bore +in. wound at 1 turn per cm on a grooved nylon cylinder located on a brass tube and flange .
-
Rollers in Cam Followers
…LENGTH BEARING SPACER SHOULDER SCREW HEAD DIAMETER L ROLLER WIDTH ROLLER HEAD DIAMETER SHOULDER DIAMETER SHOULDER SCREW HEAD LENGTH L O.D. ROLLER SPACER FLANGE NUT ROLLER WIDTH BEARING Short (Fixed Follower Applications … Rollers Made of Cast Nylon (Polyamide-12) material which…
Indicates content that may require registration and/or purchase.