-
Supplier: Jergens, Inc.
Description: Jergens Equalizing Swing C Assembly Washers have a concave center for self-locating around the stud, which prevents creeping while tightening, and allows acceptance of the mating spherical flange nuts. The spherical flange nut assures that the washer cannot back out
- Number Size: 3/8"
- Finish: Black Oxide
- Washer Type: C-Washer
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has high tensile & torque strength, lightweight, non-magnetic, chemical & corrosion resistant. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185°F RoHS compliant. Std. Pkg.: 100, 1000.
- Inside Diameter: 0.093 to 0.378 inch
- Outside Diameter: 0.25 to 0.75 inch
- Thickness / Working Height: 0.055 to 0.093 inch
- Number Size: 1/4", 3/8", No. 10, No. 2, No. 4, No. 6, No. 8
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inside Diameter: 0.093 to 0.257 inch
- Outside Diameter: 0.25 to 0.625 inch
- Thickness / Working Height: 0.016 to 0.032 inch
- Washer Type: Flat / USS Washer
-
-
Supplier: DigiKey
Description: Shoulder Washer Thick Nylon
- Material: Nylon
-
Supplier: DigiKey
Description: "Flat Washer 0.071"" (1.80mm) Thick Nylon"
- Washer Type: Flat / USS Washer
- Material: Nylon
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2253 "ID": .350 [8.9] Material: Nylon OD: .890 [22.6] Style: Retaining Thickness: .032 [.81] Type: Washer
- Inside Diameter: 0.35 inch
- Outside Diameter: 0.89 inch
- Thickness / Working Height: 0.032 inch
- Material: Nylon
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3051 Hole Size: #2 Material: Nylon OD: .181 [4.6] Style: Shoulder Thickness: .047 [1.2] Type: Washer
- Outside Diameter: 0.181 inch
- Thickness / Working Height: 0.047 inch
- Material: Nylon
- Washer Type: Shoulder Washer
-
Supplier: RS Components, Ltd.
Description: ISO metric nylon 6.6 sealing washer,M5
- Inside Diameter: 0.20866153 inch
- Thickness / Working Height: 0.0393701 inch
- Material: Nylon
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3133 "ID": .196 [5.0] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer
- Inside Diameter: 0.196 inch
- Outside Diameter: 0.5 inch
- Thickness / Working Height: 0.032 inch
- Washer Type: Flat / USS Washer
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3190 "ID": .385 [9.8] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
- Inside Diameter: 0.385 inch
- Outside Diameter: 0.5 inch
- Thickness / Working Height: 0.047 inch
- Washer Type: Flat / USS Washer
-
Supplier: Imao-Fixtureworks
Description: Features Cap that keeps corrosion and dirt out of the hex socket of socket-head cap screws.Can be used repeatedly.Designed for installation and removal with a screwdriver or the like.
- Inside Diameter: 0.25196864 to 0.9842525 inch
- Outside Diameter: 0.5118113 to 1.7322844 inch
- Thickness / Working Height: 0.09842525 to 0.5905515 inch
- Finish: Black Oxide
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.632 inch
- Outside Diameter: 1.102 inch
- Thickness / Working Height: 0.005 to 0.02 inch
- Material: ABS, Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Nylon, PTFE, PVC, Polycarbonate (PC), Polyester, Polyethylene (PE), Polypropylene (PP), Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: CONICAL SPRING WASHER NFE 25510
- Inside Diameter: 0.41338605 to 0.430315193 inch
- Outside Diameter: 1.0629927 inch
- Thickness / Working Height: 0.11023628 inch
- Washer Type: Spherical Washer
-
Supplier: DME Company
Description: Belleville Washer
- Inside Diameter: 0.32283482 to 1.00000054 inch
- Outside Diameter: 0.6299216 to 1.968505 inch
- Thickness / Working Height: 0.03543309 to 0.1181103 inch
- Washer Type: Belleville Washer, Spherical Washer
-
Supplier: Essentra Components
Description: Flat washers insulate against moisture and electricity. Resist corrosion, abrasion and most chemicals. They provide full insulation, cushioning and spacing.
- Washer Type: Flat / USS Washer
- Material: Nylon
-
Supplier: Allied Electronics, Inc.
Description: Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.
-
Supplier: RAF Electronic Hardware
Description: Flat Washers
- Outside Diameter: 0.625 inch
- Washer Type: Flat / USS Washer
- Material: Nylon
-
Supplier: Reid Supply
Description: C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications
- Inside Diameter: 0.406 inch
- Outside Diameter: 0.9375 inch
- Finish: Black Oxide
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted
- Inside Diameter: 0.625 inch
- Number Size: 5/8"
- Finish: Black Oxide
- Washer Type: Spherical Washer
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Seastrom standards and ANSI standards in one search. Type B Plain Washers (ANSI B18.22.1) are available in narrow, regular and wide series for each standard screw size. ID – Inside dimensions from .020” to 3.00” OD - Outside dimensions from .050” to 4.00” Thk – Thicknesses from .010 to .134
- Inside Diameter: 0.02 to 3 inch
- Outside Diameter: 0.05 to 4 inch
- Thickness / Working Height: 0.01 to 0.134 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: NBK America LLC
Description: Use a concave and convex set. Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2°.
- Outside Diameter: 0.45275615 inch
- Metric Size: M 5
- Washer Type: Spherical Washer
- Material: Stainless Steel
-
Supplier: RAF Electronic Hardware
Description: Shoulder Washers
- Outside Diameter: 0.15625 inch
- Material: Nylon
- Washer Type: Shoulder Washer
-
Supplier: Newark, An Avnet Company
Description: NUT/WASHER, NYLON6.6, M5, PK100; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Nylon 6.6 (Polyamide 6.6); Flange Type:Serrated; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Essentra Components
Description: Shoulder washer also known as insulation sleeves, are impervious to moisture, dirt and most chemicals. Self lubricating and resistant to corrosino and abrasion.
- Material: Nylon
- Washer Type: Shoulder Washer
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted
- Inside Diameter: 0.1875 to 0.25 inch
- Number Size: 1/4"
- Finish: Black Oxide
- Washer Type: Spherical Washer
-
Supplier: Allied Electronics, Inc.
Description: Washer; #6 Screw Clr; 9/64" ID; 5/16" OD; 1/32" Height; Nylon
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Nylon Finish: Self Colour
- Material: Nylon
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Nylon and Fibre Washers Nylon and fibre washers.
-
Supplier: Newark, An Avnet Company
Description: FASTENERS, NYLON WASHER; Internal Diameter:3.56mm; External Diameter:6.35mm; Fastener Material:Nylon (Polyamide); Thread Size - Metric:M3; Product Range:-; Inner Diameter:0.14"; Material:Nylon; Screw Size Accepted:#6 RoHS Compliant: Yes
-
Supplier: RAF Electronic Hardware
Description: Metric Shoulder Washers
- Outside Diameter: 1.1023628 inch
- Material: Nylon
- Washer Type: Shoulder Washer
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted
- Inside Diameter: 1.5 inch
- Number Size: 1/2"
- Finish: Black Oxide
- Washer Type: Spherical Washer
-
Supplier: Hi-Tech Seals, Inc.
Description: Washers are typically used to distribute the weight and pressure that the bolt exerts. Many of Hi-Tech Seals washers also seal between the bolt and the surface.
- Material: Aluminum, Brass, Copper, Nylon, PTFE, Steel
- Features: Other
- Washer Type: Self-sealing Washer
-
Supplier: Carr Lane Manufacturing Co.
Description: Two-piece washer that compensates whenever a stud and clamping surface are not exactly perpendicular. The top washer has a convex spherical radius, while the bottom washer has a matching concave spherical radius. Available in steel or stainless steel.
- Inside Diameter: 0.21875 to 1.5625 inch
- Outside Diameter: 0.5 to 2.875 inch
- Thickness / Working Height: 0.125 to 0.5 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8", No. 10
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Steel (cold rolled steel), Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.
- Inside Diameter: 0.076771695 to 0.689764152 inch
- Outside Diameter: 0.18503947 to 1.7322844 inch
- Thickness / Working Height: 0.01968505 to 0.1574804 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.
Find Suppliers by Category Top
More Information Top
-
Progress in Industrial and Civil Engineering Complete Document
The fittings of the bolt: bolt nuts with high strength M24×3 is used, with aligning spherical washers on the support plate and nylon washers.
-
Advances in Reconfigurable Mechanisms and Robots II
The fingertip encapsulates a magnetic spherical joint comprised of a chrome-plated magnetic sphere, a nylon countersunk washer , and a Ø 12.7 mm, N48 neodymium cylindrical magnet.
-
The New DaimlerChrysler Corporation 5.7L HEMI® V8 Engine
… General 5 main bearings Bearing material AS-124A lead-free aluminum tin Thrust Washers General: 2 thrust … … 1077 N Valve Spring Retainer Material: Steel Surface hardness: Case Hardness 85 Lash Adjuster Body material: Steel Plunger ball material: Steel Body diameter: 21.396 Plunger ball end spherical radius: 3.97 Leak … … Die Cast Impeller material: Nylon Impeller outside diameter: 90 …
-
A Belleville-spring-based electromagnetic energy harvester
… M5 bolt (4), equivalent to the rod (T) in figure 3, is rigidly connected to the axis of the tubular rod (3): this element transfers the dynamic excitation received by the oscillating mass of the system ( spherical washers (2) plus tubular rod … The magnet is bonded to a nylon insert (6) which is screw fixed to the axial bolt …
-
Partial Discharge Tests Using CIGRE Method II Upon Nanocomposite Epoxy Resins
In order to avoid surface discharges to take place, between the spherical (05.6 mm) high voltage … Figure 1: Test cell electrode system: 1-Plane electrode; 2-Acrilic plate; 3- Kapton spacer; 4-Molded sphere electrode with specimen; 5-Polycarbonate bolt; 6- Polycarbonate nut; 7- Nylon washer .
-
ESDU 67033 A - General guide to the choice of thrust bearing type.
TYPES OF BEARING CONSIDERED The bearings considered have been divided into the following broad groups: (i) Rubbing bearings – in this case the two bearing surfaces rub together, e.g. unlubricated thrust washers made from materials based on nylon , PTFE and carbon. … relative rotation between two parts, e.g. as in ball, cylindrical, taper and spherical roller thrust bearings.
-
ESDU 67033 - GENERAL GUIDE TO THE CHOICE OF THRUST BEARING TYPE
TYPES OF BEARING CONSIDERED The bearings considered have been divided into the following broad groups: (i) Rubbing bearings – in this case the two bearing surfaces rub together, e.g. unlubricated thrust washers made from materials based on nylon , PTFE and carbon. … relative rotation between two parts, e.g. as in ball, cylindrical, taper and spherical roller thrust bearings.
-
Design of a novel MRI compatible manipulator for image guided prostate intervention
A spring washer provides enough axial load to prevent unintentional rotation of the drive shaft. For protection the flex shafts are encased in nylon tubing. … mechanism, comprised of a nylon hall and a flat spring mating with a spherical dent on the …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5298/1/Electrolytic_in-process-2010.pdf
Exchanging the insulating nylon washer for one made of steel connects the ball being processed on to the electrical circuit, thus changing the dressing process into ELID 3. Fig. 2 ELID 1 arrangement for spherical superfinishing .
-
Partial discharge tests using CIGRE method II
… continue uiiiil final failure maffected by the side wall of thc cailitp Thc spherical IIV electrode placed … 2: plane clectrodc; 2:acrylicplatc;3 Kapton spacer;4 molricd sphcrecltxtrodc with a specimen; 5: polycarbonatebolt; 6:pulycarboiiatc nut;7 nylon washer .
Indicates content that may require registration and/or purchase.