-
Supplier: Seal Plastics Inc.
Description: Nylo-Seal Nylon Tube Fitting
- English Size: 0.5 inch
- Features: English
-
Supplier: U.S. Plastic Corporation
Description: These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and
-
Supplier: DME Company
Description: FEATURES: Easy one piece connection. No tools or extra components needed to connect fitting. Fittings designed to work with Polyurethane, Nylon and Polyethylene tubing. Reduced assembly time ... Up to 75% savings compared to compression fittings. Automatically locks and
- English Size: 0.125 to 0.5 inch
- Features: English
-
-
Supplier: Nordson Medical
Description: Female luer lug style flare to 1/4-32 UNF thread, white Nylon
- English Size: 0.03125 to 0.25 inch
- Fitting Type: Adapter, Sanitary / Food Grade Fitting
- Features: English, Tube Fitting
- Connection Type: Flare
-
Supplier: Craftech Industries, Inc.
Description: Craftech stocks and distributes tube and hose fittings in a variety of types including plastic tube and hose fittings. Plastic materials include Kynar PVDF , Nylon, Polypropylene and many plastic materials.
-
Supplier: Allied Electronics, Inc.
Description: Barb: Configuration for Easy Insertion into the Tube Holds the Tube Tightly Stainless Steel Body: SUS316 Gasket: Light Clamping Torque Tight Seal Cap Nut: Certainly Hold the Tube By Manual Clamping Tube: Possible for Combination Use of Nylon Tube and
-
Supplier: Allied Electronics, Inc.
Description: Barb: Configuration for Easy Insertion into the Tube Holds the Tube Tightly Stainless Steel Body: SUS316 Gasket: Light Clamping Torque Tight Seal Cap Nut: Certainly Hold the Tube By Manual Clamping Tube: Possible for Combination Use of Nylon Tube and
-
Supplier: Bijur Delimon International
Description: Union assemblies Compression fittings Tubing clips, clamps and hose brackets Reusable hose and nylon tube fittings Rigid and flexible tubing and hose Check valves Our world-class technical customer service representatives can help you choose the right fitting for
- English Size: 0.375 to 0.5 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Allied Electronics, Inc.
Description: Series KQG2 is a one-touch fitting made of all stainless steel SUS316, except seal parts. The series is suitable for use with steam and is grease-free. Applicable tubing includes FEP, PFA, nylon, soft nylon, polyurethane and polyolefin. The KQG2 series is available in both
-
Supplier: SAE International
Description: use with annealed copper alloy tubing per SAE J1149, Type 1. The flanged sleeve compression type Figures 6A to 11 and Tables 4 to 6 is intended for use with nylon tubing per SAE J844. It is not intended to restrict or preclude other designs of a tube fitting for use with SAE
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 1 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 1 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.25 to 0.75 inch
- Material: Brass/Bronze
- Features: English
- Fitting Type: Union
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Tee, Union
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Features: Bulkhead
- Fitting Type: Union
-
Supplier: RS Components, Ltd.
Description: Raccord cannelé pour tube en nylon-M5AN
- Fitting Type: Pneumatic Fitting
- Features: Threaded, Tube Fitting
-
Supplier: Oil-Rite Corp.
Description: For use with nylon tubing A4891-9.
- English Size: 0.25 inch
- Features: English
- Fitting Type: Tee
-
Supplier: Beswick Engineering Co., Inc.
Description: applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube
- Features: English
- Fitting Type: Tee
-
Supplier: Beswick Engineering Co., Inc.
Description: as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy
- Fitting Type: Elbow
- Features: English
-
Supplier: Oil-Rite Corp.
Description: For use with 1/4" OD nylon tubing A4891-9.
- English Size: 0.125 to 0.25 inch
- Features: English
-
Supplier: Beswick Engineering Co., Inc.
Description: environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style
- Features: English
-
Supplier: Tompkins Industries, Inc.
Description: Brass poly flow fittings - sleeve
- English Size: 0.25 inch
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Features: English, Tube Fitting
-
Supplier: Air Logic
Description: The Multiple Barbed fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.0625 to 0.19 inch
- Fitting Type: Adapter, Pneumatic Fitting
- Connection Type: Barbed
- Features: English, Threaded, Tube Fitting
-
Supplier: Radwell International
Description: MINI BARB ELBOW FITTING, FOR SOFT FITTING NYLON/POLYURETHANE TUBE. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Barbed
- Fitting Type: Elbow
-
Supplier: Air Logic
Description: The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.0625 inch
- Fitting Type: Adapter, Cross / 4-Way, Pneumatic Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: Tompkins Industries, Inc.
Description: Brass poly flow fittings - nut
- English Size: 0.25 inch
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- Features: English, Tube Fitting
-
Supplier: Hi-Tech Controls, Inc.
Description: Sprint® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The
- Metric Size: 203.19989027205926 mm
- Features: Metric, Tube Fitting
- Fitting Type: Pneumatic Fitting
-
Supplier: Enting Water Conditioning, Inc.
Description: Ferrule 3/8"-Nylon
-
Supplier: Enting Water Conditioning, Inc.
Description: Insert 5/16" Nylon
-
Supplier: Enting Water Conditioning, Inc.
Description: Insert-3/8" Nylon
-
Supplier: Enting Water Conditioning, Inc.
Description: Ferrule 5/16"-Nylon
-
Supplier: RS Components, Ltd.
Description: Inline Flow Controller 6mm Push-in
- Valve Size: 0.2362206 inch
- Pressure Rating: 217.55655 psi
- Media Temperature: -4 F
- Media: Air
-
Supplier: Ellsworth Adhesives
Description: Fisnar 5801385 is a nylon retainer cap with regulator gauge for use with Fisnar 300 mL cartridge retainers.
-
Supplier: Ellsworth Adhesives
Description: Fisnar 5801384-SEAL sealing ring for use with 300 mL nylon cartridge retaining system cap assembly found in 5801383-KIT and with 5801385 cap with regulator gauge.
-
Supplier: U.S. Plastic Corporation
Description: Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working
- Inside Diameter: 0.375 inch
- Media: Air
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
Find Suppliers by Category Top
Featured Products Top
-
-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic and metal tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon, Teflon, Copper, and others. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
The Development Of A Generic Hydrogen Peroxide Sensor With Application To The Detection Of Glucose
The sensor consists of a small bore nylon tube fitting closely over two UV- transmitting fibers in an optrode configuration.
-
Grainger.com
• Glass Filled Nylon Tube Fittings .
-
Steam sterilizable probes for dissolved oxygen measurement
The probe niay be fastened to a length of pipe by the pipe thread on the nylon tube fitting , or it may be used in small vessels with no protection for the glass stem.
-
LEGRIS Male Elbow,90 Deg,1/4,MNPT x Tube,PK10 - Push to Connect Tube Fittings - 1PFB5|3109 56 18 - Grainger Industrial Supply
• Nylon Tubing Fittings (851 .
-
CR4 - Thread: Manufacturing Manager
Go to a nylon tubing fitting manufacturer and tell him you will buy his stuff if he tells you how to use it.
-
Nylon Pipe Fittings - Pipe Fittings and Couplings - Grainger Industrial Supply
Get durable nylon tube fittings at Grainger to help join tubing to commonly-used threaded ports.
-
Endothelial Cell Layer Subjected to Impinging Flow Mimicking the Apex of an Arterial Bifurcation
The inflow and outflow holes of the main body were tapped with NPT pipe threads and then fitted with appropriate nylon tube fittings .
-
Catalytic ethylation of alkylbenzenes at high pressure
Over time, using a nylon tube fitted to a valve at the vessel outlet, under the pressure of the ethylene, .
-
A New Inhibitor for Scale Squeeze Applications
After the second coating cured, a 1/4 inch (6.35mm) NPT by 1/8 inch (3.18 mm) Nylon tube fitting was epoxied into the end plate holes.
-
Preliminary Transformation Of An Nmr Spectrometer Into An Nmr Imager For Evaluating Fluid Content And Rock Properties Of Core Samples
The end caps contain nylon tubing fittings for saturating the core samples.
Indicates content that may require registration and/or purchase.