Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GasLab
Description: The AlphaSense O2-A2 oxygen sensor is a replacement sensor for hand-held gas detectors that use an O2-A2 sensor. Features Electrochemical (EC) sensor designed to last for up to 2 years Good pressure and temperature independence Small, compact &
-
Supplier: Chief Enterprises LLC
Description: Sensor, Oxygen
- Gas Types: Oxygen (O2)
-
Supplier: GasLab
Description: The AlphaSense O2-A3 oxygen sensor is a plug-in replacement sensor for hand-held gas detectors that use an O2-A3 sensor. Like other electrochemical sensors, it uses less power and has good pressure and temperature independence. Features 0.1 to 20.9%
-
-
Supplier: First Sensor AG
Description: The XYO optical oxygen sensors measure ambient oxygen partial pressure (ppO2) using the principle of fluorescence quenching by oxygen. An optional pressure sensor allows to also measure barometric pressure (mbar) and to convert the ppO2 reading to an oxygen
- Operating Temperature: -22 to 140 F
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: First Sensor AG
Description: The XYA oxygen sensors are based on a special zirconium dioxide (ZrO2) technology to enable highly stable and accurate measurements from 0...100 %Vol. oxygen concentration. These sensors are non-consumptive and feature easy calibration in ambient air. Typical applications
- Operating Temperature: 1,292 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: The LOX-O2 UV Flux 25% Oxygen Sensor (formerly known as OX-0052) is designed to be used anywhere 0-25% oxygen levels are required. This makes it a valuable safety sensor anywhere inert gases are stored or used. The sensor benefits from lower power
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: It is an economical gas sensor used to detect oxygen concentration in binary gases. Adopting ultrasonic detecting technology, it is very stable and there is no need to calibrate the sensor in the application. It is mainly designed for ventilator oxygen concentration
- Operating Temperature: 50 to 122 F
- Operating Humidity: 5 to 85 %
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data
- Operating Temperature: 50 to 131 F
- Operating Humidity: 5 to 85 %
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Key features OEM oxygen sensor for use in: Analytical Industries Palm O2 Remote Sensor Handheld Oxygen Analyzer Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers.
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Switching to the Analytical Industries Palm O2D could provide a more reliable and up-to-date solution.Replacement oxygen sensor for: Analox 9100-9220-9BOxygen sensor for use in: Analox O2EII Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop
-
Supplier: Analytical Industries Inc.
Description: in: Nuvair Pro O2 (external Sensor, high output) Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: TecMicro Oxygen Sensors are optochemical gas sensors that can measure oxygen levels from a few parts per billion to 100% O2 by volume in ambient air or in liquid depending on the model. This makes them useful for breweries, modified atmosphere packaging, testing
- Operating Temperature: 14 F
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Safeguard Analytics
Description: Model SA1-O2LF smart sensor modules are designed to detect and monitor oxygen gas in ambient air. The modules consist of a lead-free electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded
- Operating Temperature: -40 to 131 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL
- Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: Details Industrial-grade oxygen sensor with integrated control electronics Measurement range: 0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics Linear output across full range No reference gas required Operating temperature: –100 to +250°C (–148 to +482°F) Typical response
- Operating Temperature: -148 to 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: sensor that holds a 55mm long length for easy install. OXY-LC-A25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, removing the need for customers to develop their own electronics. OXY-LC-V25-455 Oxygen Sensor
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Process Sensing Technologies USA
Description: The O2I-Flex Oxygen Sensor Interface Electronics provides the electronics necessary to power and control SST’s range of zirconium dioxide oxygen sensors. The O2I-Flex oxygen sensor interface electronics can be user configured to output measuring ranges of
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide oxygen
-
Supplier: Process Sensing Technologies USA
Description: dioxide oxygen sensor offer a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see
-
Supplier: Sensore Electronic GmbH
Description: The Sensore SO-A0-XXX Micro Oxygen Sensor utilises advanced Zirconium Dioxide (ZrO₂) technology to deliver precise, stable oxygen concentration measurements across a wide range of industrial and scientific applications. This compact sensor is engineered for reliability
- Operating Temperature: 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Angst+Pfister Sensors and Power
Description: Product type SensorMeasuring range 0-1000 ppmDevice type Portable, StationaryGasflow Flow by diffusion, Forced flowTechnology ZirconiaApprovals NoOutput signal 55 +/-25 µA in 1000 ppm oxygenFeatures Zirconia, ppm oxygen sensorSupplier Fujikura
- Electrical Outputs: Analog Current
-
Supplier: Analytical Industries Inc.
Description: Key features Signal Output: 4-8 mV Measuring Range: 0-100% O2 Response Time: 13 Seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the operating range Humidity Range: Non-condensing, 0-99% RH Electrical Connections: 2 Pin Female Oxygen sensor for
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: Clark Solutions
Description: The FYA600-Series sensors are ideal for monitoring the amount of gases in the ambient environment. The measurement of these critical gases is useful for monitoring air quality, particularly in environmental chambers and incubators in which the development of organisms is critical. Standard
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The O2-A2 Alphasense Oxygen Sensor is designed to monitor 25% oxygen levels by volume. The sensor is most sought after as a replacement sensor for handheld gas detectors that use the O2-A2 sensor. Features Electrochemical Sensor measures
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
-
Supplier: GasLab
Description: air or any known O2 concentration Linear or RS485-MODBUS output of measured oxygen content Models CM-0134 25% Oxygen Sensor CM-0150 25% Oxygen Sensor with Mount Shield CM-0134-WT 25% Oxygen Sensor with Tube Cap CM-0160 95% Oxygen
-
Supplier: Sensore Electronic GmbH
Description: industry-standard output formats, enabling the sensor to function as an oxygen gas analyser or amperometric oxygen sensor. This expands its suitability to oxygen enrichment systems, welding atmosphere monitoring, and furnace atmosphere control. The Sensore
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: The SO-B1-XXX Mini Oxygen Sensor is a compact, flanged sensor engineered for reliable oxygen measurement across industrial and medical applications. With high accuracy and durable design, it ensures dependable performance in demanding environments. In medical devices, it
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: Zirconium Dioxide (ZrO₂) sensor technology, this compact sensor delivers precise measurement of oxygen partial pressure and oxygen enrichment, with available measurement ranges from 100 ppm to 96% oxygen. The sensor offers a linear current output and a long
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: GasLab
Description: The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic applications. It
-
Supplier: Roscid Technologies
Description: The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to measure the
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Pem-Tech, Inc.
Description: and a linear 4-20mA signal proportional to 0 to 100% of the detection range of the sensor. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: ABB Measurement & Analytics
Description: Featuring ABB's EZLink technology, users of ABB’s DO system benefit from plug-and-play connectivity, automatic sensor recognition / set-up, predictive diagnostics and enhanced measurement accuracy. Users benefits from: – No calibration required – No sensor drift – Fast speed of
- Oxygen Range: 0 to 50 ppm
- Accuracy: 0.1 to 10 % FS
- Response Time: 45 to 60 seconds
- Maximum Diameter / Width: 1.85 inch
Find Suppliers by Category Top
Featured Products Top
-
Get a better understanding of dissolved oxygen (DO) measurement in Hamilton's comprehensive O2 Measurement Guide. This 72-page booklet is intended for anyone with an interest in DO sensor technology or anyone who needs to implement DO sensors in controlled environments such as laboratories and (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
FaradaIC® has developed a solid electrolyte that can be connected directly with a chip for the first time. The 2x2x1 cm O2 (Oxygen) sensor electronics use patented algorithms to determine the exact (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Flange Mount Zirconium Dioxide Oxygen Sensor (Wired) provides accurate and responsive oxygen measurement in high-temperature industrial environments. Based on zirconia sensing technology, it is designed to deliver dependable performance in combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
500 ppm N2O BASICEVO Sensors (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Arc™ Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Reliable, long-life oxygen measurement for demanding industrial and safety-critical applications The Microx ProSafe SIL2 oxygen transmitter combines advanced zirconia sensor technology with SIL2-certified safety performance, offering highly accurate oxygen monitoring (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
Probe Zirconium Dioxide Oxygen Sensors are engineered for accurate oxygen measurement in high-temperature industrial environments. Using zirconia sensing technology, they provide fast response times and reliable O? readings in combustion and process gas (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Screwfit Zirconium Dioxide Oxygen Sensors are designed for secure and reliable installation in high-temperature industrial processes. Based on zirconia sensing technology, they deliver fast and accurate oxygen measurement for combustion and process monitoring (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc.
Conduct Research Top
-
PST Zirconia O2 Sensors: What Interface Boards Can You Use?
In order to operate any of PST's range of SST Zirconia O2 Sensors, you will require an interface board which provides the electronics necessary to power and control the zirconium dioxide oxygen sensors. Alternatively, if you would rather have a complete solution, the OXY-FLEX Series or OEM O2
-
How Many Oxygen Sensors Does a Car Have?
The oxygen sensor is a car part that you probably never think much about. In fact, you may be unsure of what it even does, yet it is essential for your vehicle to function normally or perform optimally. An oxygen sensor, which is sometimes abbreviated as an O2 Sensor, generates a reading based
-
Selecting a Low-Maintenance Sensor for Safety Monitoring of Oxygen and Carbon Monoxide Levels in Industrial Processes and Environments
For safety, legal, and compliance reasons industrial plants must monitor oxygen (O2) and carbon monoxide (CO) levels in processes and structures. Traditional technologies for. detecting these gases include paramagnetic, nondispersive infrared, electro-chemical cell, and zirconium oxide sensors
-
What is Partial Pressure of Oxygen and How do you Calculate it?
But, what is partial pressure? It is a question we are asked frequently when it comes to the O2 sensor working principle. In this article, we will address the definition of partial pressure, the physics behind it, how you calculate partial pressure and how to convert the oxygen partial pressure
-
5 Ways In Situ Gas Analyzers Improve Safety
Caprolactam production requires tight oxygen control to prevent explosive conditions developing in reactor vessels. For a Chinese manufacturer, the slow response and high maintenance of their O2 analyzers was unacceptable. Changing to GPro (R) 500 in situ TDL sensors has reduced measurement time
More Information Top
-
CR4 - Thread: 97 Cavalier Stalls While Driving in the Rain
I suspect you have a Lamba or O2 oxygen sensor .
-
An experimental comparison of respiration measuring techniques in fermenters and shake flasks: exhaust gas analyzer vs. RAMOS device vs. respirometer
O2 oxygen sensor .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Mettler Toledo 341003051 O2 Oxygen Sensor S-Type 1 .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Mettler Toledo 341003051 O2 Oxygen Sensor S-Type 1 .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Mettler Toledo 341003051 O2 Oxygen Sensor S-Type 1 .
-
Automobile Repair/BMW/3 Series/E30 Megasquirt and Wasted Spark ECU Conversion - Wikibooks, open books for an open world
O2 Oxygen sensor signal (O2 ground is pin 10) .
-
Wireless measurement of oxygen concentration for wine products
A2- O2 Oxygen sensor transfer function .
-
O2 Sensor - O2 Sensor Manufacturers, Suppliers
High Temperature Flange Mounted Oxygen O2 Sensor -100~400C .
-
Carbon Monoxide Sensor CO-BF from Apollo Optronics, Hong Kong
• O2-A2 Oxygen Sensor parameter of oxygen sensor O2 -A2: 1) Sensitivity <0.12) Output : ...
-
Temperature Sensor - Temperature Sensor Manufacturers, Suppliers
High Temperature Flange Mounted Oxygen O2 Sensor -100~400C .
Indicates content that may require registration and/or purchase.