Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Superlok - Mako Products
Description: SUPERLOK DIN Type Tube Fitting The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite” into the outer surface of the tube ensuring the necessary holding
- Metric Size: 203.19989027205926 to 1,066.7994239283112 mm
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: MAXPRO Technologies, Inc.
Description: LSF pumps have stainless steel bodies and plungers. LSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to LSF
- Maximum Discharge Pressure: 5,800 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Supplier: Mueller Company
Description: (2 upper & 1 lower O-rings), with fourth o-ring serving as dirt seal • 2" square wrench nut – open left or open right (optional handwheel available) • 350 psig (2400 kPa/24 barg) maximum working pressure, 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
-
Supplier: Mueller Company
Description: encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring), with fourth O-ring serving as dirt seal • 2" square wrench nut (optional handwheel available) – open left or open right •
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring), with fourth O-ring serving as dirt seal • 2" square wrench nut (optional handwheel available) – open left or open right •
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: Triple O-ring seal stuffing box (2 upper & 1 lower O-ring), with fourth O-ring serving as dirt seal • 2" square wrench nut (optional handwheel available) – open left or open right • 250 psig (1725 kPa/17 barg) maximum working pressure, 500 psig (3450 kPa/35
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: MAXPRO Technologies, Inc.
Description: and plungers with polyurethane seals and Buna “N” O-rings. PP-HL series pumps can be used with water or oil. PP-HL series pumps can be wall mounted or ordered with a base plate, ... add – BP to catalog number or for a one gallon stainless steel reservoir, ... add – 1 G to the
- Maximum Discharge Pressure: 6,670 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Supplier: Mersen
Description: assemble loose components in the field. Three internal O-rings per pole seal the fuse holder providing a waterresistant compartment for the fuse. The captive O-rings are colored (blue for single pole and red for dual pole) for quick detection. Optional cone shaped
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, UL Approval
-
Supplier: Mersen
Description: assemble loose components in the field. Three internal O-rings per pole seal the fuse holder providing a waterresistant compartment for the fuse. The captive O-rings are colored (blue for single pole and red for dual pole) for quick detection. Optional cone shaped
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, UL Approval
-
Supplier: Mersen
Description: assemble loose components in the field. Three internal O-rings per pole seal the fuse holder providing a waterresistant compartment for the fuse. The captive O-rings are colored (blue for single pole and red for dual pole) for quick detection. Optional cone shaped
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, UL Approval
-
Supplier: Mersen
Description: assemble loose components in the field. Three internal O-rings per pole seal the fuse holder providing a waterresistant compartment for the fuse. The captive O-rings are colored (blue for single pole and red for dual pole) for quick detection. Optional cone shaped
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, UL Approval
-
Supplier: Allied Electronics, Inc.
Description: Same solid construction as the Model 252 only supplied with an O-ring for sealing panel from water and dust. Panel-mount LED light. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications
-
Supplier: Allied Electronics, Inc.
Description: Same solid construction as the Model 252 only supplied with an O-ring for sealing panel from water and dust. Panel-mount LED light. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications
-
Supplier: Allied Electronics, Inc.
Description: Same solid construction as the Model 252 only supplied with an O-ring for sealing panel from water and dust. Panel-mount LED light. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications
-
Supplier: Allied Electronics, Inc.
Description: Same solid construction as the Model 252 only supplied with an O-ring for sealing panel from water and dust. Panel-mount LED light. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's are used in Industrial, Educational and Recreational Applications
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FUSE O-RING ACS Product overview: 09010134H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: MAXPRO Technologies, Inc.
Description: L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings
- Maximum Discharge Pressure: 4,640 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive Connectors RING CHAIN TERMINAL W/O INSULATION GRIP Product overview: SRA-20T-3.2 from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Connector Type: Automotive Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Direct Coupling O-Ring Sealed Shorting Cap Backshell 180° 18 Shell Size Electroless Nickel Aluminum Direct Product overview: 340AS002M18-3F12B from Glenair is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Boost Converter, Sync-Rect, PFM, DC-DC, 400 mA, with True-Cutoff and Ring-Killer, C/O FOR MICRO 10 PKG, 4000-REEL Product overview: NCP1423DMR2G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and
- Output Voltage (Volt): 3.3 volts
- Input Voltage (VIN): 3.3 volts
- Output Current (IOUT): 0.4 amps
- Operating Temperature: -40 C
-
Supplier: Serfilco, Ltd.
Description: are designed to meet the need for reliable, long lasting and convenient use. They provide extended service life and dependable performance. Pipeline mounted cap, and body-nested Buna N O-Ring provide ease of installation and quick- change cartridge replacement. Housings pass Water
-
Supplier: Flexbar Machine Corporation
Description: accuracy can be achieved without need for special skills. Customer can specify type of output. Ideally suited to simple or integrated measurement applications. Can be used for special applications such as threads 'o' ring grooves, spherical forms, etc. Ergonomically designed handle
- Gage / Instrument Type: Bore Gage
-
Supplier: Flexbar Machine Corporation
Description: accuracy can be achieved without need for special skills. Customer can specify type of output. Ideally suited to simple or integrated measurement applications. Can be used for special applications such as threads 'o' ring grooves, spherical forms, etc. Ergonomically designed handle
- Gage / Instrument Type: Bore Gage
-
Supplier: Flexbar Machine Corporation
Description: accuracy can be achieved without need for special skills. Customer can specify type of output. Ideally suited to simple or integrated measurement applications. Can be used for special applications such as threads 'o' ring grooves, spherical forms, etc. Ergonomically designed handle
- Gage / Instrument Type: Bore Gage
-
Supplier: Flexbar Machine Corporation
Description: accuracy can be achieved without need for special skills. Customer can specify type of output. Ideally suited to simple or integrated measurement applications. Can be used for special applications such as threads 'o' ring grooves, spherical forms, etc. Ergonomically designed handle
- Gage / Instrument Type: Bore Gage
-
Supplier: Trelleborg Sealing Solutions Americas
Description: products showed soot and water contamination, characteristics of seal failure. Nexus Face Seal continued to protect the system and deliver long-life performance. Peripheral speed Up to 1.5 m/sec Temperature Up to +200 °C based on O-Ring material (as previous page) Differential pressure
- Features: Other
-
Supplier: Douglas Electrical Components
Description: ½”-13 7/8”-14 Stainless Steel 2.0” 3.36” 1.34” 113/16” 500 amps 27406* 5/8”-11 1 1/16”-12 Stainless Steel 4.36” 3.31” 1.27” 13/8” 750 amps 27407*+ O-ring is Nitril rubber. Four Brass nuts per StudSeal. Custom power feedthroughs are common. Complete our contact form for any design
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: ½”-13 7/8”-14 Stainless Steel 2.0” 3.36” 1.34” 113/16” 500 amps 27406* 5/8”-11 1 1/16”-12 Stainless Steel 4.36” 3.31” 1.27” 13/8” 750 amps 27407*+ O-ring is Nitril rubber. Four Brass nuts per StudSeal. Custom power feedthroughs are common. Complete our contact form for any design
- Voltage Rating: 1,000 volts
- Current Rating: 500 amps
- Connector Type: USB Connector
Find Suppliers by Category Top
Featured Products Top
-
Standard and non-standard O-ring sizes We hold a comprehensive range of standard O-ring moulds to BS1806, BS4518, (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Radial O-ring feedthroughs provide an efficient and adaptable method for creating hermetic seals around electrical wires and cables as they pass through a housing. The design utilizes one or more O-rings seated in grooves along the outer diameter of the feedthrough housing. When installed, the O-rings (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
PPE manufactures and supplies fully molded and CNC machined elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter and 0.8mm (0.03") to 12mm (0.47") cross section. All of the rubber O-rings we manufacture are available in both small quantities and large volumes (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Arizona Sealing Devices, Inc. is a certified distributor of high-quality military and standard O-rings that will meet your specifications. In addition, we provide a diverse range of material compounds and durometers for industrial, aviation, and military applications. O-rings, in (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
O-rings offer superior sealing capabilities compared to traditional gaskets. Their versatility and cost-effectiveness make them an ideal choice for applications ranging from fuel lines to oil seals on engines. They can also be manufactured with different materials, making them one of the (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
We offer medical-grade O-rings using FDA-approved materials that suit the particular needs of your application. Our O-rings are available with -85 °F to 400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness. Our medical O-rings can be used for hydraulic (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Precision Polymer Engineering manufactures custom O-rings to match your specifications.
(read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
-
Why Choose PTFE O-Rings O-rings are one of the most common seals used in machine design because they are inexpensive, easy to make, reliable, and have simple mounting requirements. While rubber or elastomeric compounds are the most prevalent O-ring materials, certain (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Sealing systems in demanding environments require materials that maintain reliable performance under extreme temperatures, chemicals, and strict application requirements. Traditional elastomer O-rings may experience swelling, degradation, or performance loss when exposed to (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
What Size is that O-Ring?
How we determine the size of the o-ring
-
O-Ring Groove Design
Groove design table for o-ring installation.
-
Causes of O-Ring Failure
Like any device subject to judgment in design, or to human error during installation, O-ring seals are liable to failure.
-
How to Install O-rings
O-rings are a vital tool for ensuring the effective operation of numerous vehicles, appliances, and other everyday items. Proper O-ring installation creates a strong seal, allowing the product to function efficiently without leakage. While they may seem simple, O-rings actually serve an important
-
Understanding O-Rings
There are a variety of O-rings on the market today which vary widely from manufacturer to manufacturer, the source of the materials used, and even from lot to lot. An O-ring is a round solid rubber seal that, when compressed between two surfaces, blocks the passage of liquids or gasses. O-rings
-
O-ring Materials Guide
Named for their standard circular shape, O-rings are versatile elastomer gaskets that form a tight seal between two mechanical components. However, while O-rings largely look alike and function similarly, there are actually key distinctions that determine where an O-ring may be used. Chief among
-
Troubleshooting O-Ring Failures
Like any device subjected to errors in installation or exposure to high stresses, O-rings too are liable to failure. Different materials of O-rings have different shelf lives. Shelf life for materials like natural rubber, polybutadiene and polyurethane (millable) usually have a shelf life of five
-
Guide to O-ring Selection
O-rings are elastomeric and donut-shaped gaskets designed to create fluid-tight seals between mated parts within a fluid system. Although simplistic in design and function, these components perform a critical role. When used correctly in fluid handling and processing systems, they ensure process
More Information Top
-
Astrocyte‐derived interleukin‐6 promotes specific neuronal differentiation of neural progenitor cells from adult hippocampus
… laminin-coated polystyrene substrate that was attached to the bottom of a recording chamber made of a 25-mm circular coverglass (catalog No. 12-545-102; Fisher Scientific, Fair Lawn, NJ) with an attached silicone O - ring ( catalog No. 9396K22; McMaster Carr …
-
Platelets and Megakaryocytes
O-ring maintenance: cleaning pads (catalog number B4170-73); O-ring service tool (catalog number B4170-77); and O - rings ( catalog number B4170-78).
-
The development of spaceflight experiments withArabidopsis as a model system in gravitropism studies
In order to accommodate the small Arabidopsis seeds, we modified the internal configuration of the minicontainers (Fig. 3) by affixing seeds to a "sandwich" of filter paper and membranes held together by Neoprene o - rings ( catalog number 5-134C0873, Parker Seals, Lexington …
-
CR4 - Thread: Waterseal Design
The PARKER O - RING Catalog is an excellent resource for learning about o-ring usage and gland design.
-
CR4 - Thread: Pneumatic metric fittings
They hae a great o - ring catalog too.
-
https://sdp-si.com/ss/PDF/79501138.PDF
aPPlicable reTaining rings & o - rings catalog numbers retaining .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/31742/developmentofcom66heng.pdf?sequence=1
Then, by looking on the corresponding page and column in the Parker o - ring catalog , the .
-
Package Safety Analysis Assessment for Sludge Transportation System
Garlock Helicoflex Metal O - rings , Catalog Reference: MOR 3, PO Box 9889, Columbia, SC 29290, www.helicoflcx.com.
Indicates content that may require registration and/or purchase.