Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: higher numerical apertures. With resolution from 5 to 0.34 microns, these objectives can be used for wide applications such as repairing touch panel and solar cell. Features: Used for near infrared laser system Co-Axial vision for real time monitoring Infinity optical system, tube
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.8 NA
- Working Distance: 4.04 to 34.6 mm
- Field of View: 0.48000000000000004 to 12 mm
-
Supplier: Navitar, Inc.
Description: aberrations corrected across the entire field Wide field design for close-up imaging 0.5x, 1x and 2x modular design will cover camera sensors up to 33mm 2 and 3 position objective changer for using multiple objectives Useful with brightfield, transmitted, Koehler illumination and
- Lens Type: Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: Standard 1.0X Objective. Model No. 20800, Set of 2 Auxilliary Objective Lens 0.5X
-
-
Supplier: Flexbar Machine Corporation
Description: Standard 1.0X Objective. Model No. 20799, Auxilliary Objective Lens 0.3X
-
Supplier: Flexbar Machine Corporation
Description: Standard 1.0X Objective. Model No. 20803, Set of 2 Auxilliary Objective Lens 2.0X
-
Supplier: Flexbar Machine Corporation
Description: Standard 1.0X Objective. Model No. 20801, Set of 2 Auxilliary Objective Lens 0.625X
-
Supplier: Sofradir - EC, Inc.
Description: spectral range with reduced flare and ghosting. A C-mount Extension Tube kit is also available for those applications requiring close focus and higher magnification. Also included are two quartz objective lenses that are suitable for imaging from UV through Near-IR range. These
-
Supplier: Artifex Engineering
Description: Designed for standard tube length of 160mm.
- Magnification: 4 to 100 X
- Numerical Aperture: 0.1 to 1.25 NA
- Working Distance: 2.906 to 31 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine
- Lens Type: Objective Lens
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe manufactures a full line of objectives and eyepieces for microscopy and other applications. 4x through 100x are in stock, as well as 60x long-working-distance objectives. They are all glass achromatic designs and can be used as fiber couplers, spatial filters, and other relay
- Magnification: 10 X
- Lens Type: Eyepiece Lens
-
Supplier: Newport MKS
Description: rear aperture are collimated, so that for imaging applications, a secondary lens (usually called a tube lens) is needed in order to focus the collected light from the specimen onto the sensor. The labeled magnification is calculated, assuming the objective is being used
- Lens Features: Microoptic
- Features: Other
-
Optical Lenses - Microscope Objective Lens, Long Working Distance, 50x, 0.55 NA, 4 mm FL -- MLWD-50XSupplier: Newport MKS
Description: rear aperture are collimated, so that for imaging applications, a secondary lens (usually called a tube lens) is needed in order to focus the collected light from the specimen onto the sensor. The labeled magnification is calculated, assuming the objective is being used
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: This M-5x objective is suitable for use with either the Model 900 or 910A spatial filters. M- series microscope objective power is based on a 160 mm tube length. MP = 160 mm/f Ideal for Spatial Filtering Our microscope objectives are broadband AR coated and designed for
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The LT10-RMS-N RMS Thread Adaptor is provided to allow the integration of RMS threaded components with 1 inch LT Series lens tubes. The thread adaptors allow adding microscope objectives with RMS threads.
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Qioptiq
Description: For mounting of round optics For quick and easy realization of optical systems as prototypes, models or small series Integration of unmounted optics with diameters 40 mm, 50 mm, 63 mm, 80 mm Compatible with Tube Mounting System C components by using adapters (diameter 31.5 mm, 25.4 mm, 22.4
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 40.00000000000001 to 80.00000000000001 mm
- Shape: Circular
- Adjustment Type: Fixed
- Mount Type: Lens Holder
-
Supplier: Navitar, Inc.
Description: Precise Eye system body tubes are the core component of this fixed optical relay lens system. All systems are modular and offer the ability to change magnification and working distance by changing the lens attachments or the adapter tubes. Features Include: Long working
- Lens Type: Objective Lens
-
Supplier: CSA Group
Description: ISO 19012-1:2013 specifies the use of the marking "Plan" on microscope objectives, and defines the diameter of the sharp region of the primary image of a flat object surface. ISO 19012-1:2013 applies to visual observation using the combination of objective lens, tube
-
Description: ISO 19012-1:2013 specifies the use of the marking "Plan" on microscope objectives, and defines the diameter of the sharp region of the primary image of a flat object surface. ISO 19012-1:2013 applies to visual observation using the combination of objective lens, tube
-
Supplier: CSA Group
Description: objective and tube lens as specified by the manufacturer. The specifications regarding chromatic correction only refer to axial chromatic aberration.
-
Description: objective and tube lens as specified by the manufacturer. The specifications regarding chromatic correction only refer to axial chromatic aberration.
-
Supplier: Fiberscope.net by MEDIT
Description: The Optics and lenses have been designed especially for critical inspections. This line of ultimate borescopes with interchangeable objectives is a modular borescope system for various applications in rough and changing industrial environments. Patented 360° Rotatable Objective Sleeves
- Tube or Sheath Diameter: 4.4 mm
- Working Length: 0.27799999999999997 m
- Field of View: 80 degrees
- Viewing Angle: Direct (0°), Forward Oblique (0°-90°), Side (90°)
-
Supplier: Titan Tool Supply, Inc.
Description: The bottom fits directly into a 23mm optical tube of microscope. If your microscope as a different diameter eye tube it is easy to machine a bushing for your size eye tube if needed. The reticle allows for Alignment or Measuring once the reticle is calibrated, or can be removed
- Lens Type: Eyepiece Lens
-
Supplier: Navitar, Inc.
Description: resolution with 0.004-0.550 N.A., and unmatched edge flatness and clarity. The 12X Zoom system body tube contains the core zoom mechanism and determines the mechanical nature of your zoom system. Body Tubes may be zoom or non-zoom configurations. Options include: Manual Zoom Modules:
- Magnification: 12 X
-
Description: ISO 9345-2:2003 specifies the imaging distances of objectives, eyepieces and the focal length of "normal" tube lenses of microscopes with infinity-corrected optical systems.
-
Supplier: Zaber Technologies, Inc.
Description: cube turret and the objective lens. In order to accommodate the MJB25, the MKR025B raises the objective by 35 mm relative to its standard location. The additional distance between the objective lens and tube lens may result in vignetting (reduced
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: cube turret and the objective lens. In order to accommodate the MJB25, the MKR025B raises the objective by 35 mm relative to its standard location. The additional distance between the objective lens and tube lens may result in vignetting (reduced
- Microscope Type: Inverted
- Features: Other
-
Supplier: Carson Optical, Inc.
Description: The SkyRunner™ Short-Tube Wide-Angle Telescope is a lightweight, refractor type Telescope that is rugged, compact and easy to use. It has a 70mm objective lens with a 350mm focal length. The SkyRunner™ is equipped with two removable Kellner Eyepieces (6mm/25mm) and a 2x power
- Aperture: 70 mm
- Magnification: 14 to 116.6 X
- Focal Length: 350 mm
- Weight: 3.05 lbs
-
Supplier: Titan Tool Supply, Inc.
Description: extra Optional Screw on Objectives. Illumination is accomplished with our FOI-150 150 Watt Fiber Optic Illuminator and the FOI-1 Split Bifurcated Light Guide or the RI-50 Fiber Optic Ring Illuminator which fits on all of the Objective Lenses; or a special adapter Ring if purchased
- Total Magnification: 0.3 to 160 X
- Field of View: 1.727199067312504 to 27.431985186728003 mm
- Working Distance: 30.225983677968813 to 259.33385995971565 mm
- Grade: Benchtop
-
Supplier: Cole-Parmer
Description: • Infinity-corrected optics give excellent images with enhanced contrast • Trinocular version features a vertical tube to mount a camera or video adapters This compound microscope features lenses that improve image clarity
ideal for biological applications. Viewing head has 45 - Total Magnification: 100 X
- Microscope Type: Compound
- Eyepiece Style: Trinocular
-
Supplier: SPIE
Description: integrated: the source, the illumination optics, the specimen, the objective lens, the tube optics, and the sensor. The large numerical aperture of a microscope is essential for small spot size and high brightness; however, the large numerical aperture also presents difficult
-
Supplier: Cole-Parmer
Description: objectives, with one available socket in the nosepiece for a supplementary objective. Eyepieces are treated with an antifungal agent to ensure a long lifetime, and have a high eyepoint for eyeglass wearers. For added security, the eyepieces can be fixed to the microscope body by
- Features: Other
- Eyepiece Style: Trinocular
-
Supplier: Cole-Parmer
Description: the tube length remains the same when adjusting interpupillary distance. Feature a 20-watt halogen bulbs and an Abbe condenser.
Microscopes feature coarse and fine focusing adjustments, and large 5-1/2" x 5-1/2" (140 x 140 mm) stage with specimen holder. Objective turret is
- Total Magnification: 100 X
- Eyepiece Style: Binocular
- Microscope Type: Compound
Find Suppliers by Category Top
Featured Products Top
-
Lens Assemblies for Quantum HardwareHigh NA Objectives for Trapped-Ion & Neutral Atom (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
alignment algorithms and mechanisms for PIC photonics device test and manufacturing Fast steering mirrors for free space optical communications and laser beam control 6-DoF hexapod and piezo systems, for lens alignment, photonics device test, assembly, and packaging, and PIC R&D (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Understanding Microscopes
position, defined as 10mm from the end of the mechanical tube. Objective lens thread is the same for DIN and JIS, that is 0.7965" (20.1mm) diameter, 36 TPI, 55° Whitworth.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/33649/64395489-MIT.pdf?sequence=2
Objective Tube Lens .
-
High-resolution EUV imaging tools for resist exposure and aerial image monitoring
x50 Visible Imaging Objective Tube lenses x0.5, x1, x1.5 .
-
Experimental techniques for aberration retrieval with through-focus intensity images
Imaging objective Tube lens .
-
Capture of the three-dimensional information based on integral imaging and its sampling analysis
Specimen Objective lens Tube lens Intermediate image Lens array Elemental images .
-
Tailored Light 2
Another objective ( tube lens ) focuses the light in a point of a plane, which is located at the conjugated (confocal) position of the focal plane.
-
Comparison of optical and mechanical measurements of surface finish
MATCHED OBJECTIVES TUBE LENS ANALYZER .
-
RIM-13: a high-resolution imaging tool for aerial image monitoring of EUV reticles
x50 Visible Imaging Objective Tube lenses x0.5, x1, x1.5 .
-
Generation and imaging with third harmonic
As a further illustration of the importance of satisfying the optical requirement of the used optics we found that using a simple 100 mm singlet instead of the proper objective tube lens reduced the strength ofthe THG signal by factor of2, as …
-
Using the Discrete Dipole Approximation and Holographic Microscopy to
Measure Rotational Dynamics of Non-spherical Colloidal Particles
condenser sample 60x or 100x objective tube lens .
-
Critical dimensional linewidth calibration using UV microscope and laser interferometry
In interferometer framework a heterodyne multi-pass interferometer is mounted on the platform, which measures X-Y plane movement and Z axis rotation, through reference mirror mounted on objective lens tube and Zerodur mirror mounted on PZT platform, the displacement is traced …
Indicates content that may require registration and/or purchase.