Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: jbj Techniques Limited
Description: DCN series oil-air coolers » Compact oil-air cooler for direct current applications. » Aluminium matrix ensures high cooling / size ratio. » Low pressure drop. » Maximum dissipation 26 kW. at ΔT of 40°C. » Max. flow 150 lpm. » 12 & 24 volt available as
- Liquid Flow Rate: 39.6 GPM
- Gas / Air Flow Rate: 487.34286 to 1,567.97268 SCFM
- Maximum Working Pressure: 290.0754 psi
- Technology: Air-Cooled
-
Supplier: KTR Corporation
Description: on the application and taking into account the cooling power required, and adapted to the mounting space, if necessary. Product features High-performance cooler net for a maximum static operating pressure of 26 bar in aluminium (Al) Suitable for hydraulic oil, gear lubricant
- Maximum Working Pressure: 377.09802 psi
- Technology: Air-Cooled
- Primary Material: Aluminum, Steel
- Application / Industry: Automotive / Vehicular, Domestic Water Use, Hydraulic, Marine / Shipboard, Oil Heating / Cooling
-
Supplier: Accuris
Description: Auxiliary Oil Cooler Oil to Air
-
-
Supplier: Accuris
Description: Application Testing of Oil to Air Oil Coolers for Cooling Performance
-
Supplier: SAE International
Description: This SAE Recommended Practice is applicable to oil-to-air oil coolers installed on mobile or stationary equipment. This document outlines the method of procuring the test data to determine operating characteristics of the oil cooling system and the interpretation
-
Supplier: SAE International
Description: This Recommended Practice is applicable to oil to air oil coolers installed on mobile or stationary equipment. This document outlines the method of procuring the test data to determine operating characteristics of the oil cooling system and the interpretation of
-
Supplier: SAE International
Description: This SAE Recommended Practice is applicable to oil-to-air oil coolers installed on mobile or stationary equipment. Such oil coolers may be used for the purpose of cooling automatic transmission fluid, hydraulic system oil, retarder system fluid, etc.
-
Supplier: BITZER US, Inc.
Description: Whenever additional oil cooling is needed, efficient water or air-cooled solutions are available for single or multi-compressor systems.
- Maximum Working Pressure: 145.0377 to 406.10556 psi
- Temperature Range: 14 to 248 F
- Application / Industry: HVAC, Oil Heating / Cooling
- Technology: Shell and Tube
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Titus Company (The)
Description: water-cooled to air-cooled compressors. In addition, they're an excellent choice when you need to mount the cooler remotely from the air compressor. The AOC Series comes as a complete package that includes the aftercooler/oil cooler, single-phase aluminum
-
Supplier: Alfa Laval Inc.
Description: Air-cooled transformer oil coolers The AlfaBlue BO series is a modular range of heavy-duty OFAF-type (Oil Forced/Air Forced) oil coolers, specifically designed for cooling transformer oil. AlfaBlue oil coolers are available for
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled
- Connection Options: Flange
- Primary Material: Steel
-
Supplier: SAE International
Description: This SAE Recommended Practice is applicable to oil-to-air and oil-to-coolant oil coolers installed on mobile or stationary equipment and provides a glossary of oil cooler nomenclature. Such oil coolers may be used for the purpose of
-
Supplier: Central Air Compressor Co.
Description: low dB(A) noise levels, efficient use of energy, and no oil discharge to the environment. Even service costs are very low with no oil filters, oil separators or oil to dispose. ZW's 4-Stage Water Purification System with reverse osmosis membrane & water pump is furnished
- Features: Integral Cooler
- Lubrication Style: Oil-free
-
Supplier: Aggreko
Description: 1500 cfm Diesel Compressor Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features Fuel spill avoidance.
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: Diesel
- Features: Integral Cooler
-
Supplier: Quincy Compressor
Description: Capable of virtually maintenance-free operation for up to three years (10,000 hours), hospitals, laboratories, dental offices, pharmaceutical and food processing companies all rely on the Quincy QRDS for clean, oil-less air. The QRDS runs slower and cooler than competing
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 6 to 65 SCFM
- Horse Power: 2 to 20 HP
- Lubrication Style: Oil-less
-
Description: Offering an exceptional value without sacrificing the reliability you’ve come to expect from Ingersoll Rand, the UP Series of oil-flooded rotary screw compressors provides a complete air solution in an easy to use, easy to access compact package, delivering efficient performance. And
- Discharge / Operating Pressure: 100 to 210 psi
- Flow Capacity: 10 to 212 SCFM
- Horse Power: 5 to 50 HP
- Features: Integral Cooler, Integral Dryer, Integral Filter
-
Supplier: Aggreko
Description: 1600 cfm Tier4 Diesel Compressor Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features Tier4 1600 CFM Diesel
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,600 SCFM
- Power Source: Diesel
- Features: Integral Cooler
-
Description: Nirvana oil-free air compressors, with a matching variable speed inverter and hybrid permanent magnet (HPM®)motor, provide unparalleled energy efficiency at all speeds along with superb reliability. They deliver ISO 8573-1:2010 Class 0 certified 100% oil-free air for the
- Flow Capacity: 179 to 1,730 SCFM
- Horse Power: 50 to 400 HP
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Royal Purple, Ltd.
Description: Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and
- Kinematic Viscosity (@ 40°C): 100 cSt
- Pour Point: -30 F
- Flash Point: 495 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.945 specific gravity
-
Supplier: MFP Automation Engineering
Description: MFP supplies quality heat exchangers and coolers for a number of applications from these fine manufacturers: Thermal Transfer Air/Oil Coolers Water/Oil Coolers Temperature Switches Mobile Hydraulic Coolers Engine Cooling Systems EMMEGI
-
Supplier: KTR Corporation
Description: Product features High-performance coolers from aluminium for different media in one housing: Water coolers, Oil coolers, Charge air cooler and Fuel coolers Design for rough conditions of use Selection according to thermal specifications Selection of
- Material of Construction: Aluminum
- Design: Axial
- Environment: Corrosive Gases, Dirty Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Royal Purple, Ltd.
Description: performance advantage over competing mineral and synthetic oils through its superior blend of synthetic base oils plus Royal Purple's proprietarySynerlec® additive technology. This unique additive technology is proven to make equipment run smoother, cooler, quieter, longer and
- Kinematic Viscosity (@ 40°C): 100 cSt
- Viscosity Index: 124
- Pour Point: -50 F
- Flash Point: 485 F
-
Supplier: Hertz Kompressoren
Description: free operation with "bar/plate" type aluminium combi-cooler. Cooler size is selected to provide trouble free operations even in high ambient temperatures. Silent and efficient axial fans with new blade profiles. Available options: Softstarters Heat Recovery System Invertor Fans
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 190.69938 to 254.26584 SCFM
- Horse Power: 60.3099173206269 HP
- Compressor Technology: Rotary Screw
-
Supplier: Dry Coolers, Inc.
Description: in reliability and maintainability. Solanus quench coolers are a totally safe method of cooling quench oil baths compared to water-cooled systems. Using ambient air as the cooling medium, there is no chance of contaminating oil quench tanks with water, which can cause
-
Supplier: Ingersoll Rand Air Compressors
Description: 37-160 kW / 50-200 hp VSD The Nirvana Oil-Free air compressor, with a matching standard variable speed inverter and HYBRID PERMANENT MAGNETTM MOTOR coupled with a time-proven, oil-free, compression module, represents a stunning advance in compressor technology. The Nirvana
-
Supplier: Dana Holding Corporation
Description: Long® stacked plate coolers offer high durability and can stand alone or be integrated with other components as required. The plate-and-fin design, which employs fins between oil channels, provides high heat transfer performance and low air-side pressure drop. Both
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
- Technology: Shell and Tube
-
Supplier: Xoxide
Description: 140(H) x 25(D) mm FAN BEARING Long Life (Oil-Leaking Prevention) + Shaft with copper sleeve FAN SPEED 1200 +/- 10% RPM NOISE LEVEL 25 dBA AIR FLOW 90.3 CFM CONNECTOR >3-Pin INPUT POWER 3.6 W LIFE 30,000 Hours
-
Supplier: Xoxide
Description: also produce less noise due to reduced backpressure. - Enter bearing: The oil from the traditional sleeve bearing will evaporate over time and allow more friction between in the bearing unit itself, producing noise and shortening the lifetime of the fan. The enter bearing design allows extra
-
Supplier: South-Tek Systems, LLC
Description: Designed for efficiency and quickly fills up to 900 gallons within 30 minutes (0-40 PSI)2hp piston, oil lubricated with aftercooler 17 gal. accumulator tank with pneumatic auto drain Compressed air flow output of 7.6 SCFM at 125 PSI Vibration isolator pads
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 7.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, AC Three Phase
-
Description: The MSG TURBO-AIR COOLED 2000 is a great match for almost any location and conditions. The air-cooled design eliminates the installation restrictions and the utility costs associated with water-cooled units by removing the cost of pumping and treating water, and maintaining the water
- Discharge / Operating Pressure: 55 to 150 psi
- Flow Capacity: 550 to 1,700 SCFM
- Horse Power: 125 to 350 HP
- Features: 3 Stage, Integral Cooler, Multistage Compressor
-
Supplier: Kaeser Compressors, Inc.
Description: Oil-free portable compressors where and when you need them Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility. Compressed air
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,600 to 1,340 SCFM
- Horse Power: 600 HP
- Power Source: Diesel
Find Suppliers by Category Top
Featured Products Top
-
aluminum and designed to cool dust-tight, oil-tight, splash-resistant, indoor/outdoor enclosures. This easy-to-use cooling method can be installed in minutes through a standard electrical knockout. NEMA 4 Cabinet Coolers provide a low-cost alternative to unreliable cooling methods like fans, heat (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Pressure spikes or high return flows can make the main hydraulic return line unsuitable for a heat exchanger. An off-line air blast cooler provides a separate route for circulating and cooling the oil. The GA (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Specify the required fluid temperature and the temperature of the available cooling air or water. The temperature difference affects cooling capacity, so catalogue ratings must be checked against their stated conditions. A cooler rated at a temperature difference of 40°C will (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
" and as a result decided against them based on their ongoing hassle of keeping the filters clean and the Freon charged. Finally, he found EXAIR Corporation of Cincinnati, Ohio, who manufactures a Cabinet Cooler that met all their requirements. EXAIR manufactures Cabinet Coolers that are compressed air
-
Safe and Reliable Quench Oil Cooler
Project Goal. Provide a reliable and safe air cooled heat exchanger for the cooling of quench oil in a heat treat manufacturing line
More Information Top
-
Systems of Commercial Turbofan Engines
Fuel-Cooled Oil Cooler Air -Cooled Oil Cooler .
-
Modern Engine Technology from A to Z
In air-cooled en- gines, an oil air cooler is often used, arranged behind the last cylinder in the cooling-air route.
Indicates content that may require registration and/or purchase.