-
Supplier: Accuris
Description: BEARING, SLEEVE, FLANGED, SINTERED BRONZE, OIL IMPREGNATED
-
Supplier: Accuris
Description: BEARING, SLEEVE, PLAIN TYPE, SINTERED BRONZE, OIL IMPREGNATED
-
Supplier: Boston Gear
Description: Overview Bost-Bronz® is Boston Gear's all-purpose, oil-impregnated, porous bronze bearing material. It is manufactured using the powdered metal process with the purest metal powders. This process ensures the uniform distribution of pores between the bronze
- Bushing Type: Sleeve
-
-
Supplier: GGB
Description: in dry environment Dry operation Material provides dimensional stability Dimensional Stability CHARACTERISTICS Similar to SINT A 50, impregnation group 1 Maintenance-free bearing for general engineering applications Optimum performance under relatively light loads and high speeds Produced by
- Bearing Surface: Bronze - Sintered
- Self-lubricating: Self-lubricating / Oil Impregnated
- Bushing Type: Sleeve
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and
- Inside Diameter: 0.0787402 to 3.93701 inch
- Outside Diameter: 0.1968505 to 4.724412 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and
- Inside Diameter: 0.125 to 1 inch
- Outside Diameter: 0.1875 to 1.5 inch
- Length: 0.125 to 3 inch
- Operating Temperature: 10 to 220 F
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and
- Inside Diameter: 1.0625 to 5 inch
- Outside Diameter: 1.25 to 5.75 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Quality Bearings & Components
Description: Ultraprecision PLAIN SLEEVE BEARINGS – INCH Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Porous Sintered Bronze Per MIL-B-5687 Type 1 • Oil-Impregnated Lubrication:
- Inside Diameter: 0.1252 inch
- Outside Diameter: 0.3751 inch
- Length: 0.1094 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Inside Diameter: 0.125 to 1.563 inch
- Outside Diameter: 0.189 to 1.816 inch
- Length: 0.125 to 9.75 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Quality Bearings & Components
Description: Small Series FLANGED SLEEVE BEARINGS – INCH • Sintered Bronze SAE 841 • Oil-Impregnated • Self-Lubricating
- Inside Diameter: 0.126 inch
- Outside Diameter: 0.2215 inch
- Length: 0.141 to 0.148 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered bronze.
- Inside Diameter: 0.125 to 5 inch
- Outside Diameter: 0.1875 to 5.75 inch
- Bearing Surface: Bronze - Sintered
- Design Units: Inch
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating sintered bronze impregnated with higher temperature lubricant with finely divided PTFE for reduced friction.
- Inside Diameter: 0.1875 to 2 inch
- Outside Diameter: 0.3125 to 2.5 inch
- Bearing Surface: Bronze - Sintered
- Design Units: Inch
-
Supplier: Reid Supply
Description: Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . BNT-134
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.5 inch
- Length: 1.25 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: AST Bearings LLC
Description: This plain bearing is also available with stainless steel or bronze backing material.
- Inside Diameter: 1.968505 inch
- Outside Diameter: 2.1653555 inch
- Length: 1.181103 inch
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Beemer Precision, Inc.
Description: Total corporate quality dedication, 60 years of experience, and state of the art equipment produce bearings that are worthy of the products you have dedicated your time and efforts to produce. We strive continuously to adhere to traditional values, yet remain flexible to the demands necessary
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged, Sleeve
- Design Units: Inch, Metric
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: RegalRexnord
Description: 1" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Flange Block
- Length: 4.90625 inch
- Operating Temperature: 200 F
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Supplier: RegalRexnord
Description: 1" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block
- Length: 4.90625 inch
- Operating Temperature: 200 F
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Supplier: RegalRexnord
Description: 1 1/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Flange Block
- Length: 6.125 inch
- Operating Temperature: 200 F
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Flange Block
- Length: 6.78125 inch
- Operating Temperature: 200 F
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.877 inch
- Length: 1.5 inch
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: ASTM International
Description: bearing breaking load of the oil-impregnated bearing material determined on a plain sleeve bearing or a test specimen prepared from a flange or spherical bearing shall also meet the minimum and maximum mechanical strength values.
-
Supplier: Bunting Bearings, LLC
Description: Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is heat treated to a spec of HRB 70 min. and oil
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.875 to 3.5 inch
- Length: 0.5 to 4 inch
- Operating Temperature: 10 to 220 F
-
Supplier: ASTM International
Description: requirements for Bronze-Base Powder Metallurgy (PM) Bearings (Oil-Impregnated). 1.4 Typical applications for iron-base bearings are discussed in . 1.5 Commercial bearing dimensional tolerance data are shown in , while engineering information regarding
-
Supplier: GGB
Description: STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures
- Operating Temperature: -58 to 662 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: Bowman International Ltd.
Description: All these bearings are made to order. Other shapes can be offered. Graphite loaded bearings can withstand very high temperatures up to 425°C (800°F) as well as cryogenic temperatures down to -200°C (-400°F) depending on the bronze material and graphite selected. This makes them
- Operating Temperature: -328 to 797 F
- Bearing Surface: Bronze - Sintered
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
-
Supplier: IBT Industrial Solutions
Description: existing bearing or specifying bearings for new applications, IBT Industrial Solutions is your full-service bearing supplier. We welcome the opportunity to add value to our products and services by offering ideas to help reduce downtime, increase productivity, and improve
- Bearing Surface: Bronze - Sintered
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Spyraflo, Inc.
Description: longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self-Clinching ensures a
- Inside Diameter: 0.3133 to 0.314 inch
- Outside Diameter: 0.314 inch
- Length: 0.46 inch
- Operating Temperature: -20 to 200 F
-
Supplier: CCTY
Description: Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Inside Diameter: 0.987795809 to 0.990945417 inch
- Outside Diameter: 0.9874414781 to 1.1114572931 inch
- Length: 0.57086645 to 0.5905515 inch
- Operating Temperature: -40 to 176 F
-
Supplier: TriStar Plastics Corp.
Description: TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most
- Inside Diameter: 0.875 inch
- Outside Diameter: 1.0097 to 1.0105 inch
- Length: 1 inch
- Operating Temperature: -140 to 500 F
-
Supplier: TFC Ltd.
Description: bronzed bearings Material: Nylon 6 Colour: Natural
- Bushing Type: Flanged
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating sintered bronze impregnated with higher temperature lubricant with finely divided PTFE for reduced friction.
- Inside Diameter: 0.25 to 1 inch
- Outside Diameter: 0.375 to 1.25 inch
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Description: NORGLIDE® SM is a composite material of compounded PTFE, bronze stretched metal and steel backing. This material structure combines the bearing characteristics of PTFE compound tape with the sizing capabilities of stretched metal. These bearings can also be designed without
- Operating Temperature: -328 to 356 F
- Bushing Type: Flanged, Sleeve
- Design Units: Inch, Metric
- Bearing Surface: Lined Bearing
Find Suppliers by Category Top
Featured Products Top
-
Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Oil-Impregnated bronze bushing are engineered to eliminate or reduce the need for bearing lubrication. Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
. OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
A Woodex bearing remains stationary in its housing because it has been furnished with an oversized outside diameter to ensure firm retention. Sleeve, flange and roll-end bearings are all machined to include this press fit. Oil impregnated maple bearings have greater press fit dimensions than (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
NEWS New Products
* Steatite spacers Black anodized die cost aluminum support bracket Nylon detent wheel * Stainless steel detent arm Oil impregnated bronze sleeve bearing .
-
Effect of fiber volume fraction, fiber length and fiber tow size on the energy absorption of chopped carbon fiber–polymer composites
Using oil - impregnated bronze sleeve bearings in each bracket and installing a precision ground shaft that acts as a roller accomplish this.
-
New Test method for determining energy absorption mechanisms in polymer composite plates
Using oil - impregnated bronze sleeve bearings in each bracket and installing a precision ground shaft that acts as a roller accomplish this.
-
Crashworthiness of automotive composite material systems
The use of oil - impregnated bronze sleeve bearings in each bracket and the installation of a precision ground shaft that acts as a roller accomplish this.
-
Energy absorption in glass‐reinforced continuous strand mat composites
Using oil - impregnated bronze sleeve bearings in each bracket and installing a preci- sion ground shaft that acts as a roller accomplish this.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46464/374705682-MIT.pdf?sequence=2
Oil - impregnated bronze sleeve bearings are inexpensive, strong and require little maintenance, and as such are an ideal choice for this application.
-
Test Methodologies for Determining Energy Absorbing Mechanisms of Automotive Composite Material Systems
This is accomplished by using oil - impregnated bronze sleeve bearings in each bracket and installing a precision ground shaft that acts as a roller.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37042/41232678-MIT.pdf?sequence=2
The shaft rides within a bronze oil - impregnated bearing sleeve pressed into the .
Indicates content that may require registration and/or purchase.