-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and
- Capacity: 1 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators With Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. This constant level lubricator features a large sight for viewing the liquid level
- Capacity: 0.0390625 gallons
- Delivery: Constant Level
-
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators With Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. This constant level lubricator features a large sight for viewing the liquid level
- Capacity: 0.125 gallons
- Delivery: Constant Level
-
Supplier: KTR Corporation
Description: Product features Oil-level indicators with and without temperature indication Oil-level indicator with electronic level control indication Electric control as opener (KOO) or as closer (KOS) All oil-level indicators only for operation without pressure
- Material Temperature Range: 68 to 176 F
- Maximum Current: 2.5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 42 volts
-
Supplier: Elesa U.S.A. Corporation
Description: Resistant to solvents oil, grease and other chemical agents
- Thread or Flange Size: 0.25 to 1.25 inch
- Circular Diameter, Oblong Length: 0.35 to 1.18 inch
- Window Shape: Circular
- Features: Other
-
Supplier: Kaydon Filtration Corporation
Description: Kaydon Model 825 Overflow Sights are designed for convenient observation of liquid flow and are extremely practical for maintaining a desired or fixed level of liquid circulating in a system. The metal top has a 1/2" NPT vent connection to connect into the reservoir above the maximum
- Thread Size: 2 to 3 inch
- Flow Indicator Style:: Full View, Plain
- Body Materials: Other
- Connection Type: Threaded
-
Supplier: Danfoss A/S
Description: The MLI sight glass is mainly used to indicate the condition of the refrigerant as well as the liquid level in the receiver or the oil level in the compressor. MLI is equipped with a sensitive indicator that reflects a colour, depending on the moisture content in the
- Thread or Flange Size: 0.875 to 1.625 inch
- Pressure Rating: 362.59425 psi
- Window Shape: Circular
- Optical / Window: Glass
-
Supplier: Barksdale Control Products
Description: LevelSite® is suitable for use with oil, water, aggressive liquids in oil refineries, chemical process plants, and a wide variety of other industrial applications. Features Safe, accident-proof design Rugged, welded stainless steel construction Maintenance-free - no need to be removed
- Maximum Operating Pressure: 960 psi
- Material Temperature Range: 302 F
- Features: Analog Meter / Indicator
- Level Measurement Type: Continuous Level
-
Supplier: Lowell Corporation
Description: Lowell Corporation Observation Windows for original equipment manufacturers and plant operation. Observation windows are used to provide a clear view of gears, lube level, couplings, chains or switches in sealed or oil immersed areas. Observation Windows can also be called oil
- Circular Diameter, Oblong Length: 1 to 11.702380952381 inch
- Window Shape: Circular
-
Supplier: RS Components, Ltd.
Description: Oil Level Sight Glass, G1"
- Media Type: Liquid
-
Supplier: Elesa U.S.A. Corporation
Description: Resistant to solvents oil, grease and other chemical agents
- Thread or Flange Size: 0.5 to 1 inch
- Circular Diameter, Oblong Length: 0.75 to 1.22 inch
- Window Shape: Circular
- Features: Other
-
Supplier: JohnDow Industries, Inc.
Description: drawn, offset steel funnel with expanded metal screen. Built-in fluid sight tube shows fluid level. 440 sq.in. of tool pocket spae for "cap-style" filter wrenches and tools.
-
Supplier: JohnDow Industries, Inc.
Description: 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight tube shows fluid level. Drain valve included. Optional conversion kit (No. 61431-2) adapts drain for use with pump evacuation system. Two 4"
-
Supplier: Mile-X Equipment, Inc.
Description: Lightweight for easy portability. Safe and easy to use. Tamperproof air regulator. Preset safety pressure valve. Translucent sight tube on side for easy viewing of fluid level. Quick-release “lift-lock” drain tube for easy use. Description A portable waste oil drain and fluid
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-16DC-E 16-Gallon Portable Oil Drain Features 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight glass shows fluid level. Gravity drain valve included. Optional conversion kit
-
Supplier: J. W. Winco, Inc.
Description: GN 744 fluid level sight glasses with prismatic reflector expand the range and usage of oil level sight glasses. With the cats-eye prism effect on the oil color, oil viscosity not-with-standing, the view is quite clear. The real advantage of the prism
-
Supplier: Radwell International
Description: SIGHT GLASS OIL LEVEL PLUG. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: Radwell International
Description: OIL LEVEL SIGHT GAUGE 3/4INCH M.P.T.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: J. W. Winco, Inc.
Description: Elesa® original design technopolymer plastic dome-shaped fluid level sight glasses. Mainly used as oil circulation indicators. Practically indestructible; even if high torque is applied there is no danger of breakage. Resistant to aging, not alcohol resistant. Because of the
-
Supplier: J. W. Winco, Inc.
Description: guarantees better and easier sealing. Fluid level sight glasses GN 743.2 can be used on pressurized oil tanks. Tests regarding maximum pressure are available upon request. Also, these oil level site glasses are suitable for applications with subpressure.
-
Supplier: J. W. Winco, Inc.
Description: better and easier sealing. Fluid level sight glasses GN 743.5 can be used on pressurized oil tanks. Tests regarding maximum pressure are available upon request. Also, these oil level site glasses are suitable for applications with subpressure.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIQUID OIL LEVEL SIGHT GLASS, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Central Air Compressor Co.
Description: beltguard Oil level sight indicator Air cooled aftercooler Magnetic motor starter Dual control Low oil level shutdown Automatic tank drain Tank isolator pads Factory oil filled 5 Year limited warranty
- Horse Power: 15 to 30 HP
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Spirax-Sarco
Description: The IL1M Monnier international compressed air lubricator injects oil at a controlled rate into compressed air for the lubrication of pneumatic equipment. Principal features: Once set, compensates for varying air flowrates. Oil injected to give maximum atomisation. Operates over a wide
- Operating Pressure: 145.0377 to 246.56409 psi
- Maximum Operating Temperature: 122 to 158 F
- Capacity: 0.039625815 gallons
- Application: Air Supply
-
Supplier: Air Power Products Limited
Description: Low maintenance Air cooled, no water required Quiet operation Vibration isolators Direct drive through flanged IEC motors Oil level sight glass Compact, easy installation Anti-Suck Back valve Two stage oil separation system for 99.9% oil-free exhaust HS Machinery
- Mechanical: Rotary Vane
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 10.3 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Manual Thermal Overload Protection •No magnetic starter needed and protects motor from damage Oil Sight Gauge •Easily check compressors pump
- Flow Capacity: 11.3 to 10.3 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.5 CFM @ 90 PSI 100% Cast-Iron Pump •More durable and longer life than aluminum pumps Reliable Performance •Splash lubricated pump •Swedish steel valves •Manual reset overload protection Oil Sight Glass •Quickly check pumps oil level with ease
- Flow Capacity: 7.1 to 5.5 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: service intervals, permitting the free flow of oil between the reservoir and the clutch. A clear sight gauge built into the reservoir allows real-time checking of the fluid level and the general condition of the lubrication oil.
- Torque Rating: 2,315.9 Ft-lbs
- Bore Diameter: 1.75 inch
- Diameter: 5.373 to 5.375 inch
- Length: 6.505 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: service intervals, permitting the free flow of oil between the reservoir and the clutch. A clear sight gauge built into the reservoir allows real-time checking of the fluid level and the general condition of the lubrication oil.
- Torque Rating: 18,070.2 Ft-lbs
- Bore Diameter: 4.938 inch
- Diameter: 11.997 to 12 inch
- Length: 12.299 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: service intervals, permitting the free flow of oil between the reservoir and the clutch. A clear sight gauge built into the reservoir allows real-time checking of the fluid level and the general condition of the lubrication oil.
- Torque Rating: 24,929.5 Ft-lbs
- Bore Diameter: 5.938 inch
- Diameter: 14.997 to 15 inch
- Length: 12.746 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: service intervals, permitting the free flow of oil between the reservoir and the clutch. A clear sight gauge built into the reservoir allows real-time checking of the fluid level and the general condition of the lubrication oil.
- Torque Rating: 12,981.1 Ft-lbs
- Bore Diameter: 3.438 inch
- Diameter: 9.998 to 10 inch
- Length: 11.531 inch
-
Supplier: Utility Parts Central, Inc.
Description: GREENLEE F20 20Hp Power Unit Electric key-start 20 hp Honda OHV engine with low-oil shutdown Variable oil flow to 10 gpm Hydraulic oil level sight gauge and 10 micron oil filter Oversized oil cooler and electric fan ensures cool running Engine hour
- Operating Pressure: 2,000 psi
- Total Power: 20 HP
-
Supplier: Sumitomo Machinery Corp. of America
Description: demanding environments. Standard Accessories: Low Speed Shaft Seal Hood Cooling Fan Oil Sight Gauge Magnetic Drain Plug Oil Splash Lubrication Epoxy Resin Paint Finish Optional Accessories include: Backstop1 Oil Pump1 Oil Flow Switch Oil Level Switch
- Gear Ratio: 6.3 to 15.1 (X : 1)
- Output Torque: 89,000 to 400,000 In-lbs
- Maximum Input Power: 100.516528867712 HP
- Maximum Input Speed: 450 to 1,800 rpm
Find Suppliers by Category Top
Featured Products Top
-
signs. Signs You Can See Sight is often the easiest way to identify a pipeline problem. You might spot liquid pools or moist patches in the area surrounding your pipeline. If the pipeline carries oil, you might also see a sheen on nearby water surfaces. You should also (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co. -
, we are honored to serve the needs of our customers and end users in the manufacturing, oil and gas transmission, food and beverage, fluid power, OEM, semiconductor, light industrial, residential, and commercial markets. Never losing sight of the need for safety, energy conservation (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Handling Hydrogen sulfide : Calibration Best Practices for Safety and Accuracy Hydrogen sulfide is a silent threat, undetectable by sight and (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.