-
Supplier: SKF/Global
Description: single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 158 to 540 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
Supplier: SKF/Global
Description: single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 90 to 248 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
Supplier: SKF/North America
Description: single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 90 to 248 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
-
Supplier: SKF/North America
Description: single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 158 to 540 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
Supplier: SKF/Global
Description: than single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 78.7 to 315 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPB
-
Supplier: SKF/North America
Description: than single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 118.1 to 492.1 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPC
-
Supplier: Grob, Inc.
Description: Completely manufactured in USA. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant Rubber Facing
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: ContiTech AG
Description: Banded V-belt with reinforced polyester tensile member and advanced compound for safely transmitting more power, suited for use with back-tensioners. Properties: resistant to temperatures from -30°C to +80°C electrically conductive to ISO 1813 conditionally resistant to oil
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: Grob, Inc.
Description: Frequency drive with dynamic braking available. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Radwell International
Description: V BELT, B SERIES, 90 INCH INNER DIAMETER, 93 INCH OUTSIDE DIAMETER, RUBBER/BLACK, 5L930, 1 BAND, HEAT AND OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DeZURIK, Inc.
Description: bands for a secure connection. The SL-50 features an inner tube that is chosen to be compatible with the process material, a middle layer containing fabric and wire reinforcement, and an outer layer to protect the joint from occasional contact with oils, corrosion and weathering. The
-
Supplier: PIX Transmissions Limited
Description: FEATURES • Best suited for next-generation high speed engines • Engineered and chemically treated modulus & low stretch tensile cords for higher loads without stretch • Fibre re-inforced rubber matrix base compound, for better grip and lateral rigidity • Excellent resistant to
- Belt Angle: 36 to 40 degrees
- Belt Width: 0.393701 to 0.84645715 inch
- Belt Length: 23.62206 to 200.78751 inch
- Features: Cogged
-
Supplier: PIX Transmissions Limited
Description: harvester combines • Belts are longitudinal flexible, suited for smaller pulley diameters and reverse idlers • Resistant to bottom cracks / chipping • Offers excellent resistant to loads during operation • High temperature resistant • High power transmission capacity • Low
- Belt Length: 30 to 354 inch
- Features: Anti-Static, Cogged
- English: B / 5L, C
- Type: Multiple, Single
-
Supplier: Higher Power Supplies, Inc.
Description: * 100 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions, 39"W x 62"L x 44"H. * 200 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions: 49"W x 62"L x 44"H. Pro-Skid units can be combined with various cold water pressure washer
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
corrosion-resistant continuous strip of 304L stainless steel core. LTSS is an Industrial Grade solution, designed for a variety of installations requiring motion, vibration and bending. It is both UV and oil resistant. Type ZHSS is made from a zero-halogen polyurethane (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
the ratio of the force of friction when two surfaces interact with a numerical value. The range of coefficients of friction is near zero to greater than one, with the higher number having the greater force of friction, e.g., rubber on pavement. The wear resistance of (read more)
Browse Datasheets for Osborne Industries, Inc. -
Core Features & Professional Value Superior Durability: Inner tube made of high-quality oil-resistant synthetic rubber, outer cover of wear-resistant and corrosion-resistant synthetic rubber, reinforced with one layer of (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
: Black synthetic rubber cover resists abrasion and corrosion; oil-resistant synthetic rubber tube ensures medium compatibility. Wide Temperature Range: Operates reliably from -40°F to 250°F (-40°C to 121°C). Global (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
equipment downtime and maintenance costs for professional engineering and mining teams. Premium Durable Rubber Material: Adopts high-quality oil-resistant synthetic rubber inner tube and abrasion & corrosion-resistant black synthetic rubber outer cover. The (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
EnDura® E90SR is raising the standards of performance in the oil and gas industry by improving the performance of critical sealing (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
fuels, oils, chemicals, gases and liquids Mirror-smooth surfaces provide outstanding flow characteristics Lightweight yet tough and abrasion resistant As flexible as rubber Raw material meets UL94 HB burn rating BPA-free RoHS compliant (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
, agriculture, oil and gas, demolition, military, transportation, and so on. Yelloc rubber compound is silicone free and high resistant to many chemicals, acids, and other aggressive fluids. Learn more. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for HydraCheck Inc.
More Information Top
-
QUALITY CHARACTERISTICS OF CONVENIENCE CHICKEN PRODUCTS AS RELATED TO PACKAGING AND STORAGE
…CO.)~ (2) 3.0 mil polyester/poly- ethylene laminate pouches heat sealed,but no vacuum was developed; and (3) wrapped around with two layers of a commercial meat pack- aging oil resistant paper (2 mil thickness … weight) and tied with rubber bands .
-
rubber hose hydraulic hose,China rubber hose hydraulic hose Manufacturers, Suppliers - ECOL
…your OEM/ODM order 100% silicon;low MOQ temperature(-20~+220C) any size we can produce Product DescriptionAnti-hot hydraulic ... are molded rubber parts products like O rings, rubber seals, rubber band , oil seal,water seal and rubber gaskets ect.TemperatureCommon: ... resistant qualities.
-
non asbestos gasket pd g300,China non asbestos gasket pd g300 Manufacturers, Suppliers - ECOL
... rubber gasket 1.custom design mold 2. resist to acid oil ,ozone ... band , oil seal,water seal and rubber gaskets etc. rubber gasket 1.Oil-resistant 2.abrasion-resistant;acid and alkaline resistant ... and LogoAccording to your request.ColorBlack, red, etc.CertificationsISO…
Indicates content that may require registration and/or purchase.