Products/Services for Oilfield OD ID Calipers
-
Calipers - (270 companies)...measurements. While calipers do not typically provide the precision of micrometers, they provide a versatile and broad range of measurement capability: inside (ID), outside (OD), depth, step, thickness and length. Spring or firm-joint: Spring, Fay...Caliper TypeUnitsDisplay -
Bore and ID Gages - (193 companies)...a versatile and broad range of measurement capabilities: inside (ID), outside (OD), depth, step, thickness and length. Shop tool, spring-type or firm joint calipers consist of two legs with a scissor action and are usually used for comparative gaging... -
Blank ID Cards - (70 companies)Blank ID cards are designed to have information written on them by encoders that can be read by readers. Blank ID cards are designed to be written to by encoders and read by readers. Blank ID cards are frequently manufactured from plastics... -
ID Card Readers and Encoders - (145 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms... -
Dimensional Gages and Instruments - (1177 companies)Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore. Image Credit: Fischer... -
Honing Services - (43 companies)...honing, internal honing, flat honing, bore honing, and spherical honing. There are three choices for surface geometry: inner diameter (ID), outer diameter (OD), and flat surfaces. With metal tubes, cylinders, and other hollow circular objects, either...
-
Micrometers - (258 companies)...such as thickness, depth, height, length, I.D., O.D., roundness or bore. Specialized micrometers are available for the measurement of threads, gear teeth and tube wall thickness. Noncontact laser micrometers are also available. Laser micrometers...
-
Tool Holders - (363 companies)...various cutting tools during milling or drilling applications. Outer diameter (OD)and inner diameter (ID) tool holders can hold a variety of cutting tools. Shell or face mill adaptors are designed to hold shell or face mills, tools used to cut...
-
Grinders and Grinding Machines - (994 companies)...and polishers are suitable for offhand grinding or finishing. Crankshaft. Centerless Creep Feed. Cylindrical / External (OD). Disc Grinder. Hobbing / Gear. Inner Diameter (ID) / Internal. Jig Grinder. Metallographic Prep. Polisher-Grinder. Precision...
-
Plug and Pin Gages - (170 companies)...tolerances. There are several basic types of products. Go gages and no-go gages are fixed-limit gages with gauging limits based on the plus or minus tolerances of inspected parts. Go gage dimensions are based on the minimum inside diameter (ID...
Product News
-
JETSEAL, Inc.
Seal against an I.D. and O.D. of the cavity JETSEAL is a world leader in designing and manufacturing Axial C-Seals. Unlike face seals, the axial seal is specifically designed to seal against an I.D. and O.D. of the cavity. Axial Seals are ideally suited to accommodate limited rotational or linear movements such as those found in liquid or gas valves. Since Axial Seals are metallic, they are ideal for use in cryogenics, superheated steam or high pressure viscous liquids. Sizes can range from .250 " up to 6.5 " diameter. Operating... (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Smalley
Self-Locking, Balanced, and ID/OD Lock Rings applications, balance-critical applications, and interlocking applications. This blog covers custom design features such as our Self-Locking Ring, Balanced Ring, and ID/OD Locking Ring. Rotational-Dependent Applications. All retaining rings operating on a rotating shaft are limited by centrifugal forces. If the centrifugal forces are great enough to expand and lift the retaining ring from the groove, failure occurs. As more applications require higher rotational capacities, Smalley is continually... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Pratt & Whitney Measurement Systems, Inc.
Inside Dimension (ID) Measuring Instruments Inside Dimension (ID) Measuring Instruments. Labmaster (R) Universal Model 175. The most popular ID/OD instrument in the world. Automatic probe movement with a push of a button. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with swivel, center, tilt, and elevation control knobs. Click here for more information. Universal Supermicrometer (R) Model 501 & 504. The definitive bench micrometer, the Universal Supermicrometer (USM), offers... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Kuriyama of America, Inc.
Oroflex® Terrain™ Layflat Oilfield Hose/Accessory Kuriyama Layflat Oilfield Hose & Accessories. Manufacturer of Oroflex (R) Terrain TM heavy duty polyurethane and PVC/Nitrile hose to the oil and gas industry. Complete 660'assemblies in stock and ready to ship!. High quality, ISO 9001 European design and manufacturing. View Brochure. See Options (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
McElroy Manufacturing, Inc.
Vault™ ID Tags Every Vault ID tag links to a dedicated DataLogger (R) joint report. For decades, pipeline installers have relied on the McElroy DataLogger to ensure every fusion complies with industry standards - while giving them records to back up the work. With Vault ID tags, now anyone can clearly identify a physical joint in the field and review the digital record of that fusion. Vault ID tags' open access allows anyone, including the pipeline owner, contractor, or inspector, to view pertinent... (read more)Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
RIFTEK EUROPE Sp. z.o.o.
Stepped Hole ID Measurement System The system is intended for non-contact scanning and inner diameter measurement of objects having two through-holes of different diameter. RF096-15/40-50/70. Measurement range (1st hole), mm: 15...40. Measurement range (2nd hole), mm: 50...70. Accuracy (1st hole), mm: +-0,02. Accuracy (2nd hole), mm: +-0,005. Resolution, point/turnover: 6400 (read more)Browse Bore and ID Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
RIFTEK EUROPE Sp. z.o.o.
Wheel Center Bore ID Measuring Gauge The laser measuring machine is intended for non-contact scanning and inner surface geometry measurement of wheel center bore. The gauge is used on alloy wheel production line as quality control tool. As a result of measurements the following geometric parameters are obtained: inner diameter,. surface profile,. roundness. The device can be adapted for any similar hole (bore) measurement and control task. RF096-50/70-200-Clb. Measurement range, mm : 50...70. Accuracy, um: +-5. Resolution,... (read more)Browse Bore and ID Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Polyonics
Can your ID materials meet traceability needs? Can your current identification system keep up with today's traceability requirements?. As aluminum demand grows, so does the pressure to provide accurate material genealogy, lot-level tracking, and compliance documentation. More alloys. More SKUs. More scrutiny. The challenge? Many producers are still relying on identification methods that weren't designed for modern traceability requirements. The companies that invest in reliable tracking today will be better positioned to meet customer... (read more)Browse Label Materials Datasheets for Polyonics -
AGC Chemicals Americas, Inc.
Marking Additives Optimize Wire & Cable ID Methods New Laser Marking Additives Optimize Wire and Cable ID Methods. Wires and cables are often marked with text, logos, colors, serial numbers and barcodes for identification, branding, inventory control and safety. For example, text can be imprinted on cables to indicate size, voltage and other manufacturing details essential for proper selection, while wires can be color-coded to distinguish their specific function. Various methods are available to apply these markings, such as inkjet printing... (read more)Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
Beswick Engineering Co., Inc.
Compression Fitting - for 1/16 " OD Tubing Miniature 10-32 threaded compression fitting designed for use with 1/16 " OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067 " through hole are rated to 1,000 psig (68 bar) in nickel plated brass and 3,000 psig (207 bar) in stainless steel, when used with high pressure metal tubing. The 0.067 through hole version is often used to hold 1/16 " inch OD thermocouples in place... (read more)
-
Prediction of casing wear in extended-reach drilling
…4- 5 and predict the casing wear of other planned wells so as to decide whether the reducers and protectors are needed or not in the HZ25-4 Oilfield , the South China Sea … 5) was drilled and caliper logging was made for .... The OD of the tool joint was 177.8 mm and the ID of ø244.5 mm casing was 220.5 mm (casing wall thick of 11.99 mm).
-
C/O Logging In Gravel-Packs
Recently, he has been working on pulsed neutron logging and interpretation, LWD neutron measurements, and acoustic calipers . .... Looking back on 24 years in the oilfield , he has not regretted a single minute. .... BP( od ) CSG(od) BH( id ) 3 .
-
Combined Technologies Offer Time-Saving and Efficient Alternatives for Zonal Isolation
For zonal isolation alternatives using swellable elastomers, proper design must take into account the clearance between the post expanded liner OD and wellbore ID , which directly relates to the pressure differential that the compressed elastomer seals will have the ability to provide. .... With few exceptions, a caliper log of the actual wellbore will be needed. .... expandable system reliability to the 97 to 98% range, which is unmatched by other downhole oilfield tools.
-
Evaluating High-Angle Wells With Advanced Production-Logging Technology
E = Spinner correction factor π = 3.1416 D = Pipe diameter as measured by the X-Y calipers Aa = π(D2 - D2 )/4 = Annular area between the ID of casing and OD of tool A = π(d2 )/4, Casing ID area Qt = Total … al. “Flow Diagnosis in an Extended Reach Well at the BP Wytch Farm Oilfield Using a New…
-
Evaluating High-Angle Wells With Advanced Production-Logging Technology, North Slope Alaska
…threshold velocity P = Spinner blade pitch V = Velocity E = Spinner correction factor π = 3.1416 D = Pipe diameter as measured by the X-Y calipers Aa = π(D2 - D2 … Annular area between the ID of casing and OD of tool A = π … al. “Flow Diagnosis in an Extended Reach Well at the BP Wytch Farm Oilfield Using a New…
-
Successful Approach of Scale Cleaning Using Organic Dissolvers To Delay Scale Re-Deposition at Pariwali Well # 5: A Case Study
2” OD , which showed the presence of scale in tubing. .... Pakistan Oilfields Limited constituted a scale committee with the objective to find the solution of rapid scale .... The reduction in casing ID against upper sakessar layer was observed during PSP 3 (April 2009). .... Caliper reduction across upper Sakessar indicated development of scale which means perforations contributing more were partially choked…
-
Continued Evolution Of The One-Trip Expansion, Single-Diameter Wellbore
The 9-5/8 in., LSX-80 expandable casing was expanded to a 10.4 in. ID and an 11.0 in. OD . .... desired continuous hole diameters for the test as confirmed by open- hole mechanical and acoustical caliper logs. .... learning more about the tool string deployment, function and durability in a real oilfield subsurface and surface…
-
Water Production Reduced Using Solid Expandable Tubular Technology to "Clad" in Fractured Carbonate Formation
…pipe, the openhole liner effectively creates an intermediate size of casing compared to the conventional oilfield catalog. .... The top of the liner has elastomer seal bonded to the outside diameter ( OD ) that, as it is expanded inside the previous shoe, is compressed against the ID of the liner lap, acting as both a hanger device and a packer seal. .... the actual setting intervals of candidate wells was obtained by studying existing openhole calliper logs for the…
-
Testing the Combination of High Frequency Surface and Downhole Drilling Mechanics and Dynamics Data Under a Variety of Drilling Conditions.
The BW frequency depends on the outside diameter ( OD ) of the whirling component, the inside diameter ( ID ) of the borehole, and the drillstring RPM (Vandiver 1990). .... those assumptions might not be valid, this example is meant to show how oilfield drilling operations can .... A caliper measurement from a logging-while drilling (LWD) tool would help identify the whirling component with…
-
Production Diagnostic and Water Control at XJ Fields in South China Sea
Akhnoukh R., et al.: “Keeping Producing Wells Healthy,” Oilfield Review 11, no. 1 (Spring 1999): 30–47. .... SSD, ID =3.813" 1471.66 m MD RDH Packer 1486.14 m MD. .... 2-7/8" OD By-pass Tubing. .... The four local electrical probe sensors are positioned on the independent X-Y caliper arms.
Indicates content that may require registration and/or purchase.