-
Supplier: Stellar Technology
Description: The model GT18XX industrial pressure transducer provides an economical solution to high level outputs. The unit can be modified with many mechanical and electrical configurations.It offers STI’s rugged, reliable bonded foil strain gage technology and “state of the art” circuit design. The
- Working Pressure Range: 0 to 1,500 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Compound, Gauge, Sealed, Vacuum
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: serviceable and compliments the “Application-Solutions” demanded by today’s market place. Areas of applications where we can assist include: Gage/Absolute/Compound/Vacuum & Differential Configuration for: • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: Stellar Technology
Description: demanded by today’s market place. Areas of applications where we can assist include: Gage/Absolute/Compound/Vacuum Configurations for: • Submersible Applications • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Barometric
- Working Pressure Range: 0 to 20,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
-
Supplier: Stellar Technology
Description: field-use data but to implement new configurations by developing “Application- Solutions” as you, our customers, demand. Areas of applications where we can assist include, but are not limited to: Gage/Absolute/Compound/Vacuum & Differential Configuration for: • Submersible Applications •
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: AMPP Resources
Description: fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: NACE International
Description: fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective
-
Supplier: AMPP Resources
Description: alloys, fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective
-
Supplier: WorldWide Electric Corporation
Description: Reduces manufacturing costs by providing powertrain drive and control in one package with selectable analog and discrete inputs for trip/control sensors, such as suction and discharge pressure. Reduce operating costs by running the pump at the optimal speed rather than just an On/Off control.
- Continuous Output Current: 149 amps
- Supply Voltage (AC): 480 volts
-
Supplier: NACE International
Description: pressure gauges, protective coatings, sealing rings, shot peening, sour environments, springs, stainless steels, sulfide stress cracking, valves, welding. This national adoption of an ISO standard is not available for complimentary download by members.
-
Supplier: AMPP Resources
Description: steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective coatings, sealing rings, shot peening, sour environments, springs, stainless steels, sulfide stress cracking, valves, welding. This
-
Supplier: Caterpillar Oil & Gas
Description: gauges EMCP 4.4 control panel Lube System Crankcase breather Oil cooler Oil filter Shallow oil pan Oil pan drain valve Mounting System Oilfield base Heavy-duty land rig inner baseframe — three-point mount to oilfield base Power Take-Offs Accessory drive Protection System ADEM A4
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: engine, includes: coolant temperature gauge, lube oil pressure gauge, exhaust gas temperature gauge, exhaust gas backpressure gauge, engine speed gauge, stop switch Exhaust System 18 dBA spark arrestor/muffler, ATEX approved Fuel System Fuel cooler,
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: Robust diesel strength design prolongs life and lowers owning and operating costs - Market-leading power density - Designed to perform in oilfield conditions, including high ambient and high altitude applications - Long overhaul life proven in oilfield applications - Core engine
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 999.89 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 176 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 15 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: Newport MKS
Description: has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
Find Suppliers by Category Top
Featured Products Top
-
company in South America adopted a new approach to pump overpressure protection in remote oilfields. Read Article (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
More Information Top
-
Computer-Aided Real-Time Kick Analysis and Control
The time at which the formation stops flowing and well control can begin, ts , is typically difficult to determine with existing oilfield pressure gauges because drillpipe and annulus pres- sures can continue to rise after ts because of gas migration.
-
A pulsed neutron gamma-ray system for Mars rover missions
The oilfield instruments include borehole pressure gauges , borehole density measurements, surface multiphase flow measurements, and D-T neutron generators for borehole applications.
-
Role of Well Test Quality Control in Reservoir Description
Comparison of pressure gauge performance (taken fro~ Schlumberger Oilfield Review .
-
Dynamic Performance Testing of Single-Element Unbalanced Gas-Lift Valves
Instrumentation on the test skid represents typical oilfield equipment, including high- quality pressure gauges , 3-in. [76.2-mm] ball-valve orifice fittings in the meter tubes with straightening yanes, .
-
State-of-the-Art Simultaneous Downhole Flow-Rate and Pressure Measurement Equipment
We also ac- knowledge the contribution of Ken Clark, Clark Oilfield Measurement Inc., in the pressure - gauge evaluation and the as- sistance of E.B. Phelps, Marathon Oil Co., in data analysis and modeling.
-
Predicting the Arrival of an Interference Response in a Direct Communication Test
The article by Waldman (4 ) provides an excellent explanation of how to calculate the expected arrival based on dimensionless pressure , dimensionless time, dimensionless radius and gauge resolution, in American oilfield units.
-
Extraction of Interference from Long Term Transient Pressure Using Multi-Well Deconvolution Algorithm for Well Test Analysis
With the permanent down-hole gauge (PDG) widely installed in oilfields around the world in recent years, a substantial number of long-term pressure data are available, which motivates a new round of research interests in further developing pressure transient analysis techniques.
-
Reliability Evolution of Permanent Downhole Gauges for Campos Basin Subsea Wells: A 10-Year Case Study
The results can be used in oilfield management, in survival analysis required in intelligent completions, in reservoir monitoring and in reliability studies System Description Permanent Downhole Gauges (PDG) are pressure and temperature real time monitoring systems installed at the bottom hole, close …
Indicates content that may require registration and/or purchase.