Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boca Bearings Company
Description: One Way Clutch Bearings
- Bore Size: 0.393701 inch
- Outside Diameter: 0.6299216 inch
- Overall Width: 0.3149608 inch
- Bore: 0.393701 inch
-
Supplier: Boca Bearings Company
Description: One Way Clutch Bearings
- Bore Size: 0.3149608 inch
- Outside Diameter: 0.4724412 inch
- Overall Width: 0.393701 inch
- Bore: 0.3149608 inch
-
Supplier: Boca Bearings Company
Description: One Way Clutch Bearings
- Bore Size: 0.2362206 inch
- Outside Diameter: 0.4724412 inch
- Overall Width: 0.21259854 inch
- Bore: 0.2362206 inch
-
-
Supplier: NationSkander California Corporation
Description: The CSK series is a one-way (clutch) bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic,
-
Supplier: NationSkander California Corporation
Description: CSK20 is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic,
-
Supplier: NationSkander California Corporation
Description: The CSK series is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining,
-
Supplier: FHD Bearings Co., Ltd.
Description: One-way clutch bearings One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Static Axial / Thrust Load: 1,449.96 lbs
- Dynamic Axial / Thrust Load: 2,630.16 lbs
-
Supplier: NationSkander California Corporation
Description: RC121610 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 3/4" x 1" x 5/8" inch. Item: RC162110 Needle Roller Bearing/Clutch One Way Shell Type Type: Needle Roller Bearing/Clutch Size: 3/4" x
-
Supplier: TOK America, Inc.
Description: one-way clutch according to your specifications: gear, timing pully, cam, lever, etc. There are two basic types of one-way clutches available: TCM uses metal springs as the clutch element, and the TCX series, which uses plastic springs as the clutch element. Primary
- Bore: 0.1181103 to 0.393701 inch
- Outside Diameter: 0.393701 to 0.8661422 inch
-
Supplier: Radwell International
Description: THRUST BALL BEARING ONE WAY ONE ROW 120X155X25MM. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Thrust Bearing
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to
- Bore Size: 2.362206 inch
- Rated Speed (Oil): 5,000 rpm
- Dynamic Axial / Thrust Load: 6,137.04 lbs
- Bore: 2.362206 inch
-
Supplier: FLSmidth
Description: V2 diverter valves include: Cast and flanged actuator port, bolted for easy change-over to opposite side Bolted and hinged access cover Dual shaft seals per side with grease lubrication fittings Dual bushing type bearings One-piece hardened seat plate, 575 BHN with O-ring seals Cast
- Valve Type: Diverter Valves
-
Supplier: JTEKT North America, Inc.
Description: section of photocopying machine In the motor for office and household use, low-noise maintenance-free bearings resistant to electric corrosion are used. Bearing for various motors For the motor used in the office or home, electric erosion-free, low-noise and maintenance-free
- Application: Sporting and Consumer Goods
-
Supplier: Durabond Slide
Description: DuraBond can build custom linear slides designed for specific applications where standard linear slides may not be commercially available. Most available linear slides provide linear motion based on bearings, whether they are ball bearings, dovetail bearings or linear roller
-
Supplier: Checkers
Description: making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track
- Length: 8 ft
- Width: 4 ft
- Thickness: 0.72 inch
- Weight: 88 lbs
-
Supplier: Checkers
Description: making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track
- Length: 8 ft
- Width: 3 ft
- Thickness: 0.72 inch
- Weight: 67 lbs
-
Supplier: Checkers
Description: making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track
- Length: 8 ft
- Width: 4 ft
- Thickness: 0.72 inch
- Weight: 44 lbs
-
Supplier: Checkers
Description: with the added optional convenience of strategically positioned hand holes. AlturnaMAT®S® can be connected together using our Turn-A-Links connectors to create a secure trackway or work pad. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance
- Length: 8 ft
- Width: 4 ft
- Thickness: 16 inch
- Weight: 1,126 lbs
-
Supplier: SAE International
Description: mechanical parts. At tapered roller bearings, in particular, wear at the large end face of rollers and its counterpart, known as bearing bottom wear is one of major failure modes. To understand the wear mechanism, wear at the rolling contact surface of rollers and its
-
Supplier: Radwell International
Description: OPERATING LEVER, ONE-WAY ROLLER LEVER, NON-ADJUSTABLE, 1.5 IN, BALL BEARING, 0.75 IN, 0.23 IN. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Oil-Rite Corp.
Description: continuous duty motor bearings. It provides 5 GPM at 15 PSI. The 1/3 HP, 1800 RPM, TEFC motor is powered by 3 phase power at 230/460V 60Hz. A liquid-cooled heat exchanger maintains a constant oil supply temperature to cool bearings. The heat exchanger used with this Circulating Oil
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: New Pig Corporation
Description: profile for easy access to and dispensing from IBC tanks Two-way forklift entry allows movement from either direction when not loaded Optional .75" drain plug lets you empty sump without removing drums or grating Side-by-side design lets you store two IBC tanks on one unit (8,000-lb.
- Fork Tine Entry: 2 Way Entry
- Features: Other
-
Supplier: Branham, W.C. Inc.
Description: Introducing the Include-A-Shaft® Series 10 Mini Right Angle Gear Drives. These 1:1 ratio drives Include integral gears and shafts combinations. Available in your choice of 2-Way, 3-Way and 4-Way configurations and shaft diameters of 1/2 inch and 5/8 inch. Features 1" shaft
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Quality Bearings & Components
Description: Shell-Type ROLLER CLUTCHES-UNIDIRECTIONAL DRIVE – METRIC Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range, grease +10°C to
- Torque Rating: 8.99705014749263 Ft-lbs
- Rotational Speed: 11,000 rpm
- Bore Diameter: 0.4724412 inch
- Diameter: 0.7086618 inch
-
Supplier: Quality Bearings & Components
Description: Shell-Type ROLLER CLUTCHES-UNIDIRECTIONAL DRIVE – INCH Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range, grease +50°F to
- Torque Rating: 85.9 Ft-lbs
- Rotational Speed: 11,000 rpm
- Bore Diameter: 0.5 inch
- Diameter: 0.75 inch
-
Supplier: Timken Company (The)
Description: gears, etc.) Agricultural equipment Construction equipment Expanded Options One-way fool-proof assembly features Anti-rotation locking features Lubrication flow enhancements
- Bore: 0.2362206 to 5.511814 inch
- Features: Needle Roller Thrust
- Type: Needle Roller and Cage Assembly
-
Supplier: Sugatsune America, Inc.
Description: ??The load capacity is the value when using one hinge. For calculation conditions, please refer to the “Concept of Load bearing” ??Please note this product is designed for use on wood. Hole positioning on wood should be done by aligning the actual hinge. This product is not suitable
- Length: 1.5 inch
- Number of Holes: 18
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
-
Supplier: TPA Motion
Description: TEN Series TEN Cam Roller Guides (TEN26 & TEN40) are the most economical linear guides. The linear rails are made of carbon steel that is roll formed to a "C" shape geometry and hardened via a nitriding process. They are then post processed in a special way (i.e., proprietary Rollon-NOX
- Guide Width or Diameter: 1.0236226 to 1.55511895 inch
- Guide Length: 6.299216 to 157.4804 inch
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Mountz, Inc.
Description: The TLS-OWC torque screwdriver is a one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite direction for easy screw removal. Ideal for maintenance and refurbishing applications. The preferred and certified ranges of
- Torque Range: 0.36666666666666664 to 3 Ft-lbs
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
- Drive Style: Torque Controlled
-
Supplier: Mile-X Equipment, Inc.
Description: voltage motor controls Helical cut headstock gears reduce noise Changes gears alllow metric threading Spindle is supported by precision tapered roller bearings V-way bed is induction hardened and ground Gap bed section provided for large diameter work Independent leadscrew and feed rod
-
Supplier: Mile-X Equipment, Inc.
Description: ground and shaved Universal gearbox allows inch, metric, diametral and module pitch threads, no change gears required Carriage features one-shot lubrication and Turcite-B on bed sliding surfaces T-slotted compound slide featuring a four-way tool post One piece cast iron base
-
Supplier: AASHTO Publications
Description: These Guide Specifications address major changes in the way seismic hazard is now defined in the United States, as well as changes in the state of the art of seismic isolation design for highway bridges. It also reflects changes in the definition of the seismic hazard as now defined in the
-
Supplier: Mountz, Inc.
Description: The preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The TLS-OWC torque screwdriver is a one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite
- Drive Size: 0.25 inch
- Overall Length: 4.1 inch
- Torque Range: 0.35625 to 2 In-lbs
- Type: Torque Screwdriver
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Drawn cup roller clutches are one-way clutches comprising thin-walled, drawn outer rings with a series of ramps on the inside diameter, plastic cages, springs and needle rollers. They can transmit torques in one direction and are radially compact. The roller clutches are
-
Supplier: Mountz, Inc.
Description: The preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The TLS-OWC torque screwdriver is a one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite
- Drive Size: 0.25 inch
- Overall Length: 5.3 inch
- Torque Range: 22 to 120 In-lbs
- Type: Torque Screwdriver
Find Suppliers by Category Top
Featured Products Top
-
the proper way in which to use them and the bearings themselves with greater effectiveness. Follow us on: Facebook (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
exponentially. Other linear products such as ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination or corrosion failure. In contaminated environments, these products have to be protected with bellows, or covers, in order to continue (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
application and how the bearing will be mounted. In general, cantilever bearings are easier to install and are best suited when the bearing has to fit into a blind hole such as on an optical assembly or when a lever must be supported from only one side. A system using a single cantilever bearing (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries A gimbal is a pivoted support that allows an object to rotate smoothly along one or more (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries A gimbal is a pivoted support that allows an object to rotate smoothly along one or more (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries A gimbal is a pivoted support that allows an object to rotate smoothly along one or more (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries A gimbal is a pivoted support that allows an object to rotate smoothly along one or more (read more)
Browse Datasheets for C-Flex Bearing Company -
Why is the BG Ball Screw Actuator called a linear stage? Because all linear stages consist of a platform and a base, joined by some form of guide or linear bearing in such a way that the platform is restricted to linear motion with respect to the base. But NB's Ball Screw (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
effective way. They are in part designed to be generic so that they can cover a wide range of applications. ALSO check out our Brushless DC Motors. One of our key competencies is the design and development of advanced (read more)
Browse Stepper Motors (rotary) Datasheets for GEEPLUS Inc. -
will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a wide range of applications. One of our key competencies is the design and development of advanced solutions which integrate with your (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc.
Conduct Research Top
-
How to Lower Costs with Bearing Assemblies
Original equipment manufacturers are constantly looking to reduce costs and streamline production. One way to accomplish both goals is through bearing assemblies. A bearing assembly is when two or more individual components, such as a tie rod and rod end, are fully assembled at the manufacturer
-
Shaft Loading and Sealing vs. Bearing Life Expectancy
of the shaft. As radial. and/or axial loading increases, bearing life shortens. For this reason, the minimum amount of shaft. loading or misalignment should always be the goal. when installing an encoder. One important loading. fact to remember: radial shaft loading increases as a. linear function
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
or established best practices for third-party. testing of oils used in refrigeration systems. In fact, the. development and testing of refrigeration oil is today more. specialized and complex than it has ever been. In other words, one size does not fit all. Frick (R) PureOil TM. 2. AS SYSTEMS BECOME
-
Gearmotors: Principle of Operation for Engineers
. The catalogue value is referred to a distance of 1 cm to the bearing. A gearbox is characterized by its gear ratio i or its time T. Gear ratio i is the ratio of input speed ne and output speed na. T is the time for one revolution of the output shaft. Permissible Torque. The lifetime of a gearbox
-
Case Study: Algonquin College, Ottawa, Canada
roller bearing glide on the drawers and their lifetime warranty. Rallye was also very impressed with the installation of their parts room. The team of intstallers worked efficiently and in perfect precision and had a system that left nothing to chance. 'You could tell that they respected the product
More Information Top
-
Köhler / Rögnitz machine parts 2
Load type bearing construction form bearing case .
-
Logistics
The examples of stocks are A production supply bearing with raw, auxiliaries and operating materials A intermediate bearing for parts, semi-finished products and modules A finished stock, extradition bearing and replacement partial bearing A central bearing, regional bearing and subsidiary bearing …
-
Dubbel
Ffz for Kommissionieren i.e. for auftragsbezogenen assembly, of sortenunreinen loading units in Palettenregal- or small part bearings .
-
Logistics
The examples of stocks are: • production supply bearing with raw, auxiliary and Betriebsstoffen • intermediate bearing for parts, semi-finished products and modules • finished stock, extradition bearing and replacement partial bearing • central bearing, regional bearing and subsidiary bearing of …
-
Transport and storage logistics
Automatic small partial bearing .
-
Dubbel
- 5.5.7 Automated small partial bearings (AKL) U82.
-
Manual logistics
Small partial bearings ................................................
-
Logistics 2
Fields of application for Paternoster or carousel bearings are small partial bearings , replacement partial bearing, tool bearing, documentary bearing and files.
-
Mechanical engineering
Finished partial bearing .
-
Replacement partial management
The replacement partial bearings of achieved (specifically in the process industry) orders of magnitude that are comparable about with that of the annual maintenance budget.
Indicates content that may require registration and/or purchase.