-
Supplier: Boca Bearings Company
Description: One Way Clutch Bearings
- Bore Size: 0.4724412 inch
- Outside Diameter: 0.7086618 inch
- Overall Width: 0.6299216 inch
- Bore: 0.4724412 inch
-
Supplier: Boca Bearings Company
Description: One Way Clutch Bearings
- Bore Size: 0.3149608 inch
- Outside Diameter: 0.4724412 inch
- Overall Width: 0.393701 inch
- Bore: 0.3149608 inch
-
Supplier: Boca Bearings Company
Description: One Way Clutch Bearings
- Bore Size: 0.3149608 inch
- Outside Diameter: 0.5511814 inch
- Overall Width: 0.21259854 inch
- Bore: 0.3149608 inch
-
-
Supplier: NationSkander California Corporation
Description: The CSK series is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as
-
Supplier: NationSkander California Corporation
Description: CSK20 is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining,
-
Supplier: NationSkander California Corporation
Description: RC162110 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1" x 1 5/16" x 5/8" inch. Item: RC162110 Needle Roller Bearing/Clutch One Way Shell Type Type: Needle Roller
-
Supplier: NationSkander California Corporation
Description: The CSK series is a one-way (clutch) bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as
-
Supplier: TOK America, Inc.
Description: one-way clutch according to your specifications: gear, timing pully, cam, lever, etc. There are two basic types of one-way clutches available: TCM uses metal springs as the clutch element, and the TCX series, which uses plastic springs as the clutch
- Bore: 0.1181103 to 0.393701 inch
- Outside Diameter: 0.393701 to 0.8661422 inch
-
Supplier: FHD Bearings Co., Ltd.
Description: One-way clutch bearings One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Static Axial / Thrust Load: 1,449.96 lbs
- Dynamic Axial / Thrust Load: 2,630.16 lbs
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Drawn cup roller clutches are one-way clutches comprising thin-walled, drawn outer rings with a series of ramps on the inside diameter, plastic cages, springs and needle rollers. They can transmit torques in one direction and are radially compact. The roller clutches are
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping, freewheeling or
- Torque Rating: 1.66666666666667 Ft-lbs
- Rotational Speed: 5,000 rpm
- Bore Diameter: 0.375 inch
- Diameter: 0.875 inch
-
Supplier: Quality Bearings & Components
Description: Shell-Type ROLLER CLUTCHES-UNIDIRECTIONAL DRIVE – INCH Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range, grease +50°F to
- Torque Rating: 85.9 Ft-lbs
- Rotational Speed: 11,000 rpm
- Bore Diameter: 0.5 inch
- Diameter: 0.75 inch
-
Supplier: Quality Bearings & Components
Description: Shell-Type ROLLER CLUTCHES-UNIDIRECTIONAL DRIVE – METRIC Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range, grease +10°C to
- Torque Rating: 1.29793510324484 Ft-lbs
- Rotational Speed: 23,000 rpm
- Bore Diameter: 0.2362206 inch
- Diameter: 0.393701 inch
-
Supplier: JTEKT North America, Inc.
Description: one-way clutch for fishing gear Because the fixing section of the photocopier can cause distortion in the image if it is electrified, a bearing that conducts at high temperatures (180℃) and discharge static charges is used.
- Application: Sporting and Consumer Goods
-
Supplier: Mountz, Inc.
Description: The TLS-OWC torque screwdriver is a one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite direction for easy screw removal. Ideal for maintenance and refurbishing applications. The preferred and certified ranges
- Torque Range: 0.36666666666666664 to 3 Ft-lbs
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
- Drive Style: Torque Controlled
-
Supplier: Mountz, Inc.
Description: The preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The TLS-OWC torque screwdriver is a one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite
- Drive Size: 0.25 inch
- Overall Length: 4.1 inch
- Torque Range: 0.35625 to 2 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: The preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The TLS-OWC torque screwdriver is a one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite
- Drive Size: 0.25 inch
- Overall Length: 5.3 inch
- Torque Range: 22 to 120 In-lbs
- Type: Torque Screwdriver
-
Supplier: Rotomation, Inc.
Description: unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S2 has a fully integrated clutch-bearing assembly for solid support of the load. For increased torque output, consider our S3 stepping actuator. Features: Extremely configurable to
- Operating Pressure Range: 0 to 150 psi
- Maximum Torque: 73.5 In-lbs
- Shaft / Table Axial Load Capacity: 75 lbs
- Shaft / Table Radial Load Capacity: 75 lbs
-
Description: high-grade clutch to make the two sides of the disk contact completely. It has long service life, excellent stability and high precision. 4. Converse Device (1) Same in constitution with one way device and capable of controlling lower wheel very accurately. The lower wheel has
Find Suppliers by Category Top
Featured Products Top
-
ring is the basic component of a one-way sprocket, overrunning clutch, (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Lowell Series 700 Ratchet Clutches are self-contained versions of the ancient ratchet-and-pawl mechanism. They can be (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
slipping. These clutches are commonly used for overload protection to prevent injury and machine failure, but have a wide variety of other applications such as tension control and positioning retention hinges like the ones in reclining chairs. While the Slip-Ease and normal backlash clutches (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
the proper way in which to use them and the bearings themselves with greater effectiveness. Follow us on: Facebook (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries A gimbal is a pivoted support that allows an object to rotate smoothly along one or more (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries A gimbal is a pivoted support that allows an object to rotate smoothly along one or more (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries A gimbal is a pivoted support that allows an object to rotate smoothly along one or more (read more)
Browse Datasheets for C-Flex Bearing Company -
Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries A gimbal is a pivoted support that allows an object to rotate smoothly along one or more (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
application and how the bearing will be mounted. In general, cantilever bearings are easier to install and are best suited when the bearing has to fit into a blind hole such as on an optical assembly or when a lever must be supported from only one side. A system using a single cantilever bearing (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
Chinese One Way Clutch Bearing, Chinese One Way Clutch Bearing Manufacturers
Search one way clutch bearing .
-
clutch bearing - offers from clutch bearing manufacturers, suppliers, exporters & wholesalers
One Way Clutch Bearing .
-
One Way Bearing, Stieber Clutch Type, Freewheel, Sprag, Overrunning, One Way Clutch Bearings, Single Direction, China Manufacturer, CSK series from Ningbo TBP ...
One Way Bearing, Stieber Clutch Type, Freewheel, Sprag, Overrunning, One Way Clutch Bearings , Single Direction, China Manufacturer, CSK series .
-
Precision piezoelectric stepping motor using piezoelectric torsional actuator
This paper deals with a newly developed piezoelectric motor that generates precise stepping motion using a piezoelectric torsional actuator and a pair of one- way clutch bearings .
-
Review of Modern Engineering Solutions for the Industry
Generally one- way clutch bearing brake, and imports more expensive one-way bearings, precision-made one-way bearings, noise and other indicators is difficult to achieve high-end washing machine clutch requirements.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92601/898187298-MIT.pdf?sequence=2
The propellers will free wheel on the way back up the shaft using a one way clutch bearing .
-
Smart missile fins with active spoiler using a piezoelectric actuator
An actuator system, which is composed of a one- way clutch bearing , driving shaft with thread and sliding nut and a piezo-bimorph beam, has been built and tested to verify the concept of the actuator.
-
Vibration Machine - Vibration Machine Manufacturers, Suppliers (Page 15)
One Way Clutch Bearing .
-
original bearing - offers from original bearing manufacturers, suppliers, exporters & wholesalers
Origin one way clutch bearing (OWC) one way bearing 3x7.2x5.4 OWC307GXLZ 3X7.2X5.4 OWC307GXRZ 4X10X5.4 ...
-
Experimental Methods for the Characterization of the Static and Dynamic Stability of a Spinning Body
Due to the fact that the rollers in the one- way clutch bearing are spring loaded the shaft is able to move within the bearing shell given a vibration or c.g. imbalance of a magnitude great enough to compress the roller …
Indicates content that may require registration and/or purchase.