-
Supplier: DigiKey
Description: 6001 JOKER SWITCH RATCHETING COM
- Type: Combination Wrench
- Features: Ratcheting
-
Supplier: RS Components, Ltd.
Description: STAHLWILLE 50200081 Click Torque Wrench
- Drive Size: 0.75 inch
- Features: Ratcheting
- Drive Type: Specialty/Other Drive
- Type: Torque Wrench
-
Supplier: Lowell Corporation
Description: Reversing control on both ends Twice as strong as a standard ratcheting box wrench Fluorescent orange sockets make the wrenches harder to lose, easier to find Bolt-thru design lets bolts pass entirely through sockets and arm head so nuts can be secured on any threaded length.
- Drive Size: 1.125 inch
- Length: 9.25 inch
- Weight: 2 lbs
- Features: Ratcheting
-
-
Supplier: RS Components, Ltd.
Description: T Wre 250mm ratchet
- Length: 5.0000027 inch
- Features: Ratcheting
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Ratcheting Hydrant Wrenches for opening and operating fire hydrants. Model 252-F Double Handle Ratcheting Hydrant Wrench.
- Drive Size: 1.25 to 2 inch
- Length: 32.5 inch
- Weight: 6.25 lbs
- Features: Ratcheting
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s ratcheting socket wrenches and tools for pipeline installation and repair. Model 50 socket wrench featuring bolt-thru socket design, square and hexagonal size ranges and an enclosed ratchet mechanism. Durable for heavy duty applications such as pipeline and
- Drive Size: 0.625 to 1.25 inch
- Length: 11 inch
- Weight: 2 to 2.75 lbs
- Features: Ratcheting
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Model 8D Double Shot PLUS “Bolt-Thru”, socket wrench for pipeline installation and repair. Model 8D DoubleShot Plus is available in two 2-in-1 dual socket sizes. Carry one wrench instead of two! 12 point socket openings 200 lb-ft torque capacity 36 ratchet teeth (10
- Drive Size: 0.9375 to 1.25 inch
- Length: 12.25 inch
- Weight: 1.375 lbs
- Features: Ratcheting
-
Supplier: Stahlwille North America
Description: in sturdy plastic case (size 65 in steel case). Deviation of indication &plusm; 4%.
- Features: Ratcheting
-
Supplier: All-Spec Industries
Description: Features Size: 15/16" Length: 10-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
- Drive Size: 0.9375 inch
- Length: 10.5 inch
- Weight: 1.3 lbs
- Drive Type: Angled Drive
-
Supplier: Snap-on Industrial Brands
Description: ENCLOSED HEAD TYPE 15 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 36
- Drive Size: 0.5 inch
- Length: 15 inch
- Features: Ratcheting
- Type: Specialty/Other Wrench
-
Supplier: Proto® Industrial Tools
Description: DOUBLE END, OFFSET TYPE 5 1/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.11 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .438 LARGER END SIZE - DECIMAL 3/8 INCH
- Drive Size: 0.375 to 0.4375 inch
- Length: 5.25 inch
- Type: Box Wrench
- Features: Ratcheting
-
Supplier: ILSCO Corporation
Description: RATCHET TYPE 100 TO 750 LB-INCH TORQUE RATING ILSCO[R] BRAND PACKAGING QUANTITY 1 TW MODEL
- Torque: 100 to 750 In-lbs
- Features: Ratcheting
- Type: Torque Wrench
-
Supplier: DEPRAG, Inc.
Description: ATEX High power output Safe Operation Easy Control Simple to operate and maintain
- Drive Size: 0.5 to 1 inch
- Length: 6.6 to 14.5 inch
- Weight: 5.1 to 23.1 lbs
- Type: Impact Wrench
-
Supplier: Gray Tools Canada Inc.
Description: 3 Pieces 6 Point SAE 25° Offset Ratcheting Box Wrench Set Set Content: Contains: 6 Pt: 1/4" x 5/16", 3/8" x 7/16", 1/2" x 9/16" * Meets A.N.S.I. standards
- Type: Combination Wrench
- Features: Ratcheting
-
Supplier: Norbar Torque Tools, Inc.
Description: The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The reversible ratchets on these models are designed with compact dimensions and a narrow engagement angle resulting from the 72 tooth pattern. These features make the wrench
- Drive Size: 0.5 inch
- Length: 12.06693565 inch
- Weight: 1.323 lbs
- Torque: 5 to 45 In-lbs
-
Supplier: Princess Auto Limited
Description: SAE & Metric Ratcheting Dog Bone Wrench
- Type: Box Wrench
- Features: Ratcheting
-
Supplier: Advanced Torque Products, LLC
Description: These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy.
- Drive Size: 0.75 inch
- Length: 61.8 inch
- Weight: 14.7 lbs
- Torque: 4,440 to 13,200 In-lbs
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done 3/8” Air Ratchet with Shock Absorption (XT051000) is the tool when you need power, control and the ability to work in a confined space. The conveniently placed trigger creates a user friendly mechanism to get stuff done. The shock absorbing feature means
- Weight: 2.8 lbs
- Torque: 900 In-lbs
- Type: Impact Wrench
- Features: Ratcheting
-
Supplier: Snap-on Industrial Brands
Description: ELECTRONIC, FLEX RATCHET HEAD TYPE 27 INCH OVERALL LENGTH 25 TO 250 LB-FT, 300 TO 3000 LB-INCH, 33.8 TO 338 N-M, 345 TO 3456 KG-CM TORQUE RATING 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE WEIGHT 3.5 LB
- Drive Size: 0.5 inch
- Length: 27 inch
- Torque: 300 to 3,000 In-lbs
- Features: Ratcheting
-
Supplier: Princess Auto Limited
Description: 1/2 in. x 3/8 in. Dual Drive Sliding T-Bar
- Drive Size: 0.375 inch
- Length: 12.5 inch
- Features: Ratcheting
- Type: Socket Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a
- Drive Size: 0.375 inch
- Length: 13.8976453 inch
- Weight: 1.60965 lbs
- Torque: 180 to 960 In-lbs
-
Supplier: Proto® Industrial Tools
Description: DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 9 1/8 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 49/64 INCH X 55/64 INCH HEAD THICKNESS 4BOX[T]
- Drive Size: 0.5625 to 0.75 inch
- Length: 9.125 inch
- Type: Box Wrench
- Features: Ratcheting
-
Supplier: All-Spec Industries
Description: Features Inch Size: 3/4" Overall tool length: 209mm (8.25") Ratcheting box end Forged from chrome vanadium tool steel, meets - DIN 3110 Insulated handle Individually tested to 10,000 Volts Certified to 1,000 Volts AC (1,500 Volts DC) Meets test standards: ASTM F-1505-01, EN/IEC 60900, and ISO
- Drive Size: 0.75 inch
- Length: 8.25 inch
- Weight: 0.15 lbs
- Drive Type: Angled Drive
-
Supplier: Gray Tools Canada Inc.
Description: Metric Combination Fixed Head Multigear" Geared Wrench
- Type: Combination Wrench
- Features: Ratcheting
-
Supplier: Stahlwille North America
Description: Ratchet spare parts sets for torque wrenches No 721/5-80 technical data code59191080 EAN code4018754035533 EClass 5.121040217 No7210/80 Content For ratchet/torque wrench No 721Nf/80, 721Nf/100, 735/80: 1 pinion, 2 pawls, 2 spring contact points, 2 compression springs Weight g448
- Features: Ratcheting
-
Supplier: Minerallac Company
Description: RATCHET TYPE 1/4 INCH-20 TPI MIN. TAP SIZE 1/2 INCH-13 TPI MAX. TAP SIZE TAP HANDLE TYPE STYLE PLUG MATERIAL CARBON STEEL
- Features: Ratcheting
-
Supplier: Proto® Industrial Tools
Description: ROUND HEAD TYPE FULL POLISH FINISH 9 3/8 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 1.12 LB
- Drive Size: 0.5 inch
- Length: 9.375 inch
- Features: Ratcheting
-
Supplier: DME Company
Description: Air Tool-Ratchet Wrenches
- Drive Size: 0.375 to 0.5 inch
- Length: 10 inch
- Weight: 2.5 lbs
- Torque: 600 In-lbs
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done 3/8 inch Impact Wrench is the right tool for the job when you need a smaller impact wrench that doesn’t compromise on power. The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use. With a working torque of 160 ft. lbs.,
- Weight: 2.8 lbs
- Torque: 1,920 In-lbs
- Type: Impact Wrench
- Power: Pneumatic Tools, Power Tools
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
- Drive Size: 0.75 inch
- Length: 30.708678 inch
- Weight: 7.938 lbs
- Torque: 960 to 4,800 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
, eliminating the need for deep sockets or open-end wrenches. The sockets are made from rugged cast iron and painted florescent orange. To make using the tools more comfortable and secure, each wrench has a rubber coated molded grip. Nine socket combinations are available for heavy hex (read more)
Browse Wrenches Datasheets for Lowell Corporation -
different kinds of valves available for pneumatic and hydraulic functions. Some of the types of valves are: Air Logic Valves The air logic valve is also called the shuttle valve. Shuttle valves automatically open and close in response to the functional parameters of the valve. Air logic valves (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Wrenches Chain wrenches have vital applications in pipeline works. They allow smooth ratchet action with their dual reversible jaws in multiple directions without any requirement to remove the wrench from pipes. 3) Strap Wrenches If you are working on (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
Power: Wrench actuated by electric, hydraulic, or pneumatic force. Socket: Long handle with a square peg at right angles at one end , often as part of a ratchet mechanism. The sockets have interior openings with either six or twelve 'points' or facets.
-
Popular Products In Hand & Metrics - Big Bruin
Bahco Tools WS1705A Industrial Brand JH Williams WS-1605 5-Piece Short Double Head Open End Wrench Set Chrome Satin Finish Short Double Open End Wrench Set 5 Piece Rated: 0/10 0 Reviews Pliers, Wrenches & Clamps • CP9427 Air Ratchet Wrench,General,5 In. Chicago Pneumatic CP9427 CP9427 Air Ratchet Wrench,General,5 In.
-
wn_g.pl (finlayson-gwc2014.zip)
… machine that removes snow by scooping it up and throwing it forcefully through a chute'). g(104252814,'an automobile pneumatic tire with deep tread … … pipe or probe or end of a bone) is inserted'). g(104255346,'a wrench with a handle onto … … sorting things (such as punched cards or letters) into classes'). g(104261281,'an open -air market in … overlap preceding turns'). g(104279987,'a screwdriver with a ratchet (so the blade turns in only one …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… an automobile pneumatic tire with deep tread to give traction in snow |automobile_N pneumatic _tire_N deep_J tread_V … can be inserted |receptacle_N electric_J device_N be_V insert_V 04255163_N| receptacle where something (a pipe or probe or end of a bone) is inserted |receptacle_N pipe_N probe_N end_N bone_N be_V insert_V 04255346_N| a wrench with a handle onto which sockets of different sizes … … into classes |machine_N sort_V things_N thing_N such_J punched_card_N letters_N letter_N class_N 04261281_N| an open -air market in … … preceding turns |oblique_bandage_N successive_J turn_N overlap_V precede_V turn_N 04279987_N| a screwdriver with a ratchet (so the blade …
-
Material and Manufacturing Technology II
There are two main categories of general wrenches at present: one is universal wrench, take the open end wrench and adjustable wrench as examples. The other one is special wrenches, such as Pneumatic wrench, hydraulic wrench, electro wrench, Allen Key and … … the small teeth of the toothed device combines with chuck device, transmission of ratchet wheel device and …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… fork_N|9 hubcap_N|1 transformer_N|5 high-voltage_J|4 compositor_N|5 cutlery_N|6 window_sash_N|1 casement_N|2 garrison_N|3 pack_V|19 strongbox_N|3 unattended_J|1 dispense_V|17 code_V|12 cashmere_goat_N|1 cashbox_N|1 adding_machine_N|3 add_up_V|4 pneumatic _tire_N|8 jewel_N|7 casque_N|1 reflecting_telescope_N|6 … … automotive_J|7 exhaust_system_N|2 chemical_reactor_N|1 odds_and_ ends _N|4 drainage_area_N|1 tracked_vehicle_N|3 diocese_N|9 … … power_saw_N|5 crochet_stitch_N|4 retail_store_N|8 pipe_ wrench _N|2 chain_tongs_N|1 exalted_J|4 ski_lift_N|1 … … roll_of_tobacco_N|1 tagamet_N|1 building_block_N|3 cinder_N|3 pave_V|13 cipro_N|1 rotating_mechanism_N|4 opera_house_N|1 printed_circuit_N|2 expansion_slot_N|1 overload_V|2 periphery_N|5 antiquity_N|14 open -air_J|3 chariot_race_N|1 gladiatorial_J|1 … … paste_V|7 serving_cart_N|2 exotic_dancer_N|1 striptease_N|2 patchboard_N|1 patchouli_N|1 step_on_V|1 bakery_N|2 french_pastry_N|1 patty_N|8 pasty_N|2 paving_N|3 pavement_N|5 ratchet _N|2 mother_board_N|1 law_officer_N|5 …
-
noun.artifact (finlayson-gwc2014.zip)
… up and throwing it forcefully through a chute) } { snow_tire, pneumatic_tire,@ (an automobile pneumatic tire with deep … … inside the shoe; reaches to between the ankle and the knee) } { socket, receptacle1,@ (a receptacle into which an electric device can be inserted) } { socket1, receptacle,@ box_ wrench ,#p socket_wrench,#p ball … … pipe or probe or end of a bone) is … … machine for sorting things (such as punched cards or letters) into classes) } { souk, open -air_market,@ (an … … oblique_bandage,@ (an oblique bandage in which successive turns overlap preceding turns) } { spiral_ ratchet _screwdriver, ratchet_screwdriver, screwdriver …
-
wn_s.pl (finlayson-gwc2014.zip)
… s(103351578,2,'open-air_marketplace',n,1,0). s(103351578,3,'market_square',n,1,0). s(103351770,1,'open_circuit',n,1,0). s(103351905,1,'open- end _ wrench ',n,1,0 … … s(103352256,1,' opening ',n,10,0 … … 1,0). s(103460203,2,'plyboard',n,1,0). s(103460306,1,' pneumatic _drill',n,1 … … 1,0). s(103534539,1,'raster',n,1,0). s(103534739,1,' ratchet ',n,1 …
-
Shopping In Mechanics Tools - Big Bruin
Used in various industrial applications such as pneumatic conveying, wastewater treatment, surface cleaning, and dairy milking. • Zwrench SAE Combination 7 Piece Ratcheting Open End and Flare Nut Wrench .
-
wn_sk.pl (finlayson-gwc2014.zip)
… sk(103847823,2,'open-air_marketplace%1:06:00::'). sk(103847823,3,'market_square%1:06:00::'). sk(103848033,1,'open_circuit%1:06:00::'). sk(103848168,1,'open- end _ wrench %1:06:00::' … … sk(103848537,1,' open -hearth_furnace%1:06:00::' … … 00::'). sk(103971218,2,'plyboard%1:06:00::'). sk(103971321,1,' pneumatic _drill%1:06:00 … … 00::'). sk(104055030,1,'rat%1:06:00::'). sk(104055180,1,' ratchet %1:06:00 …
Indicates content that may require registration and/or purchase.