Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH OPEN END; AF Size - Metric:-; AF Size - Imperial:-; Length:-; Whitworth Size:-; Product Range:- RoHS Compliant: NA
-
Supplier: Assembly Tool Specialists, Inc.
Description: hex drive, open end speeder, ratcheting open end for brake lines, fuel lines and our newest ratcheting box head. Many times the angle length, or the head thickness of the standard heads will not fit your application. We design and build heads to your application and
- Features: Specialty/Other Wrench, Torque Wrench
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Torque wrench with interchangeable head. Suitable for the tightening of cable glands requiring a specific torque Open end interchangeable head (spanner head) TWE series available separately. Notes The torque wrench is not subject to RoHS regulations. Since
- Length: 215 inch
- Weight: 268 lbs
- Torque: 5 In-lbs
- Type: Specialty/Other Wrench
-
-
Supplier: Transcat, Inc.
Description: tightening completion upon reaching the set torque. Torque setting is easy to adjust by knob and scale. With CLE550N2 to CLE1200N2 models, the built-in torque adjustment handle makes torque changes easy even without a special-purpose tool. CLE550N2 to CLE1200N2 models
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Gedore 4450-01 Torque wrench TORCOFIX Z 22, 100-550 Nm Controlled screw tightening in the most widely used range of 2 - 850 N-m / 1.5 - 550 lbf-ft Adjustable, releasing and sturdy tubular torque wrench with spigot end for industry and the trades
- Torque: 973.451327433628 to 4,867.25663716814 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque wrench DREMASTER Z 16, 80-400 Nm Adjustable, releasing and sturdy tubular torque wrench with spigot end for industry and the trades Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate allowing for operations to be
- Torque: 707.964601769912 to 3,539.82300884956 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Controlled screw tightening in the most widely used range of 2 - 850 N-m / 1.5 - 550 lbf-ft Adjustable, releasing and sturdy tubular torque wrench with spigot end for industry and the trades Features: Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory
- Torque: 1,238.93805309735 to 6,637.16814159292 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: The wrench head is for attaching to the TBX-25 wrench.
- Drive Size: 1 inch
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: The wrench head is for attaching to the TBX-25 wrench.
- Drive Size: 0.6875 inch
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: The wrench head is for attaching to the TBX-25 wrench.
- Drive Size: 0.75 inch
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: The wrench head is for attaching to the TBX-25 wrench.
- Drive Size: 0.4375 inch
- Features: Torque Wrench
-
Supplier: SAE International
Description: transmit torque to the fastener without bearing on the apex of the fastener's wrenching points. This standard provides additional requirements beyond ANSI B107.9 appropriate for aerospace use. Inclusion of dimensional data in this document is not intended to imply all of the products
-
Supplier: Proto® Industrial Tools
Description: CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 7 PIECE(S) 0.47 LB WEIGHT (1) 7 MM, (1) 8 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 1/4 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN
- Weight: 0.47 lbs
- Type: Specialty/Other Wrench
-
Supplier: Garage Equipment Supply
Description: SureGrip® wrenching design on wrench box ends drives the side of the hex of the fastener, not the corner, to increase torque and avoid edge breakage, especially on rusted or damaged fasteners. Box ends are also countersunk to help lead the wrench over fastener heads. The
- Drive Size: 0.25 to 0.9375 inch
- Type: Combination Wrench
-
Supplier: TelephoneStuff.com
Description: fit over long binding posts and are thin-walled for easy access into tight areas - Socket ends are color-coded for quick identification of socket sizes - Hex-socket design enables using a wrench to obtain extra torque - High-impact, break-resistant handle for long and dependable
-
Supplier: Mini-Circuits
Description: over cable easy tightening using fingers Maximum diameter of cable, 0.200 inches Slip over SMA connector Channel for Wrench Option P/N HT-X-SMA Patent Pending HOW TO USE THE WRENCH 1. The open box wrench head is slid onto the hex nut as shown in figure-1. 2. The knurled
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers open box end flare nut wrenches. These wrenches are designed for nondistorting usage by transmitting torque to tube fittings without bearing on the apex of the fitting wrenching surfaces.
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Wrenching Collars enable users to turn shafts without using a pipe wrench which can scratch or gouge them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. Features: Impart
- Width: 0 inch
- Outer Diameter: 0 inch
- Units: English
- Collar Material: Steel
-
Supplier: All-Spec Industries
Description: Here's an easy-to-use tool that allows access to telephone boxes and pedestals to save installation time while providing maximum convenience. One end of this highly useful wrench open telephone-box fasteners, and the other end tightens nuts on binding-post terminals. Socket ends are
-
Supplier: Mini-Circuits
Description: over cable easy tightening using fingers Maximum diameter of cable, 0.200 inches Slip over SMA connector Channel for Wrench Option P/N HT-X-SMA Patent Pending HOW TO USE THE WRENCH 1. The open box wrench head is slid onto the hex nut as shown in figure-1. 2. The knurled
-
Supplier: Mini-Circuits
Description: over cable easy tightening using fingers Maximum diameter of cable, 0.200 inches Slip over SMA connector Channel for Wrench Option P/N HT-X-SMA Patent Pending HOW TO USE THE WRENCH 1. The open box wrench head is slid onto the hex nut as shown in figure-1. 2. The knurled
-
Supplier: Newark, An Avnet Company
Description: WRENCH SET, INTCHG TRQ, 20-100NM, 12PC; Product Range:-; Kit Contents:12 Pieces - 8mm to 17mm Open End Wrench, Interchangeable Torque Wrench, 3/8" Ratchet Adapter RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: WRENCH SET, INTCHG TRQ, 5-25NM, 12PC; Product Range:-; Kit Contents:12 Pieces - 5/16" to 13/16" Open End Wrench, Interchangeable Torque Wrench, 1/4" Ratchet Adapter RoHS Compliant: NA
-
Description: ISO 1711-1:2007 specifies minimum values for Rockwell hardness and torsional strength for hand-operated wrenches and sockets. It covers three series of torsion torques: Series A: usual box wrenches and socket wrenches; Series C: open end wrenches; Series E: hand-operated square drive
-
Supplier: CSA Group
Description: ISO 1711-1:2016 specifies minimum values for Rockwell hardness and torsional strength for hand-operated wrenches and sockets. It covers the following three series of torsion torques: - Series A: usual box wrenches and socket wrenches; EXAMPLE 1 Reference nos. 1 1 02 01 0; 1 1 02 02 0 and 1 1
-
Supplier: VAT, Inc.
Description: All-metal angle valve with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Manual actuator (hexagon head, inner-square or handwheel). The manual closing movement ends at a mechanical stop; no torque wrench needed. Bakeable to 300°C in the
- Port Size / OD: 0.625 to 2.5 inch
- Operating / Bake-out Temperature: 572 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve
-
Supplier: VAT, Inc.
Description: All-metal angle valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator (hexagon head), double acting pneumatic actuator or spring closing actuator. The manual closing movement ends at a mechanical stop; no torque
- Valve Size: 0.375 to 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 72.51885 psi
- Media Temperature: 842 F
-
Supplier: Kee Safety Inc.
Description: hexagonal. This allows it to be held in position with an open ended wrench while a torque wrench is used to tighten the core bolt. As the core bolt is tightened the threaded wedge is drawn up inside the body, the fins expand, and a secure connection is made. To
- Hole Size (Diameter): 0.5 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: hexagonal. This allows it to be held in position with an open ended wrench while a torque wrench is used to tighten the core bolt. As the core bolt is tightened the threaded wedge is drawn up inside the body, the fins expand, and a secure connection is made. To
- Hole Size (Diameter): 0.5 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: hexagonal. This allows it to be held in position with an open ended wrench while a torque wrench is used to tighten the core bolt. As the core bolt is tightened the threaded wedge is drawn up inside the body, the fins expand, and a secure connection is made. To
- Hole Size (Diameter): 0.3125 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: ValueTronics International, Inc.
Description: Kits: Open circuit, OSP™ female Open circuit, OSP™ male Short circuit, OSP™ female Short circuit, OSP™ male Fixed termination, OSP™ female Fixed termination, OSP™ male Sliding termination, OSP™ female and male2 Torque wrench, 1/2", 8 in/lb Open-end wrench,
-
Supplier: Erdmann Corporation
Description: a distance Declutchable manual override: Pull up on indicator knob, insert 5/8" wrench onto flats and rotate in the appropriate direction (CCW for open, CW for close). Models with handwheel override do not require a wrench. Simply push down on handwheel until engaged with cam
- Actuator Torque: 1,100 In-lbs
- Actuation Time: 25 seconds
- Duty Cycle: 100 (%)
- Features: Electric
Find Suppliers by Category Top
Featured Products Top
-
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
's wrenches from Lowell Corporation give high line utility workers multiple options in a single tool for greater flexibility when tackling a variety of common pole fasteners, lag bolts, and clamps. Each wrench has a ratcheting socket at one end and a ratcheting box gear at the other. (read more)
Browse Wrenches Datasheets for Lowell Corporation -
, eliminating the need for deep sockets or open-end wrenches. The sockets are made from rugged cast iron and painted florescent orange. To make using the tools more comfortable and secure, each wrench has a rubber coated molded grip. Nine socket combinations are available for heavy hex (read more)
Browse Wrenches Datasheets for Lowell Corporation -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Lowell’s 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
counterclockwise to decrease the pressure. Valve wrenches loosen valves that are tightly shut, rusted, or stuck Hard-to-open valves can be problematic. These wrenches offer a safe way to loosen firmly (read more)
Browse Wrenches Datasheets for Lowell Corporation -
action is easily reversed with levers at each end of the wrench head. For turning power, the wrench is conservatively rated at 200 ft. lbs. - strong enough not to break under hard use. The ratchets have 36 teeth resulting in a 10º handle throw that is especially useful for working in (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Featuring our 100TDE, 8D and 151T wrenches. Make your toughest jobs easier with our new Red, White & Blue series wrenches! This series boasts 200lb-ft torque capacity, a fabricated steel handle, features an ergonomic handle grip and fits in most common holsters. Like most of Lowell (read more)
Browse Wrenches Datasheets for Lowell Corporation -
adjustable wrench, thicker and more firm than other adjustable wrenches. It also reaps long-lasting grip and ergonomic benefits. 5) Torque Wrenches If you want to apply a specific torque to a fastener, (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
All TMB+ variants are available with an optional cooling jacket. It consists of a precisely mounted metal jacket that ensures water tightness and guarantee exact same motor performance than with the conventional “open (read more)
Browse Brushless Motors Datasheets for ETEL S.A.
Conduct Research Top
-
An Open End Torque Wrench Opens the Door to Enhanced Quality and Control
Anyone who has worked on a car's brake lines has confronted the problem of needing a tight, reliable seal between the fittings that tie the line to the rest of the brake system. These need to hold fluid through the stresses of daily driving. After all, a leak that lets air into the line means brake
More Information Top
-
Popular Products In Building - Big Bruin
• Stanley Proto JH4-18 Proto 9/16-Inch Open End Torque Wrench .
-
Popular Products In Automotive Tools - Big Bruin
• Cdi Torque Products Torque Wrench Head ( open End ) z, 55mm.
-
Shopping In Mechanics Tools - Big Bruin
• Snap-On Cdi Torque Products Torque Wrench Head ( open End ) y, 2-1/8 Inch Model: TCQY068ARTH 38A632 .
-
Cold test plan for the Old Hydrofracture Facility tank contents removal project, Oak Ridge National Laboratory, Oak Ridge, Tennessee
Impact socket, impact wrench, two open end wrenches , torque wrench (if required by manufacturer’sinstructions), socket wrench, replacement strainerbasket, replacement strainer O-ring, spare nuts and bolts, and simulated radioactive waste container for used basket.
-
Test plan/procedure for the SPM-1 shipping container system. Revision 0
Two 1-in. adjustable open - end wrenches Torque wrench capable of 50 ft-lb 3/8-in. rachet and 9/16-in. socket Standard screwdriver 9/16-in. open-end wrench Mixing bucket and utensils for .
-
RF Connectors Releases Solderless Connectors For Quick Attachments
The coupling nut has a raised knurl grip for thread-on attachment and a hex head combination suited for tightening with an open end wrench or torque wrench.
Indicates content that may require registration and/or purchase.