-
Supplier: New Pig Corporation
Description: 55 gal. UN1A2/X435/S, UN1A2/Y1.5/150 1.2/1.2/1.2 mm Tough, UN Rated open top drums are made for hazardous materials, so you can rely on them to deliver safety and compliance. UN Rated and tested to help ensure safe shipping of hazardous materials Open-head design and
- Volume Capacity: 55 gallons
- Height: 33 inch
- Width / Diameter: 23.5 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: New Pig Corporation
Description: 10 gal. UN1A2/X120/S, UN1A2/Y1.8/150 0.9/0.9/0.9 mm Tough, UN Rated open top drums are made for hazardous materials, so you can rely on them to deliver safety and compliance. UN Rated and tested to help ensure safe shipping of hazardous materials Open-head design and
- Volume Capacity: 10 gallons
- Height: 19 inch
- Width / Diameter: 14.25 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: Newark, An Avnet Company
Description: RTV210A/OPEN HEAD STEEL DRUM/162L - 227KG
-
-
Supplier: Accuris
Description: Steel Drums - Removable Head (Open Head) Drums with a Minimum Total Capacity of 210 l
-
Supplier: New Pig Corporation
Description: 55 gal. UN1A2/X400/S, UN1A2/Y1.8/150 1.1/1.1/1.1 mm Tough, UN Rated 55-gallon open top steel drums are made for hazardous solids or liquids, so you can rely on them to deliver safety and compliance. UN Rated and tested to help ensure safe shipping of hazardous materials
- Volume Capacity: 55 gallons
- Height: 33 inch
- Width / Diameter: 23.5 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: Accuris
Description: STEEL DRUMS - NON-REMOVABLE HEAD (OPEN HEAD) DRUMS WITH A MINIMUM TOTAL CAPACITY OF 210 L
-
Supplier: Accuris
Description: Steel drums - Removable head (open head) drums with a nominal capacity of 15 l to 62 l
-
Supplier: Accuris
Description: Steel Drums - Removable Head (Open Head) Drums with a Nominal Capacity of 15 l to 62 l
-
Supplier: U.S. Plastic Corporation
Description: Cylindrical plastic drum has been developed for the U.S. chemical industry. Because of its special shape, it handles like steel and fiber drums. An additional foot ring ensures safe stacking and supports the manual handling by tumbling. Its strong design allows multi-trip use.
- Container Type: Drum / Barrel / Keg
-
Supplier: U.S. Plastic Corporation
Description: Cylindrical plastic drum has been developed for the U.S. chemical industry. Because of its special shape, it handles like steel and fiber drums. An additional foot ring ensures safe stacking and supports the manual handling by tumbling. Its strong design allows multi-trip use.
- Container Type: Drum / Barrel / Keg
-
Supplier: U.S. Plastic Corporation
Description: Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76523 has a 2 NPS bung and a vent. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool
- Container Type: Drum / Barrel / Keg
-
Supplier: CSA Group
Description: This part of ISO 15750 specifies the characteristics and dimensions of removable head (open head) drums, manufactured from steel sheet, having a total capacity of 208 l, 210 l and 216,5 l. It also specifies a method for measuring the total and brimful capacity.
-
Description: This part of ISO 15750 specifies the characteristics and dimensions of removable head (open head) drums, manufactured from steel sheet, having a total capacity of 208 l, 210 l and 216,5 l. It also specifies a method for measuring the total and brimful capacity.
-
Supplier: C & C Lift Truck, Inc.
Description: Simple, easy one-man operation. Completely automatic operation. This time tested and proven design allows a fork truck operator to easily secure, move and release drums without leaving the seat of the fork truck. For use with open and closed head plastic, steel and fiber
- Capacity: 1,000 lbs
- Type: Drum Lift
-
Supplier: Southland Equipment Service
Description: Simple, easy one-man operation. Completely automatic operation. This time tested and proven design allows a fork truck operator to easily secure, move and release drums without leaving the seat of the fork truck. For use with open and closed head plastic, steel and fiber
- Capacity: 2,000 lbs
- Type: Drum Lift
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's FPUD300 Series drum pumps can empty a wide variety of containers in various applications. Motor types available are singlephase, 115 or 230 Vac, 50/60 Hz, continuous duty; and air driven. Both the FPUD311 and FPUD321 electric motors are open drip-proof (ODP), while the FPUD362
- Maximum Discharge Flow: 9 GPM
- Discharge Size: 1 inch
- Media Temperature: 159.98 to 219.2 F
- Horsepower: 0.5 to 0.75 HP
-
Supplier: DRUM-MATES Inc.
Description: Drum Pump Operation This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The universal electric open, drip proof motor operating
- Pump Type: Drum Pumps
-
Supplier: Optimal Handling Solutions
Description: Lock automatically locks the jaws closed, even over rough terrain. The Drum Grab offers: - Patented design - Picks up drums automatically, driver never leaves seat when lifting and releasing drums - Use with open or closed head drums - Handles steel,
-
Supplier: New Pig Corporation
Description: to help reduce vapor emissions and keep drum contents secure Add a drum funnel screen (sold separately) for easy draining of waste liquids into open-head drums Lid stays closed while filters or containers are draining to help you meet haz waste regulations; lid
-
Supplier: Cleveland Bottle & Supply Co.
Description: and certified to meet UN requirements under DOT 49 DFR. These are constructed of first-quality cold-rolled steel. Our Open Head Steel Drums come unlined, however with a rust-inhibitor. Also available are steel drums with chemical-resistant
- Volume Capacity: 15 gallons
- Height: 25 inch
- Width / Diameter: 16.3 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: AENOR
Description: STEEL DRUMS - NON-REMOVABLE HEAD (OPEN HEAD) DRUMS WITH A MINIMUM TOTAL CAPACITY OF 210 L
-
Supplier: AENOR
Description: Steel drums - Removable head (open head) drums with a nominal capacity of 15 l to 62 l
-
Supplier: AENOR
Description: STEEL DRUMS. OPEN (REMOVABLE) HEAD DRUMS WITH A TOTAL CAPACITY OF 213 LITRES
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Open Head Plastic Drums > Tight Head Plastic Drums > Ultra-Hard Top Plus Models® > Steel Salvage Drums > Ultra-Spill Pallet Plus Models® > Item # 9626 UT
-
Supplier: AENOR
Description: Packaging - Steel drums - Part 1: Removable head (open head) drums with a minimum total capacity of 208 l, 210 l and 216,5 l (ISO 15750-1:2002)
-
Supplier: Youngstown Barrel & Drum Co.
Description: Open Head Plastic Drums > Tight Head Plastic Drums > Ultra-Hard Top Plus Models® > Steel Salvage Drums > Ultra-Spill Pallet Plus Models® > Boxes and Combination Boxes > Ultra-Drain Seal Plus® > Ultra-Filter Sock® > Item # 9454 UT
- Industry / Application: Oil & Gas / Petrochem
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Open Head Plastic Drums > Ultra-Debris Screen® > Ultra-Concrete Washout Filter® > Ultra-Spill Trays® > Ultra-Fuel Mop® > Tight Head Steel Drums > Poly Salvage Drums > Ultra-Self Bailer® >
-
Supplier: Youngstown Barrel & Drum Co.
Description: Open Head Plastic Drums > Ultra-Debris Screen® > Ultra-Concrete Washout Filter® > Ultra-Spill Trays® > Ultra-Fuel Mop® > Tight Head Steel Drums > Poly Salvage Drums > Ultra-Self Bailer® > Ultra-Twin IBC Spill Pallet® > Ultra-Containment Trays® >
- Industry / Application: Oil & Gas / Petrochem
- Features: Other
-
Supplier: EXAIR
Description: lifting that is common with electrically powered vacuums. The Heavy Duty Dry Vac can be used with an open head steel, fiber or plastic drum that is in good condition (ANSI Standard #MH2-2004). To prevent material contamination, a poly drum liner can be inserted
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
Find Suppliers by Category Top
Featured Products Top
-
Outperform in extreme high-pressure environments Adjust to uneven surface plates Offer more stability and head strength requirements Accommodate large open diameter applications with large surface of metal-to-metal contact Decrease possibility of the O (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Orion Fans introduces a new line of Open Frame Motors designed for long-lasting, reliable performance in industrial cooling, commercial transportation, and refrigeration. These AC motors come in sizes from 85mm to 125mm with 115V and 230V options. Each motor features ball bearings, a die (read more)
Browse Electronic Cooling Fans Datasheets for New Yorker Electronics Co., Inc. -
closed to fully open. Manufactured in stainless steel. All models are supplied with a 1/4-28 thread and a 3/8″ hex nut for panel mounting. The needle valve can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
2 feet of seating head Sizes from 4” to 24” These are the first ditch gates in the market to be made entirely from stainless steel, which delivers long?term strength, corrosion resistance, and dependable performance in environments that are (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
typically used are low carbon steel and stainless steel. Dexmet expanded metals and foils are available in a wider range of widths, thicknesses, and open area configurations than any other material type. Expanded Material Terminology Download this valuable guide (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
?slam closure with rapid response, typically closing before flow reversal occurs. Its 100% flow area design allows for unrestricted flow, reducing head loss and improving energy efficiency—making it especially well suited for high?solids applications such as slurries and sludge. Constructed from (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
connected, the power was turned back on, and the unit was cycled open and close successfully. After several months immersed under 6 feet of water, the actuator didn't miss a beat and functioned perfectly, was corrosion free with exception of the rust from the inside of the steel drums on the (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
reduce compressed air consumption and noise drastically as compared to open jets, copper tubes and iron or steel pipes without an engineered nozzle. Perfect for all types of blow off, conveying, cooling and drying applications, jets are available in a variety of high and low thrust models. Since (read more)
Browse Nozzles Datasheets for Vortec -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
About MicroGrid® A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
Encyclopedia of Industrial Additives, Volume 3
Pkgs.: 55-gal (450 lb net) open head steel drums Ref: Tech. bulletin 240F .
-
Encyclopedia of Surfactants Volume 2
Composition: 24% min. solids Toxicity: Skin and eye irritant Containers: 55 gal open head steel drums with polyethylene liners; .
-
Transuranic contaminated waste container characterization and data base. Revision I
6J open head steel drum Gasket required (see item 5) Configuration "A" - 18 gauge head and body - rolled or swedged in hoops - bolt ring 14 gauge and 3/8 in. bolt* - bolt ring 12 gauge and 5/8 in. bolt* Configuration "8" - 16 gauge…
-
Encyclopedia of Surfactants Volume 1
Containers: 55 gal open head steel drum .
-
Good practice for uranium concentrate transport
The concentrates are LSA-1 type material transported in IP1 packaging, typically standard open head steel drums .
-
Grainger.com
Open Head Steel Drums , Construction Zinc Plated Steel, Includes Padlock Hole .
Indicates content that may require registration and/or purchase.