Products/Services for Optem Zoom 65

  • Optical Lens Assemblies-Image
    Optical Lens Assemblies - (180 companies)
    Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. Optical lens assemblies are composed of a number of lenses...
  •  
    Zoom Lenses - (34 companies)
    Description. Zoom lenses are mechanical assemblies of lens elements that provide the ability to vary focal length and angle of view. In optical systems, shorter focal lengths provide greater optical power. In telescopy and photography, longer focal...
  • Camera Control Units-Image
    Camera Control Units - (67 companies)
    Camera control units (CCUs) are used to remotely control operations such as zoom, panning, focus, and aperture. Camera controllers are used to remote control cameras and vision systems for industrial monitoring and security. Camera controllers...
  • Beam Expanders-Image
    Beam Expanders - (36 companies)
    Features. Zoom systems and modular systems require special beam expanders. During the trial phase of a laser system, for example, zoom beam expanders are used. These optical components, which are also known as variable beam expanders, are Galileo-style beam...
  • Camera Lenses and Video Lenses-Image
    Camera Lenses and Video Lenses - (269 companies)
    ...ratio, minimum focusing distance, zoom capability, zoom magnification, and optical format. Focal length is the distance from the optical center of the lens to the image sensor plane. There are two types of adjustability: fixed focal length and variable...
  •  
    Microscopes - (725 companies)
    Microscopes are instruments that produce magnified images of small objects
  •  
    Lead Acid Batteries - (389 companies)
    Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution. Lead acid batteries are rechargeable batteries consisting of lead plates with a sulfuric acid/water electrolyte solution...
  •  
    Telecentric Lenses - (23 companies)
    Telecentric lenses are used to provide images independent of an object 's distance, or to prevent wide ranges of angles of incidence. There are three basic types of telecentric lenses: object-space, image-space, and double telecentric.
  •  
    Optical and Light Microscopes - (267 companies)
    They provide high depth perception, low resolution, and low magnification. Some devices include a built-in light source and zoom capabilities. Compound microscopes are optical and light microscopes that use a single light path. Both monocular...
  •  
    Digital Cameras - (244 companies)
    ...with detachable lenses allow the user to change the lens and accommodate a wide-angle shot or close-up photography. DSLRs use various zoom lenses covering a broad range of focal lengths. The image sensor size is larger in DSLRs compared to standard...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Avantier Inc.
Avantier Inc.
Avantier Inc.
Avantier Inc.
Avantier Inc.