Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: General Digital offers optical bonding and optical film laminating services to enhance the optical performance of an LCD, OLED or Plasma display. Optically bonding an LCD, OLED or Plasma display improves both optical performance and durability.
- Coating: Antireflection, Filter, ITO, Protective
- Materials: Glass, Polymer
- Wavelength Range: IR, Visible
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: NDK
Description: Bonding-type Optical Low-pass Filter1. Pseudo-signals can be removed by combining a crystal phaseplate (crystal wavelength plate), and an optical low-pass filter inthe horizontal, vertical, or any direction of your choice.2. Filter glass combination, coating processing, and
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 mm
- Rectangular Width: 5.000000000000001 mm
- Filter Shape: Circular, Square
- Filter Type: Short Pass Filters
-
Supplier: Accuris
Description: BONDING OPTICAL ASSEMBLIES (GLASS-TO-METAL)
-
-
Supplier: Accuris
Description: ADHESIVES, GLASS-TO-METAL (FOR BONDING OF OPTICAL ELEMENTS)
-
Supplier: Accuris
Description: ADHESIVES: GLASS-TO-METAL (FOR BONDING OF OPTICAL ELEMENTS)
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Bonding (Diffusion bonded) crystals consist of one laser crystal and one or two undoped material. They are combined by optical contact method and further bonded under high temperature. Diffusion Bonded Crystal helps to decrease thermal lens effect considerably.
- Features: Other / Specialty Material
-
Supplier: NDK
Description: The bonding-type plate enables the influence on phaseaccuracy caused by variations in optical rotation and the laserincident angle to be ignored. Therefore, it can be embedded inan optical system more easily.
- Transmittance: 98 %
- Beam Deviation: 60.00000000000012 arcsec
- Operating Temperature: -40 to 85 C
- Diameter: 5.000000000000001 to 10.000000000000002 mm
-
Supplier: CRYSTECH, Inc.
Description: Diffusion Bonded Crystals consist of two or three different crystals. Usually, undoped crystal is bonded on one end or both ends of the doped crystal. They are combined by special thermal bonding technique. Diffusion Bonded Crystals can decrease thermal lensing effect considerably, It can
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
- Features: AR-Coated
- Type: Laser
-
Supplier: Boyd
Description: Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Master Bond, Inc.
Description: devices, particularly when optical clarity and chemical resistance are important parameters. Product Advantages One component system, no mixing needed Rapid curing with proper UV light source Good electrical insulator High bond strength Outstanding chemical resistance Excellent optical
- Viscosity: 1,200 to 4,800 cP
- Use Temperature: -60 to 250 F
- Dielectric Constant (Relative Permittivity): 3.6
- Index of Refraction: 1.524
-
Supplier: Boyd
Description: Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: Qioptiq
Description: These polarizing beamsplitter cubes are derived from a unique combination of Ion-Beam-Sputtering coatings, ultraprecise fabrication capabilities and the patent-pending, epoxy-free bonding technology -Chemically Activated Direct Bonding™ which results in a zero-bondline thickness.
- Wavelength Range: 355 to 1,064 nm
- Extinction Ratio: 500 to 1,000 : 1
- Transmittance: 95 %
- Surface Flatness: λ/10
-
Supplier: Dymax
Description: as low temperature heat for shadow areas. In addition, 9803 meets critical low-outgassing specifications making it ideal for complex optical positioning applications such as lens bonding, bonding the lens barrel to holder or bonding the holder to printed circuit boards
- Viscosity: 80,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Dielectric Constant (Relative Permittivity): 3.1
- Index of Refraction: 1.41
- Industry: Optical Grade / Material
- Chemical System: Silicone
-
Supplier: Dymax
Description: Dymax 9702 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include PC, PET, PMMA, glass, and stainless steel. Typical applications include
- Viscosity: 950 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Rainbow Research Optics, Inc.
Description: Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or
- Wavelength Range: 442 to 1,550 nm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Dymax
Description: Dymax 9701 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include glass and PET. Typical applications include optical display
- Viscosity: 200 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond OP5C finish blocking pad was developed with a unique construction never before used in bonding pads for the lens edging process. By utilizing a unique internal reinforcement technology, the tape is able to resist high rotational forces and prevents off-axis movement during the edging
- Thickness: 0.031496062992125984 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
-
Supplier: Dymax
Description: include optical display bonding and lamination of small hand-held screens and touch screens, as well as large display screens. This material is easily re-workable for removal or repair by conventional methods such as wire cutting while maintaining its bond strength over time. This can
- Viscosity: 30,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Saint-Gobain Tape Solutions
Description: specifically to perform on the latest generation lens coatings. Applications: Blocking pads for optical lens edging
- Thickness: 0.031496062992125984 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
-
Supplier: DigiKey
Description: "Optical Sensor 1.181"" (30mm) PNP/NPN"
- Operating Temperature: -13 to 140 F
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Supplier: Rainbow Research Optics, Inc.
Description: Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or
- Surface Flatness: λ/4
- Surface Quality: 10-5 Scratch / Dig
- Polarizer Features: Antireflective
- Polarizer Material: BK7 Glass
-
Supplier: Budnick Converting, Inc.
Description: A 5.0 mil. optically clear laminating tape with 2000MP acrylic adhesive primarily used for bonding wide web (up to 48") applications and high stress laminates.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.875 lbs/in
-
Supplier: Henkel Corporation - Electronics
Description: excellent choice for bonding optical components where alignment accuracy is essential. It has been used in cycling applications down to 4K.
- Viscosity: 250 cP
- Industry: Electronics
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Epoxies Etc...
Description: 20-3302 is a two component, ultra clear epoxy system. It provides excellent optical transmission along with outstanding adhesion and electrical properties. This high purity grade polymer system is formulated with proprietary ultraviolet protectors to minimize yellowing of the cured epoxy.
- Viscosity: 500 cP
- Use Temperature: -49 to 275 F
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beam splitters, metal coatings, precision
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Master Bond, Inc.
Description: Master Bond EP88FL is a low viscosity, optically clear, two component epoxy system featuring good flexibility for high performance bonding, coating, sealing and potting.
- Applied Thickness / Gap Fill: 0.003 to 0.006 inch
- Viscosity: 800 to 1,200 cP
- Use Temperature: -452.47 to 250 F
- Coeff. of Thermal Expansion (CTE): 38,888,888.88888889 to 44,444,444.44444444 µin/in-F
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 28.333333333333332 to 102.77777777777777 µin/in-F
- Dielectric Constant: 2.62
- Index of Refraction: 1.5704
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 32.22222222222222 to 93.88888888888889 µin/in-F
- Light Transmission: 1 %
- Viscosity: 700 to 1,200 cP
-
Supplier: Richardson RFPD
Description: The ULEC series capacitors target optical communication systems (ROSA / TOSA, SONET and all optoelectronics) as well as high speed data systems or products. The ULEC is designed for DC decoupling and bypass applications. The unique technology of integrated passive devices in silicon developed
- Capacitance Range: 0.01 microF
- DC Rated Voltage Range (WVDC): 3.6 volts
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol TRA-BOND F114 ) LOCTITE ECCOBOND F 114 BIPAX is an optically clear, blush-free, low viscosity, room temperature cure, epoxy system with good optical properties that contains no solvents, has excellent wicking and wetting characteristics. Recommended for fiber-optic (glass and
- Viscosity: 625 cP
- Industry: Electronics
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Transcat, Inc.
Description: leads KITTERRNE : Set 4 cables + 4 metal probes TOPVIEW2006 : Windows software + optical/USB cable C2006 YABAT0003000 : NiMH rechargeable battery, type AA, 1.2V BORSA2051 : Soft carrying bag
-
Supplier: LexJet Corporation
Description: HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it’s from HP,
- Width: 36 inch
- Length: 50 yd
-
Supplier: LexJet Corporation
Description: HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it’s from HP,
- Width: 42 inch
- Length: 50 yd
-
Supplier: Transcat, Inc.
Description: KITGSC5 : Set 4 cables + 4 alligator clips + 2 test leads KITTERRNE : Set 4 cables + 4 metal probes TOPVIEW2006 : Windows software + optical/USB cable C2006 YABAT0003000 : NiMH rechargeable battery, type AA, 1.2V BORSA2051 : Soft carrying bag
Find Suppliers by Category Top
Featured Products Top
-
Why Choose Avantier for Ultra-Lightweight Mirrors for Space? Ultra-lightweight mirrors for space are critical in applications where reducing system mass is essential without compromising optical accuracy or durability (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
systems, and mission-critical aerospace applications. There are three primary methods for producing SiC for optical applications: Reaction Bonding: This method involves casting a mixture of alpha Si (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
service temperature range is -112°F to +400°F. This product is a solid choice in electronic, optical, aerospace and specialty OEM applications, where superior heat transfer is advantageous. Supreme 11ANHT-2 would be most useful when a strong bonding agent with good thermal conductivity and low (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Silicones With Optical Clarity CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution. For LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Engineered for demanding optical bonding applications, Dymax 9803 delivers reliable performance and process flexibility in compact assemblies. Typical applications include lens bonding, bonding the lens barrel to holder, or bonding the holder to printed circuit boards (PCBs (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Watch Video – CHT’s Optically Clear QSil 212 Dispensed Over an LED Channel Why are silicones used in LED & Lighting (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
Integrating optical components into high-power laser systems presents critical challenges—wavefront distortion, alignment deviation, thermal stress, and material compatibility issues can directly impact system stability and accuracy (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
Two part epoxy, Master Bond EP88FL, is a low viscosity, optically clear system featuring good flexibility for high performance bonding, coating, sealing and potting. It is easy to use, with a mixing ratio of one to one by weight or volume. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Dymax OP-81-LS Low-Shrink™ optical positioning epoxy is engineered for bonding delicate optical components where alignment stability is critical. The material cures quickly with UV/Visible or LED light and includes a low-temperature heat-cure option for shadowed areas or heat (read more)
Browse Industrial Adhesives Datasheets for Dymax
Conduct Research Top
-
Optical-Bonding
Based on the manufacture of ordinary Polarization Beam Splitting, Dayoptics adopts the technology of Optical-Bonding.
-
Optical Bonding
Dayoptics adopts the technology of optical bonding for manufacturing ordinary polarization beam-splitting cubes. These beam splitters are optically connected, which refers to the use of molecular gravity to achieve the adhesion between the two prisms, without the use any adhesive. This process
-
Optical Bonding Materials
Because most types of glass have a refractive index of 1.5, most adhesives used for optical bonding have a similar refractive index. Depending on the application, silicone, epoxy, acrylated urethane or PSA may offer the optimized mechanical and thermal properties. Silicones are commonly used
-
Optical Bonding Adhesive Options and Benefits
Optical bonding is where protective glass gets glued on a display to make it readable when installed in humid outdoor environments. If you were to use normal displays outdoors, many factors end up affecting readability. The common issues are condensation and fog within the display 's inner surfaces
-
Optical Bonding Adhesive for Reduced Refraction
Optical bonding adhesives are widely used in creating panels, pcs, and monitors to reduce glare and refraction. The adhesives are also used to increase durability to reduce vandalism while at the same time improving the accuracy of the touchscreen. The other thing is condensation prevention.
-
Application Note for Optical Bonding of e-Paper Displays
Optical bonding enables the connection of touch sensor, cover glass and display into one unit by means of different technologies and processes. Just as with optical bonding of TFT LC displays, this finishing process can also be applied to e-paper displays.
-
Big Facts about the Optical Bonding Adhesive
Optical bonding is an important industrial process that involves using a protective glass to glue a display system. This delicate process needs a unique and reliable adhesive to be fully completed. Using this special optical bonding mechanism helps to increase the readability of the digital device.
-
The Future of Optical Bonding Adhesive: Innovations and Advancements
Optical bonding adhesive has been a game-changer in the display industry, providing a seamless and durable bonding solution for touchscreens, LCDs, and other electronic displays. As technology continues to evolve, so does the demand for more advanced and innovative bonding solutions.
More Information Top
-
Micro- and Opto-Electronic Materials and Structures: Physics, Mechanics, Design, Reliability, Packaging
Other curing mechanisms such as surface activation/catalysis, moisture reaction and anaerobic are less common in the optical bonding field and will be bypassed here.
-
OCA/OCR for Touch Panel Key Patent Report - 2014
US20140139760A1 Optical bonding apparatus, touch sensitive display using the same and method of making the same US14/115872 (2011.05.06) Display device bonding process TPK Touch Solutions 7 Pending .
-
Touch Panel Market Tracker - 3rd Quarter, 2014
Panel makers will likely be a threat to touch module makers because they are integrating touch sensors and optical bonding .
-
Touch Panel Market Tracker - PowerPoint - Q2 2016
The cost gap comes from cover glass coating (AR and AS), sensor substrate material (PET or COP), and optical bonding .
-
Automotive Touch Panel Market Report - 2016
Optical bonding technology update 75 .
-
Touch Panel Market Tracker - 4th Quarter, 2014
ASP trend: In 2H’14, quotes on touch modules for smartphones in China and Taiwan are estimated to be near $1 per inch (for GF1 without optical bonding and with soda lime cover glass).
-
Bonding of optical materials by femtosecond laser welding for aerospace and high power laser applications
Keywords : joining, laser welding, optical bonding , direct bonding, filamentation, femtosecond, picoseconds, ultrashort.
-
A survey of technical literature on adhesive applications for optics
Technical literature addressing optical bonding has been difficult to find.
Indicates content that may require registration and/or purchase.