Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boyd
Description: Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Boyd
Description: Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: Accuris
Description: ADHESIVES, GLASS-TO-METAL (FOR BONDING OF OPTICAL ELEMENTS)
-
-
Supplier: Accuris
Description: ADHESIVES: GLASS-TO-METAL (FOR BONDING OF OPTICAL ELEMENTS)
-
Description: General Digital offers optical bonding and optical film laminating services to enhance the optical performance of an LCD, OLED or Plasma display. Optically bonding an LCD, OLED or Plasma display improves both optical performance and durability.
- Coating: Antireflection, Filter, ITO, Protective
- Materials: Glass, Polymer
- Wavelength Range: IR, Visible
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Dielectric Constant (Relative Permittivity): 3.1
- Index of Refraction: 1.41
- Industry: Optical Grade / Material
- Chemical System: Silicone
-
Supplier: Budnick Converting, Inc.
Description: A 5.0 mil. optically clear laminating tape with 2000MP acrylic adhesive primarily used for bonding wide web (up to 48") applications and high stress laminates.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.875 lbs/in
-
Supplier: Protavic America, Inc.
Description: ANA-97290 is a clear Ultraviolet/ Visible light curing adhesive. It has very low shrinkage during cure for alignment sensitive parts. It is recommended for small electrical/electronic casting and encapsulating applications that require a unique combination of excellent wetting, flow, good
- Viscosity: 3,000 cP
- Use Temperature: -40 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 0.5 %
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Viscosity: 350 to 650 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 94.44444444444444 µin/in-F
- Dielectric Constant (Relative Permittivity): 11.35
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Viscosity: 350 to 550 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 21.666666666666668 to 97.22222222222221 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.74
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Viscosity: 250 to 325 cP
- Use Temperature: 482 F
- Coeff. of Thermal Expansion (CTE): 37.22222222222222 to 111.66666666666666 µin/in-F
- Dielectric Constant (Relative Permittivity): 5.23
-
Supplier: Master Bond, Inc.
Description: Formulated for potting, coating and sealing applications, EP113 is a two component, nano silica filled epoxy. The nano particles enhance the dimensional stability and the already exceptionally low shrinkage upon curing. This low viscosity system bonds well to a wide variety of substrates including
- Viscosity: 80 to 140 cP
- Use Temperature: -100 to 450 F
- Coeff. of Thermal Expansion (CTE): 11.110000000000001 to 12.219999999999999 µin/in-F
- Tensile Strength (Break): 12,000 to 13,000 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15-7HP is a low viscosity, easy to apply, one-part, UV curable adhesive system with excellent strength properties.
- Applied Thickness / Gap Fill: 0.001 to 0.003 inch
- Use Temperature: -80 to 300 F
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 to 33.333333333333336 µin/in-F
- Tensile Strength (Break): 6,000 to 7,000 psi
-
Supplier: ASTM International
Description: This specification covers liquid optical adhesive for use in bonding glass to glass or other transparent adherends. The adhesive shall be in liquid form and free of solvent in order to avoid bubble formation in the adhesive layer. Each component shall be completely
-
Supplier: Master Bond, Inc.
Description: devices, particularly when optical clarity and chemical resistance are important parameters. Product Advantages One component system, no mixing needed Rapid curing with proper UV light source Good electrical insulator High bond strength Outstanding chemical resistance Excellent optical
- Viscosity: 1,200 to 4,800 cP
- Use Temperature: -60 to 250 F
- Dielectric Constant (Relative Permittivity): 3.6
- Index of Refraction: 1.524
-
Supplier: Dymax
Description: Dymax 9803 low shrinkage optical epoxy adhesive offers superior adhesion for common substrates used in camera modules and LiDAR assemblies, in active alignment, and other optical bonding applications. The adhesive has the unique flexibility to cure in seconds with
- Viscosity: 80,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: Dymax 9702 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include PC, PET, PMMA, glass, and stainless steel. Typical applications
- Viscosity: 950 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: Dymax 9701 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include glass and PET. Typical applications include optical
- Viscosity: 200 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: Designed for optical bonding applications found in consumer wearables, low-stress 9204-W features very low modulus and low shifting after reliability testing. This optical bonding adhesive is suitable for sealing and packaging due to its high elongation that
- Viscosity: 30,000 cP
- Substrate Compatibility: Dissimilar Substrates, Rubber / Elastomer
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond OP7 is an economic, yet reliable, performing blocking pad for general use. It is constructed with a strong polyurethane foam that is engineered to resist the rotational forces resulting from the edging process. Applications: Blocking pads for optical lens edging
- Thickness: 0.031496062992125984 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Protavic America, Inc.
Description: Clear unfilled epoxy also available in a one-part system. Use life is over three days after mixing at room temperature. Excellent for ferrite and optical bonding applications. Requires heat assist to cure.
- Viscosity: 6,000 to 7,000 cP
- Use Temperature: -55 to 180 F
- Tensile Strength (Break): 3,200 psi
- Dielectric Strength: 435.9999999999994 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE DSP 3803, Acrylic, Display material, Optical lamination, Single Component, UV Curable Adhesive LOCTITE® DSP 3803 is a single component UV curable adhesive, specifically designed for PSA lamination process. LOCTITE DSP 3803 is a medium viscosity yet high performance
- Viscosity: 7,500 cP
- Chemical System: Acrylic / Polyacrylate
- Industry: Optical Grade / Material
- Cure / Technology: Single Component System
-
Supplier: Epoxies Etc...
Description: 20-3302 is a two component, ultra clear epoxy system. It provides excellent optical transmission along with outstanding adhesion and electrical properties. This high purity grade polymer system is formulated with proprietary ultraviolet protectors to minimize yellowing of the cured epoxy.
- Viscosity: 500 cP
- Use Temperature: -49 to 275 F
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of substrates
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid
- Industry: Electrical Power / HV, Electronics
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond OP45 is a new generation blocking pad designed specifically to bond to the latest generation of low surface energy super hydrophobic coatings. Based on the proven design of the highly successful OP Series, OP45 improves on this with the incorporation of a unique adhesive system
- Thickness: 0.031496062992125984 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
-
Description: It is a single component, high-end adhesive with dual curing mechanism, specially designed for the optical device industry, typical applications include PLC packaging, semiconductor laser packaging, collimator lens bonding, filter bonding, optical detector lens and
- Cure / Technology: Thermoplastic / Hot Melt, UV / Radiation Cured (EB, Light)
-
Supplier: ACCRAbond, Inc.
Description: EASYPOXY® K-230 Optically Clear Kit is a two-component, 100% solids system, which is used in thin films to bond glass. This adhesive is recommended for bonding substrates with widely different coefficients of expansion because of its cured resiliency. This same resiliency favors
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: Epoxy light white translucent adhesive for electronic component bonding applications. A set open time following activation allows component assembly. LOCTITE® EA 3355 is a translucent, light white, medium-viscosity, cationic epoxy adhesive liquid designed for bonding
- Viscosity: 5,000 cP
- Chemical System: Epoxy (EP)
- Industry: Optical Grade / Material
- Cure / Technology: Single Component System
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Viscosity: 3,500 to 5,000 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 28.333333333333332 to 102.77777777777777 µin/in-F
- Dielectric Constant (Relative Permittivity): 2.62
-
Supplier: Rainbow Research Optics, Inc.
Description: Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or
- Wavelength Range: 442 to 1,550 nm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, low viscosity, industrial grade epoxy adhesive. It cures at room temperature with minor shrinkage to form an ultra clear adhesive bondline. LOCTITE®EA E-30CL is a clear, colorless to slightly yellowish, 2-part, low viscosity, industrial grade epoxy adhesive. It cures at
- Viscosity: 10,000 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Chemical System: Epoxy (EP)
- Industry: Optical Grade / Material
-
Description: It is a low-viscosity, epoxy adhesive industrial product. After mixing, the two-component epoxy resin is cured at room temperature with minimal shrinkage to form an ultra-clear adhesive tape with excellent impact resistance. The fully cured epoxy resin is resistant to various chemicals
- Chemical System: Epoxy (EP)
- Features: Room Temperature Curing
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Electronics
Description: excellent choice for bonding optical components where alignment accuracy is essential. It has been used in cycling applications down to 4K.
- Viscosity: 250 cP
- Industry: Electronics
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: ThreeBond International, Inc.
Description: including optical use (flat panel displays), adhesion sealing of organic EL panels, and motor magnet bonding. Why choose heat resistant adhesive sheets from ThreeBond? We’ve designed ourr heat resistant adhesives to serve various functions within the consumer electronics
- Index of Refraction: 1.507
- Features: Flexible / Dampening
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: Allied Electronics, Inc.
Description: Ideal for potting LED lights or other optics. Can be cured with or without heating. It is tough, water and chemical resistant, an electrical insulator, and has excellent maching properties. Features Water Clear Potting Non-Porous, Water and Chemical Resistant
Find Suppliers by Category Top
Featured Products Top
-
Engineered for demanding optical bonding applications, Dymax 9803 delivers reliable performance and process flexibility in compact assemblies. Typical applications include lens bonding, bonding the lens barrel to holder, or bonding the holder to printed circuit boards (PCBs (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Dymax OP-81-LS Low-Shrink™ optical positioning epoxy is engineered for bonding delicate optical components where alignment stability is critical. The material cures quickly with UV/Visible or LED light and includes a low-temperature heat-cure option for shadowed areas or heat (read more)
Browse Industrial Adhesives Datasheets for Dymax -
service temperature range is -112°F to +400°F. This product is a solid choice in electronic, optical, aerospace and specialty OEM applications, where superior heat transfer is advantageous. Supreme 11ANHT-2 would be most useful when a strong bonding agent with good thermal conductivity and low (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
This system is top notch for withstanding thermal cycling and shock. Minimal stress is generated when bonding dissimilar substrates. It is white in color, with a service temperature range spanning between -65°F to +400°F. MasterSil 153AO is a great choice for applications involving sensitive optical and electronic components where heat dissipation along with electrical insulation is critical. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Watch Video – CHT’s Optically Clear QSil 212 Dispensed Over an LED Channel Why are silicones used in LED & Lighting (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
Easypoxy®product range of adhesives for industrial applications are versatile epoxy systems that can bond a wide variety of materials. Epoxylite® Hi-Temp adhesives and potting materials have been used in the aerospace industry since the (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
EP21LSCL-2Med Master Bond EP21LSCL-2Med is a two component, low viscosity epoxy resin system featuring superb optical clarity. This system has a forgiving mix ratio of 100 to 20 by weight. The (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Active alignment applications require accurate positioning and reliable bonding. See how a one-part, light-curable optical adhesive helped support precise alignment while improving efficiency and reducing costs. Read the case study: Camera Module Adhesives (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
EP30HV Master Bond EP30HV is a lower viscosity, two component epoxy system for high performance bonding, sealing, coating and potting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. The optimum (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc.
Conduct Research Top
-
Optical Bonding Adhesive for Reduced Refraction
Optical bonding adhesives are widely used in creating panels, pcs, and monitors to reduce glare and refraction. The adhesives are also used to increase durability to reduce vandalism while at the same time improving the accuracy of the touchscreen. The other thing is condensation prevention.
-
The Future of Optical Bonding Adhesive: Innovations and Advancements
Optical bonding adhesive has been a game-changer in the display industry, providing a seamless and durable bonding solution for touchscreens, LCDs, and other electronic displays. As technology continues to evolve, so does the demand for more advanced and innovative bonding solutions.
-
Should You Spend Your Money on an Optical Bonding Adhesive?
The use of optical adhesives for bonding optical components is fast becoming the order of the day. Optical bonding adhesive is now being preferred for optical applications. It is so much more difficult to apply general adhesives on an optical component. Besides using them for optical applications
-
What Makes A Good Optical Bonding Adhesive Glue For Automotive Manufacturing?
Optical bonding is a process where an adhesive is used to bond a protective clear screen cover over an underlying LCD panel. Optical bonding adhesives are used to achieve the protective layer, and the process manages to eliminate air gaps, thus improving the screen or layer visibility. Silicone
-
Optical Bonding Adhesive: A Game-Changer in the Manufacturing of Electronic Devices
manufacturing is the adhesive used to bond various parts together. Optical bonding adhesives have emerged as a preferred method in electronic device manufacturing due to its unique properties and benefits.
-
What makes an Optical Bonding Adhesive Manufacturer the Right Option to Support your Production Business?
There are industrial adhesives that are available for the manufacturing of various products. The electronics industry relies on the optical bonding adhesive manufacturer to provide the necessary technical support for them to bond their products. This is why there are various optical adhesives
-
Best top 10 automotive LCD displays optical bonding adhesive manufacturers in china
Optical bonding adhesives are needed to bond the protective layer or cover screen to LCD panels. Bonding in this way eliminates the air gap that exists between layers resulting in better screen visibility. Silicone options like LOCA and OCR adhesives are the best candidates for optical bonding
-
Best top 10 optical bonding adhesive manufacturers in china with high refractive index epoxy adhesive glue for electronics and automotive displays
Optical bonding adhesives bond clear covers or layers to underlying panels. By picking the right optical bonding adhesives, you eliminate the possibility of air gaps occurring between layers, leading to much better screen visibility. In such a case, silicone solutions are the best. You can choose
More Information Top
-
P‐212: Minimizing the Impact of Plastic‐Cover‐Lens Bonding‐Induced Delay Bubble
…bubble defects of OCA (optical clear adhesive) and OCR (optical clear resin) on optical bonding process of plastic cover lens The approaches to eliminate the delay bubble defects are the materials of plastic cover lens and optical bonding adhesive in commercial applications.
-
Optical Bonding Materials
Selecting the proper optical bonding adhesive is dictated by the application including the type and surface treatment of the display, mechanical configuration, components to be bonded to the display, cost concerns, thermal range and optical performance criteria.
-
Curing Behavior and Viscoelasticity of Dual-Curable Adhesives Based on High-Reactivity Azo Initiator
The applications of optical bonding adhesives include not only simple bonding of touchscreen panels (TSPs), but also improvement of display image quality by filling air gaps, while also protecting the TSP from external damage.6 Adhesive materials for optical applications demand high…
-
Efficient New Methods for Embedding Paint and Varnish Samples for Microscopy
designed as a general optical bonding adhesive .
-
Ruggedized flat panel displays using COTS components
products, the optical bonding adhesive must have a low bulk modulus and low durometer and a glass transition temperature below the minimum display storage temperature (<-55°C preferred).
-
Technology Pathway Partnership Final Scientific Report
The windows were replaced with AR coated low iron glass (Schott, see Figure 6-3), a controlled optical adhesive bond line was implemented using the Nusil 6140 optical adhesive, and prototypes of the fu- ture production heatsink design were implemented.
-
Nano-Optical Adhesives – Advanced Adhesive Solutions for Nano-Optical Applications by Master Bond
Master Bond optical adhesives exhibit excellent light transmission characteristics, and superior now yellowing properties.
-
Simultaneous multiple-wavelength cw operation of LD-pumped Nd:(YAG, YLF) laser
For the optical adhesive bonded rod (b), the uncertainty in the measured slope efficiencies is much larger because the input power range is narrower compared with the composite rod (a) having AR coating at its interface.
Indicates content that may require registration and/or purchase.