-
Supplier: CableOrganizer.com, Inc.
Description: Optical Cleaner is formulated and engineered for cleaning fiber optical equipment including soft plastics and plastic optical fibers. This high-purity solvent defuses static electricity to eliminate the attraction of dirt particles back on to the surface of the cleaning
-
Supplier: Shanghai Optics
Description: double-convex as well as diverging lenses like the double-convex and plano-concave lens. If a spherical lens is converging, it features positive focal length, the image will be real and the orientation upright. The center of a converging lens is thicker than the edge, and rays
- Lens Application: Infrared, Ultraviolet
- Features: Other
- Lens Type: Spherical Lens
-
Supplier: Allied Electronics, Inc.
Description: are ideal for use with strong solvents and the full range of engineered Chemtronics® cleaners. The soft laboratory-grade cellulose paper designed for use on optical and other sensitive surfaces. 100% Cellulose Highly Absorbent; High Wet Strength Non-Contaminating Solvent Resistant Low
-
-
Supplier: ZGC, Inc.
Description: Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens) Receive a $200.00 rebate plus one (1) camera strap by mail following purchase of a Sony NEX-FS100UK NXCAM Super 35mm Camcorder with Lens Includes 18-200mm Zoom Lens Exmor Super35 CMOS Sensor E-Mount Interchangeable
- Shutter Speed: 0.00010000000000000021 to 0.333333333333333 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
-
Supplier: Carson Optical, Inc.
Description: The OD-99 Fish'nGrip™ from Carson Optical is a compact 4.5x power Magnifier combined with a 3-in-1 Fishing Tool. Built-in serrated "sure-grip" tweezers, precision fishing line clippers and handy hook-eye cleaner makes this the "must have" tool for all fishing enthusiasts. Its
- Magnification: 4.5 X
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: to detect clogged filter and automatically advance to new filter. Optical Lens System Easy replacement and maintenance of optical lenses. Lamp Management System Monitors the status of each lamp and control of each lamp. X-Y Power Lens Shift Projection lens can be
-
Supplier: Dontech Incorporated
Description: Film Features: • Outstanding long-lasting anti-fog performance – Passes the EN 168 for Mist Retardant Anti-fog coatings. • Excellent water resistance, super durability – The coating will retain effective anti-fog properties after repeated cleaning with water and typical commercial glass and
-
Supplier: AGC Chemicals Americas, Inc.
Description: as part of hydrocarbon cleaning process Refrigeration coolant and carrier solvent Precision cleaning of molded resin (components for copiers, cellular phones, camera parts, etc.) Dewatering of optical components Precision cleaning of delicate substrates
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Industry Applications: Electrical / Electronics
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Agilent Technologies - Vacuum Products
Description: surface area, prolonging pumping fluid life. This Vapor Jet Pump is a perfect fit for high vacuum and industrial applications such as vacuum furnace, heat treatment, metallizing, and coating processes for optical lenses, electronics and protective film layers. Patented Bulge Contour increases
- Ultimate Operating Vacuum: 0.0012004541191569184 to 0.000000004876844859074981 torr
- Pumping Speed: 4,502.620006989805 to 5,636.220808749591 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: 500K inlet flange. This pump is a perfect fit for industrial applications such as vacuum furnace, heat treatment, metallizing, and coating processes for optical lenses, electronics and protective film layers. Fill and drain assembly allows for easy maintenance of pump fluid Five-stage
- Ultimate Operating Vacuum: 0.0009753689718149962 to 0.00000004876844859074981 torr
- Pumping Speed: 12,713.28001973592 to 15,891.6000246699 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: assemblies for continuous monitoring and easy maintenance of pump fluid. Finned boilers increase surface area, prolonging pumping fluid life. This vapor jet pump is a perfect fit for industrial applications such as vacuum furnace, heat treatment, metallizing, and coating processes for optical
- Ultimate Operating Vacuum: 0.001500567648946148 to 0.000000004876844859074981 torr
- Pumping Speed: 7,733.912012006018 to 9,662.0928149993 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: metallizing, and coating processes for optical lenses, electronics and protective film layers. Patented Bulge Contour increases gas capture Fluid-level sight glass provides a quick indication of pump fluid status at all times Fill and drain assembly for easy maintenance of pump fluid
- Ultimate Operating Vacuum: 0.0020257663260772997 to 0.000000004876844859074981 torr
- Pumping Speed: 1,589.16000246699 to 1,991.7472030919607 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
Supplier: Newport MKS
Description: gratings. It is designed to dry at a controlled rate to avoid thermal coating stress that could damage an optic. First Contact™ red polymer optic cleaner is safe for use with optical glass, metals, Si, Ge, KBr. KRS-5, ZnSe and NaCl, as well as thin films like AR and relfective
-
Supplier: Newport MKS
Description: It is designed to dry at a controlled rate to avoid thermal coating stress that could damage an optic. First Contact™ red polymer optic cleaner is safe for use with optical glass, metals, Si, Ge, KBr. KRS-5, ZnSe and NaCl, as well as thin films like AR and relfective coatings. It can
-
Supplier: Newport MKS
Description: with high quality lenses, mirrors, and diffraction gratings. It is designed to dry at a controlled rate to avoid thermal coating stress that could damage an optic. First Contact™ red polymer optic cleaner is safe for use with optical glass, metals, Si, Ge, KBr. KRS-5, ZnSe and NaCl, as
-
Supplier: Visual Sound, Inc.
Description: in color reproduction when using more than one projector. Power Lens Shift Featuring both vertical and horizontal lens shift (vertical: 55 %, horizontal:45 % (maximum)), the PDG-DET100L enables intuitive operation for easy on-site setup. The lens shifts back to the center by
Find Suppliers by Category Top
More Information Top
-
Thermostable Alkaline Protease from a Novel Marine Haloalkalophilic Bacillus Clausii Isolate
The protease preparation may find use as an additive in optical lens cleaners and in detergents.
-
Atlas of Glaucoma
Optical lens cleaners should never be used on the con- tact lens portion of the goniolens.
-
Infection control guidelines for optometrists 2007
Clean both sides of the anterior glass element and the inside of the ring with Volk Precision Optical Lens Cleaner (POLC) or a Volk LensPen.
-
5-IN-1 ELECTRONIC CLEANING KIT, Electronix
# Multimedia Optical Lens Cleaner to safely clean the laser lens of your CD, DVD and game system.
-
cr123 - offers from cr123 manufacturers, suppliers, exporters & wholesalers
Includes: Soft Carry Case CR123 Batteries (4) Operators Manual Operator's Card Optical Lens Cleaner Solution Lens ...
-
Trichloroethylene: Toxicity and Health Risks
In addition to its primary use as a metal cleaning agent, TCE was also used to a lesser degree as a refrigerant; a heat transfer medium; a cleaner for optical lenses and film; a solvent for fats, waxes, resins, oils, perfumes, greases …
-
Lens Cleaners - Lens Pouches | Edmund Optics
Products / Lab and Production / Optical Cleaning / Lens Cleaners and Pouches .
-
Edmund Lens Cleaner | Edmund Optics
Products / Lab and Production / Optical Cleaning / Lens Cleaners and Pouches .
-
Menda® Pump-Top Dispensers | Edmund Optics
Products / Lab and Production / Optical Cleaning / Lens Cleaners and Pouches .
-
Eclipse High Purity Cleaning Fluid | Edmund Optics
Products / Lab and Production / Optical Cleaning / Lens Cleaners and Pouches .
Indicates content that may require registration and/or purchase.