Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Celera Motion
Description: ChipEncoder is a modular digital interface SMT kit encoder system that combines small size with high resolution. ChipEncoder models feature built-in interpolation and mount directly on your PC board, providing significant space and cost savings through design integration. Benefits ChipEncoder
- Sensor Technology: Linear Encoder, Optical Linear Encoder
-
Supplier: PREMA Semiconductor GmbH
Description: provides an alternative method to count the angle of rotation of the encoder. These two signals are particularly suitable for further digital processing. APPLICATIONS: incremental rotary encoders linear scales Chip-on-board or QFN package for flexible use for in a wide
- Resolution (counts per revolution): 100 to 10,000 (counts/revolution)
- Diameter or Width: 0.1968505 inch
- Operating Temperature: -40 to 185 F
- Output Signal: Digital: Square Wave
-
Supplier: ODG (Origin Data Global)
Description: WL-STCW SMT PHOTOTRANSISTOR CHIP
- Sensor Technology: Optical Linear Encoder
-
-
Supplier: ODG (Origin Data Global)
Description: CAMERA CHIP SENSOR 35-CSP5
- Sensor Technology: Optical Linear Encoder
-
Supplier: ODG (Origin Data Global)
Description: CAMERA CUBE CHIP
- Sensor Technology: Optical Linear Encoder
-
Supplier: ODG (Origin Data Global)
Description: CHIP LED PIN PHOTODIODE SMD
- Sensor Technology: Optical Linear Encoder
-
Supplier: Hamamatsu Photonics Europe
Description: infrared region -Improved tolerance to background light -Number of effective pixels: 320 (H) × 20(V) -Compact chip size package (CSP) type Click here for application and imaging examples.
- Sensor Technology: Optical Linear Encoder
-
Supplier: Broadcom Inc.
Description: The ACPL-C797 is a 1-bit, second-order sigma-delta modulator that converts an analog input signal into a high-speed data stream through integration of galvanic isolation based on optical coupling technology. The ACPL-C797 uses a 5 V power supply with dynamic range of 80 dB and an appropriate
- Operating Current: 0.0003 mA
- Isolation: 5,000 volts
- TJ: -40 to 105 C
- Supply Voltage: 5 V
-
Supplier: Richardson RFPD
Description: bridges, which enclose a sensitive angle of45 degrees. A rotating magnetic field in the surface parallel to the chip (x-yplane) will deliver two independent sinusoidal output signals, onefollowing a cos(2a) and the second following a sin(2a) function, a being the angle between sensor and
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: ETEL S.A.
Description: VULCANO2 is our gantry stacked-axes architecture combining our renowned ironcore motors, mechanical bearing and high-end optical encoders to deliver great geometrical performance at high dynamics. When compared to our stacked CHARON2 family, the VULCANO2 mainly comes with higher duty
- Stroke or X-Axis Travel: 0 to 14.3700865 inch
- Y-Axis Travel: 0 to 13.9763855 inch
- Rated Speed: 47.24409448818898 in/sec
- Carriage Load: 27.5625 lbs
Find Suppliers by Category Top
Featured Products Top
-
Optical Linear Encoders from Renishaw Renishaw offers a wide range of high speed, absolute and incremental optical linear encoder systems, to meet the diverse requirements of industrial automation (read more)
Browse Linear Encoders Datasheets for Renishaw -
With the launch of the IEP3, FAULHABER expands its product line with an incremental encoder which, thanks to the latest chip technology, achieves a very high resolution and accuracy. With a diameter of just 8 mm, the IEP3 is very lightweight and compact yet still (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
FORTiS encoder is so effective that the air purge pressure can be set according to the level of ingress protection required for each linear encoder axis of a machine tool. In high-risk cases where encoders are heavily exposed to coolants and cutting chips, or when the machining operation generates (read more)
Browse Linear Encoders Datasheets for Renishaw -
RESOLUTE™ Absolute Optical Linear and rotary (angle) encoder system from Renishaw. RESOLUTE is a true absolute, fine pitch optical encoder system that (read more)
Browse Absolute Rotary Encoders Datasheets for Renishaw -
Gurley Precision Instruments has been a major designer and manufacturer of precise measuring instruments since 1845, and a leading supplier of optical encoders since the mid-1950s. We have a full catalog of standard products; most of them are on our web site (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
High accuracy programmable non-contact slip free optical encoder The LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
Linear Nanopositioning Stage Ideal for Scanning, Measuring, Imaging, Optical Alignment The V-573 nanopositioning linear stages are designed for high accuracy and repeatability, long life, and ease of integration with other PI stages and ACS-based controllers. The V-573 (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
The Model 9710 is a versatile read head that can be configured for use with either a rotary disc or linear scale. Its modular construction provides friction-free operation, and the wide selection of disc sizes gives the design engineer great flexibility. When used with (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
comparison to other optical encoders. The encoders are an opto-reflective system as a single-chip solution: As the LED, photodetectors, analysis unit and interpolation levels are installed in one chip, the encoders take up minimal space. The diameter compliant IER3 and IERS3 encoders are mechanically (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
expertise include optical encoders for the precise measurement of position or speed; generation and replication or precise patterns on glass and similar substrates; optical coatings, assemblies and components; physical properties test instrumentation for medical tubing, paper, films, textiles, and other sheet goods; and open-channel flow meters to measure water velocity. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments
Conduct Research Top
-
Code Design for Dependable Systems - Preface
parallel. decoding are regularly expressed and studied in parity-check matrices. For highly reliable. communication systems and disk memory systems, on the other hand, serial decoding. based on linear feedback shift registers (LFSRs) is used. Error control codes for serial. decoding are typically
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/81599/858866517-MIT.pdf?sequence=2
Preliminary data was obtained using a test bench setup which consisted of a former mounted to an optical stage and the linear encoder chip mounted to a stationary platform such that the encoder chip and encoder strip (adhered to the coil) could…
-
FPGA-based motion controller with real-time look-ahead function
…FPGA-based motion controller performs NURBS interpolation and servo control algorithms, generates the voltage commands to the servo drivers through the external digital to analog converter (DAC) chip AD7541A, and receives the signals from the linear optical encoders through the internal decoder…
-
Sensor technologies enhance factory operations | EurekAlert! Science News
Keywords for this release: Sensor technology, simulation engine, contactless capacitive angular-position sensors, coupling linear movement, angular sensing, optical encoders , holographic interferometry, shearography, non-contact system, motorized gantry, laser diode, anamorphic beam-conditioning optics, charge-coupled device chip , fringe projection, displacement sensors…
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5030/ElDib_Mohamed.pdf?sequence=1
…5-67 programmable power supply (both configured to operate in constant voltage mode), a H5-1024-I-S ball bearing optical shaft encoder , an HCTL-2017-A00 decoder chip from Avago, a 5 … Allegro Hall effect based linear current sensor, a 22…
-
http://www.nanotechsys.com/wp-content/uploads/file/PDFs/Nanotech%20HDL2000_HDL2000-HD%20Machine%20Features%20-%20Rev_0812.pdf
…operating system and 1 nanometer (0.04 µ”) programming resolution • Linear encoder /glass scale position feedback … stiff, and well damped linear motions • Linear motor … Chuck Faces, 2000 mm Optical (cutting) Zone; 1800 Kg … Spraymist Lubrication System, Vacuum Chip Extraction System .
-
Optical Code Division Multiple Access Communication Networks
The advantage of this type of optical encoder /decoder is that it is capable of tuning, which makes … types of 2-D WH/TS codes, including the variable-weight optical codes, the wavelength-reuse … of pulses onto different chips in a codeword have .... The shortcoming is that the number of FBGs on each linear array of FBGs is equal to…
-
Manufacturing Science and Technology, ICMST2011 Complete Document
Control law of the linear actuator is implemented on a digital-signal-processing (DSP) controller board with chip TMS320F2812. .... To measure the position of the moving part, an optical linear encoder with a resolution of 5 µm is attached on the base of the stator.
-
Advanced Information and Computer Technology in Engineering and Manufacturing, Environmental Engineering
…system uses photoelectric, hall, vibration and spectral sensor to obtain the various parameters of the circuit breaker operation, combine a variety of non-contact sensing technology as a whole, and take high-speed, high-resolution optical encoder linear and angle sensor to .... System front-end use the high-speed processing chip DSP as the intelligent acquisition card’s CPU, to…
-
Measuring Technology and Mechatronics Automation IV
DSP system is responsible for the control of stepper motors, linear array CCD data collection, optical encoder data collection, the realization of software algorithms, LCD display and data print-out. .... TMS320F2812 which is included in Texas Instruments 2000 series DSP processing chip is used.
-
A CMOS 3-D Imager Based on Single Photon Avalanche Diode
In particular, he developed single chip sensors like digital cameras for security application and linear image sensors for spectro-pho- tometry. .... He collaborated also in the development of CMOS optical sensors for rotary encoders and for smoke detection applications.
Indicates content that may require registration and/or purchase.